-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei OptiX OSN 1800 is a series of box architecture MS-OTN transmission equipment which support TDM, packet, and OTN services over a metro or campus optical network. They enable multiple high-bandwidth services (from 2 Mbit/s to 100 Gbit/s) to be delivered at less cost. Support
- Data Rate: 0.016 to 800 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
- Features: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
- Features: Terminal and Junction Boxes
-
-
Supplier: L-com, Inc.
Description: Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
- Features: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
- Features: Terminal and Junction Boxes
-
Supplier: Charles Industries, LLC
Description: Optical Hub Cabinets (OHC) provide fiber distribution to subscribers from a compact, environmentally protected outdoor terminal. The OHC series?has been designed with flexibility in mind and support fusion, pre-terminated and field terminated feed and drop fibers. These
- Length / Height: 28.3 inch
- Width/Diameter: 23.8 inch
- Depth: 15.8 inch
- Features: Locking, Other, Terminal and Junction Boxes
-
Supplier: Corning Optical Communications
Description: The OptiTect® compact local convergence point housing (cLCP) provides optical splitting and fiber management for all-fibre access network (AFAN) applications such as GPON, EPON and RFoG where central and/or distributed splitting architectures are used. The small size of the cLCP
-
Supplier: Dataforth Corporation
Description: anywhere a DIN rail can be mounted. Isolation is provided by optical couplers and a transformer isolated DC-to-DC converter. The RS-232 connection is through male or female EIA 9-pin D-sub connectors, or a 3-wire RS-232 connection can be made through convenient pluggable screw
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Visual Sound, Inc.
Description: easy-to-use performer, including an HDMI terminal that lets you project 1080p content from satellite and digital cable boxes, as well as DVD players. A built-in network port allows for remote network operation and its 1.5x powered zoom lens with autofocus features a 10:0
-
Supplier: Visual Sound, Inc.
Description: video from satellite and digital cable boxes, as well as DVD players. Realistic Image Quality The Sharpness You Expect Canon Optical Performance Easy To Use Flexibility Versatile Connectivity Advanced Color Management Optional Network Operation
-
Supplier: Visual Sound, Inc.
Description: versatile and easy-to-use performer. Its 1.7x Ultra-Wide Powered Zoom Lens with Auto Focus gives you the widest zoom range of any of Canon's projector lenses while its DVI-I terminal lets you project high-quality video from satellite and digital cable boxes, as well as DVD players and
-
Supplier: Douglas Electrical Components
Description: Tell us your preference of 38999 connector Confirm details on your application Let us know if you have any mechanical interface requirements (bulkhead fitting, custom housing, etc.) Confirm the best electrical connection – we hermetically seal virtually any conductor or optical fiber Douglas
- Connector Type: Military Connector
-
Supplier: Nexperia B.V.
Description: protection: HBM ANSI/ESDA/JEDEC JS-001 exceeds 2000 V CDM ANSI/ESDA/JEDEC JS-002 exceeds 1000 V SOT8067-1 (HWSON8) with thermal pad (plastic thermal enhanced very very thin Small Outline packages, no leads; 8 terminals; 0.5 mm pitch; 2.0 mm x 2.0 mm x 0.75 mm body) Specified from -40 °C to
-
Supplier: ACCES I/O Products, Inc.
Description: port. It is packaged in a steel enclosure for remote installation and input connections are via screw terminals on the card. Communication with the host computer is via EIA RS-485 serial communications. ASCII-based command/response protocol permits communication with virtually any computer
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: ValueTronics International, Inc.
Description: external instruments such as DMMs, scopes, power supplies, and more. What’s more, with the built-in Ethernet interface, you can control the the Keysight unit and collect data from anywhere on the network. For a complete modular solution, use the data acquisition unit together with PXI modular
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
WGV series box without additional processing or customization, hence can also function as a terminal junction box. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -30°C ~ +60°C Material?UV-resistant ASA UL94HB (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
including 2 ABB S 203-K32 breakers and 1x3V/V AC input terminal. Both versions include a 4.0mm grounded copper plate, with the 3U version having a net weight of 110 kg and gross weight of 135 kg, and the 4U version weighing 125 kg net and 145 kg gross, all packaged in a wooden box. As a heavy (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Gen-5 etc.). NextStream Connector Systems – enabling next-gen PAM-4, high bandwidth standards. Optical Fiber & RF Solutions – for long-distance, high-speed, low-loss data paths. Terminals, Fit Families, KK Connectors – versatile wire-to-board or (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
Supercharge your tube and wire bending operation with optical measurement technologies. Measure bent tubes in seconds and boost manufacturing productivity. TUBEINSPECT has been designed for the fast, automated inspection of bent tubing, brake lines, hydraulic lines, exhaust pipes (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
total vehicle control failure. To mitigate this risk and ensure functional safety, vehicles are equipped with specialized fuses designed to isolate affected systems from the onboard electrical network in case of faults, preventing errors from impacting safetycritical components. Consequently (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
merely a check-box exercise; it is an essential, non-negotiable phase of development that de-risks missions, validates engineering designs, and ultimately guarantees the multi-million or billion-dollar investments made in space exploration, communication, and science. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
NFV Orchestration Software Vendor Leadership Analysis - 2015
…a mini data center in a CO, including vCPE (virtual customer premises equipment), vOLT (virtual optical line terminal, the PON aggregation box sitting in a CO that connects to the customer side ONT boxes called optical network terminals ), and NFaaS (the generalized…
-
Federal Register > Wednesday, January 23, 2013 > [78 FR 5076] Energy Conservation Program: Test Procedure for Set-Top Boxes
DOE also received several comments on the coverage of low noise block-downconverters (LNBs), auxiliary boxes , optical network terminals (ONTs), and standalone digital video recorders (DVRs).
-
OFS’ Universal Network Interface Device Tray Expands Offering Of Access ADVANTAGE FTTx System
The Universal NID Tray was developed to fill cable management needs in Optical Network Terminal (ONT) boxes at the side of residences.
-
CopperGate Takes New Multiuse ARC License To Develop Home Networking Products
With the latest ARC technology, CopperGate will continue to be the performance leader - staying ahead of growing customer needs by enabling gateways, optical network terminals and set-top boxes to easily network over existing wires." .
-
Bending insensitive optical curl cord patch cords based on Holey-fibers for FTTH
To enhance the movement-convenience and good appearance of Optical Network Unit(ONU) or terminal box , we fabricated optical curl cord which has curl diameter of Ø14mm as seen in Fig 4.
-
Why should we pay more for layout designers?
In this paper, we will concentrate on using the fiber in a cost–effective manner, optimally allocating the major optical boxes /devices (line terminals , network terminals, etc), and identifying a global solution that will ensure tolerance of p − 1 device failures.
-
Fabrication of holey-fiber-based optical patch cords with bending insensitivity and their feasible reliability
To enhance the movement-convenience and performance in both an optical network unit (ONU) and a terminal box , we fabricated optical curl cord with the curl diameter of 14 mm.
-
Improvement of optical characteristics of holey fibers and their applications
To enhance the movement-convenience and performance in both an optical network unit (ONU) and a terminal box , we fabricated optical curl cords with the curl inner diameter of 8 mm & 15 mm and analyzed their extension characteristics.
-
Improvement of optical characteristics of holey fibers and their applications to connection and integration for fabrication of compact optical devices
To enhance the movement-convenience and performance in both an optical network unit (ONU) and a terminal box , we fabricated the optical curl cord with the curl diameter of 14 mm.
-
Passive optical local networks for telephony applications and beyond
Wavelength-flattened 2 x 2 splitters were mounted in terminal boxes at each end of the network to optical wavelengths carrying the new services onto the same passive optical network.2 In the longer term, large numbers of optical wavelengths will become…
Indicates content that may require registration and/or purchase.