-
Supplier: Artifex Engineering
Description: pigtailing) Component testing, burn- in, lifetime Quality control OEM (eg: PER measurements) MEASUREMENT PRINCIPLE The OPM400 series of optical power monitors employs photodiodes to measure optical power. Precision single ended transimpedance input st ages to provide for
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
Supplier: PI (Physik Instrumente) L.P.
Description: This optical power meter can convert an optical signal into a voltage signal in high resolution and with an extremely high bandwidth. The design of the optical input enables measuring of the optical signal independent of the position of the optical
- Wavelength Range: 400 to 1,550 nm
- Operating Temperature: 5 to 40 C
- Power Range: 0.000000085 to 0.085 watts
- Optical Meter Type: Power Meter
-
Supplier: GAO Tek, Inc.
Description: This portable optical power meter is used to test continuous optical signals and is an ideal solution for optical cable construction, optical fiber attenuation measurement, optical fiber communication systems and optical fiber sensors.
- Features: Fiber Optic Power Meter
-
-
Supplier: GAO Tek, Inc.
Description: This handheld optical power meter is suitable for construction and maintenance of fiber communications and CATV systems.
- Features: Fiber Optic Power Meter
-
Supplier: TelephoneStuff.com
Description: Dual wavelength optical power meter, 1 LED light source
- Display type: LED Display
- Optical Meter Type: Power Meter
-
Supplier: TelephoneStuff.com
Description: seconds. Two AA batteries power the instrument for over 100 hours. The ideal optical loss power meter for all premises wiring fiber optic applications. Features: - Palm Sized - 0.01 dB/dBm resolution - +3 to -60 dBM power range - Rugged, splash resistant - Set and
- Optical Meter Type: Power Meter
-
Supplier: TelephoneStuff.com
Description: seconds. Two AA batteries power the instrument for over 100 hours. The ideal optical loss power meter for all premises wiring fiber optic applications. Features: - Palm Sized - 0.01 dB/dBm resolution - +27 to -30 dBm and +30 to -27 dBm power range - Rugged, splash
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The 1919-R optical power meter is an advanced hand-held power and energy Meter capable of measuring from pW to thousands of Watts, in an ergonomically designed compact body. Just plug in one of the Newport detectors and you have a whole measurement laboratory at
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: GAO Tek, Inc.
Description: This handheld optical power multi meter integrates an optical source and optical power meter into one device and conducts absolute and relative power tests, optical loss tests for fiber optic cable and passive optical devices
- Features: Fiber Optic Power Meter
-
Supplier: Newport MKS
Description: The Newport™ 1940-R optical power meter is a high-precision, single-channel benchtop instrument engineered for fast, accurate, and stable photonics measurements in R&D laboratories and high-volume production environments, including active fiber alignment. Each meter is
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: TelephoneStuff.com
Description: OLP-35 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is optimized for all standard telecommunication network applications. Features: - Country of origin - Germany -
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: Tinsley Precision Instruments
Description: ST805C PON Power Meter is specifically designed for the PON network construction and maintenance. It’s a useful site test tool for the engineers and maintenance operators of PON network of FTTX. It can perform in-service testing of all PON signals (1310/1490/1550nm) on any spot of the
- Configuration: Handheld
- Test Features: Time Domain Reflectometer
-
Supplier: CableOrganizer.com, Inc.
Description: FC interchangeable connectors provided, with a wide range of optional connectors sold separately, including popular LC connectors Compact design is small enough to fit into a shirt pocket, yet rugged enough to survive a 2 meter drop onto a hard surface KI 9600 Series pocket-sized
- Features: Fiber Optic Power Meter
-
Supplier: Fluke
Description: MultiFiber™ Pro Optical Power Meter and Fiber Test Kits. MultiFiber Pro Optical Power Meter and Source is the only fiber tester that can certify MPO fiber trunks without the use of fan-out cords. This singlemode and multimode MPO fiber testing kit eliminates
- Features: Fiber Optic Power Meter
- Test Equipment Type: Hand Held
-
Supplier: Accuris
Description: Test methods of optical power meters for optical fiber
-
Supplier: CableOrganizer.com, Inc.
Description: Optical Power Meter offers the end user a feature-packed fiber optic test solution for measuring power and loss in Premises
- Features: Fiber Optic Power Meter
-
Supplier: Accuris
Description: Generic Requirements for Hand-Held Optical Power Meters
-
Supplier: Accuris
Description: Test methods of optical power meters for laser beam
-
Supplier: Accuris
Description: Optical Fibre Amplifiers - Basic Specification - Part 2-3: Test Methods for Optical Power Parameters - Optical Power Meter
-
Supplier: L-com, Inc.
Description: The L-com FOTM-OPM-AH is a handheld, multi-wavelength power meter. The FOTM-OPM-AH features a single channel design, with the ability to handle higher-powered inputs over seven (7) commonly used wavlengths. The FOTM-OPM-aH can be used on single mode and multmode fiber. The L-com
- Wavelength Range: 850 to 1,625 nm
- Features: Fiber Optic Power Meter
-
Description: power; - large-signal output stability; - saturation output power; - maximum input signal power; - maximum output signal power; - input power range; - output power range; - maximum total output power.
-
Supplier: Synrad, Inc.
Description: The Power Wizard™ power meter from Synrad offers a unique solution to the measurement of laser power and serves as a service tool to ensure maximum laser performance at any time. Designed to measure power levels from 1-250W, the PW-250 provides accurate measurement
- Optical Meter Type: Power Meter
-
Supplier: L-com, Inc.
Description: The L-com FOTM-OPM-BH is a compact, multi-wavelength power meter. The FOTM-OPM-BH features a single channel design, with the ability to handle higher-powered inputs over seven (7) commonly used wavlengths. The FOTM-OPM-BH can be used on single mode and multmode fiber. The L-com
- Wavelength Range: 850 to 1,625 nm
- Features: Fiber Optic Power Meter
-
Description: described in IEC 61290-1 and removed from this part; - Description of maximum output signal power and maximum total output power are added. Keywords: optical amplifiers (OA), single-channel amplifiers, optical power meter test method This publication is to
-
Supplier: CSA Group
Description: described in IEC 61290-1 and removed from this part; - Description of maximum output signal power and maximum total output power are added. Keywords: optical amplifiers (OA), single-channel amplifiers, optical power meter test method This publication is to
-
Supplier: L-com, Inc.
Description: The L-com FOTM-OPM-MCH Multi-channel Power Meter, optimized for PON (Passive Optical Networking) Applications. The L-com FOTM-OPM-MCH features Six (6) wavelengths, covering PON application wavelengths, and is suited for higher-powered signals.. The L-com FOTM-OPM-MCH is ideal
- Wavelength Range: 1,270 to 1,610 nm
- Features: Fiber Optic Power Meter
-
Supplier: Edmund Optics Inc.
Description: Large Digital Display with Analog Needle Ideal for Laser Tuning Built-in Wavelength Compensation for Increased Accuracy from 190nm to 11μm Optical Sensors Provide Excellent Low Power Sensitivity from Visible to Near-IR Wavelengths Thermopile Sensor is Ideal for High Power
- Optical Meter Type: Power Meter
-
Description: Laser power meter is used to measure laser power and power stability. CNI as a world's designer and manufacturer of laser system, designed several laser power measurement instruments with the features of accuracy testing, easy operation, etc., which could fully
- Wavelength Range: 190 nm
- Sensor Diameter: 22 mm
- Operating Temperature: 5 to 45 C
- Power Range: 0.01 to 2 watts
-
Supplier: CSA Group
Description: Applies to optical fibre amplifiers using active fibres, containing rare-earth dopants, presently commercially available. Establishes uniform requirements for accurate and reliable measurements, by means of the filtered optical power meter test method, of the following
-
Supplier: Ideal Industries, Inc.
Description: 850/1300/1310/1490/1550 NANOMETER WAVELENGTH +/- 5 PERCENT ACCURACY LED DISPLAY TYPE CE APPROVAL LAN, CABLING SYSTEM APPLICATION FC, UNIVERSAL CONNECTOR TYPE -10 TO 60 DEG C OPERATING TEMPERATURE 0.01 RESOLUTION (3) AAA ALKALINE BATTERY TYPE -60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
- Wavelength Range: 850 to 1,550 nm
- Connector Type: FC
- Features: Fiber Optic Power Meter
-
Supplier: Tinsley Precision Instruments
Description: With a wide range of functions, ST800 optical power meter is a powerful tool for use in fiber-optic installation and maintenance. Its rugged, durable construction makes it the perfect choice for a wide range of field applications. It is also aimed to a very low cost
- Configuration: Handheld
- Test Features: Time Domain Reflectometer
-
Description: Applies to optical fibre amplifiers using active fibres, containing rare-earth dopants, presently commercially available. Establishes uniform requirements for accurate and reliable measurements, by means of the filtered optical power meter test method, of the following
-
Supplier: Edmund Optics Inc.
Description: recalibration is required. These power meters are available with either a photodiode or thermopile sensor with high resolution 24-bit A/D converter.Photodiode sensors offer very high sensitivity and are suitable for low power lasers. The included neutral density filter allows
- Wavelength Range: 300 to 2,100 nm
- Sensor Diameter: 19 mm
- Power Range: 1 watts
- Optical Meter Type: Power Meter
Find Suppliers by Category Top
Featured Products Top
-
Avantier Inc is a leading provider of Optical Metrology solutions, harnessing the power of light radiation for precise measurements across diverse fields. Our state-of-the-art metrology equipment caters to a wide range of applications, guaranteeing exceptional accuracy and efficiency in each (read more)
Browse Processing Services Datasheets for Avantier Inc. -
traditional microscope Spectrographs and wave meters used to obtain precision measurements of spectral optical properties Fiber-optic temperature and strain sensors, which (read more)
Browse Optical Design Services Datasheets for Avantier Inc. -
The TrackScan Sharp series is a cutting-edge optical 3D scanning system, engineered with 25-megapixel industrial cameras and advanced onboard processors for edge computing. This system is specifically designed to measure large-scale parts over long distances with remarkable speed and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
systems. Its parallel-kinematic design provides precise motion in X, Y, Z, pitch, yaw, and roll while maintaining a compact footprint. A user programmable pivot point as well as powerful simulation and alignment software are part of the hexapod / controller system. An optical power meter, as well as a (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
testers, and additional network verification equipment is ideally suited for telecom operators, chipset vendors, fronthaul equipment manufacturers, R&D laboratories, and more. Browse our store to find state-of-the-art optical time domain reflectometers, optical spectrum analyzers, optical power (read more)
Browse Fiber Optic Cables Datasheets for NWS -
-bandwidth optical power meter enable repeatable and stable optical signal coupling in a variety of environments. Follow Us: (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
, while remaining in focus (auto-focus). Integrating Pleora’s iPORT SKB-GigE external frame grabber, Skoopia blocks transmit full-resolution low latency video, power, and control signals to existing ports on a computer over a GigE link for distances up to 100 meters using standard CAT5e/6 cabling (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
construction, metering systems and automation solutions. About MICROMO MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Teaching Analog New Tricks
Many scanning, alignment and spectroscopy applications require optical power metrology coordinated with motion, with positioning precisions that often necessitate piezo-class motion devices. Unfortunately, traditional optical power meters show their "bench-top heritage" in their slow performance
-
How Does a Diopter Work?
A diopter is a unit of measurement describing the optical power of a lens or curved mirror. When shopping for magnifiers, consider this: The diopter is equal to the reciprocal of the focal length measured in meters. For example a 5 diopter lens brings light rays to focus at 1/5 meter. Each diopter
-
40Gb Ethernet QSFP+ Transceiver, Interoperable with 10GBASE-SR up to 100 m
Avago Technologies is the fi rst fi ber optic module vendor to product release a fully compliant 40Gb Ethernet QSFP+. optical transceiver. Leveraging its history in delivering 850nm VCSEL based solutions, Avago QSFP+ modules deliver. excellent high speed optical / electrical performance coupled
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
solenoid is paired with optical shutters for medical device instrumentation or thermal and infrared camera systems, a rotary mechanism rotates the shutter each time the solenoid is energized with a pulse. The shutter remains latched until the opposite polarity pulse returns the shutter to starting
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the buffer was. 130 mS/cm and was measured with a Mettler-Toledo SevenGo. pro conductivity meter (Mettler-Toledo, Inc., Columbus,. OH) to ensure that its conductivity was 130 ms/cm. These cells were observed to be spherical, with a diameter. of w13 mm when in suspension. Carboxylate-modified polystyrene
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH