Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers>Optical Sensors>Image Sensors, Camera Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: 3-Wire, I2C,
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous speed
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed:
- Features: Photoelectric Sensors
-
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The Series includes two models: ISD-3, based on Raster Spatial Filtration of an object image and ISD-5,
- Operating Temperature: -4 to 122 F
- Output: Frequency, Voltage
- Body Shape: Rectangular
- Sensor Technology: Time of Flight Optical Position Sensor
-
Supplier: KEYENCE
Description: LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process
- Measurement Range: 1.58 to 2.36 inch
- Sampling Frequency: 1 to 392 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR OPT SPEED & POSITION
-
Supplier: Process Sensing Technologies USA
Description: applications as it only requires 3.3V. SprintIR®-R is built on our unique patented LED technology platform and optical designs. It’s this solid-state technology that enables best-in-class speed, power consumption and durability. For customers looking for high-speed
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
-
Supplier: ABB Measurement & Analytics
Description: Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy. Users benefits from: – No calibration required – No sensor drift – Fast speed of
- Oxygen Range: 0 to 50 ppm
- Accuracy: 0.1 to 10 % FS
- Response Time: 45 to 60 seconds
- Maximum Diameter / Width: 1.85 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: sensor. The accuracy also increases thanks to the definable point grids and consolidation possibilities for intelligent point reduction. The LineScan optical sensor is the tool of choice, particularly for car bodies, mold/tool making, construction and design, as well as for
- Features: Other
- Probe Type: Proximity (Noncontact) Probe
- Mounting: Vertical
-
Supplier: RainWise, Inc.
Description: Aervane Wind Speed and Direction Sensor The WeatherLog AerVaneTM was designed to meet or exceed the EPA guidelines for regulatory modeling applications. The balanced propeller is supported in stainless steel instrument ball bearings. The propeller drives a serrated disc which generates
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
-
CMOS Image Sensors - Sensors, Transducers - Optical Sensors - Image Sensors, Camera -- NOM02B4-DR11GSupplier: Acme Chip Technology Co., Limited
Description: MODULE IMAGE SENSOR HIGH SPEED
-
Supplier: KEYENCE
Description: LJ-G5000 2D Laser Displacement Sensor The LJ-G5000 is a 2D Laser Displacement Sensor utilizing laser triangulation for precision profiling and measurement. Unlike the traditional 1D displacement sensors, the 2D sensors provide a wider range of versatility while greatly
- Measurement Range: 2.24 to 4.06 inch
- Sampling Frequency: 0 to 0.263 kHz
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Fast Response, Reduced Maintenance METTLER TOLEDO Thornton's Pure Water Optical Dissolved Oxygen Sensor with ISM has been designed specifically for demanding power plant and microelectronics applications. Low maintenance optical measurement technology provides exceptional
- Oxygen Range: 0.0008 ppm
- Accuracy: 2 % FS
- Operating Pressure Range: 2.900754 to 0.2 psi
- Mounting: In-Line (Insertion)
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PHOTODIODE HIGH SPEED
-
Description: Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display;
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: Lanbao fiber amplifier and optical fibers; Built-in high-speed digital processing chip; Rich functions, easy to set up, and widely used in various applications; NPN and PNP, depends on different part numbers; 12- 24VDC; 4-digit LED digital display, LED bar display, action display;
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: CMOSIS nv
Description: The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined global shutter pixels allowing exposure during read out and CDS operation. The user can choose
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Pixel Size: 7.4 µm
- Maximum Frame Rate: 480 fps
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools HIGH-SPEED CIS HB
-
Supplier: Dart Controls, Inc.
Description: The OPU Series pick-up is another motor speed pick-up available from Dart. It can be used in place of the PU-E pick-up, when limited space prevents physical contact with the motor shaft. The OPU is designed for use in applications which are shielded from ambient light, especially sunlight.
- Operating Distance: 0.125 to 4 inch
- Output Load: DC Load
- Beam Type: Infrared
- Mode: Light-on
-
Supplier: Intellisense Microelectronics Ltd.
Description: -40℃ to +85℃; robust ESD tolerance (HMB). 3. Typical Applications Programmable Smart Photoelectric sensor such as: • Programmable diffuse-reflective sensors with teach-in or IO-LINK • Programmable Transparent Object Detection • Small Object counting sensor/drop detection
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE:
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE:
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: PMC Engineering LLC
Description: The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines the
- Measurement Range: 24 inch
- Sampling Frequency: 0.25 to 4 kHz
- Linearity: 0.1 ±% Full Scale
- Resolution: 0.02032 mm
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE:
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: KEYENCE
Description: LK-G5000 High-Speed / High-Accuracy Laser Displacement Sensor The LK-G5000 is a High-Speed 1D Laser Displacement Sensor for precision displacement measurement. With a sampling speed of 392 kHz, this sensor is able keep up with just about any inline process
- Features: Autoloading / In-line, Non-contact, Non-destructive, Other
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: Radwell International
Description: SENSOR, OPTICAL SPEED, FOR CT HAND TACHOMETER, OPTICAL RANGE 50 MM, OVER ALL SPEED 0-250,000 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tri-Tronics Company, Inc.
Description: 150 milliamps (current limit) RESPONSE TIME: High Speed Models 500 microseconds Very High Speed Models 100 microseconds High Gain Models 1.5 milliseconds LED LIGHT SOURCE: Options: Infrared= 880nm, Red= 660nm, Blue= 480nm, White= Broadband spectrum. Pulse Modulated AMBIENT TEMPERATURE:
- Operating Distance: 7 to 240 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: KEYENCE
Description: TM-3000 Series High-speed 2D Measurement Sensor
- Measuring Range: 0.0016404208333333332 to 0.13123366666666667 ft
- Accuracy: 0.0000787402 inch
- Gap Sensor / Feeler Gauge Type: Gap Sensor
- Measuring Technology: Non-contact, Optical / Laser
-
Supplier: Micro-Epsilon Group
Description: The DZ140 eddy current measuring system is resistant to oil and dirt, which is a key advantage compared to optical speed measuring systems. A tri-color status LED on the controller indicates when the sensor has reached the ideal distance from the turbocharger blades.
- Features: DC Powered, Non-Magnetic Targets, Non-ferrous Targets
- Sensor Technology: Eddy Current Linear Encoder
- Body Shape: Rectangular
- Output: Voltage
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 1,490 fps
- Operating Temperature: 113 F
- Vertical Resolution: 1,080 lines
-
Supplier: MTI Instruments Inc.
Description: The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800
- Measurement Range: 5.905515 to 9.055123 inch
- Standoff: 5.905515 inch
- Operating Temperature: 32 to 104 F
- Features: CMOS, Class 2/2M, Class 3B, Class 3R, Laser, Line / 2-Dimentional
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 150 fps
- Operating Temperature: 113 F
- Vertical Resolution: 5,120 lines
-
Supplier: Newport MKS
Description: essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need
Find Suppliers by Category Top
Featured Products Top
-
Learn how Knick's P16800 Speed Signal Duplicator provides safe, non-intrusive access to existing speed sensor signals for modern rail applications. Discover how it enables integration of additional control and monitoring systems without adding bogie-mounted sensors, reducing installation time, maintenance, and lifecycle costs while maintaining functional safety. (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
Efficient High-Speed Large-Amplitude Vibration Testing Beyond Velocity Limitations! With DOLL™ (Digital Optical Locked Loop), Ommatidia extends the measurable velocity range of Q-Series Laser Radar by over 10x—from 15.5 mm/s to 155 mm (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Supporting Speed-to-Power Initiatives in Data Centers As data centers race to keep up with the exponential growth of AI and digital infrastructure, one idea has taken center stage: Speed (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
The Observer®i Ultrasonic Gas Detector offers fast, reliable detection of pressurized gas leaks—even in environments where traditional detection methods fall short. With a wide coverage range, it reduces the number of detectors needed while maintaining high precision. Designed for complex, outdoor pipeline systems, it operates independently of wind, gas concentration...
(read more)
Browse Gas Sensors Datasheets for MSA Safety -
sensor technology, precision calibration, and engineering support, Hypersen provides reliable force measurement solutions that improve robotic accuracy, system responsiveness, and production efficiency. Key Features High-Speed Digital 6-Axis Force Sensor (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
, SpeedSync™ (optional) provides: ? High-speed external Laser Doppler Vibrometry channel (up to 42 m/s). ? Time-base synchronization for seamless multi-sensor alignment. Together, these innovations make (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Magnetic Field Sensors as Speed Monitors
Magnetic field sensors are generally based on the magneto-resistive or Hall-principle. Compared to optical speed sensors, resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings. An aspect allowing them
-
Micro-Optical Sensors for Boundary Layer Flow Studies (.pdf)
This manuscript describes optical MEMS (or MOEMS)-based microsensors for near wall boundary layer flow and particle field analysis. The sensors have been developed to measure a variety of parameters including flow velocity, surface speed, skin friction, and particle sizing. The surface mounted
-
What are the Advantages of Ultrasonic Wind Sensors?
by the sensor holder or housing construction. Only optical methods, e.g. LDA (Laser Doppler Anemometer), enable a disturbance-free measurement of wind speeds. However, for this particles are required and such devices are very expensive and difficult to maintain.
-
How to Reach Unrivaled Precision in Distance and Thickness Measurements with Confocal Sensors
Sensors that measure the distance to an object have. many application areas in the manufacturing industry and in quality control. The requirements for the measurement system differ substantially depending on the respective application. The distance to be measured, the speed, the accuracy required
-
Case Study: High-Speed Cameras Aid Wing Deformation Measurement Test in Wind Tunnels
In this wind tunnel testing application, German-Dutch Wind Tunnels chose Emergent 10GigE cameras with 20MP CMOS sensors because its optical fiber interface allowed them to run all four cameras from the wind tunnel simulation to a single remote PC. German-Dutch Wind Tunnels (DNW) is one
-
Fire, Water, Air & Earth - Precise Measurement Technology For Every Element
Modern industrial processes place high demands on optical measurement technologies. As well as increasing production speeds and a need for ease of integration with these processes, harsh operating conditions pose additional challenges. Sensor specialist Micro-Epsilon outlines the latest technical
-
Compact Laser Vibrometer Technology and Applications in Manufacturing Quality Control
Today's manufacturing industry is a sensor-driven world. In any manufacturing process, there is no precision without feedback. Today's finished products are examined with speed and precision made possible only with fast and accurate sensing technologies. Modern manufacturing processes can challenge
-
Selecting a Machine Vision Lens
. A few of the factors you will want to keep in mind while choosing your lens are the sensor size of your optical system, your ideal working distance (and thus focal length), and the optical quality as determined by the resolution limit and MTF. You will also need to ensure that the machine vision lens
More Information Top
-
Study on Characteristics of Event Data Recorders in Japan; Analysis of J-NCAP and Thirteen Crash Tests
An external optical speed sensor is employed to obtain the impact velocities of the cars.
-
5th International Munich Chassis Symposium 2014
Advanced vehicle dynamics measurement equipment included optical speed sensors , fiber-optic gyro for rotational speeds, and wheel travel sensors.
-
Accurate Speed Measurement Methodologies for Formula One Cars
Particular attention is focused on the solution based on contact-less optical speed sensor , currently considered the best way to satisfy the requirements ofthe very harsh racing environment.
-
Development of an integrated high speed silicon PIN photodiode sensor
In a laser beam printer, the high speed optical sensor is required to detect the edge trigger in about 100 ns for synchronizing the laser beam [8].
-
Barrier sensor based on plastic optical fiber to determine the wind speed at a wind generator
Index Terms—Plastic optical fiber, POF, fiber sensor, wind speed optical sensor .
-
http://www.nasa.gov/centers/dryden/pdf/88378main_H-2045.pdf
X velocity ( optical speed sensor .
-
High-speed microfabricated silicon turbomachinery and fluid film bearings
Power spectrum of the optical speed sensor signal showing the speed bump frequency (2 ) and the rotor rotation rate ( ), as well as other peaks corresponding to the natural frequency (!) and its combinations with the rotation frequency.
-
Magnetic Field Sensors as Speed Monitors
Compared to optical speed sensors , resolvers and precision potentiometers, magnetic field sensors do not contain movable parts, such as shafts, bearings, code disks or slip rings.
Indicates content that may require registration and/or purchase.