-
Supplier: Shanghai Optics
Description: Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We offer custom made Precision Reflector according to customer’s specifications. These mirrors are used for laser beam concentration and quality imaging. They can also be used to improve the
- Features: BK7 Glass, Reflector
-
Supplier: Accuratus Corporation
Description: Accuflect™ ceramic laser reflectors are high efficiency diffuse reflectors. The nearly perfectly diffuse reflection and high reflection efficiency are effectively exploited in laser systems with laser hosts having pump bands in the 500 nm to 1200 nm spectral range. Two grades of
- Wavelength Range: 500 to 1,200 nm
- Features: Other Mirror Coating, Other Mirror Material, Reflector, Uncoated
-
Supplier: Accuratus Corporation
Description: long term use at 1200°C--well above the use temperature of metal reflectors The refractoriness eliminates the need to actively cool the reflector surfaces Radiosity from the warm reflector surfaces improves heating efficiency and has a recuperator effect on the
- Wavelength Range: 760 to 2,000 nm
- Diameter/Width: 75.00000000000001 mm
- Features: Other Mirror Material, Rectangular / Square, Reflector
-
-
Supplier: Accuratus Corporation
Description: emitter Refractoriness eliminates the need for active cooling of the reflector surfaces Low thermal impedance allows tight process control loops Cleanliness in high temperature process zones Recuperative effect of reflection back onto the emitters reduces electrical power input
- Features: Other Mirror Material, Rectangular / Square, Reflector
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics - Reflectors Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Diode Schottky 100 V 200mA (DC) Surface Mount SOD-323 Temperature Coefficient: ±1200ppm/°C
- Features: Reflector
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: BRD Optical can provide various optical mirrors and custom optical mirrors, such as scanning mirror, AI mirror, au mirror, front surface mirror and dielectric mirror. Contact BRD Optical to get more about the information, meaning, and concept of custom
- Diameter/Width: 300.00000000000006 mm
- Features: λ/10, λ/2, λ/4, λ/5, λ/8, 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, Dielectric, Other, Other Mirror Coating, Protected Aluminum, Reflector
-
Supplier: Thorlabs, Inc.
Description: reflectors. The engineered diffusters are offered unmounted, mounted, and AR coated on N-BK7 substrates and unmounted on a UV Fused Silica substrate. Diffuse reflectors are available with either a UV enhanced aluminum or protected silver HR coating deposited on the surface. Our
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 2 mm
- Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Corner Cube Retro-Reflectors operate on the principle of total internal reflection (TIR). A beam entering the effective aperture is reflected by the three roof surfaces and emerges from the entrance / exit surface parallel to itself. This property is independent of orientation
- Surface Flatness: λ/20, λ/4
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector
-
Supplier: Zygo Corporation
Description: Types ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical mirrors ZYGO has a wide range of other precision optical manufacturing
- Diameter/Width: 304.7998354080889 to 812.799561088237 mm
- Diameter: 304.7998354080889 to 812.799561088237 mm
- Features: Flat Mirror, Other, Other Mirror Material, Parabolic Mirror, Reflector, Spherical Mirror, Zerodur
- Reflector Shape: Off-axis Parabolic
-
Supplier: Zygo Corporation
Description: Optical Coatings Optical Coatings are used to enhance the transmission or reflection of light at the surface of an optic. They are created with a variety of materials (including oxides, metals, and rare earth materials) deposited on the optical surface using
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, Other, Southwest US Only, United States Only
-
Supplier: Shanghai Optics
Description: Factory Standards Material: BK7/H‐K9L (or other suitable material) Dimensions: 70x400x20mm Front Surface Flatness: λ/10 and at 633 nm Scratch & Dig: 60‐40 Highly reflective coating : 400‐2500nm Contact us for manufacturing limit or custom specifications.
-
Supplier: Shanghai Optics
Description: An optical coating is a thin-film deposit used to enhance transmission, change reflective properties, or change the polarization of light transmitted through an optical component. Shanghai Optics can provide all types of anti-reflective, high reflective, and partial reflective
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Mirror
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Materials: Crystal, Glass, Metal
- Wavelength Range: IR, UV, Visible
-
Description: Processing of copper and aluminum reflectors. Processing of copper and aluminum free-form surface reflection mirrors, which alters the traditional lens. designing theory and is special purpose lenses in the field of laser and so on.
- Lens Type: Aspheric Lens
-
Supplier: Cascade Optical Corp.
Description: Cascade Optical has also developed manufacturing processes to apply our coatings to; plastics, polymers, semi-conductors, lenses, mirrors, crystals, metals (even diamond-turned surfaces), and ceramics. We offer quality products with high yields to lower our production costs.
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Crystal, Fiber, Glass, Metal, Polymer, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: A pyramidal prism/angular cube reflector is always used to reflect a beam of light into the prism, regardless of the direction of the beam. Corner prisms are widely used where accurate alignment is difficult. Corner prism rear reflector/pyramid prism is designed to reflect any light or
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: very broad spectral range. Yutai Optics offers Gold, Silver and Aluminum high reflection coatings formed by vacuum deposition. All metallic reflectors can be over-coated with dielectric film of MgF2 or SiO2 in order to prevent oxidation of the metallic surface and provide abrasion
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
- Mirror Types: Flat Mirror, Spherical Mirror
- Mirror Materials: Fused Silica
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Coating on the legs if you wish to use your prism as a 90 degree reflector and you want to reduce surface reflections over the specified wavelength range of the coating.
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
-
Supplier: Excelitas Technologies Corp.
Description: The Phoseon 8th-generation Fiber Curing System features a three-part reflector assembly that improves the irradiance on the fiber by twenty percent, allowing for faster processing speeds. The Fiber Curing System uses a fiber-optimized UV LED light source combined with a patented
- Lamp Intensity: 10,000 to 30,000 mW/cm²
- Features: LED Source, Other
- Applications: UV Curing
-
Supplier: Knight Optical (UK) Ltd
Description: Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal reflection from the
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Coating Options: Antireflection Coating
- Prism Material: BK7 Glass
-
Supplier: OptoSigma Corp.
Description: focal point. It is used to incident a light of lamp into optical fiber or light guide. —¦High condensing performance is obtained by precision aspheric surface processing. —¦It can be used in a long-term stability because it is given a protective scratch-resistant coating over aluminum.
- Focal Length: 11 to 28.000000000000004 mm
- Secondary Focal Length: 78 to 288 mm
- Diameter/Width: 64 to 148 mm
- Thickness: 42 to 67 mm
-
Supplier: OptoSigma Corp.
Description: TCPA is curved mirror that converts diverging light from a point of light source into parallel light. By making the paraboloid a curved surface, it is possible to retrieve parallel light more efficiently than spherical concave mirror. It is used as a lamp reflector of the lamp house of
- Focal Length: 12.5 to 30 mm
- Diameter/Width: 100 to 152 mm
- Thickness: 42 to 76.5 mm
- Central Hole Diameter: 18 to 35 mm
-
Supplier: Accuratus Corporation
Description: Ceramic Accuflect™ is available in two product types. The B6 material has the virgin ceramic surface produced during manufacture. The G6 material has a specialty clear glaze applied to seal the surface porosity of the virgin material, allow easy cleaning and provide a non-contaminating
- Wavelength Range: 450 to 2,500 nm
- Diameter/Width: 100 mm
- Features: Other Mirror Coating, Other Mirror Material, Reflector, Round, Uncoated
-
Supplier: Newport MKS
Description: The 10B20UF.20 Ultrashort Pulses High Reflecting Pump Mirror is a precision polished, 1.0 inch (25.4 mm) diameter, flat N-BK7 substrate. It's UF.20 coating is optimized for reflection at 710 to 890 nm, and pump transmission at 488 to 532 nm. This mirror is intended for use as a high reflector
- Wavelength Range: 710 to 890 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Features: λ/10, BK7 Glass, Other, Other Mirror Coating, Other Mirror Material, Reflector, Round
-
Supplier: Newport MKS
Description: The 05B20UF.20 Ultrashort Pulses High Reflecting Pump Mirror is a precision polished, 0.5 inch (12.7 mm) diameter, flat N-BK7 substrate. It's UF.20 coating is optimized for reflection at 710 to 890 nm, and pump transmission at 488 to 532 nm. This mirror is intended for use as a high reflector
- Wavelength Range: 710 to 890 nm
- Diameter/Width: 12.700000000000001 mm
- Thickness: 9.65 mm
- Features: λ/10, BK7 Glass, Other, Other Mirror Coating, Other Mirror Material, Reflector, Round
-
Supplier: Newport MKS
Description: High IR Reflectivity Front surface coated with gold for high reflectivity in the IR and deep IR. Advantages vs. Glass Retro Reflectors Unlike solid glass retroreflectors, the optical path is entirely in air so efficient performance is obtained without antireflection coatings
- Diameter/Width: 63.5 mm
- Features: 60-40 Scratch / Dig, Bare Gold, Other, Other Mirror Coating, Other Mirror Material, Reflector
-
Supplier: Newport MKS
Description: High IR Reflectivity Front surface coated with gold for high reflectivity in the IR and deep IR. Advantages vs. Glass Retro Reflectors Unlike solid glass retroreflectors, the optical path is entirely in air so efficient performance is obtained without antireflection coatings
- Diameter/Width: 63.5 mm
- Features: 60-40 Scratch / Dig, Bare Gold, Other, Other Mirror Coating, Other Mirror Material, Reflector
-
Description: object detection with various operating ranges, as well as independent of surface, color, and material;Dobjects against very similar backgrounds – even if they are very dark against a bright background;Almost constant scanning range even with different reflectance;Only one electrical device
- Operating Distance: 3.93701 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Supplier: UL Standards & Engagement
Description: those that involve emission limits below 15 mW measured at a distance from the optical radiation source in accordance with IEC 60825-1, with this measured distance reflected in the Ex application. 4) Single or multiple optical fibre cables not part of optical fibre equipment if
-
Supplier: Zygo Corporation
Description: ZYGO's Optics business segment custom manufactures silicon carbide mirrors to exacting standards. Silicon carbide (SiC) has long been recognized as an attractive mirror material due to its superior mechanical and thermal properties when compared to conventional optical materials. However, the
- Reflector Shape: Off-axis Parabolic
- Features: Other, Other Mirror Material, Parabolic Mirror, Reflector, Spherical Mirror
-
Supplier: Zygo Corporation
Description: critical. Types ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical mirrors Applications ZYGO has a long tradition of manufacturing
- Features: Flat Mirror, Other, Other Mirror Material, Parabolic Mirror, Reflector, Spherical Mirror
-
Supplier: Abrisa Technologies
Description: The front surface of the enhanced aluminum mirror coating reflects an average of 93% over the visible spectrum (450-650nm). Back surface reflective aluminum coatings are also available. Metal mirror coatings are often used in systems where a very broadband reflector or beam
- Wavelength Range: 450 to 650 nm
- Mirror Coatings: Enhanced Aluminum
- Mirror Types: Flat Mirror
- Mirror Shape: Rectangular / Square
Find Suppliers by Category Top
Featured Products Top
-
Precision Reflectors consist of a front concave spherical section. The reflective surface is polished on a BK7 substrate, a type of optical glass known for its optical clarity. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
is sintered at high temperatures (above 2000°C) with non-oxide sintering additives in an inert atmosphere and high pressure. Sintered SiC results in a very hard ceramic suitable for optical mirrors but requires extensive machining to eliminate surface roughness. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
aperture. Exceptional Light-Gathering Abilities: The widened aperture delivers outstanding light-gathering ability, ideal for night photography, astrophotography, or shooting in limited natural light. Optical Quality: Advanced optical elements and (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
principles are well known and relatively simple. The filters are composed of stacked, resonant Fabry-Perot cavities where quarter-wave stack reflectors are spaced apart by a cavity layer. An excellent book describing the subject further is “Thin Film Optical Filters” by Dr. Angus Macleod (read more)
Browse Datasheets for Alluxa, Inc. -
America More than 5,000 users worldwide Supported by a global team of engineers and technicians Portability Using triangulation on optical reflectors to determine its relative position to the (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
Coatings Transparent amorphous fluoropolymer coatings serve as protective layers for sensitive electronics and optical components while allowing light transmission. These coatings excel in harsh environmental conditions, making them ideal for electronic parts like circuit boards. AGC’s (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
P‐121: Optical Characterization of Metal Reflectors
Since the incident angle varies across an optical reflector surface for all but hemispherical reflectors, an optimum cold mirror coating process is able to locally adjust the relative thickness of the deposited thin film stack in such a manner that the most…
-
The formation of optical membrane reflector surfaces using uniform pressure loading
The following three primary issues are addressed in this report to assess the adequacy of pressure-forming optical reflector surfaces : (1) the adequacy with which a spherical sur- face can approximate the ideal parabola, (2) shape distortion relative to parabolic and spherical…
-
Development of Thermal Control Components for the BepiColombo Mission to Mercury
OPTICAL SURFACE REFLECTOR - OSR OSR's might be applied for instance to the solar arrays and the pointing mechanisms of the high gain antenna.
-
Introduction to Space Systems
It has its own radiator, which uses high efficiency radiating optical surface reflectors .
-
Advanced Components for Thermal Control of a Mercury Orbiting Spacecraft
OPTICAL SURFACE REFLECTOR The sun facing panels of the MPO will carry solar cells and the space in between will be covered by OSRs.
-
Micro and Nanophotonics for Semiconductor Infrared Detectors
There is a range of possible intermediate situations between a fully specular and fully diffused optical reflector surface .
-
The International Handbook of Space Technology
placement, optical surface reflectors (OSR), thermal sensors (which can pick up stray EM pulses), and, for missions close to the Sun, heat shields.
-
International Astronautical Congress (IAF) > Europe goes to Venus: the journey of Venus Express
Thermal control: It is mostly passive as for Mars Express, but external coatings were modified to cope with the hot Venus environment: high- efficiency Kapton MLI replaces black MLI, white paint replaces black paint, optical Surface Reflectors (OSR) replace SSM (Second Surface…
-
Journal of Spacecraft and Rockets > Space-storable propulsion systems comparison.
Surface coatings, a/c Mission spectrum Scaling law weights Scaling law weights Converted to boiloff Boiloff and insulation only H2: 2.5 X 10~5 O,, FLOX, OF2, F2, CH4: NH3: 10.0 X 10~6 Optical surface reflector : 0.05/0.80 Degraded white thermatrol…
-
VIRTIS: Visible Infrared Thermal Imaging Spectrometer for the Rosetta mission
Optical Surface Reflector .
Indicates content that may require registration and/or purchase.