Products/Services for Organ Stop Switches

  • Emergency Stop Switches-Image
    Emergency Stop Switches - (222 companies)
    Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process. Actuation Type Unlike regular stop switches, emergency stop switches are not solely dependent on springs. Instead...
    Actuation Type
    Trip Wire (Rope Pull) Features
    Positive Break Contacts
  • Foot Switches-Image
    Foot Switches - (181 companies)
    Foot switches are switches that are activated by a pedal or air bulb (bellows). Description. Foot switches are switches that are foot actuated by a pedal or air bulb (bellows). Foot switches are available in many configurations including...
  •  
    Spring Stops - (21 companies)
    How to Select Spring Stops. Spring stops, also referred to as spring stop buttons, are used for light workholding applications to hold a work piece to a locating surface prior to clamping. Types of Spring Stops. Spring stops can be classified based...
  • Pushbutton Switches-Image
    Pushbutton Switches - (783 companies)
    How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined...
  • Keylock Switches-Image
    Keylock Switches - (211 companies)
    Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions. Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions. These devices provide security...
  •  
    Door Stops and Holders - (73 companies)
    Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations. Door stops and holders are accessories for swinging-style doors that prevent undesired movement...
  •  
    Machine Fences, Stops, and Guides - (36 companies)
    Machine fences, machine stops and machine guides are use to position and guide a workpiece in saws, routers, and other cutting equipment. Machine fences, machine stops, and machine guides are used to position and guide a workpiece in saws, routers...
  •  
    Pressure Switches - (758 companies)
    Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
  •  
    Rotary Switches - (504 companies)
    Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck. Rotary switches move in a circle and can stop in several positions. They are used to control many different circuits...
  •  
    Rotary Coded DIP Switches - (65 companies)
    Rotary coded dual in-line package (DIP) switches are activated by a rotating shaft and have several stop positions. They use the DIP form factor so that arrays of multiple switches can be incorporated into a single package. Rotary coded DIP switches...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire