Products/Services for OTDR Laser Drivers
-
Laser Drivers - (70 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters and section regenerators. They provide adjustable laser bias and modulation currents, accept differential... -
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated... -
Diodes - (1076 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators. -
Lasers - (723 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent... -
Driver Bits - (76 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
-
Gate Drivers - (227 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
-
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL...
-
Face Drivers - (23 companies)Face drivers use hydraulic or mechanical force to apply pressure to the face of a part in order to grip and turn the part in a grinding or turning machine. They provide enough clearance for machine operators to access an entire workpiece with one...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
Product News
-
Anritsu Company
Coherent OTDR MW90010B The Coherent OTDR MW90010B can measure ultra-long submarine cables of up to 20,000 km to locate faults with 10 m measurement resolution. Coherent detection technology of the Coherent OTDR captures a comprehensive range of waveform data, including fault location, cable loss, bending loss, and fiber length. This ensures a detailed evaluation of submarine cables, providing you with all the necessary information for your maintenance and evaluation needs. Its excellent basic performance... (read more) -
Luna Innovations
OTDR Measurements with Sub-Millimeter Resolution The OBR 6225 is a portable and rugged reflectometer for the testing and diagnostics of fiber optic assemblies, components and short networks. The OBR 6225 provides measurement and diagnostic capabilities that the industry-standard Optical Time-Domain Reflectometer (OTDR) does not because of its limited spatial resolution and precision. Using OBR technology that can locate and analyze issues and defects in fiber optic assemblies with sub-millimeter technology, the OBR 6225 is a valuable tool... (read more)Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
Luna Innovations
World's Highest Resolution OTDR Measurements The Luna OBR 6225 will bring significantly enhanced diagnostic capabilities to the installation and maintenance of commercial and military avionics, data center networks and industrial manufacturing applications. The Luna OBR 6225 is a portable and rugged ultra-high resolution reflectometer with backscatter-level sensitivity for testing short networks deployed in aerospace, naval, data center and industrial applications. Troubleshoot fiber assemblies in the field to easily locate optical loss... (read more)Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Luna Innovations -
CRYSTECH, Inc.
5kV Pockels Driver for EO Switching Electro-optic laser systems often face slow switching speed, unstable pulse control, and limited voltage flexibility. These issues can reduce modulation accuracy and affect overall laser performance in precision applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. * High-voltage output up to 5 kV supports effective switching. * Adjustable pulse width (200 ns -1 ms) enables flexible control. * Fast rise/fall time <=20 ns improves timing... (read more)Browse Q-switches Datasheets for CRYSTECH, Inc. -
Automationdirect.com
Megapro multi-bit drivers Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications (read more) -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
DigiKey
MediPlas™ Reactor and MediPlas Driver In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing. The applications do not require expensive vacuum equipment or toxic chemicals, making their use cost effective and environmentally friendly. Medical devices and equipment can be sterilized easily and effectively... (read more) -
Win Source Electronics
ULN2003AIPWR Motor Driver Array supports high-density PCB designs. Reduced BOM Cost by consolidating multiple driver channels into a single device. Proven Reliability with extensive use in industrial and embedded applications. Typical Applications. Relay control modules. Stepper motor drivers. Solenoid control systems. Industrial automation equipment. Instrumentation and embedded controllers. ULN2003AIPWR offers a cost-effective and proven solution for multi-channel load driving, enabling reliable control of relays, motors... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics -
Qorvo
72V BLDC Controller & Driver 72V BLDC Controller & Driver with Integrated Multimode Power Manager and Configurable AFE with Vds Sensing - Extended I/O. Qorvo's PAC55712 expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, and Vds Sensing... (read more)Browse Motor Controllers Datasheets for Qorvo
-
A Novel Technique for Low-Cost Embedded Non-intrusive Fiber Monitoring of P2MP Optical Access Networks
Burst-mode Data Tx Laser Driver OTDR Switch Unit .
-
Nonintrusive Fiber Monitoring of TDM Optical Networks
This system also reduces the cost to a certain extent, because no dedicated OTDR laser and driver are needed, but an additional coupler and photodetector are still required.
-
Real-time long range complementary correlation optical time domain reflectometer
(a) OTDR signal path from the input of the laser driver to the out- put of the analog to digital converter.
-
Analysis of distributed temperature sensing based on Raman scattering using OTDR coding and discrete Raman amplification
The laser diode at 1550 nm was intensity modulated (direct current modulation through a laser driver module) by an in-house-built PC-controlled OTDR board with a digital signal processor (DSP), able to generate pulse patterns of Simplex coding [6], with…
-
Characterization of plastic optical fibers by optical time-domain reflectometry
For OTDR measurement laser pulses of a length of 10 ns generated by a laser diode and a driver are coupled into the fiber under test using a directional coupler.
-
GaAs ASIC for time domain reflectometer
Abstract - A 400 MHz, GaAs ASIC with on-chip laser driver was designed to provide programmable precision timing and digital signal averaging for an optical time- domain reflectometer ( OTDR ).
-
DETECTION OF UNAUTHORIZED CONSTRUCTION EQUIPMENT IN PIPELINE RIGHT-OF-WAYS
GTI designed a custom OTDR using a digital oscilloscope and a combination of commercially available diode lasers , photodetectors, and custom high-speed laser drivers and amplifiers.
-
Detection of Unauthorized Construction Equipment in Pipeline Right-of-Ways
GTI designed a custom OTDR using a digital oscilloscope and a combination of commercially available diode lasers , photodetectors, and custom high-speed laser drivers and amplifiers.
-
High Performance Burst-Mode Upstream Transmission for Next Generation PONs
For this purpose, dedicated OTDR RX front-end electronics (a slow speed TIA and a post amplifier) can be integrated into the burst-mode laser driver chip, feeding a small off-chip DSP (Digital Signal Processing) unit.
-
DETECTION OF UNAUTHORIZED CONSTRUCTION EQUIPMENT IN PIPELINE RIGHT-OF-WAYS
Brief Overview of Optical Fibers............................................................................................................10 Scattering Mechanisms #1 ......................................................................................................................11 Scattering Mechanisms #2: Minimum Rayleigh Scattering in a Glass Fiber.........................................13 Microbending..........................................................................................................................................15 Alternate Approaches..............................................................................................................................15 Laser Diode Driver and Detector Electronics........................................................................................16 OTDR Program.......................................................................................................................................18 Test Site...................................................................................................................................................18 .
Indicates content that may require registration and/or purchase.