Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Enercorp Instruments Ltd.
Description: hundreds of points it is normal to have only one outdoor humidity sensor. If that sensor is not accurate then energy costs may rise and building comfort may suffer. The trouble free, accurate, service year after year of these Hygrometers - Outdoor Humidity
-
Supplier: Embedded Data Systems
Description: 900 MHz Sensirion SHT71 single chip temperature/humidity sensor Calibration/lineariz ation data stored in sensor Integrated 100mw, 900 MHz SSFH radio for long range performance 30-Bit unique ID Range Indoor: Up to 1300 feet
- Sensor Type: Temperature Sensor, Humidity Sensor
-
Supplier: Setra Systems
Description: Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. Designed to be mounted outside, the Model SRH Outdoor Air relative humidity transmitters are available with optional passive or active
- Electrical Outputs: Analog Current, Analog Voltage
- Operating Temperature: 14 to 140 F
- Relative Humidity Accuracy: 2 to 5 %
- Technology: Capacitive
-
-
Supplier: Maximum Weather Instruments
Description: Outside humidity sensor for Stratus only, housed in a sintered bronze enclosure.
-
Supplier: E+E Elektronik
Description: EE210 Outdoor is optimized for outdoor and meteorological applications. In addition to precise measurement of relative humidity and temperature, the sensor calculates additional parameters such as dew point, frost point or specific enthalpy. With encapsulated measurement
- Electrical Outputs: Analog Current, Analog Voltage
- Form Factor: Sensor / Probe, Instrument
- Operating Temperature: -40 to 140 F
- Relative Humidity Accuracy: 3 %
-
Supplier: Belimo Americas
Description: Outdoor sensor humidity / temperature active, DC 15...24 V, 2 outputs 4…20 mA
- Sensor Type: Temperature Probe
-
Supplier: Belimo Americas
Description: Outdoor sensor humidity / temperature active, AC/DC 24 V, 2 outputs DC 0…5 /10 V adjustable
- Sensor Type: Temperature Probe
-
Supplier: Belimo Americas
Description: Outdoor sensor humidity / temperature+ PT1000, DC 15...24 V, output 4…20 mA
- Sensor Type: Temperature Probe
-
Supplier: Belimo Americas
Description: Outdoor sensor humidity / temperature+ NTC20k, DC 15...24 V, output 4…20 mA
- Sensor Type: Temperature Probe
-
Supplier: Vaisala
Description: includes transmitters for duct mounting, IP65-classified wall transmitters, and outdoor transmitters with integrated radiation shields. The cost-efficient HMDW110 series transmitters are equipped with trusted HUMICAP® 180R sensors. The sensor’s superior long-term stability
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current
- Operating Temperature: -40 to 140 F
- Relative Humidity Accuracy: 2 %
-
Supplier: Vaisala
Description: ±3%RH Outdoor Sensor for HVAC A reliable basic outdoor humidity sensor for a pole or wall installation. Dew point, wet bulb and enthalpy outputs can be selected by dip switch instead of the default RH output. The Humidity and Temperature Sensor
- Electrical Outputs: Analog Current, Analog Voltage
- Operating Temperature: -40 to 140 F
- Relative Humidity Accuracy: 3 %
- Relative Humidity Range: 0.0 to 100 %
-
Supplier: Vaisala
Description: ±2%RH outdoor sensors for HVAC? Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMS110 are ideal for cooling tower control and differential enthalpy control of economizers. The HMS110 directly outputs wet-bulb temperature, enthalpy and dew-point in addition to
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current
- Operating Temperature: -40 to 140 F
- Relative Humidity Accuracy: 2 %
-
Supplier: Minco
Description: Minco outside air detector assemblies are temperature compensated, compact and lightweight. They are designed for use in outdoor applications. They feature an integrated circuit sensor with a stable polymer element that is encapsulated by a sintered stainless steel filter, plus an
- Electrical Outputs: Analog Current
- Relative Humidity Range: 0.0 to 90 %
- Variables Measured: Relative Humidity
-
Supplier: Vaisala
Description: For Demanding Applications The PTU300 is a unique instrument measuring three parameters simultaneously: barometric pressure, humidity, and temperature. The instrument has four different humidity probe options for various measurement needs. Reliable HUMICAP® and BAROCAP® sensor
- Digital Outputs: Serial Interface
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Datalogger
- Operating Temperature: -40 to 140 F
-
Supplier: Honeywell International, Inc.
Description: AUTOMATIC DIGITAL TYPE WHITE COLOR 50/60 HERTZ FREQUENCY RATING DUCTS, GREENHOUSES, COMPUTER ROOMS, PRINTING, PHOTOGRAPHIC LABORATORIES APPLICATION 24 VOLT AC VOLTAGE RATING 1.1 TO 40 DEG C TEMPERATURE RATING OUTDOOR SENSOR, HUMIDITY
-
Supplier: E+E Elektronik
Description: The EE07 digital probe is available in polycarbonate and stainlees steel enclosure and measures accurately humidity and temperature over a wide temperature range. With the choice of appropriate filter cap EE07 is suitable for a variety of demanding applications. The compact design and M12
- Compensation: Temperature Compensated
- Digital Outputs: Serial Interface, Other
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 176 F
-
Supplier: Honeywell International, Inc.
Description: RATING -20 TO 120 DEG F TEMPERATURE RATING HUMIDIPRO CONTROL, OUTDOOR SENSOR, MOUNTING HARDWARE INCLUSIONS/FEATURES RETURN DUCT/WALL MOUNT MOUNTING TYPE HUMIDIFIER/DEHUMIDIF IER USED WITH 10 TO 90 PERCENT RH HUMIDITY RATING 1 SENSOR(S) MANUAL HUMIDIFICATION/DE-HU
-
Supplier: Honeywell International, Inc.
Description: STEAM TYPE BLACK COLOR 11-1/4 INCH WIDTH X 9 INCH DEPTH X 19 INCH HEIGHT OVERALL DIMENSIONS 120 VOLT AC VOLTAGE RATING 34 TO 104 DEG F TEMPERATURE RATING HUMIDIFIER, OUTDOOR TEMPERATURE SENSOR, DUCT TEMPLATE HARDWARE, SADDLE VALVE, DRAIN SUPPLY
-
Supplier: Honeywell International, Inc.
Description: 120 VOLT AC VOLTAGE RATING 1.1 TO 40 DEG C TEMPERATURE RATING HUMIDIFIER, OUTDOOR TEMPERATURE SENSOR, DUCT TEMPLATE HARDWARE, SADDLE VALVE, DRAIN SUPPLY WATER TUBING, DUCT NOZZLE, MOUNTING BRACKET, BACKFLOW VALVE, RO WATER FILTER KIT INCLUSIONS/FEATURES DUCT/REMOTE MOUNTING
-
Supplier: Galco Industrial Electronics
Description: RH Outdoor,2pct.,4-20mA ,Temp,10k T2,1
-
Supplier: Hydrofarm, Inc.
Description: (thermometer & hygrometer) sends the collected outdoor temperature and humidity measurements to your existing Weather Direct® Gateway (not included) with a wireless range over 200 Ft. (60.96 m). This is an EXTRA sensor, you must already have the LCTTX60SET. The Weather Direct®
-
Supplier: Cole-Parmer
Description: , environment comfort indicator, clock with alarm and date. Plus the NIST-traceable precalibration means you get reliable measurements right out of the box, saving you time and money| Model 20250-31 has built-in temperature and humidly sensors for indoor measurements and an external
- Form Factor: Meter / Indicator
- Operating Temperature: 32 to 120 F
- RH/aw Accuracy: 5 %
- Variables Measured: Relative Humidity
-
Supplier: E+E Elektronik
Description: The EE08 is optimized for accurate humidity and temperature measurement over a wide working range. The probe has both analogue and digital outputs and is available with either cable or M12 connector. It is possible to choose between active and passive temperature measurement. The
- Battery Powered: Yes
- Device Classification: Sensor Only
- Height: 2.87 inch
- Interface Options: Serial Interface
-
Supplier: Xirrus Inc.
Description: operated from the cloud or on-premise. BENEFITS Plug-and-play deployment and zero touch configuration Designed to operate under harsh conditions with IP 65 rating Built to withstand humidity and outdoor weather conditions Supports guest access, point-of-sale systems, digital displays,
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Piezo-Metrics
Description: The TGP-4500 monitors Temperatures from -25 to +85°C (-13°F to +185°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and condensation, and like the rest of the Plus 2 range, this accurate and reliable unit is
- Application: General Lab and Industrial, Environmental
- Operating Temperature: -13 to 185 F
- Sensor Inputs: Thermistor
-
Supplier: Piezo-Metrics
Description: The TV-4501 monitors Temperatures from -25 to +50°C (-13°F to +122°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and condensation, and like the rest of the Plus 2 range, this accurate and reliable unit is
- Application: General Lab and Industrial, Environmental
- Operating Temperature: -13 to 158 F
- Sensor Inputs: Thermistor
-
Supplier: Piezo-Metrics
Description: The TV-4500 monitors Temperatures from -25 to +50°C (-13°F to +122°F) and Relative Humidity from 0 to 100% using built-in sensors.The coated RH sensor offers good resistance to moisture and condensation, and like the rest of the Plus 2 range, this accurate and reliable unit is
- Application: General Lab and Industrial, Environmental
- Operating Temperature: -22 to 158 F
- Sensor Inputs: Thermistor
-
Supplier: Taylor Precision Products LP
Description: 1523 Digital Indoor/Outdoor Thermometer/Hygromet er Features Reports indoor temperatures from 14 to 122° F (-10 to 50° C). Reports indoor humidity levels from 20 to 99% RH. 10' sensor probe to measure outdoor temperatures from -58 to
-
Supplier: Taylor Precision Products LP
Description: Features Reports indoor temperatures from 14 to 158°F (-10 to 70°C). Reports indoor/outdoor humidity levels from 20 to 99% RH. Remote sensor transmits temperature readings from -40 to 158°F (-40 to 70°C) back to base unit, as well as outdoor
-
Supplier: Taylor Precision Products LP
Description: Features Reports indoor temperatures from 14 to 158°F (-10 to 70°C). Reports indoor/outdoor humidity levels from 20 to 99% RH. Remote sensor transmits temperature readings from -40 to 158°F (-40 to 70°C) back to base unit, as well as outdoor
-
Supplier: Taylor Precision Products LP
Description: Features Reports indoor temperatures from 14 to 158°F (-10 to 70°C). Reports indoor humidity levels from 20 to 99% RH. Remote sensor transmits temperature readings from -40 to 158°F (-40 to 70°C) back to base unit. Measures temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Xenon ARC Aging Chamber is specifically for the product to do accelerated aging testing equipment.Xenon ARC Aging Chamber can simulate the full spectrum of sunlight and destructive light waves. It is especially suitable to detect the accelerated aging of outdoor products. And the device
- Configuration: Floor Mount
- Features: Humidity Control
- Humidity Range: 50 to 90 % RH
- Test Parameters: Humidity
-
Supplier: Cole-Parmer
Description: index and WBGT are critical for monitoring conditions to prevent heat stroke during indoor or outdoor activities such as factory conditions or sporting events.| Model RH25 pen measures temperature, relative humidity, dew point, wet bulb, heat index, and WBGT.|
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- Operating Temperature: -4 to 122 F
- RH/aw Accuracy: 3 %
-
Supplier: Security Camera Warehouse
Description: ) Operating Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Outdoor, 480 TV Lines, 42 Infrared Light, Bullet Camera SCB818 Additional Information Color Video Yes
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: 50oC (-4oF to 122oF) Humidity RH95% Max. All Purpose Outdoor, 540 TV Lines High Definition, Bullet Surveillance Camera SCB828 Additional Information Color Video Yes Infrared Yes
-
Supplier: Security Camera Warehouse
Description: Concealment Bracket IP65 Rating Weather Proof DC 12V, 700mA Specifications Image Sensor 1/3" Sony Super HAD CCD; Total Pixels NTSC: 768 (H) X 494 (V) S
-
Supplier: Security Camera Warehouse
Description: Concealment Bracket IP65 Rating Weather Proof DC 12V, 700mA Specifications Image Sensor 1/3" Sony Super HAD CCD; Total Pixels NTSC: 768 (H) X 494 (V) S
- Camera Function: Video
-
Supplier: Cole-Parmer
Description: 70°C) • - Internal Sensor 32 to 122°F (0 to 50°C) • Humidity Range: 20% to 99% RH Designed to monitor relative humidity, and temperature. Features include a super large display, C/F switchable, Min/Max with reset function, low battery indication
- Form Factor: Meter / Indicator
- RH/aw Accuracy: 5 %
- Variables Measured: Relative Humidity
-
Supplier: COSA Xentaur Corporation
Description: Xentaur HDT The Model HDT Dew Point Meter uses a Xentaur HTF™ high capacitance aluminum oxide sensor with a measuring range of -100ºC to +20ºF or -60ºC to +20ºC. Customers can also request special ranges for special applications. The Xentaur dew point
- Compensation: Temperature Compensated
- Dew Point Accuracy: -3.6 to 3.6 +/-F
- Dew Point Range: -76 to 86 F
- Electrical Outputs: Analog Current
-
Supplier: Haida International Equipment Co., Ltd.
Description: ? Temperature control: PID self-tuning temperature control mode Humidity range: about 45% ~ 70% R.H Sink requirements: water depth less than 50mm, and a water supply automatic controller Standard Specimen size: 75 × 150mm 48pcs Recommended
- Configuration: Floor Mount
- Features: Humidity Control
- Humidity Range: 45 to 70 % RH
- Temperature Control: Heating
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model MET-2010 Precision Meteorological Thermo-Hygrometer is an aspirated thermo-hygrometer with chilled mirror dew point sensor and triple-shielded platinum resistance thermometer for outdoor or indoor test chamber applications. Temperature accuracy ?0.05?C over
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model PMH-2006 Precision Meteorological Hygrometer is a precision ambient dew/frost point measuring system with chilled mirror dew point sensor for outdoor or indoor test chamber applications. It provides the highest accuracy available on the market. Dew point temperatures above
-
Supplier: Piezo-Metrics
Description: Data Logger for use in harsh environments: whether that may be indoor frozen or refrigerated storage or high humidity, high dust outdoor applications. Moreover, the compact lightweight design means it can be placed just about anywhere.
- Analog Input Channels: 1 #
- Connection to Host: Radio / Telemetry
- Operating Temperature: -40 to 176 F
- Sensor Inputs: Thermistor
-
Supplier: ASTM International
Description: 1.1 This test method uses a chamber system to evaluate the performance of stationary PM2.5 sensors (sensors) and particle sensor systems (sensor systems) subjected to various test conditions, including temperature, relative humidity, PM2.5 concentration, and coarse
-
Supplier: WATTCO
Description: normally suitable for non-hazardous area operations. NEMA 4 terminal boxes (weather-resistant enclosures) are commonly used for outdoor operation, which requires protection against moisture and humidity. Digital temperature controllers are installed to monitor the ambient and set
- Additional Control Outputs: Audible Alarm, Switches / Relays
- Current: 4000 amps
- Display Type: Digital Display, Lights
- Features: Outdoor Rated / Weatherproof
-
Supplier: Rotronic Instrument Corp.
Description: The MP101A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is
- Device Classification: Sensor Only
- Measures Relative Humidity: Yes
- Measures Temperature: Yes
- Operating Temperature: -40 to 185 F
-
Supplier: MSA Safety
Description: increased reliability, and the sensor life isn't reduced by exposure to gas. The LCD screen provides scrolling information, while optional quick-check LEDs provide increased visibility. Stainless steel indoor/outdoor monitor features infrared technology Explosion-proof unit also
- Electrical Outputs: Analog Current
- General Gas Types: Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
- Number of Gases Sensed: Multi Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VA 20 is a multifunction anemometer for assessing wind, weather, indoor / outdoor environmental climate conditions as well as for testing heating, ventilation and air conditioning or cooling (HVAC) systems. In addition to measuring air flow velocity (i.e., wind speed), this multipurpose
- Device Classification: Sensor System
- Digital Display: Yes
- Digital Front Panel: Yes
- Height: 269 inch
-
Supplier: Clark Solutions
Description: The CS-800 Anemometer is a marvelous and economical service tool for use in the factory and in commercial and industrial buildings as well as laboratories for quick checking of ventilating fume hood and grill velocities, humidity, temperature and lighting levels. It is also useful on the farm
- Battery Powered: Yes
- Device Classification: Sensor System
- Digital Display: Yes
- Digital Front Panel: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-WB 20SD is a data-logging heat stress meter used to measure indoor / outdoor wet bulb globe temperature (WBGT), black globe temperature (TG), wet bulb temperature (WB), dew point temperature, air temperature (TA) and relative humidity. Thus, this multipurpose data-recording device
- Battery Powered: Yes
- Device Classification: Sensor System
- Digital Display: Yes
- Digital Front Panel: Yes
-
Supplier: RS Components, Ltd.
Description: Innovative pocket-sized measurement technology for measuring air or wind velocity, temperature and humidity (410-2 only). Integrated 40mm vane. Display backlighting. Timed mean value calculation. Windchill factor calculation for outdoor areas Calibrated = RSCAL Measurement Parameters
- Accuracy: 2 ±% Full Scale
- Air Velocity Range: 3937 SFPM
- Technology Type: Vane Anemometer (Velometer)
Find Suppliers by Category Top
Featured Products Top
-
polymer humidity sensor with the high integration density and functionality of an ASIC. The signal processing integrated in the sensor completely processes the measured data and directly delivers the physical parameters of relative humidity and temperature over the I2C compatible (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Omron Electronics 2JCIE-BL01 Environment Sensor detects a vast array of environmental factors for home, office, factory, and outdoor environments. 2JCIE-BL01 measures temperature, humidity, light, ultraviolet (UV) index, absolute pressure, noise, and acceleration. The sensor visualizes information by transferring the sensor data to a smartphone via Bluetooth® low energy technology. (read more)
Browse Sensor Chips Datasheets for Mouser Electronics -
) Sensitive Sensors LiDAR systems and their components - blue chips and sensors - are fragile. Sensors contain microcontrollers and electronics that can be easily damaged by the infiltration of water, saltwater, dust, humidity, oil, and other contaminants. In (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
: Temperature sensors Humidity sensors Pressure sensors Position sensors Flow switches Vibration sensors Gas sensors (oxygen, CO2, CO, methane, etc.) CO2 sensors are most commonly used because additional (read more)
Browse HVAC Controllers Datasheets for CO2Meter.com -
typically used for outdoor applications where concerns of moisture and humidity is a factor. Flow switches can also be used for circulation heaters. All Wattco control panels come with circuit schematics as well as support documentation that might be required for configuration purposes. Read WATTCO's Digital Control Panels for Industrial Electric Heaters article to learn more. (read more)
Browse Temperature Controllers Datasheets for WATTCO -
environmental use compatibility. • UV, VIS, VIS-NIR, SWIR, MWIR, LWIR • Angles of Incidence up to 55 Degrees • Outdoor & Oleo/hydrophobic Options • Accommodation for UV Curing (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies -
environmental use compatibility. • UV, VIS, VIS-NIR, SWIR, MWIR, LWIR • Angles of Incidence up to 55 Degrees • Outdoor & Oleo/hydrophobic Options • Accommodation for UV Curing (read more)
Browse Optical Bandpass Filters Datasheets for Abrisa Technologies -
long experience in signal integrity. Very compact and robust, these Push-Pull connectors are available in different models and series; and they can be used for indoor as well as outdoor demanding environments (e.g. extreme temperatures, high humidity, vibrations) for applications in defense (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
experience in signal integrity. Very compact and robust, these Push-Pull connectors are available in different models and series; and they can be used for indoor as well as outdoor demanding environments (e.g. extreme temperatures, high humidity, vibrations) for applications in defense, industrial (read more)
Browse USB Connectors Datasheets for LEMO USA, Inc. -
) Sensitive Sensors LiDAR systems and their components - blue chips and sensors - are fragile. Sensors contain microcontrollers and electronics that can be easily damaged by the infiltration of water, saltwater, dust, humidity, oil, and other contaminants. In (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Sensing and Controlling Humidity
equipment. A humidity sensor in outside air that must withstand temperatures from -20 A to 100 A F, as well as all sorts of pollution, may give dependable readings for only six months before it is destroyed or requires service. Outdoor humidity sensors require protection from the elements. Although
More Information Top
-
Sensing and Controlling Humidity
Outdoor humidity sensors require protection from the elements.
-
Sensing and Controlling Humidity
Outdoor humidity sensors require protection from the elements.
-
Enercorp Instruments ltd
In energy management projects with hundreds of points it is normal to have only one outdoor humidity sensor .
-
Mercedes-Benz SL
A sun sensor mounted on the cockpit upper part, an air quality sensor, becomes NebendemVerdampfertemperaturfühler and four quenching temperature sensors verbauten in the air flow channels two interior temperature sensors an outer moisture sensor and a disc fitting sensor on the inner…
-
Field monitoring and evaluation of a residential gas-engine-driven heat pump: Volume 1, Cooling season
The outdoor humidity sensor was protected with a solar and weather shield.
-
Evaluation of Aqua-Ammonia Chiller Technologies and Field Site Installation
Humidity Outdoor humidity sensor (relative humidity) Indoor space humidity sensor (relative humidity) .
-
INTERIEUR AND SITZANLAGE
By the evaporator temperature sensor and four quenching temperature sensors verbauten in the air flow channels, a sun sensor, an air quality sensor, an outer moisture sensor and a disc fitting sensor on the inner mirror foot for control of interior comfort…