-
Supplier: Radwell International
Description: LIGHT GUIDE, FIBER OPTIC, BIFURCATED, RIGHT ANGLE, TRT, 0.125 INCH DIAMETER GLASS FIBER BUNDLE, 0.24 INCH OUTSIDE DIAMETER PVC JACKETING OVER FLEXIBLE STEEL COIL, 19031. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Greenlee Textron, Inc.
Description: 850/1300 NANOMETER WAVELENGTH MULTI MODE FIBER TYPE 50/125 MICROMETER FIBER SIZE OUTSIDE DIAMETER 2.49 +/- 0.0005 MM FERRULE LENGTH 3 M
- Wavelength: 850 to 1,300 nm
- Fiber Mode: Multimode
-
Supplier: Win Source Electronics
Description: Outside Diameter: 2.7432 mm Conductor Diameter: 2.23 mm Number of Strands: 37 Strand Size: 28 AWG Wire/Cable Color: Red
-
-
Supplier: TE Connectivity
Description: Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Simplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Simplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode :
- Cable Length: 16.404208333333333 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: L-com, Inc.
Description: stripping. The L-com FOT-ST-21O is just one of thousands of fiber optic products and accessories that are in-stock and ready to ship. Features Comfortable, hand-held fiber stripper strips 250µm and 900µm buffers 2-hole stripper design Application Fiber Cable
- Application / Connector Type: Fiber Optic
- Tool Type: Stripper
-
Supplier: Accuris
Description: Detail Specification for All-Dielectric Fiber Optic Communications Cable for Outside Plant Use, Containing Class Ia, 62.5 Micro Meters Core Diameter/125 Micro Meters Cladding Diameter/250 Micro Meters Coating Diameter Optical Fiber(s)
-
Supplier: TelephoneStuff.com
Description: in space-constrained areas - A TEMPEST rating is also available for this cable - Corning Optical Fiber and the tactical fiber optic cable are manufactured in the U.S.A. - Design Criteria: MLF-PRF-85045F and MIL-PRF-85045F/8A - Nominal Outside
-
Supplier: Win Source Electronics
Description: Rating (DC): 600 V Wire/Cable Gauge: 21 AWG ELV: Compliant Wire/Cable Diameter: 1.27 mm Outside Diameter: 1.31 mm Conductor Diameter: 889 µm Number of Strands: 19 Wire/Cable Color: Black
-
Supplier: Win Source Electronics
Description: Rating (AC): 600 V Max Voltage Rating (AC): 600 V Wire/Cable Gauge: 18 AWG ELV: Compliant Wire/Cable Diameter: 1.651 mm Outside Diameter: 1.651 mm Conductor Diameter: 1.27 mm Number of Strands: 19 Strand Size: 30 AWG Wire/Cable Color: Green
-
Supplier: Win Source Electronics
Description: Categories: Cables, Wires Fiber Optic Cables Shell Material: Silver Alternative Parts (Cross-Reference): 118577-000; S01-01-R; S01-04-R; SO96-5-00; SO96-2-55-22-90; CWT-5109858-000; D-181-1222-90/9.; D181-1222-90/9; Popularity: Low Fake Threat In the Open Market: 51 pct.
-
Supplier: Conax Technologies
Description: Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel
- Temperature Range: -3.9999999999999996 to 185 C
- Attenuation: 0.3 dB
- Features: Fiber Optic
- Feedthrough Mount: Threaded Mount
-
Supplier: TE Connectivity
Description: Cable Diameter : 1.5 - 2.2 MM [.059 - .087 INCH ] Product Type Features Fiber Optic Cable Type : Loose Tube Fiber Optic Mode : Multimode Fiber Optic Product Type : Terminus
-
Supplier: TelephoneStuff.com
Description: Removes the outside jaket from fiber optic cable. Two stripping notches--one with a cutting diameter of 1.25mm and one with a cutting diameter of 1.50mm can be used on 2.0mm and 3.0mm cables. Features: - The 1.50mm notch works especially well on loose
- Tool Type: Stripper
-
Supplier: TE Connectivity
Description: (MICM) : 50/125 Outside Cable Diameter : 5.5 MM [.216 INCH ] Other Cable Assembly Length (M) : 3 Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type
- Cable Length: 9.842525 ft
- Features: Other
-
Supplier: Newport MKS
Description: The Model F-JS2 Fiber Jacket Stripper is designed to safely and efficiently remove the outside jacket from 1.25 mm and 1.50 mm optical fiber cables, leaving an undamaged exposed fiber. Both regular and loose tube fiber cables can be removed with this
-
Supplier: TelephoneStuff.com
Description: jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 48 - Central Member: Dielectric - Maximum Fibers per Tube: 12 - Number of Tube Positions: 18 - Optical Fiber Type: Single-mode - Wavelength:
-
Supplier: TelephoneStuff.com
Description: jacket is rugged, durable and easy to strip - Figure-8 cable design allows for easy, one-step installation - Fiber Count: 12 - Central Member: Dielectric - Optical Fiber Type: LANscape 62.5 - Wavelength: 1310/1383/1550 (nm) - Nominal Cable Height: 1.24in (31.5mm) -
-
Supplier: L-com, Inc.
Description: mini-plug style jacks. L-com's Toslink cables carry digital audio data in the form of light pulses, rather than using electricity thus eliminating the distortion caused by capacitance and resistance of traditional wire cables. The cables feature a 2.2mm outside
-
Supplier: TE Connectivity
Description: Body Features Boot Color : Beige Boot Type : Bend Limiting Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM [1.2 INCH ] Compatible Fiber Diameter (MICM) : 125 Outside Cable Diameter (MM) : 1.6 - 2
- Connector Type: Fibre Channel Connector
-
Supplier: Fluke
Description: The can wrenches feature color-coded socket ends and built-in ribs on the barrel for user comfort, safety, and greater torque power. The two hex head sockets (7/16 inch and 3/8 inch) have reduced outside diameters that fit all new network interface devices. The 7/16 inch is black
- Application / Connector Type: AdvancedTCA, Fiber Optic
- Technology: Electrical Tools, Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers cable in conduit (CIC), which is a smooth-walled, coilable, high-density polyethylene (HDPE) conduit (duct) that contains preassembled wires and cables. The outside diameter of the conduit is controlled and the wire or cable encased
-
Supplier: Douglas Electrical Components
Description: steel, specialty alloys, plastic, and others. What are the conductor options for radial O-ring feedthroughs? Virtually any metallic conductor material is possible including stranded and shielded cables, ribbon cables, thermocouple alloys, fiber optic harnesses, and even
- Temperature Range: -40 to 149 C
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
-winning Outside Plant Design Reference Manual (OSPDRM), 6th edition New certification exam OSP Program Highlights Include: Aerial installation of OSP OSP maintenance and restoration RFoG for OSP fiber optic (read more)
Browse Technical Courses and Programs Datasheets for BICSI -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
cables. Advantages of FORJ over Traditional Electrical Slip Rings: No electromagnetic interference – Fiber optic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
and wiring complexity Integration of power, signal, BUS, Industrial Ethernet, fiber optic, pneumatic, and hydraulic elements Customized cable constructions for industrial applications Suitable for dynamic and mechanically demanding environments Optimized (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable with the fiber (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
LIST OF MATERIALS
Acceptable for Use on
Systems of USDA Rural
Development
Telecommunications
Borrowers
gh-b Armored Fiber Optic Cable Connectors Outside Cable Diameters .
-
Self-referencing luminescent optrodes for non-invasive, real time measurement of extracellular flux
Briefly, the tip of a 140μm ( outside diameter ) silica glass fiber optic cable with AFS105/125Y waveguide connectors (Thor Labs, Inc., Newton, NJ) was stripped of cladding and optical insulation.
-
Self-referencing optrodes for measuring spatially resolved, real-time metabolic oxygen flux in plant systems
Briefly, the tip of a 140 lm ( outside diameter ) silica glass fiber - optic cable with standard waveguide connectors (World Precision Instruments, Sarasota, FL) was stripped of cladding and optical insulation.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Program Policy Manual > [FDBK DOL msha.pim] Volume 02 - Testing an...
has the manufacturer, type, and outside diameter (including tolerances) for the fiber optic cable specified on the drawings submitted for approval; and .
-
Meeting the Fiber Optic Challenge with Vibratory Cable Plows
Installation trials were conducted on two similar designs of stranded loose-tube fiber optic cable of 11 mm and 14 mm outside diameter .
Indicates content that may require registration and/or purchase.