-
Supplier: FIPA Inc.
Description: Bellows vacuum cups made of resilient, yet flexible material are required for handling foil-wrapped goods and abrasive packaging, e.g., cardboard packaging. FIPA SO-BV series oval bellows vacuum cups made of vinyl fulfil the requirements of the
- Diameter / Maximum Dimension: 35 to 99.00000000000001 mm
- Stroke (if Applicable): 9 to 11 mm
- Type: Bellows, Oval
- Port: Top Port
-
Supplier: ASCO
Description: Suction area (Ø) from 60 x 20 mm to 100 x 40 mm Oval 1.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for similar applications as the round 1.5 bellows, but the oval shape allows for the handling
- Diameter / Maximum Dimension: 60 to 100 mm
- Type: Bellows, Oval
- General: In-line Filter
- Style: Other, Threaded
-
Supplier: Reid Supply
Description: Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in
- Maximum Load Capacity: 0.0203444 tons
- Product Type: Vacuum Lifter
-
-
Supplier: FIPA Inc.
Description: FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the
- Diameter / Maximum Dimension: 5.000000000000001 to 100 mm
- Stroke (if Applicable): 0.5 to 3 mm
- Type: Bellows
- Material: Nitrile (NBR), Polyurethane, Silicone
-
Supplier: Schmalz Inc.
Description: Bellows suction cups with an oval shape are designed for long and narrow workpieces. Bellows suction cups are used if you need to handle workpieces with different heights, uneven surfaces or even fragile parts.
- Stroke (if Applicable): 16 mm
- Type: Bellows
- Style: Other
-
Supplier: FIPA Inc.
Description: FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the
- Diameter / Maximum Dimension: 25 to 75.00000000000001 mm
- Stroke (if Applicable): 6 to 11 mm
- Material: Nitrile (NBR), Silicone
- Type: Oval
-
Supplier: Schmalz Inc.
Description: Bellows suction cups with an oval shape are designed for long and narrow workpieces. Bellows suction cups are used if you need to handle workpieces with different heights, uneven surfaces or even fragile parts.
- Stroke (if Applicable): 12 mm
- Type: Bellows
- Style: Other
-
Supplier: Schmalz Inc.
Description: Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin
- Diameter / Maximum Dimension: 4 mm
- Stroke (if Applicable): 7.000000000000001 mm
- Type: Bellows
- Style: Other
-
Supplier: Schmalz Inc.
Description: Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin
- Diameter / Maximum Dimension: 6 mm
- Stroke (if Applicable): 9 mm
- Type: Bellows
- Style: Other
-
Supplier: ANVER Corporation
Description: minimal surface area. The Flat Panel Cups come in round and oval shapes with superior suction force for a variety of applications. The 1.5 Bellows Panel Cups come in a round shape and work exceptionally well with extremely curved and thin sheet metal that requires level
- Diameter / Maximum Dimension: 55.117970236296074 mm
- Type: Bellows
- Style: Other, Threaded
- Port: Top Port
-
Supplier: ANVER Corporation
Description: minimal surface area. The Flat Panel Cups come in round and oval shapes with superior suction force for a variety of applications. The 1.5 Bellows Panel Cups come in a round shape and work exceptionally well with extremely curved and thin sheet metal that requires level
- Diameter / Maximum Dimension: 85.08995405142481 mm
- Style: Other, Threaded
- Type: Oval
- Port: Top Port
-
Supplier: FIPA Inc.
Description: arched curved sheet metal parts. FIPA carries has various series of oval metal sheet vacuum cups in its product range: Oval flat vacuum cups from the SM-OF series Oval bellows vacuum cups from the SM-OB series
- Diameter / Maximum Dimension: 56.00000000000001 to 146.00000000000003 mm
- Stroke (if Applicable): 3 to 7.000000000000001 mm
- Type: Flat, Oval
- Material: Nitrile (NBR)
-
Supplier: RS Components, Ltd.
Description: SMC ZP32BN Vacuum Cup
- Diameter / Maximum Dimension: 32 mm
- Type: Bellows
- Style: Other
- Features: Other / Custom
-
Supplier: Festo Corporation
Description: Sturdy and reliable Suction cups with fixed connecting thread 11 suction cup diameters Round suction cup shape, bellows Vacuum port on top, on the side Screw-in thread
- Diameter / Maximum Dimension: 55 mm
- Type: Bellows
- Style: Other
- Port: Top Port
-
Supplier: Festo Corporation
Description: Wearing part for assembled suction cup ESS Easily interchangeable Suction cup volume: 0.318 … 245 cm³ Min. workpiece radius: 10 … 680 mm
- Diameter / Maximum Dimension: 40.00000000000001 mm
- Type: Bellows
- Style: Other
- Port: Top Port
-
Supplier: IMI Norgren
Description: Vacuum Cup - Double Bellows 0.79 OD Nitrile
- Diameter / Maximum Dimension: 20.1 mm
- Type: Bellows, Standard
- Material: Nitrile (NBR)
- Style: None / Pad Only, Threaded
-
Supplier: Vac3 Cubes
Description: Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials
- Diameter / Maximum Dimension: 20.000000000000004 mm
- Type: Bellows
- Material: Nitrile (NBR)
- Style: Threaded
-
Supplier: SAS Automation, LLC
Description: Multiple bellows for maximum compliance Sealing ring included
- Diameter / Maximum Dimension: 5.000000000000001 to 90 mm
- Type: Bellows
- Material: Nitrile (NBR), Polyurethane, Silicone
- Port: Top Port
-
Supplier: Reid Supply
Description: Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in
- Diameter / Maximum Dimension: 29.99738380141275 mm
- Type: Bellows
- Material: Nitrile (NBR)
- Style: Threaded
-
Supplier: ASCO
Description: Suction area (Ø) from 11 mm to 150 mm Round 1.5 bellows suction cup that is designed to handle sensitive and/or uneven work-pieces; Examples include work-pieces such as pipes where the surface is curved. The bellows type cup helps to provide a reliable seal. Special
- Diameter / Maximum Dimension: 11 to 150.00000000000003 mm
- Type: Bellows
- Material: Nitrile (NBR), Silicone
- Style: Other, Threaded
-
Supplier: Vac3 Cubes
Description: B1.5 Single Bellows Suction Cups
- Diameter / Maximum Dimension: 22 mm
- Type: Bellows
- Material: Nitrile (NBR)
-
Supplier: IMI Norgren
Description: Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
- Diameter / Maximum Dimension: 5.1000000000000005 mm
- Type: Bellows, Standard
- Style: None / Pad Only, Threaded
- Material: Silicone
-
Supplier: Seal Science, Inc.
Description: Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum
- Type: Bellows
- Style: Other
- Features: Other / Custom
- Material: Polyurethane, Silicone, Vinyl
-
Supplier: SAS Automation, LLC
Description: Compression molded for long life Extremely reliable and durable 1.5 or 2.5 bellows for part compliance Sealing ring included
- Diameter / Maximum Dimension: 20.000000000000004 to 55 mm
- Type: Bellows
- Material: Polyurethane
- Port: Top Port
-
Supplier: Vac3 Cubes
Description: Single Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials
- Diameter / Maximum Dimension: 5.5 mm
- Type: Bellows
- Material: Nitrile (NBR)
-
Supplier: ASCO
Description: Suction area (Ø) from 20 mm to 60 mm Round 1.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for similar applications as the round flat packaging cups (NSPFX), but 1.5 bellows allows for the handling of
- Diameter / Maximum Dimension: 20.000000000000004 to 60 mm
- Type: Bellows
- General: In-line Filter
- Style: Other, Threaded
-
Supplier: ASCO
Description: Suction area (Ø) from 20 mm to 40 mm Round 4.5 bellows suction cups specially designed for the packaging industry. This particular cup is typically used for handling flexible products, such as pouches and various types of plastic film packaged products. This type of cup
- Diameter / Maximum Dimension: 20.000000000000004 to 40.00000000000001 mm
- Type: Bellows
- General: In-line Filter, Sanitary / Food Grade
- Style: Other
Find Suppliers by Category Top
More Information Top
-
Robot Grippers
… e) deep suction cup, f ) rectangular suction head (view from above), g) oval suction head, h) double oval suction head, i) suction … … cell rubber washer, j) bellows suction cup , k) multiple suction heads … … suction head with integrated vacuum generation, p) segmented suction …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… octopoda_N|1 family_octopodidae_N|1 genus_argonauta_N|1 family_argonautidae_N|1 cephalopod_mollusk_N|2 delicate_J|60 tapered_J|11 triangular_J|66 rhombic_J|1 terminal_N|101 giant_squid_N|1 never_R|27 sepiidae_N|1 oval -bodied_J|1 genus_spirula_N|2 order_belemnoidea_N|1 … … vampire_bat_N|2 mouse-sized_J|1 incisor_N|10 desmodus_rotundus_N|1 echinoderm_N|11 dipterous_insect_N|1 beetle_N|45 pedal_extremity_N|2 ungulate_J|3 distal_J|8 extremity_N|23 optic_ cup _N|1 cuplike_J|4 pigment_V|2 … … turbot_N|1 tonguefish_N|2 sea_floor_N|1 upper_side_N|3 righteye_flounder_N|3 flounder_N|1 pleuronectidae_N|6 order_heterosomata_N|1 bothidae_N|5 lefteye_flounder_N|1 whiff_N|1 european_flatfish_N|4 left-eyed_J|1 taper_N|5 right-eyed_J|1 soleidae_N|4 european_sole_N|1 longitudinally_R|4 sleeveless_J|16 outer_garment_N|8 aba_N|2 cloth_N|124 worn_J|388 calculator_N|5 tablet_N|14 architrave_N|2 vacuum _tube_N|13 line_of_defense_N|2 sharpen_V|13 barbed_wire_N|5 … … box-shaped_J|3 free-reed_instrument_N|5 bellows _N|4 bellow_N|4 register_N|30 built …
-
Design for a low temperature ion implantation and luminescence cryostat
The sample sits over a 1.8 cm x 0.6 cm oval , J, cut through the … … Q, 10W heater, K, a platinum resistance thermometer (not shown), and a 1cm2 area Faraday cup , L. 1 . ,, . Figure 1 cryostat : A, main Dewar wall; B, liquid nitrogen reservoir (2.13 1); C, liquid helium reservoir (2.12 1); D, part of the Dewar’s vacuum jacket; E, bellows and flange assembly; F, sample holder; G, sample reservoir; H, exhaust …
-
noun.artifact (finlayson-gwc2014.zip)
… of real or synthetic hair) } { wigwam, lodge,@ (a Native American lodge frequently having an oval shape … in which the sound is produced by an enclosed column of air that is moved by bellows … apparatus,@ (an apparatus that provides a source of X rays) } { X-ray_tube, vacuum _tube,@ X … … "a bug zapper") } { zarf, holder,@ noun.location:Middle_East,;r (an ornamental metal cup -shaped holder for …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… holler_V|4 imbued_J|1 task_force_N|3 straggler_N|1 diversionary_attack_N|1 detonate_V|3 attacker_N|3 hit_the_dirt_V|1 withering_J|1 soft_spot_N|1 counterattack_V|1 whack_V|2 let_out_V|4 bellow _N|2 wild_man_N|1 rice_paddy_N|1 … … sniveling_N|1 dragon_N|1 brakes_N|4 picture_V|3 car_door_N|1 chomp_N|1 wipe_up_V|1 off_guard_J|2 seeping_J|1 coldness_N|1 icicle_N|1 sketch_pad_N|1 airless_J|1 vacuum _cleaner_N|1 suck_V|5 overnighter_N|3 … … chattering_N|1 gear_N|1 giggle_N|1 smashed_J|1 roadside_N|1 fragrance_N|1 muster_V|4 chuff_V|1 marker_N|1 longer_J|1 adios_N|1 moderation_N|1 gauche_J|1 oval _N|3 auto_N|2 shirt_V|1 … … go_under_V|1 spray_V|5 sulphur_V|1 bundle_V|2 shovel_V|1 ferry_V|1 empower_V|1 rack_up_V|1 pilot_V|2 inaugurate_V|3 chandelle_V|1 miscalculate_V|1 rev_V|1 cup _V|2 come_to_life_V|2 bewail_V|1 …
-
data.noun (finlayson-gwc2014.zip)
… 001 @ 03690633 n 0000 | a Native American lodge frequently having an oval shape and covered … … sound is produced by an enclosed column of air that is moved by bellows or the human … … ray_tube 0 002 @ 04501499 n 0000 #p 04617008 n 0000 | a vacuum tube containing a … … 002 @ 03530634 n 0000 ;r 08809019 n 0000 | an ornamental metal cup -shaped holder for …
-
Development of a Twin-Screw D2 Extruder for the ITER Pellet Injection System
The screw section is surrounded by an oval 41.5 mm by 64.5 mm, oxygen free … The die is thermally isolated from an extrusion viewport cross and supporting bellows by a 4 mm thick Vespel® cup . One drive shaft continues through a combination seal in the vacuum chamber to atmosphere.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… organ orlon oscar osier other otter ought ounce ousts outdo outer outgo ouzel ovals ovary ovate ovens … … behold beiges beings beirut belays beldam belfry belied belies belief belize belled belles bellow belong belows belted … … cuddly cuddle cudgel cuffed culled cultic cumber cumins cumuli cupels cupful cupids cupola cupped cupric curare curate … … usages useful ushers usurer usurps uterus utmost utopia utters uvulas uvular vacant vacate vacuum vagary vagina vaguer …
-
wn_g.pl (finlayson-gwc2014.zip)
… free-reed instrument in which air is drawn in through reeds by suction bellows )'). g(102350959 … … vehicle that can travel on land or water)'). g(102353832,'(an oval large stadium with … … '(battery for supplying a constant positive voltage to the plate of a vacuum tube)'). g … … g(102449136,'(beads threaded on a string)'). g(102449268,'(a cup (usually without a …
-
noun.dat (finlayson-gwc2014.zip)
… n 0000 | for measuring the diameter of wire 02777112 06 n 01 vacuum _gauge 0 001 … … stool for piano players; usually adjustable in height 02805312 06 n 02 mustache_ cup 0 moustache_cup 0 … … n 01 oeil_de_boeuf 0 001 @ 03267446 n 0000 | a circular or oval window; 17th or … … produced by means of pipes arranged in sets supplied with air from a bellows and controlled from …
Indicates content that may require registration and/or purchase.