Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: J. W. Winco, Inc.
Description: Unique to the design of the GN 366 tubular handle is that the tube and the handle legs are in the same elliptical profile.
- Handle Material: Metal
- Handle Type: Two-point Handle (Pull)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 544 Finish/Plating: Black Anodize Length: 4.000 [101.6] Material: Aluminum Shape: Oval .625 x .281 (15.9 x 7.2) Thread: 10-32
- Handle Length: 4 inches
- Handle Material: Metal
- Mounting Type: Threaded Hole / Insert
-
Supplier: Newark, An Avnet Company
Description: OVAL HANDLES
-
-
Supplier: RAF Electronic Hardware
Description: Oval Internal Thread Handles
- Height: 1.5 inches
- Handle Length: 5 inches
- Bore Diameter: 0.28125 to 0.4375 inches
- Handle Material: Metal
-
Supplier: Bonomi North America, Inc.
Description: Oval Handle for Brass Ball Valves
- Valve Size: 2 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Newark, An Avnet Company
Description: OVAL HANDLE / CONCORD ELECTRONICS
-
Supplier: Allied Electronics, Inc.
Description: Handle, Oval, Instrumentation, Aluminum
-
Supplier: PENCOM
Description: No Description Provided
- Height: 0.984251968503937 to 1.7322834645669292 inches
- Handle Length: 2.4803149606299213 to 7.0078740157480315 inches
- Center Spacing (Two-point Handles Only): 2.4803149606299213 to 7.0078740157480315 inches
- Bore Diameter: 0.15748031496062992 to 0.1968503937007874 inches
-
Supplier: Newark, An Avnet Company
Description: 6.0" OVAL HANDLE, ALUMINUM ROHS COMPLIANT: YES
-
Supplier: PENCOM
Description: No Description Provided
- Height: 0.984251968503937 to 1.4960629921259843 inches
- Handle Length: 2.0078740157480315 to 6.417322834645669 inches
- Center Spacing (Two-point Handles Only): 2.0078740157480315 to 6.417322834645669 inches
- Bore Diameter: 0.15748031496062992 to 0.23622047244094488 inches
-
Supplier: Newark, An Avnet Company
Description: 4.0" OVAL HANDLE, ALUM BLACK ROHS COMPLIANT: YES
-
Supplier: PENCOM
Description: No Description Provided
- Height: 1 to 1.75 inches
- Handle Length: 2.5 to 7 inches
- Center Spacing (Two-point Handles Only): 2.5 to 7 inches
- Bore Diameter: 0.164 to 0.19 inches
-
Supplier: Tuki Covers
Description: · Durable Cordura Nylon Outer Fabric · ½ Foam Padding · Plush Inner Lining · Hook/Loop Securing Strap · Great for Transport and Storage · Dimensions: 27 1/2"H x 23"W x 18 1/2"D · Available in Black Premium Eden Amp and Speaker Covers NOTE: This Cover has Oval Handle Cutouts (Not shown
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Allied Electronics, Inc.
Description: Tools; Cutters, 5" Oval Head; Semi-Flush, Ergonomic Handles
-
Supplier: Reid Supply
Description: Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Ideal for Food and Pharmaceutical equipment. This bridge handle contains iron
- Height: 2.2439999999999998 inches
- Handle Length: 7.717 inches
- Diameter (Tapered Handles Only): 1.063 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Allied Electronics, Inc.
Description: Cutter; 5 inch oval head; super full cut; ergonomic handle
-
Supplier: Allied Electronics, Inc.
Description: 5⁄8 in. Diameter, 10-32 Thread Size, Oval Internal Thread Handles
-
Supplier: FIPA Inc.
Description: arched curved sheet metal parts. FIPA carries has various series of oval metal sheet vacuum cups in its product range: Oval flat vacuum cups from the SM-OF series Oval bellows vacuum cups from the SM-OB series
- Diameter / Maximum Dimension: 56.00000000000001 to 146.00000000000003 mm
- Stroke (if Applicable): 3 to 7.000000000000001 mm
- Type: Flat, Oval
- Material: Nitrile (NBR)
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 15 interior pockets. Orange, non-conductive plastic exterior maintains bucket shape. Molded polypropylene bottom with drain holes. Includes attached handles. Cat. No. 5144H hooks sold separately. Measures 14"L x 7"W x 10"H
-
Supplier: Jergens, Inc.
Description: Jergens Kwik-Lok® Button Handle Quick-Release Pins are ideal for applications that have limited space around the handle. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and
- Diameter / Size: 0.3125 inch
- Length: 6 inch
- Design Units: English
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens L-Handle Kwik-Lok® Pins provide a firm grip for applications where a T-Handle will not fit. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience quick, easy positive engagement and high holding strengths
- Diameter / Size: 0.5 inch
- Length: 6 inch
- Design Units: English
- Pin Type: L-Pin
-
Supplier: Schmalz Inc.
Description: Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for
- Diameter / Maximum Dimension: 4 mm
- Stroke (if Applicable): 6 mm
- Type: Oval
- Material: Rubber
-
Supplier: Schmalz Inc.
Description: Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for
- Diameter / Maximum Dimension: 4 mm
- Stroke (if Applicable): 4.5 mm
- Type: Oval
- Material: Rubber
-
Supplier: FIPA Inc.
Description: With an oval, extremely thin design with numerous gradations, these flat vacuum cups can securely pick up elongated objects. The antistatic models are especially suited for applications in the electrical engineering and electronics industries, e.g. semiconductor handling and automated
- Diameter / Maximum Dimension: 10.000000000000002 to 30 mm
- Stroke (if Applicable): 0.9 mm
- Material: Nitrile (NBR), Silicone
- Type: Oval
-
Supplier: Weiler Abrasives
Description: Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas Plain Foam Handle Chisel Trim
- Shank / Bore Diameter: 0.85 inch
- Width: 0.9 inch
- Length: 8.75 inch
- Trim Length: 1.75 inch
-
Supplier: Schmalz Inc.
Description: Oval bell-shaped suction cup for handling of long, oiled workpieces with extremely small curved radii Very dynamic handling of metal sheets (short cycle times) Inner support for deformation-free handling of thin steel sheets and aluminum sheets or deep-drawing Usage in feeder systems for
- Diameter / Maximum Dimension: 4 mm
- Stroke (if Applicable): 10.000000000000002 mm
- Type: Oval
- Material: Rubber
-
Supplier: Monroe Engineering
Description: Oval Aluminum Pull Handle
- Height: 1.5 inches
- Center Spacing (Two-point Handles Only): 3 inches
- Bore Diameter: 0.19 inches
- Handle Material: Metal
-
Supplier: Weiler Abrasives
Description: Ideal for Cleaning Parts, Crevices and Painting Hard-To-Reach Areas Plain Foam Handle Chisel Trim
- Shank / Bore Diameter: 1 inch
- Width: 1.2 inch
- Length: 11.2 inch
- Trim Length: 3 inch
-
Supplier: Southco
Description: These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications.
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Southco
Description: These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications.
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Schmalz Inc.
Description: Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with internal ribbing and reinforcing plates Handling of workpieces with oily surfaces Loading
- Diameter / Maximum Dimension: 4 mm
- Stroke (if Applicable): 6 mm
- Style: Other
- Type: Oval
-
Supplier: Southco
Description: These diverse actuator designs complete Southco's system for remote actuation of light-, medium-, and heavy-duty rotary latches using a cable connection. Multiple cable placement options satisfy in-line and perpendicular cable orientations. Ample hand-grip promotes easy user operation; low
-
Supplier: Southco
Description: These classic "U"-shaped cylindrical pulls provide a very simple and affordable solution to door and drawer handle applications. Their 31 mm (1.22") height and choice of four lengths provides the grip you need to match a range of applications.
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Radwell International
Description: HANDLE DRAW PULL OVAL BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hager Companies
Description: Projection: - 2" (51 mm) Clearance: - 1 1/2" (38 mm) Materials: - Brass, Bronze, Stainless Steel Finishes: - US3, US4, US10, US10B, US26, US26D, US32, US32D Fasteners: - Two (2) 1/4'' - 20 thru bolts with finish washers Handicap: - 2 1/2'' (64 mm) Clearance available on special order. Add prefix
- Handle Type: Two-point Handle (Pull)
Find Suppliers by Category Top
Featured Products Top
-
Keystone Electronics produces an assortment of Industrial handles in brass or aluminum, in round or oval shapes and are supplied in a variety of diameters, lengths, mounting centers, heights, platings (read more)
Browse Handles and Pulls (industrial) Datasheets for Keystone Electronics Corp. -
. A latch-lock handle is standard equipment on the 630/730 Series. Spring return handles are optional. Other options include oval handles, fugitive emissions bonnet, V-ball, seats in Delrin or PEEK, and body materials of Hastalloy, Alloy 20 or Super Duplex. Threaded end (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
shop floor. Through the elaboration of single and multiple sections, the gauges allow to perform fast and extremely precise inspection. The mechanical structure, solid and maneuverable, is designed for continuous manual measurements: it guarantees ease in handling and high reliability over (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
fluid handling, structural demands or spatial constraints are critical, shape becomes a performance factor, not just a design detail. Precision-shaped tubing provides specific performance benefits including streamlined fluid movement with oval designs, square or hexagonal forms enhance mechanical (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
: Shapes and Sizes: Rounded Rectangular Square Oblong Oval Materials: Aluminum Copper Silver Nickel Steel (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Linetamer (R) Offers Productivity Solution for Arkansas Oklahoma Gas Corp.
The versatility of the LineTamer (R) offers an operator many options for handling coiled pipe on the jobsite. With its capabilities to straighten and re-round 3 " to 6 " IPS coiled pipe to meet or exceed ASTM D 2513 ovality requirements, it safely removes the coil set for quicker installations
More Information Top
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/13511/ASLU10_05.pdf?sequence=7
Everted, flattened rim with convex convergent upper body; plain oval handle .
-
http://etd.auburn.edu/bitstream/handle/10415/265/RAVEN_SUSAN_15.pdf?sequence=1
To arrive at the appropriate size of oval handle , Figure 6 which .
-
Post-Medieval Pottery of the Inns of Court
Jug with lip and oval handle .
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46319] Polyethylene Retail Carrier Bags From Taiwan: Initiation of Anti-Circumvention Inquiry on Antidumpi...
The sample also shows the location of oval handles that have not yet been die cut out of the bags and the color printing registration marks used to print the bag in Taiwan are contained in the location of the oval handles.
-
Arbeitsphysiologische studies on basket form and load-bearing type by the potato laying
To see how of Abb. 2 is, the handle in the transverse axis, by the nierenfSrmigen basket in the Ls stood by the oval handle basket .
-
Evaluation of handles in a maximum gripping task.
Thirty subjects (15 males and 15 females) were tested, and generally subjects preferred 30 or 37 mm (the latter for large handed males) double frustrum handles followed by 30 mm oval handles , whereas overall they showed less preference for 37 mm oval …
-
Flint Daggers, Copper Daggers, and Technological Innovation in Late Neolithic Scandinavia
Half of blade lost, oval handle Forssander 1936; Lomborg 1969; Vandkilde 1990.
-
Guidelines for Engineering Design for Process Safety 2nd Edition
It seems the truck driver misunderstood the recent nitrogen supply piping modifications; the open and closed positions on this oval handle ball valve.
-
Picture this! Incidents that could happen in your plant
It seems the truck dri- ver misunderstood the recent nitrogen supply piping modification.Specifically,the driver misunderstood the open and closed positionson the oval handle ball valve.
Indicates content that may require registration and/or purchase.