-
Supplier: IKA Works, Inc.
Description: The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing,
- Capacity: 706.2931453963092 cubic feet
- Motor Speed: 3,600 rpm
- Motor Power: 20.1033057735423 HP
- Mixer Type: Agitator, Homogenizer, Rotor-Stator
-
Supplier: Milton Roy
Description: For suspension and homogenization of solid particles Designed for water treatment basins and tanks, Heliofloat floating agitators are an economical, energy efficient investment, producing high-displaced volumes. Heliofloat agitator efficiently holds solid particles in suspension with
- Mixer Type: Agitator
- Operating Condition: Batch Operation
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Applications / Industry
-
Supplier: IKA Works, Inc.
Description: The IKA ROTOTRON® RT is an all-purpose jet-flow agitator used for homogenizing, dispersing, suspending, emulsifying, aerating, dissolving and improvement of heat transfer. The RT is most effectively used for tasks ranging between that of a conventional stirring machine and a dispersing
- Capacity: 1,059.439718094464 cubic feet
- Motor Speed: 3,600 rpm
- Motor Power: 32.1652892376677 HP
- Mixer Type: Agitator
-
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune's Laboratory Mixers are available in air or electric drive with clamp or bracket mount. The air motors include a control valve and muffler. Shaft and Prop 316SS. Model L-1-AC includes a C-clamp and the air supply pipe passes through the C-clamp. Model L-1-A does not include a C-clamp but
- Motor Speed: 1,550 rpm
- Motor Power: 0.05 HP
- Mixer Type: Agitator, Propeller / Impeller
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Feed Rate: 67,000 GPH
- Motor Speed: 2 to 250 rpm
- Motor Power: 25 HP
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Feed Rate: 122,000 GPH
- Motor Speed: 7 to 350 rpm
- Motor Power: 30 HP
- Operating Condition: Batch Operation
-
Supplier: ARDE Barinco, Inc.
Description: radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing process vessels.
- Feed Rate: 11,000 GPH
- Motor Speed: 11 to 1,800 rpm
- Motor Power: 5 HP
- Operating Condition: Batch Operation
-
Supplier: OMEGA Engineering, Inc.
Description: FMXD11 mixers efficiently mix from the top of a 55-gallon drum to the bottom, without requiring removal of the drum lid. The optional IPS drum bung adaptor allows fixed mounting of the mixer to the drum. Mixers draw approximately 14 gallons of liquid (750 cp max viscosity, 1.8 S.G. max density) per
- Media Viscosity: 750 cps
- Capacity: 7.352430044970135 cubic feet
- Motor Speed: 300 to 3,450 rpm
- Motor Power: 0.25 to 0.75 HP
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: single-use bags designed to fit in plastic cylindrical drums. The Flexel® 3D Tank liners were developed specifically to enhance open-tank fluid processing for the diagnostic and biopharmaceutical industries, such as mixing that can be carried out using an overhead agitator. Two
- Volume Capacity: 7.92516 to 264.172 gallons
- Features: Other
-
Supplier: NETZSCH Premier Technologies LLC
Description: multi-arm anchor agitator, and dispersing, with the toothed disk Minimal increase in the product temperature Variable height adjustment of the toothed disk by means of the hydraulic lifting column Scraper blades on the anchor agitator guarantee complete product exchange on the tank
- Capacity: 21.18879436188928 to 706.2931453963092 cubic feet
- Motor Power: 482.479338565015 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
- Mixer Type: Agitator
-
Supplier: Mixer Direct
Description: MixerDirect's ESHDC2002 offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight™ lights up so that solutions can be seen clearly. Included in each purchase: Overhead stirrer motor, chuck, chuck key, support rod, external power supply, grounded
- Media Viscosity: 1 to 500 cps
- Capacity: 0.1336805462721843 to 0.6684027313609214 cubic feet
- Motor Speed: 40 to 2,000 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Mixer Direct
Description: MixerDirect's ESH2002EU offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight™ lights up so that solutions can be seen clearly. Included in each purchase: Overhead stirrer motor, chuck, chuck key, support rod, external power supply, grounded
- Media Viscosity: 1 cps
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 0 to 2,000 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Mixer Direct
Description: stirrers are quiet, dependable, maintenance free and ideal for continuous use. Included in each purchase: Overhead stirrer motor, chuck, chuck guard, chuck key, support rod, power cord, manual in four languages (English, French, Spanish and German), calibration certificate and three year
- Media Viscosity: 1 to 10,000 cps
- Capacity: 0.1336805462721843 to 1.3368054627218429 cubic feet
- Motor Speed: 40 to 2,010 rpm
- Operating Temperature: 32 to 217.4 F
-
Supplier: Mixer Direct
Description: stirrers are quiet, dependable, maintenance free and ideal for continuous use. Included in each purchase: Overhead stirrer motor, chuck, chuck guard, chuck key, support rod, power cord, manual in four languages (English, French, Spanish and German), calibration certificate and three year
- Media Viscosity: 1 cps
- Capacity: 0.1336805462721843 cubic feet
- Operating Temperature: 32 to 217.4 F
- Mixer Type: Agitator, Paddle, Ribbon, Rotor-Stator, Single Rotor, Turbine, Twin Rotor, Vertical Turbine
-
Supplier: Spiroflow Systems, Inc.
Description: bags, which have no bottom spout, without waste or spills, even those containing poor flowing products, using various discharge aids and transfer conveyors to suit the application. This model can be provided with a mobile frame, an overhead electric bag hoist and/or a double dust suppression
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Equipment Type: Loading Spout
-
Supplier: Flygt, a Xylem brand
Description: Offer highly efficient solutions for any tank shape and size.
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: Flygt, a Xylem brand
Description: Dry installation for wastewater and sludge applications
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: Flygt, a Xylem brand
Description: Used as a mixer or flushing device depending on water levels.
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: Flygt, a Xylem brand
Description: Efficient bulk flow, low energy consumption, and positioning flexibility.
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: Pope Scientific, Inc.
Description: The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs.
- Motor Speed: 800 rpm
- Motor Power: 0.25 to 0.75 HP
- Operating Temperature: -20 to 240 F
- Pressure Range: 75 psi
-
Supplier: Cleveland Vibrator Company (The)
Description: drives + Mild steel construction with factory painted finish Optional Features + Circular inlets and outlets + Right or left-handed outlets + Above deck or side mounted drives + Air-spring base mounting or overhead coil spring suspension mounting + Dust-tight covers and sight ports + Booted
- Gravimetric Capacity: 42.00000000000004 to 279.9999999999999 t/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Pulp and Paper / Wood
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Charles Ross & Son Company
Description: operation of the agitators when the mix vessel is removed from the mixing position
- Capacity: 3.4999999999999996 to 500 cubic feet
- Motor Speed: 60 to 100 rpm
- Motor Power: 3 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Charles Ross & Son Company
Description: operation of the agitators when the mix vessel is removed from the mixing position
- Capacity: 10 to 500 cubic feet
- Motor Speed: 60 rpm
- Motor Power: 1 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30Supplier: Precision Surfacing Solutions
Description: weight on the parts. The machine is built on a heavy duty, cast and fabricated frame. Wetted parts and hardware are made from corrosion-resistant materials. The entire head assembly is supported by a heavy-duty fabricated bridge design. The overhead arm suspending the head assembly can be
- Power: 40 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Three-Phase
- Type: Disc Finishing, Double Sided (Double Disc), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
Find Suppliers by Category Top
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-3290/FREEMAN-DISSERTATION.pdf?sequence=1
labeled...............................................................................................98 Figure 3.24: Overall set-up for the OOR and TOR including a water or oil bath, pre-saturator, gas inlet line, and overhead agitator ................102 Figure 3.25: Schematic of TOR closure with Teflon® lid and Schott-style flange …
-
Adsorption and desorption of bivalent metals to hematite nanoparticles
The adsorption of Cd, Cu, Pb, and Zn to hematite in single- metal systems was conducted in a 1-L Chemglass reaction vessel with an overhead agitator adapted from Engates and Shipley [16].
-
Immobilization of Growing Cells and Its Application to the Continuous Ethanol Fermentation Process
The oil-phase pelletization method employed a 2-L round flask that was equipped with an overhead agitator .
-
Bio-Based Adipic Acid
washing tank is equipped with an overhead agitator , and a separate quiescent zone.
-
EFRT M-12 Issue Resolution: Comparison of Filter Performance at PEP and CUF Scale
Slurry reservoir mixing system A single overhead agitator mixes the slurry reservoir.
-
Effect of plastic mulching on mycotoxin occurrence and mycobiome abundance in soil samples from asparagus crops
Fungal material was extracted out of the soil samples by 30 min of constant shaking in an overhead agitator (Kisker Biotech GmbH & Co. KG, Steinfurt, Germany) at 100 rpm.
-
Pilot plant pressure oxidation of refractory gold-silver concentrate from Eldorado Gold Corporation's Certej Project in Romania
Batch lime boil tests were carried out in beakers equipped with lids and overhead agitators , on electric hot plates.
-
Removal of Pb(II), Cd(II), Cu(II), and Zn(II) by hematite nanoparticles: effect of sorbent concentration, pH, temperature, and exhaustion
… and 45°C (±0.5°C) at concentrations of 0.83±0.17 μmol/L (C1), 1.58±0.26 μmol/ L (C2), and 7.93±1.26 μmol/L (C3) in a 1-L Chemglass water jacket closed reactor vessel with an overhead agitator adapted from Shipley et …
-
Advances in Metallurgical and Mining Engineering
The solution was put in a 2L baffled glass reaction vessel equipped with an overhead agitator .
-
Isolation and characterization of a new polymorph of D‐sorbitol
A mechanical overhead agitator was used for stirring the solution.
Indicates content that may require registration and/or purchase.