Products/Services for Overhead Conveyor Expansion Joint
-
Flexible Expansion Joints - (444 companies)Expansion joints connect two fixed assemblies or pipes and provide allowance for movement due to service load, shock, or thermal cycles. Description. Expansion joints connect two fixed assemblies or pipes and allow movement due to service load... -
Overhead Trolleys - (95 companies)Overhead trolleys are conveyors that consist of a continuous loop of chain or cable that is suspended from a track. Carriers are attached periodically to hang or contain products. There are several different types of overhead trolleys. Manual... -
Industrial Conveyors - (2376 companies)Carry the actuating elements between the two chains. Chain conveyors operate overhead or are set on the floor. In a sliding chain conveyor, either plain links or links with special attachments such as lugs are made up into the conveyors to handle... -
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop... -
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Conveyor Chain - (181 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
-
Caulk, Grout, and Joint Compounds - (392 companies)Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
-
Vertical Conveyors - (297 companies)Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous. Vertical conveyors are used...
-
Conveyor Sprockets - (97 companies)Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
-
Bulk Handling Conveyors - (579 companies)...of control over the items being conveyed. Items can become wedged in the conveyor and cause blockage. Diverters are used to move products off the main conveyor by either pulling or pushing. Side-mounted diverters move a product in one direction. Overhead...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
components of overhead conveyor Drop Forged Chains prevent the conveying material from packing the joints. All parts and heat-treated and "T " pins ensure positive locking action in the sidebars. Our zic-plated X348,X458 are designed against corrosion. Applications. Widely used in automotive assembly lines, paint finishing systems, appliance manufacturing, meat processing plants, power & free conveyors, overhead conveying systems, material handling equipment, warehousing, logistics, and other industrial conveying applications requiring reliable... (read more)Browse Overhead Trolleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints joint, Spicer or Hardy Spicer joint, or Hooke's joint) is a joint or coupling connecting rigid rods whose axes are inclined to each other, and is commonly used in shafts that transmit rotary motion. It consists of a pair of hinges located close together, oriented at 90 to each other, connected by a cross shaft. The universal joint is not a constant-velocity joint. Applications: Widely used in steel mills, mining equipment, agricultural machinery, construction equipment, conveyors, packaging... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal joint guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, ball joints,rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications: Our universal joints are widely used in agricultural machinery, automotive drivetrains, construction and mining equipment, conveyor systems, industrial automation, machine tools, marine equipment, and heavy-duty machinery. Designed for flexible shaft connections, angular misalignment... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
J.D. Neuhaus
Custom Overhead Trolleys J.D. Neuhaus manufactures custom overhead trolleys to match your specifications. Contact Us Today. 9, Loveton Circle. MD 21152 Sparks. Ccall: 1-888-Neuhaus. Call: 1-800- 331 2889. E-Mail: info@jdneuhaus.com. www.jdngroup.com/us (read more)Browse Overhead Trolleys Datasheets for J.D. Neuhaus -
Columbus McKinnon Corporation
Preventing Overhead Crane Hazards Understanding and Preventing Overhead Crane Hazards. Overhead cranes are widely used by companies in the manufacturing and construction industries to lift and transport materials. These systems make operations more straightforward and safer when installed and operated correctly. Overhead crane accidents, however, leave many people injured or killed yearly. Preventing these disasters requires workers to recognize specific hazards during operations and follow safety procedures to avoid them... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Columbus McKinnon Corporation
The ideal foundation for overhead cranes & hoists Technical Manuals. Brochure. IMPULSE (R) *G+/VG+ Series 5. With more built-in features, our new Magnetek (R) brand IMPULSE (R) *G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance. Features and Benefits. NEW! BUILT-IN SWAY CONTROL. You... (read more)Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Conveyor Chains Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Smalley
Bearing Preload Series Expansion Smarter Solutions for Smaller Applications. Smalley is pleased to announce the expansion of our Bearing Preload Series. Smalley continues to push the limits in coiling innovation. The expansion of our popular bearing preload (SSB) series adds diameters ranging from 9 mm to 13 mm. Now over 300 SSB springs are stocked in carbon and stainless steel with free samples available to test in your application. The SSB series is a popular choice among engineers, the single turn wave spring helps... (read more)Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
Lee Co. (The)
Lee Expansion Plugs Lee Plug (R) expansion plugs seal fluid passages leak-tight, without the use of O-rings, threads, or sealants. It is simply the most successful method of sealing drilled holes in critical applications. Well over 100 million Lee Plugs have been used on aircraft, missiles, spacecraft, and other sophisticated hydraulic systems that require a permanent leak-tight seal. Learn how the Lee Plug works. Available Designs. Lee Plug expansion plugs are available in three versions: The original Lee Plug... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
Parker Sporlan Division
Hand Expansion Valves This complete line of all steel bodied valves with bolt-on. bonnets is designed to maintain reliability both in their seating. and back seating functions. This product line is supplied with. stainless steel stems for maximum corrosion resistance and. back seating capability. A unique carbon filled PTFE seat is. standard throughout the product line, maximizing durability. to the seating surface. In addition, a dual O-ring stem packing. design coupled with a stem packing seal is standard on all. (read more)Browse Control Valves Datasheets for Parker Sporlan Division
-
ESDU 89044 - Friction in bearings.
Rolling bearings are also considered, the example being a deep- groove radial ball bearing, and a section treats wheels and rollers which may be used in overhead cranes, conveyors and bridge expansion joints for example.
-
ZHTP00707P053
… Centrifuges; Ceramic Parts/Supplies; Chains; Chillers; Chilling 62 Chambers; Cleaning Equipment, Aqueous; Cleaning Equipment, Blast; Cleaning Equipment, Ultrasonic; Computers; Conveyors ; Cooling Systems, Closed-Loop … … Ducting, Flexible High-Temperature; Expansion Joints ; Fans; Filters, Air; Filters … … Tubes, Ceramic; Rails; Rails, Overhead ; Reactors; Recuperators; Regenerators; Salt …
-
Dubbel
… resistance formula for the ball B 60 stuffing boxes packages K 23 shock and seam types G 10 -, sealing of the root G 10 -, corner shock G 12 -, joint preparation G 10 -, cross … … sections B 51 flow conveyors U 60 -, compressed air … … 48 streamlines C 30 streamline process C 30 current measurement W 26 current upper vibrations V 39 … … springs G 57 temperature, empirical D 2 -, international practical D 35 -, thermodynamic D 7 temperature dependence I 7 -, hot conductor I 7 -, PTC resistor I 7 temperature dependence of the thermal conductivity E 141 coefficient of temperature expansion C 7 temperature compensation …
-
Transport and storage logistics
Advantages the not driven are roller and Röllchenbahnen (gravity conveyor ): x simple assembly, flexibility by conversion and enlargement x good adaptability on tasks, low maintenance, low wear x none energy costs low weight x, low investment, combination possibility with other transport means. … conveyors: rocking conveyor consisting of collateral endless two-strand chains between that on compound rockings freihängende Saxony … … bearing organs and carried and pendelfrei, run as well as remain at the upper and bottom circulation …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… of correlation'),(26706,'coefficient of drag'),(26707,'coefficient of elasticity'),(26708,'coefficient of expansion '),(26709,'coefficient … … language'),(27510,'command line'),(27511,'command line interface'),(27512,'command module'),(27513,'command overhead '),(27514,'command … … 29494,'conveyancer'),(29495,'conveyancing'),(29496,'conveyer'),(29497,'conveyer belt'),(29498,'conveying'),(29499,' conveyor '),(29500,'conveyor … … communis'),(30467,'coturnix coturnix'),(30468,'cotyledon'),(30469,'cotyloid'),(30470,'cotyloid cavity'),(30471,'cotyloid joint '),(30472,'cotyloidal' …
-
Dubbel
… V 8 -, fundamental oscillation content V 8 warm air producers M ölbefeuerte to upper cars U 41 … … particle measuring technique N 3 particular solution B 36 pass and disc spring- compounds G 32 feather … … T deformation plastic to 90 plan grinding machines T 88 planning of measurements W 4 plasma-enamel cutting edges G 21 plasticization radius C 51 C 6 plastic expansion region C 50 plastic … … 34 plate video tape conveyors U 77 plate thickness …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… clintonia_uniflora_N 0,0,0,0,0 clip_artist_N 0,0,0,0,0 clip_ joint _N 0,0 … … coefficient_of_drag_N 0,0,0,0,0 coefficient_of_elasticity_N 0,0,0,0,0 coefficient_of_ expansion _N 0,0 … … command_line_interface_N 0,0,0,0,0 command_module_N 0,0,0,0,0 command_ overhead _N 0,0 … … 0 conveyance_of_title_N 0,0,0,0,0 conveyer_belt_N 0,0,0,0,0 conveyor _belt_N 0,0 …
Indicates content that may require registration and/or purchase.