-
Supplier: Accuris
Description: Requirements for overhead-type distribution transformers, 67 000 volts and below; 500 kVA and smaller
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Power Rating (VA): 5,000 to 167,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Single Phase Transformer
- Mounting: Pole-Mounted
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers offer an environmentally responsible, high efficiency, safer choice. The units have high-fire-point fluid, providing fire safety benefits, and a projected life well beyond that of a traditional mineral-oil transformer. These efficient and cost-effective
- Maximum Primary Voltage Rating: 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 50,000 VA
- Output Type: AC
-
-
Supplier: Accuris
Description: Supplement to Requirements for overhead-type distribution transformers, 67 000 volts and below; 500 kVA and smaller
-
Supplier: Accuris
Description: Overhead-Type Distribution Transformers, 500 kVA and Smaller: High Voltage, 34 500 V and Below; Low Voltage, 7970/13 800Y V and Below
-
Description: This standard covers certain electrical, dimensional, and mechanical characteristics and safety features of single- and three-phase, 60 Hz, mineral-oil-immersed, self-cooled, overhead-type distribution transformers 500 kVA and smaller, high voltages 34 500 V and below and low
-
Description: Superseded by IEEE Std C57.12.20-2005.This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single- and three-phase, 60-Hz, mineral-oil-immersed, self-cooled, overhead-type distribution
-
Description: This IEEE Standards product is part of the C57 family on Power Distribution and Regulating Transformers. This standard sets forth bar code label requirements for overhead, padmounted, and underground-type distribution transformers. Included herein are requirements
-
Description: Certain electrical, dimensional, and mechanical characteristics and safety features of single- and three-phase, 60 Hz, liquid-immersed, self-cooled, overhead-type distribution transformers 500 kVA and smaller, high voltages 34 500 V and below, and low voltages 7970/13 800Y V and
-
Supplier: Accuris
Description: GUIDE FOR LOADING MINERAL-OIL-IMMERSED OVERHEAD AND PAD-MOUNTED DISTRIBUTION TRANSFORMERS RATED 500 KVA AND LESS WITH 65 DEGREES C OR 55 DEGREES C AVERAGE WINDING RISE (R 1991)
-
Description: Description / Abstract This standard covers certain electrical, dimensional, and mechanical characteristics and safety features of single- and three-phase, 60-Hz, mineral-oil-immersed, self-cooled, overhead-type distribution transformers 500 kVA and smaller, high voltages 34 500
-
Supplier: Siemens Energy Sector
Description: Line Feeder Transformers realize the connection between the power network and the power supply for the train. Line Feeder Transformers operate in specific critical short-circuit condition and overload condition in very high frequencies per year, higher reliability is required to secure
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Eaton Cooper Power Systems
Description: The single-phase conventional overhead transformer is designed with an interlaced core (5-50 kVA) recommended by Electric Power Research Institute (EPRI). Polymer low-voltage bushings are standard at 5-50 kVA. FEATURES Envirotemp™ FR3™ fluid Electrical grade mineral oil available upon
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 5,000 to 167,000 VA
- Output Type: AC
-
Supplier: RoMan Manufacturing, Inc.
Description: Portable Gun water-cooled transformers are ideal for portable welding, remote robot, or manual welding guns. Available in various voltages and frequencies. Size and capability of our Portable Gun Transformers can be designed to meet your application’s requirements. Our standard
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 25.8 volts
- Power Rating (VA): 50,000 to 200,000 VA
- Primary Frequency: 60 Hz
-
Description: distribution transformers with separable insulated high-voltage connectors. These transformers are rated 167 kVA and smaller, with high voltages of 34500 GrdY/19 920 volts and below for operation between one phase and grounded neutral, and low voltages of 240/120 volts. These
-
Description: mineral-oil-immersed, self-cooled, padmounted, compartmental-type distribution transformers with high-voltage bushings. These transformers are rated 2500 kVA and smaller, with high voltages of 34 500 GrdY/19 920 volts and below, and with low voltages of 480 volts and below.
-
Description: exceeding 38 kV (35-kV voltage class). Insulating liquids are limited to those specified in ANSI/IEEE C57.12.00-1980 unless otherwise noted herein. This standard does not cover the following types of liquid-filled transformers: (1)Overhead-type distribution transformers,
-
Description: IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and substation, step-voltage regulators, 1 000 kVA (single-phase units) or 3 000 kVA (three-phase
-
Supplier: CSA Group
Description: IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and substation, step-voltage regulators, 1 000 kVA (single-phase units) or 3 000 kVA (three-phase
-
Supplier: Eaton Cooper Power Systems
Description: The NX Fault Guard tool can be applied anywhere that it is desirable to provide temporary current limitation when energizing a load. One application is to connect an overhead transformer through the NX Fault Guard tool to the line. If a fault is present, the non-expulsion,
-
Supplier: UL Standards & Engagement
Description: transformer cabinet interiors rated maximum 6000 amperes at maximum 600 volts. 1.9 As covered by these requirements, a metering transformer cabinet or metering transformer cabinet interior does not include the current transformers. 1.10 This Standard contains requirements
-
Description: following. a) Substation A closed electrical operating area in a transmission or distribution network. When switchgear and/or transformers are located outside a closed electrical operating area, this is also taken to be an installation. b) One (or more) power station(s) located on a
-
Description: normal current continuously; - carrying short-circuit currents for a specified time; - switching of mainly active loads; - switching of no-load transformers; - switching of the charging current of unloaded cables, overhead lines or busbars; - switching of closed-loop circuits; - making
-
Supplier: GE Grid Solutions
Description: life cycle testing Simplified migration of legacy MII Family relays to the 3 Series platform Intuitive configuration software and user-friendly logic configuration tool Applications Primary protection and control for medium and high voltage distribution utility and industrial overhead
- Current Sensitive Relay: Current Differential
- Voltage Sensitive Relay: Differential Voltage
- Features: Frequency Differential, Panel
- Power (Phase) Sensing: Ground (Earth) Fault
-
Description: Disconnecting means for transformers (450.14) Reference first-time provisions on electrical installations over 600 volts. New Article 399 incorporates requirements for overhead distribution systems for large electrical system users, such as school or business campus settings.
Find Suppliers by Category Top
Conduct Research Top
-
WP #129: A Scalable, Reconfigurable, and Efficient Data Center Power Distribution Architecture
Significant improvements in efficiency, power density, power monitoring, and reconfigurability have been achieved in data center power distribution. The past techniques of massive transformer-based power distribution units feeding under-floor hardwired circuits via rigid or flexible conduit
-
WP #129: A Scalable, Reconfigurable, and Efficient Data Center Power Distribution Architecture
Significant improvements in efficiency, power density, power monitoring, and reconfigurability have been achieved in data center power distribution. The past techniques of massive transformer-based power distribution units feeding under-floor hardwired circuits via rigid or flexible conduit
-
Success Stories- Vacuum Switchgear
Dead tank vacuum circuit breakers are three-phase devices designed for. power distribution substations. These breakers provide overcurrent protection. and isolation from short circuit conditions for expensive transformer. equipment with the reliability of a mechanical interruption
-
What If?
overhead power lines, transformers, substations, switches, connections, arresters, insulators, underground equipment that has surfaced on dip poles, transformers, switching equipment and underground equipment in vaults, which are below ground surface. What if I scanned a connection and saw only what