Products/Services for Overhead Door Sling

  • Latches-Image
    Latches - (267 companies)
    Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features. Description. Latches are mechanical components that hold doors, drawers, or cabinets...
  •  
    Overhead Doors - (177 companies)
    Garage doors are designed to enclose and protect the entrances to garages and other large structures. Overhead doors, also known as garage doors, are designed to enclose and protect the entrances to garages and other large structures...
  • Doors-Image
    Doors - (1347 companies)
    ...often use sliding or folding doors for egress on to patios and decks. A sliding door is fitted into a track in a frame and is typically constructed of large panes of glass. Other types of doors include overhead doors for garages, warehouses and other...
  • Lifting Slings-Image
    Lifting Slings - (323 companies)
    Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists. Lifting slings or sling lifts are material handling accessories for load attachment to lifts, cranes, and hoists. They are used in heavy manufacturing...
  • Door Operators-Image
    Door Operators - (173 companies)
    ...of doors and gates. They use electric, hydraulic, or pneumatic power. Door operators are used to open garage doors and overhead doors, to automatically open doors in high traffic-areas such as grocery stores, and to provide access for wheelchairs...
  •  
    Hooks - (298 companies)
    ...indicate whether their products are designed for overhead lifting and other specialized applications. Hook suppliers also indicate whether or not the ultimate strength of a hook equals 4 times the working load limit of the chain, in accordance...
  •  
    Door Closers - (83 companies)
    ...size of 4 which is suitable for a fire door inside a building: 384110. Resources. How to Choose the Correct Door Closer. Overhead Door Closers. Image Credits: Grainger | designbuild-network...
  •  
    Overhead Trolleys - (95 companies)
    Overhead trolleys are conveyors that consist of a continuous loop of chain or cable that is suspended from a track. Carriers are attached periodically to hang or contain products. There are several different types of overhead trolleys. Manual...
  •  
    Door Stops and Holders - (73 companies)
    ...with the holder on the door (as the case with fire doors). The user pulls on the door to free it for closure or when the magnetic is turned off for safety reasons. Overhead stops and holders are used when the floor or wall cannot be fitted with a stop...
  •  
    Exterior Doors - (477 companies)
    Exterior doors are designed and constructed for outdoor use. They allow personnel and equipment to enter and exit from buildings. Exterior doors are designed and constructed for outdoor use. They allow personnel and equipment to enter and exit...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Highly Selective Nuclide Removal from the R-Reactor Disassembly Basin at the SRS
    The replacement was accomplished by rolling the mobile cart outside the basin through a nearby access door , and lifting the 100 gallon tank off of the cart with a lifting sling and overhead crane.
  • wn_g.pl (finlayson-gwc2014.zip)
    … '). g(100080461,'(throwing with a wide motion (as if with a sling ))'). g(100080564 … more strikes than balls")'). g(100082613,'(a pitch thrown sidearm instead of overhead )'). g(100082734,'(a pitch that the catcher cannot stop … … applying force in order to move something away; "he gave the door a hard push"; "the …
  • A fatal accident in the construction industry - issue 148
    An electric overhead travelling crane, operated by a third man, was used to carry out the lifting … A smaller piece of equipment which had been lying on the door section was removed using chain slings , then alternative lifting equipment was brought to lift the door section as the chain slings were not suitable for the job .
  • data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … 01514348 v 0101 | throwing with a wide motion (as if with a sling ) 00107137 04 n … … 0 001 @ 00106272 n 0000 | a pitch thrown sidearm instead of overhead 00109892 04 n … … act of applying force in order to move something away; "he gave the door a hard push" …
  • data.noun (finlayson-gwc2014.zip)
    … 01501434 v 0101 | throwing with a wide motion (as if with a sling ) 00140721 63 n … … 7 001 @ 00139856 n 0000 | a pitch thrown sidearm instead of overhead 00143474 58 n … … act of applying force in order to move something away; "he gave the door a hard push" …
  • data.noun (finlayson-gwc2014.zip)
    … 00073632 n 0000 | throwing with a wide motion (as if with a sling ) 00075752 04 n … … 0 001 @ 00075000 n 0000 | a pitch thrown sidearm instead of overhead 00077922 04 n … … act of applying force in order to move something away; "he gave the door a hard push" …
  • data.noun (finlayson-gwc2014.zip)
    … 01501434 v 0101 | throwing with a wide motion (as if with a sling ) 00865743 50 n … … 5 001 @ 00864878 n 0000 | a pitch thrown sidearm instead of overhead 00868496 30 n … … act of applying force in order to move something away; "he gave the door a hard push" …


Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems