Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. is the American master distributor of Hy-Lok Corporation, a global industry-leading provider of valve and fitting solutions. Hy-Lok USA is proud to offer solutions to deal the danger of gas leaks. Our proprietary D’Tec Liquid Leak Detectors for quick, accurate
-
Description: provides a highly accurate factory calibration of the NDIR analyzer. Andros is so confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros 6552 is designed to meet or exceed EN 14624,“performance of mobile leak detectors and of
- Number of Channels: 2
- Response Time: 3 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
-
Supplier: CO2Meter.com
Description: Carbon Monoxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Oxygen (O2)
- Features: Other
-
-
Supplier: Oneida Research Services, Inc.
Description: spectrometer and is easily adapted to measuring the leak rates for other gases such as Oxygen, Argon, Nitrogen, DME, EMC, SF4 and other gases. It is not just for Mil-Std 883. Simply purchase your leak rate standards, enter a few parameters into the software and the system is
- Local Interface: Computer Interface, Digital Front Panel
- Leak Test Method: Mass Spectrometer (Helium Leak Detector)
- Features: Self-calibrating
- Display Type: Video Display Terminal
-
Supplier: MO2 Inc.
Description: The OxySentry™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor).
- Response Time: 0.1000000000000002 seconds
- Operating Temperature: 32 to 140 F
- Electrical Outputs: Analog Voltage
- Features: Audible or Visual Alarms, Controller, Data Logger
-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas
- Operating Temperature: -40 to 122 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
-
Supplier: Det-Tronics
Description: The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors that detect each of the following gases
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: LECO Corporation
Description: The ON736 Oxygen/Nitrogen Elemental Analyzer is designed for wide-range measurement of oxygen and nitrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom MS Windows®-based
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF), Infrared Detector (IR Cell), Thermal Conductivity Detector
- Elements Analyzed: Nitrogen (N) / Protein, Oxygen (O)
-
Supplier: LECO Corporation
Description: The ONH836 Oxygen/Nitrogen/Hydrogen Elemental Analyzer is designed for wide-range measurement of oxygen, nitrogen, and hydrogen content of inorganic materials, ferrous and nonferrous alloys, and refractory materials using the inert gas fusion technique. The instrument features a custom
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Hydrogen (H), Nitrogen (N) / Protein, Oxygen (O)
- Analysis Method / Detection Technology: Inert Gas Fusion (IGF), Infrared Detector (IR Cell), Thermal Conductivity Detector
-
Supplier: CO2Meter.com
Description: Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Carbon Monoxide (CO), Combustible Gas
- Features: Other
-
Supplier: UL Standards & Engagement
Description: Occupational Exposure Limit Values (OELV). The upper limit of measurement will be defined by the manufacturer in accordance with 1. • Type SM (Safety Monitoring) 'general gas detection' equipment: For general gas detection applications (e.g. safety warning, leak detection), the performance
-
Description: equipment: For general gas detection applications (e.g. safety warning, leak detection), the performance requirements are focused on alarm signalling. The upper limit of measurement will be defined by the manufacturer according to the intended use of the equipment. In general, the
-
Supplier: CO2Meter.com
Description: Fixed Combustible Carbon Monoxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 -
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Nitrogen Dioxide (NO2)
- Features: Other
-
Supplier: Honeywell Analytics, Inc.
Description: gases and Oxygen hazards. The Manning AirAlert™ 96d can support up to 96 sensors and relay modules and provides unique at-a-glance system status and can be maintained with ease using the menu driven push button controls. This easy to use system can be completely customized in an industrial or
- Operating Temperature: -4 to 122 F
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage, Switch
- Features: Audible or Visual Alarms, Controller
-
Supplier: CO2Meter.com
Description: The Industrial Gas Strobe Siren (CM-1029) is designed to provide an additional flashing indicator of a potential gas leak in indoor areas that are using/storing compressed gases. The device features multi-purpose functionality with its siren, speaker, and optional strobe. It can also serve as
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
-
Description: ANDROS 6500 Series Gas Analyzers ANDROS 6500 Measures up to 5 gases: 3 via NDIR and 2 via plug-in sensors RS232 and USB DC pump and solenoid valve drivers Analog to digital inputs (2) Differential pressure transducer for low flow/leak detection ANDROS 6520 Same as above but without the
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Description: confident in our factory calibration that our customers need never calibrate the NDIR analyzer again. The Andros 6511 is designed to meet and exceed performance requirements for portable or fixed leak detectors of toxics or combustibles. High Stability: rapid warm-up The enhanced
- Response Time: 40.00000000000002 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume, Trace
-
Supplier: ATV Technologie GmbH
Description: processing < 20°C/sec. Oxygen < 1,0ppm with purified N2 HELIUM leak rate 5 x 10¯9 mbarl/sec. 100 step recipe Common Applications SRO-714/716 IGBT/DBC Power Semiconductors Sensors/IR Bolometer Detector MEMS Devices DIE Attachment High Power LED Hybrid Assembly Flip Chip Package
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: A critical feature of these systems is nitrogen blanketing. By displacing oxygen with an inert nitrogen layer, the system prevents chemical oxidation and eliminates the risk of combustion for flammable liquids. Complementing this is secondary containment, which provides a “box-within-a-box”
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Introducing the SA-220 Gas Detector — Safeguard Analytics’ New Flagship Device Built on experience, innovation, and intuition, the SA-220 represents the next era of gas detection: - Rugged, Reliable, and Fast — engineered for today’s (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
A-220 Gas Detector — Safeguard Analytics’ New Flagship Device Built on experience, innovation, and intuition, the SA-220 represents the next era of gas detection: ? Rugged, Reliable, and Fast (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
-down environments. The CM-900 series is designed to measure low oxygen or high carbon dioxide to protect employees and staff should accidental leaks and releases occur. Delivering (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
Fixed gas detectors are permanently installed in strategic locations where gas leaks or accumulations are most likely to occur. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
safety while maintaining compliance with regulatory requirements. During maintenance operations, sensitive gas detectors can identify leaks in fuel systems, oxygen delivery systems, and hydraulic support equipment before they become operational concerns. Early (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
accurately identify harmful gases, either through leaks or other situations To provide error-free, reliable data The Benefits of Calibrating PID Gas Detectors Without correct calibration, a PID gas detector will not accurately measure (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
Conduct Research Top
-
How to Make A Gas Leak Alert Security Alarm
, combustible, toxic gases, and oxygen depletion. The reason for creating this device is to provide an early warning of a gas leak before it can cause harm to human life. There have been many instances of gas leaks and explosions resulting in loss of life, hence the necessity of gas detectors.
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
Continuing advances in infrared technology have resulted in fail-to-safe hydrocarbon gas point detectors that continuously monitor combustible gases and vapors within the lower explosive limit (LEL) and provide alarm indication. Other features of these detectors include operation in oxygen
More Information Top
-
Leak detection system design and operating considerations for the US-CRBRP
Simmons, W., et. al., "Hydrogen and Oxygen Leak Detector System Developments for US LMFBR Steam Generators", US/USSR Seminar on Steam Generators, July 1976, USSR.
-
LMFBR safety. 6. Review of current issues and bibliography of literature (1977)
121635 SIMMONS WR 4 EPSTEIN LF 4 GEPRELS EE 4 ROY P 4 BERKEY E • GRUNDY B HYDROGEN AND OXYGEN LEAK DETECTOR SYSTEM DEVELOPMENTS IN THE U.S. ARGONNE NATIONAL LAB.. II.
-
freon r404a leak analysis,China freon r404a leak analysis Manufacturers, Suppliers - ECOL
Oxygen detectors, oxygen leak detector ,oxygen gas detector,portable oxygen detector .
-
Endotracheal intubation in horses – are complications truly rare?
Alternatively, insertion of a probe from a battery powered oxygen leak detector into the pharynx or nasal meatus will allow detection of oxygen escaping from the lungs.
-
The omegatron as a leak detector
… this pressure is well below the critical background pressure for the omegatron, the accumulation period is in practice limited only by the patience of the observer. ment which limits the sensitivity of the hydrogen gauge and the oxide-cathode oxygen leak detector .
-
Effect of sodium environment on breeder reactor components
The use of in-sodium meters for hydrogen and oxygen as leak detectors has proved successful in test systems.
-
PAC CHECK® 800 Series: Package Integrity Tester
This package integrity analyzer has a combination leak detector , oxygen headspace analyzer, and package volume measurer.
-
Book Reviews
The discussionsof oxygen mon- itors and leak detectors similarly range from the least expensive to models costing severalthousand dollars.
Indicates content that may require registration and/or purchase.