Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: First Sensor AG
Description: The XYA oxygen sensors are based on a special zirconium dioxide (ZrO2) technology to enable highly stable and accurate measurements from 0...100 %Vol. oxygen concentration. These sensors are non-consumptive and feature easy calibration in ambient air. Typical
- Operating Temperature: 1,292 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: Real Tech, Inc.
Description: Real Tech’s Dissolved Oxygen (DO) sensor uses a luminescent optical technology approved by the ASTM International Method D888-05. The compact and robust sensor requires no calibration and very minimal power. Without oxygen consumption, the sensor allows for
- Oxygen Range: 0 to 20 ppm
- Accuracy: 1 % FS
- Response Time: 5 seconds
- Maximum Diameter / Width: 1.0629927 inch
-
Supplier: Instrumentation Northwest, Inc.
Description: The Aquistar® Dissolved Oxygen (DO) sensor represents the next generation in trouble-free oxygen-sensing design. Utilizing fluorescence of a stable, immobilized ruthenium-based film matrix, the sensor employs precision optical transmission and detection to measure
-
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 499ADO is a membrane-covered amperometric sensor. It is intended primarily for the determination of dissolved oxygen in wastewater aeration basins. EASILY REPLACEABLE MEMBRANE, no special tools required. AUTOMATIC AIR CALIBRATION AUTOMATIC COMPENSATION FOR CHANGES IN
- Oxygen Range: 0 to 20 ppm
- Response Time: 25 seconds
- Maximum Diameter / Width: 0.75 to 1 inch
- Maximum Length: 5.63 inch
-
Supplier: GasLab
Description: air or any known O2 concentration Linear or RS485-MODBUS output of measured oxygen content Models CM-0134 25% Oxygen Sensor CM-0150 25% Oxygen Sensor with Mount Shield CM-0134-WT 25% Oxygen Sensor with Tube Cap CM-0160 95% Oxygen Sensor
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 499ATRDO sensor is a membrane-covered amperometric sensor. It is primarily used to measure trace oxygen levels in deaerated boiler feedwater in steam electric power plants. HIGH ACCURACY: + ppb error below 20 ppb RAPID STABILIZATION following calibration or
- Oxygen Range: 0.0001 to 20 ppm
- Accuracy: 5 % FS
- Maximum Diameter / Width: 1 inch
- Maximum Length: 5.63 inch
-
Supplier: ABB Measurement & Analytics
Description: Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy. Users benefits from: – No calibration required – No sensor drift – Fast speed of
- Oxygen Range: 0 to 50 ppm
- Accuracy: 0.1 to 10 % FS
- Response Time: 45 to 60 seconds
- Maximum Diameter / Width: 1.85 inch
-
Supplier: CO2Meter.com
Description: The TX Oxygen Sensor with Transmitter is designed for industrial applications where and 6-24VDC power input and industry-standard RS485 or 4-20mA outputs are required. The TX Sensor Development Kits adds a RS485 Modbus RTU USB FTDI cable, a 120VAC wall adapter and our free
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Mettler-Toledo Technologies GmbH
Description: High operational availability, top performance and easy maintenance InPro6960i designed for brewery application offers high operational availability, top performance and easy maintenance for the measurement of dissolved oxygen in wort aeration in breweries. The optical oxygen
- Oxygen Range: 0.008 to 25 ppm
- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
-
Supplier: CO2Meter.com
Description: The TecMicro Sensor by TecSense is an optochemical gas sensor that can measure oxygen levels in ambient air or in liquid. This makes it useful for breweries, modified atmosphere packaging, testing head-space gases, bio-incubators, respirometers, algae or aquatic applications. It
-
Supplier: Sensore Electronic GmbH
Description: The SO-B1-XXX Mini Oxygen Sensor is a compact, flanged sensor engineered for reliable oxygen measurement across industrial and medical applications. With high accuracy and durable design, it ensures dependable performance in demanding environments. In medical devices, it
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Pem-Tech, Inc.
Description: Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor
- Operating Temperature: -40 to 175 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: CO2Meter.com
Description: TecMicro Oxygen Sensors are optochemical gas sensors that can measure oxygen levels from a few parts per billion to 100% O2 by volume in ambient air or in liquid depending on the model. This makes them useful for breweries, modified atmosphere packaging, testing
- Operating Temperature: 14 F
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Sensore Electronic GmbH
Description: Introducing the SENSORE SO-E3-xxx Mini Oxygen Sensor with Hose Connection, a compact zirconium dioxide oxygen sensor designed for PCB mounting across a diverse range of industries. From medical applications such as oxygen concentrators to laboratory equipment, food
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Pem-Tech, Inc.
Description: Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel
- Operating Temperature: -4 to 113 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
- Electrical Outputs: Analog Current, Switch
-
Supplier: GasLab
Description: The LuminOX LOX-02 Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of durability, immunity to cross-sensitivity to other gases, and a longer lifespan than typical electochemical oxygen
-
Supplier: Pem-Tech, Inc.
Description: user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion
- Operating Temperature: 14 to 150 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: Sensore Electronic GmbH
Description: sector. Utilising advanced Zirconium Dioxide (ZrO₂) sensor technology, this robust sensor provides reliable measurements from 10 ppm up to 96% oxygen. Its stable signal output, low drift, and single-point lifetime calibration make it well-suited to continuous process
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Sensore Electronic GmbH
Description: industry-standard output formats, enabling the sensor to function as an oxygen gas analyser or amperometric oxygen sensor. This expands its suitability to oxygen enrichment systems, welding atmosphere monitoring, and furnace atmosphere control. The Sensore
- Operating Temperature: 158 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: GasLab
Description: The LuminOX LOX-02-F Oxygen sensor measures ambient oxygen levels using the principle of florescence quenching by oxygen. This provides the benefits of lower power requirements and a longer lifespan than typical oxygen sensors. This sensor model
-
Supplier: GasLab
Description: The AlphaSense O2-A3 oxygen sensor is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Like other electrochemical sensors, it uses less power and has good pressure and temperature independence. Features 0.1 to 20.9% oxygen
-
Supplier: Sensidyne, LP
Description: Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life.
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Oxygen (O2)
-
Supplier: Angst+Pfister Sensors and Power
Description: Angst+Pfister Sensors and Power introduces the FCX-TR2.0, a cutting-edge oxygen transmitter designed for seamless integration into process chambers via screw-mount or forced flow cap configurations. It features a reliable amperometric zirconia sensor (FCX-U series), ensuring
- Electrical Outputs: Analog Current
-
Supplier: CO2Meter.com
Description: The O2-A3 Alphasense Oxygen Sensor (formerly known as the AP-0004) is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Gaining precise oxygen measurement is critical for industries that require its use for safety, medical, air
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Safeguard Analytics
Description: Model SA1-O2LF smart sensor modules are designed to detect and monitor oxygen gas in ambient air. The modules consist of a lead-free electrochemical gas detection sensor and a micro-processor-based signal conditioning circuit. The signal conditioning circuits includes embedded
- Operating Temperature: -40 to 131 F
- Operating Humidity: 15 to 95 %
- Measurement Type: %LEL
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Anti-Bubble Dissolved Oxygen Sensor The InPro 6860i/12/220/nA/HD is an optical dissolved oxygen sensor with a mechanically modified hydrophilic surface. Combined with its tilted design, it prevents bubble accumulation, creating a highly stable measurement signal.
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 8.661422 inch
- Operating Temperature Range: 32 to 140 F
-
Supplier: Sensidyne, LP
Description: -20° to 50°C (-4° to 122°F) Humidity Range (continuous) ...................... 5–95 %RH, non-condensing Pressure Range .......................................... Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume
- Gas Types: Combustible Gas, Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: calibration can be performed in any known gas including fresh air. The Flange Mount oxygen sensor offers complete with 0.4m of 5 single strand 20AWG cables and MOLEX 39-01-2060 connector, a temperature range of -100 to +250⁰C and response time of less than 4 seconds. The
Find Suppliers by Category Top
Featured Products Top
-
The OXY-ProXT uses SMART sensors based on O? diffusion-limiting zirconia technology, delivering a long-life, reliable solution. Each smart sensor is individually calibrated against an O? reference. The resulting calibration data is stored within the sensor. Upon connection, calibration (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
since it’s market launch 15 years ago,” explains Christian Adank, Product Manager at Hamilton Bonaduz AG. He adds “The meticulous control of dissolved oxygen still requires frequent calibrations to avoid deviations in GMP/FDA requirements. As part of the new sensor launch (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
industrial plants. The guide covers the following essential topics: The basics of oxygen and its chemical and physical properties. The physics of dissolved oxygen. Types of DO sensors and how they work. Applications, calibration, and maintenance of DO sensors. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen monitoring (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
FaradaIC® has developed a solid electrolyte that can be connected directly with a chip for the first time. The 2x2x1 cm O2 (Oxygen) sensor electronics use patented algorithms to determine the exact (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Fujikura is the pioneer of the zirconium-based, current-limiting oxygen sensors. This style of sensor has many advantages over other ways of measuring oxygen. Benefits Our oxygen sensors do not require periodic calibration or replacement. If the air is clean (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Angst+Pfister Sensors & Power is proud to unveil the FCX-TR2 - a next-generation oxygen transmitter designed for fast integration and low (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Oxygen compatible and manifold mounting eliminates any possible contamination during assembly. Stand-alone unit or used in conjunction with Clippard’s Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic (read more)
Browse Pressure Regulators Datasheets for Clippard -
— engineered for today’s toughest environments ? Easy integration with Serial MODBUS or 4-20mA (each active channel) ? Full-color display, guided calibration, event logging, and optional 4 relay output ? Detects Toxics, Oxygen Deficiency, Combustibles, VOCs & Refrigerants via Smart Sensor (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics
Conduct Research Top
-
Room Oxygen Monitor and Alarm for Cold Storage Applications
Room oxygen monitor detects oxygen deficiency in refrigerators and freezers down to -50°C. Gaslab's RAD-0002-ZR is a fixed, wall-mount low oxygen safety monitor and alarm using a sensor capable of measuring potentially dangerous oxygen levels in freezers and other cold storage applications
-
Liquid Analysis in Mineral Processing
This paper describes the process applications that take place after mining and prior to refining as they relate to pH / ORP, dissolved oxygen and conductivity.The implementation of the proper analytical sensors in the common metal extraction processes used today in the minerals industry go far
More Information Top
-
Monitoring and Controlling the Dissolved Oxygen (DO) Concentration within the High Aspect Ratio Vessel (HARV)
The ability of Models 1 and 2 to fit the actual oxygen sensor calibration after four autoclave cycles is shown in Figures 5 and 6.
-
A climatology‐based quality control procedure for profiling float oxygen data
These results suggest that oxygen sen- sor calibration is robust at low O2 [D’Asaro and McNeil, 2013], and a positive offset correction is not appropriate for floats in OMZs.
-
Long‐term continuous monitoring of dissolved oxygen in cell culture medium for perfused bioreactors using optical oxygen sensors
Oxygen Sensor Calibration .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-05-516/BYUN-DISSERTATION.pdf?sequence=1
3.2.1 Oxygen sensor calibration . . . . . . . . . . . . . . . . .
-
Optical sensor based on fluorescent quenching and pulsed blue LED excitation for long-term monitoring of dissolved oxygen in NASA space bioreactors
3.2 Calibration of the Oxygen Sensor Calibration of the HOXY oxygen sensor in PBS solution was performed by periodically increasing the oxygen ratio of the mixture of air and nitrogen that continuously purged the so- lution flowing through the sensor.
-
Advanced Accelerator Applications University Participation Program
Oxygen Sensor Calibration Results .
-
Highly accurate measurement of oxygen using a paramagnetic gas sensor
… test procedures that require calibrated gas mixtures will be limited by the uncertainty of those gas mixtures, and so cannot be used to test the accuracy of the oxygen sensor; assuming the uncertainty of the oxygen sensor calibration is no worse than …
-
https://bora.uib.no/bitstream/handle/1956/3667/58295119.pdf?sequence=1
SBE 43 Dissolved Oxygen Sensor Calibration and Data Corrections using Winkler titration, .
-
Hourly oxygen and total gas tension measurements at the Southern Ocean Time Series site reveal winter ventilation and spring net community production
Seabird (2012), SBE 43 dissolved oxygen sensor calibration and data correc- tions, Appl.
-
http://dspace.mit.edu/bitstream/handle/1721.1/70432/785221518-MIT.pdf?sequence=2
100 3-20 Oxygen sensor calibration : (a) calibration duct; (b) calibration data . . . . .
Indicates content that may require registration and/or purchase.