-
Supplier: CO2Meter.com
Description: The 25% Oxygen and 20% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: CO2Meter.com
Description: The 25% Oxygen and 100% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: Precision Measurement Engineering, Inc.
Description: The miniDOT Clear logger is a completely submersible instrument that logs dissolved oxygen and temperature measurements and has an internal LCD screen, which displays real-time measurements. The oxygen sensor is an optode that measures dissolved oxygen
- Oxygen Range: 0 to 150 ppm
- Accuracy: -5 to 5 % FS
- Operating Temperature Range: 32 to 95 F
- Features: Built-in Temperature Sensor
-
-
Supplier: CO2Meter.com
Description: The 25% Oxygen, 5000ppm CO and 1% Carbon Dioxide Sampling Data Logger is is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model OxyTrans-PSS is a portable oxygen transmitter that is fast responding, accurate and is capable of measuring oxygen at trace or percent levels. The OxyTrans-PSS has the capability of measuring oxygen between 0 - 10,000 ppm or 0-25 % and offers ease
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Features: Data Logger, Sampling Pump
-
Supplier: Analytical Industries Inc.
Description: Key features Measurement ranges from 0…100% to 90…100% O2 Internal pressure regulator for max sample inlet pressures up to 3600psig Bypass valve for quick measurement response Proven electro-chem sensor with long life – 5 years Integrated measurement data logging Battery powered
- Instrument Type: Analyzer
- Features: Data Logger
- Gas Types: Oxygen (O2)
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual backlit display of Oxygen Concentration and Temperature Measures dissolved oxygen from 0 to 20.0mg/L and 0 to 100.0% oxygen plus temperature from 32 to 122°F (0 to 50°C) Automatic Temperature Compensation from 0 to 50°C via temperature probe sensor
- Features: Datalogger / Recorder
-
Supplier: Roscid Technologies
Description: OxyP- This Model was made for fast, accurate and economic measurement of Oxygen at trace or percent levels. A simple operating and a large LCD-display allow easy and fast start-up of the instrument. The Unit is measuring Oxygen between 0 – 10000 ppm or 0 -25%. Specification Measuring
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Analytical Industries Inc.
Description: and sample flow control and indication. Integral measurement data logging Sensor life of up to 24 months Overview Our portable range of oxygen trace analyzers are designed for applications that require the periodic verification of Oxygen concentration in a gas. Available
- Instrument Type: Analyzer
- Features: Data Logger, Hazardous Environments, Intrinsically Safe
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas scrubber
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Analytical Industries Inc.
Description: Sensor life of up to 24 months Overview Our portable range of oxygen analyzers are made for applications that must be controlled at several defined points. Designed for efficiency and agility, the GPR-2000 % oxygen analyzer is the go-to solution for swift, point-to-point
- Instrument Type: Analyzer
- Features: Data Logger, Hazardous Environments
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for the customer to
- Response Time: 8 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Roscid Technologies
Description: Alarm: 1 free programmable Alarm System diagnostics: Self diagnosis with relay output Data Logger : 10000 readings, Interval programmable Voltage: 85 – 230 VAC, 44/60 Hz 24 VDC Sensor warranty maintenance: 1 year under normal use and Size ( Mounting size ): 9 x 7.5 x 7.5 ( W x H
- Response Time: 90 seconds
- Operating Temperature: 41 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted into the furnace or flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion optimization, process control and furnace atmosphere
- Operating Temperature: -4 to 212 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Cole-Parmer
Description: data before overwriting earliest trip data Logs time, date, and distance traveled for each trip • Speed is logged up to every second • Accident logs capture the critical 20 seconds during a hard-braking event • CarChip Fleet Pro records up to 1200 hours of data before
- Features: Datalogger / Recorder
-
Supplier: Nova Analytical Systems Inc.
Description: single cell infrared detector for CO2 and a customer replaceable electrochemical sensor for O2. Neither sensor is affected by water vapor or other gas vapors in the sample gas. The O2 sensor typically lasts 2-3 years.In operation, a built in sample pump draws in the gas sample
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers state of the art hydrogen sensor products. The technology uses a patented nano thin-film technology (palladium alloy) with key advantages in hydrogen sensing. The sensor technology uses a thin film palladium alloy that absorbs and desorbs hydrogen as
- Response Time: 3,600 seconds
- Operating Temperature: -40 to 131 F
- Operating Humidity: 0 to 100 %
- Electrical Outputs: Analog Current
-
Supplier: OTT Hydromet
Description: integrated with external data loggers and telemetry systems. Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Other
-
Supplier: OTT Hydromet
Description: integrated with external data loggers and telemetry systems. Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OTT Hydromet
Description: integrated with external data loggers and telemetry systems. Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OTT Hydromet
Description: integrated with external data loggers and telemetry systems. Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow
- Conductivity / Dissolved Solids Range: 0 to 70,000 µS/cm
- Conductivity Accuracy: 0.003 ±% Full Scale
- Accuracy: 20,000 ppm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Honeywell Analytics, Inc.
Description: display, simple 4 button operation, 3 fully configurable relay outputs and selectable sink, source or isolated 4-20mA signal. The sensor and transmitter is common for all gas types. Sensor The Apex Sensor can be mounted directly on the transmitter or remotely up to 100m away.
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 14 to 104 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
-
Supplier: Cole-Parmer
Description: 300 hours of data before overwriting earliest trip data The CarChip Pro plugs directly into the OBD II (onboard diagnostics) port in a car of vehicle where it continuously logs vehicle and driver performance. The CarChip Pro helps keep your vehicles in peak running condition by
- Features: Datalogger / Recorder
-
Supplier: DOD Technologies Inc.
Description: The Gastron G-Finder™ Universal B1 Explosion-Proof Gas Detector features: One to 3 channels of target gas detection including flammable, toxic gases, and oxygen Explosion-proof gas detector that can simultaneously feature more than two types of sensors Universal transmitter that is
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Linde North America, Inc.
Description: ideal for environments where deep water may be encountered. Features 4 port - 4 Gas Instrument 26 gas sensor options Data logging capability Internal Pump as standard (non-pump option) Heavy duty - extremely robust Cam lock attachment Infra-red data download Sensors
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Emerson Automation Solutions – Rosemount
Description: measurements and on-screen data trend graphs, User help screens show detailed instructions and troubleshooting in multiple languages. Data logger and event logger allow for download of process data and alarm conditions with time and date stamps via USB 2.0
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Control Relays: 4
-
Supplier: DOD Technologies Inc.
Description: ever! No calibration necessary! Large, easy to read screen Simple One Button Operation Works in oxygen enriched and oxygen deficient environments Continuous 1 second data logging LEL sensor is immune to H2S & silicone poison Assembled in USA Compatible with MGC Simple
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2)
- Display: Digital
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The sensor life expectancy
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: DOD Technologies Inc.
Description: 4-Gas sensor (CO, H2S, LEL, O2) plus a fifth selectable toxic sensor from a list of over ten choices. Detectable gases: Carbon Monoxide (CO): 0-300 ppm Combustible Gas 0-100% LEL Hydrogen Sulfide (H2S): 0-30 ppm Oxygen (O2): 0-20% vol Plus a fifth gas - toxic from selectable
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Display: Digital
-
Supplier: Linde North America, Inc.
Description: Compact design Top display Alligator clip attachment IP65 and IP67 rated Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: DOD Technologies Inc.
Description: gas sensors are available. The PS-8 uses the same quality, interchangeable sensors as its predecessor (PS-7), which can distinguish between combustibles. Click here to view and order PS-8 replacement sensors. The PS-8 is compatible with the EC20x Multipoint Gas Detector Cabinet
- Operating Temperature: 40 to 104 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
Find Suppliers by Category Top
Featured Products Top
-
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
The OXY-ProXT uses SMART sensors based on O? diffusion-limiting zirconia technology, delivering a long-life, reliable solution. Each smart sensor is individually calibrated against an O? reference. The resulting calibration data is stored within the sensor. Upon connection, calibration (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
TM provides instant stable values, low drift and a fast response time. Pre-calibration can take place very conveniently in the laboratory, as data is stored directly in the sensor head. "While VisiFerm TM is predestined for dissolved oxygen measurements (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Reliable, long-life oxygen measurement for demanding industrial and safety-critical applications The Microx ProSafe SIL2 oxygen transmitter combines advanced zirconia sensor technology with SIL2-certified safety performance, offering highly accurate oxygen monitoring (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Its uniform I2C register map ensures seamless integration across various sensor technologies, enabling OEM standardization. Stored smart data points support plug-and-play compatibility with smart transmitters and control systems. Combustible Gases Toxic Gases Carbon Dioxide Oxygen Deficiency Refrigerants Volatile Organic Compounds (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
velocities reaching up to 20 ft/s, the FLO-DAR delivers accurate flow data with unmatched consistency. The FLO-DAR® AV Sensor, a Hach Flow solution by McCrometer, is a pioneer in non-contact flow monitoring and sets the industry standard for reliability and (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
Sensor Fouling Combined with the wireless Hach FL900 Flow Logger, this flow monitoring system can transmit data and alarms right to your desktop or mobile phone and continously monitor via ultrasonic and velocity measurements. (read more)
Browse Level Sensors Datasheets for McCrometer, Inc. -
automatically correct data measurements for temperature and velocity effects, ensuring precision in various conditions. The AV Sensor is designed to be compatible with Hach flow loggers and AS950 samplers, making it a versatile tool for measuring flow rates in open channels. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Microbial heterotrophs within Codium bursa:
a naturally isolated microbial food web
This was done by circulating the enclosed water along a closed circuit on line with the oxygen sensor and data logger (sampling frequency 10 min), where the water was collected from and returned to the individual lumen through 2 hypodermic needles.
-
Sources of organic carbon supporting the food web of an arid zone floodplain river
Dissolved oxygen and temperature were also meas- ured at 10-min intervals in the surface water, mid- channel at each site over the same 24-h period using a TPS (model 601) polarographic oxygen sensor and a data logger (Wesdata model 389).
-
Local consumers are the first line to control biological invasions: a case of study with the whelk Stramonita haemastoma (Gastropoda: Muricidae)
The decline in oxygen concentration was measured by a calibrated oxygen fibreglass sensor connected to a data logger (PyroScience Firesting O2), capable of four sensor connections.
-
A closed-circuit rebreather for the characterization of denitrogenation.
The nitrogen content accumulated in the loop of a closed-circuit rebreather supplied by pure oxygen was determined using galvanic oxygen sensors and a small size data logger for pressure, temperature, and relative humidity measurements.
-
Hypoxia suppresses runx2 independent of modeled microgravity
Data from the oxygen sensor was collected using Logger Pro Version 1.0 software (Vernier Software, Beaverton, OR).
-
Intracolony variability in photosynthesis by corals
is affected by water flow: role of oxygen flux
Voltage output from the oxygen sensor was recorded using Campbell Scientific CR10X data log- gers .
-
The Red Sea
All 4 oxygen sensors are connected to a battery-run data logger .
-
Total Dissolved Gas Monitoring in Chum Salmon Spawning Gravels Below Bonneville Dam
No dissolved oxygen sensor was installed on the Ives 3 hyporheic data logger .
-
ARS | Publication request: Effect of initial biomass on channel catfish yield and water quality in a biofloc technology production system
Dissolved oxygen and temperature were measured continuously using sensors connected to a data logger .
-
Bacterial responses to temperature and substrate
concentration during the Newfoundland spring
bloom
Data are recorded on the data logger which stores the voltage outputs from the tem- perature and oxygen sensors in the chambers.
Indicates content that may require registration and/or purchase.