Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SCRAPER, INSTALLATION, PACKING, GLAND RING
-
Supplier: Accuris
Description: FELT STRIP, PACKING GLAND
-
Supplier: Accuris
Description: FELT - STRIP PACKING GLAND
-
-
Supplier: Accuris
Description: FELT STRIP, PACKING GLAND (ASG)
-
Supplier: Petersen Products Co.
Description: Comment 1 3/4" MNPT X 1/2" I.D., Brass With VITON O-Ring Description Packing Gland, 3/4" MNPT X 1/2" ID Sage Subcategory Number W261 Shipping Wt. 0.5 Lb (0.23 Kg)
-
Supplier: Hi-Tech Seals, Inc.
Description: The braided packing extractor facilitates the removal of used packing materials from within packing glands. Consisting of a flexible shaft positioned within another, they are wound in opposite directions providing access to difficult to reach areas.
- Tip Style: Corkscrew Tip
- Type: Flexible Shaft Packing Extractor
- Tip Type: Replaceable Tip
-
Supplier: Hi-Tech Seals, Inc.
Description: Braided packing is used to seal gaps and to fill gland space. The compressive force generated by tightening of the gland produces a radial pressure providing the sealing effect. Seventy percent of the wear on the braided packing occurs on the outer two packing’s.
- Shaft Speed: 2,200 rpm
- Operating Pressure: 500 psi
- pH Range: 2 to 12
- Operating Temperature: 500 F
-
Supplier: Hi-Tech Seals, Inc.
Description: Vee packing is a V-shaped seal commonly used in adjustable gland applications. Vee packing is usually used as a stacked set composed of center components, a male adapter and a female adapter. Sets of V-Packing are built based on temperature, pressure and fluid.
- Shaft O.D. or Seal I.D.: 0.1875 to 1.25 inch
- Housing Bore Diameter or Seal O.D.: 1.75 inch
- Operating Temperature: -40 to 248 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: KC Seals, Inc.
Description: Typically used to fill in gland space, our braided packing is a dense, resilient twisted cord style rope designed for packing applications that have irregular surfaces or openings. Our product is pliable and exhibits exceptional sealing capabilities; we carry a wide variety of
-
Supplier: John Crane, Inc.
Description: John Crane CVU and CVH sets cover a wide range of fluids, including acids, caustics and solvents at high temperatures and pressures. These automatic packings have superior sealing abilities, making them ideal for critical service applications. They require little or no gland adjustment
- Operating Pressure: 1,000 psi
- pH Range: 0 to 14
- Operating Temperature: -121 to 449.6 F
- Construction: Multi-Braid or Lattice
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2440 is pure PTFE Cord for valves. This flexible valve stem packing is easy to install since valve disassembly is not required - simply wind the cord around the valve stem, push it down into the stuffing box and compress it by tightening the gland nut. The result in a
- Operating Pressure: 500 psi
- pH Range: 0 to 14
- Operating Temperature: -450 to 500 F
- Seal Type: Loose Packing
-
Supplier: John Crane, Inc.
Description: The Type LMPC is a cartridge seal designed for static or dynamic applications. This seal is mechanically loaded in the axial direction by the gland follower. All internal components of the seal are held together by PTFE spacers. The spacers also hold the smothering gland to the drive
- Alternate Shaft or Rubbing Speed: 3,936.9999999999995 ft/min
- Operating Pressure: 6,025 psi
- pH Range: 0 to 14
- Operating Temperature: -450.4 to 1,202 F
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered.
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: icotek GmbH
Description: KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs. Advantages Insertion of pre-terminated cables Warranty
- Opening Diameter: 0.0787402 to 1.3385834 inch
- Temperature Range: -22 to 212 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Phelps Style 3010 is a Centerlock® braided from the finest Ramie Fiber. This compression packing is thoroughly impregnated with PTFE suspensoid and our special marine lubricant. This combination of construction and material provides the ultimate packing for marine rudder post,
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 1,300 ft/min
- Operating Pressure: 250 to 1,500 psi
- pH Range: 5 to 10
-
Supplier: John Crane, Inc.
Description: gland load distribution and promote longer packing life. Applications Process Pumps Mixer and Agitators Other Rotating Equipment Valves
- Alternate Shaft or Rubbing Speed: 4,300 ft/min
- Operating Pressure: 5,000 psi
- Operating Temperature: 1,832 F
- Material Classification: Carbon
-
Supplier: Phelps Industrial Products
Description: performs exceptionally well. Phelps Style 2046 also works as bull rings with CPL Style 2024 in applications where there are abrasives and/or excessive gland clearances.
- Cross Sectional Size: 0.25 to 1 inch
- Operating Pressure: 500 psi
- pH Range: 3 to 11
- Operating Temperature: 440 F
-
Description: Flexible Graphite Packing System for Rising Stem Valves - Design Requirements This Standard Practice establishes material and dimensional requirements for valve packing, packing chamber, packing gland, packing washer, bonnet, and the stem, as they relate to
-
Supplier: Superlok - Mako Products
Description: Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a 4:1. Cleaning & Packing All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged
- English Size: 0.125 to 1 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Superlok - Mako Products
Description: Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a 4:1. Cleaning & Packing All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged
- English Size: 0.125 to 0.5 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Superlok - Mako Products
Description: Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a 4:1. Cleaning & Packing All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double packaged
- English Size: 0.125 to 1 inch
- Features: English
- Material: Stainless Steel
-
Supplier: SAE International
Description: accepted gland standard for MS28775, O-ring packing seals. Piston diameters, gland internal diameters, groove sidewall angles and the surface finish are all defined by AS4716, but the gland outer retaining wall diameter is changed. AS4088 is similar to this document, but
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: of media simultaneously All DHS Series models come standard with threaded connections on the sides of the shaft and housing. Models are also available with optional shaft O-ring face seal glands for flush mounting the union to an interface (must be specified when ordering). Need to combine
- Features: Military Grade
-
Supplier: RS Components, Ltd.
Description: GLAND PACKING GLP720 5MM X 8M
- Alternate Shaft or Rubbing Speed: 1,968.503937007874 ft/min
- Operating Pressure: 290.073678714394 psi
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers solid polytetrafluoroethylene (PTFE) retainers (back-up rings) for use in static glands in accordance with AS5857. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and
-
Supplier: Radwell International
Description: PACKING SET GLAND/PACKING . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers solid, uncut polytetrafluoroethylene (PTFE) retainers (backup rings) for use in glands in accordance with AS4716. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and
-
Supplier: Radwell International
Description: PACKING GLAND. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Pumps - Specification for Gland Packings manufactured from Yarns and Ribbons
-
Supplier: Hi-Tech Seals, Inc.
Description: Hi-Tech Seals has a range of different installation tools in inventory. U-cup installation tools are used to help install U-Cups on the inside of machinery. The installation tool bends the seal inward, then you slide the seal into the machine and release it in the gland.
- Tip Type: Permanent Tip
- Tip Style: Pick Tip
- Type: Rigid Shaft Packing Extractor
-
Supplier: Radwell International
Description: ELECTROMECHANICAL TEMPERATURE SWITCH ACCESSORY, PACKING GLAND, BRASS, REMOTE STANDARD CAPILLARY, MAXIMUM SEALING PRESSURE +50 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KITZ Corporation of America
Description: The stem area of this valves is sealed double with a formed multi-ply bellows and gland packing, which completely prevent stem leakage of toxic fluids.
- Features: Bolt Flange, Other
- Valve Type: Globe Valves
- Actuation: Manual / Hand
- Primary Material: Stainless Steel
-
Supplier: Conax Technologies
Description: Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® FL-1600 industrial flowmeters are designed for high accuracy industrial uses. They feature dowel-pin, side plate construction and externally adjustable packing glands for use in industrial piping systems.
- Gas Volumetric Flow Rate: 0.22 to 25.76 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 100 to 300 psi
- Media Temperature: 250 F
Find Suppliers by Category Top
Featured Products Top
-
steel packing glands, studs and nuts. Follow us on: Facebook LinkedIn (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. Follow us (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
bearings or packing glands in the product zone, the ROSS design promotes 100% discharge and is easy to maintain while minimizing the risk of contamination. In addition to solid blends, wet applications such as flowable slurries and pastes are routinely mixed in the Vertical Blender. This versatile (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The use of packing glands and other high-friction seals in ATEX service can create an uncontrolled heat source and many European processors require alternative seals which are ATEX-compliant. Some mechanical seals advertise ATEX compliance, but require a liquid barrier for cooling, which is (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The use of packing glands and other high-friction seals in ATEX service can create an uncontrolled heat source and many European processors require alternative seals which are ATEX-compliant. Some mechanical seals advertise ATEX compliance, but require a liquid barrier for cooling, which is (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Designed with a fully split configuration, the AH Type–2 allows for faster installation and maintenance, significantly reducing equipment downtime. Unlike traditional packing glands and stuffing boxes (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO AH Type-2 is a fully custom, pneumatically loaded shaft seal, capable of fitting a wide range of shaft sizes. Its fully split design minimizes downtime for both installation and maintenance. Unlike standard stuffing boxes and packing glands, the AH Type-2 is non (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Gland: bolted; packing: V-shaped PTFE, PTFE, or flexible graphite Gasket material: stainless steel (SUS304, SUS316, SUS316L), copper, or aluminum Custom Configuration Body material, end connection, bonnet type, packing, and gasket material can (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
lifetime of your aluminum reduction cells. Advanced Sealing Systems Adopting advanced sealing systems, like the THERMOPAK cathode bar seal boot and external steel packing glands, offers a dual advantage. They not only provide superior sealing but also cater to different (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
seal boot and external steel packing glands, offers a dual advantage. They not only provide superior sealing but also cater to different operational preferences and requirements. These systems, by sealing effectively, contribute to the overall longevity of the reduction cells (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Definition and Applications of Compression Packing
the rotating member, and the body of the pump or valve. By tightening a gland follower against the top ring, pressure is transmitted to the packing set, expanding the rings radially against the side of the stuffing box and rotating member, effecting a seal.
-
Trouble-shooting Compression Packing Failures
Packing may fail for a variety of reasons. Beside improper installation, packing failures are often due to worn or faulty equipment, shaft misalignment, uneven take-up on the gland bolts, and other causes. If you are having trouble, carefully remove and examine the old packing set. DO NOT THROW
-
An ACS Crash Course on Seal Types for Rotary Valves
One seal, two seals, packing gland, shaft seal. The choices are seemingly endless for the types of seals that work with your rotary valves and airlocks. And, just so you don't have to go through the same dilemma of which seal to choose every time they need replacing (which they will), here's your
-
New DPM Double Planetary Mixer - An Economical Alternative to Double-Arm Kneaders (.pdf)
and packing glands submerged in the product zone.
-
Planetary Mixers
that is much less expensive, and requires less maintenance. Unlike the double-arm kneader, the standard Double Planetary Mixer has no packing glands or bearings submerged in the product zone. Sizes range from 1/2-pint to more than 500 gallons
-
No 6 Cement Mill Gearbox Input Pinion Bearing
' was on the Drive Motor Bearings. The Bearings had been leaking oil, so new sealing gland was fitted and the only gland packing available was Graphite based so this was used. It was agreed to purchase new bearings for the Input Shaft (24148 C the problematic axial bearing and 23052 C the gear load bearing
-
Seepex In The Paper Industry
the highest requirements of the technical and highly-developed paper manufacturing and coating and laminating operations. Witte regard to pumps designed for the paper and cellulose industry, the shaft scales execution is a very crucial aspect. The gland packing has long been seen as the Standard
More Information Top
-
Process Plant Equipment: Operation Control and Reliability Complete Document
The annular space into which the packing is inserted is called a stuffing box or packing gland .
-
Blaustein’s Pathology of the Female Genital Tract
It contains many small, closely packed glands devoid of intervening stroma (see > Chap.
Indicates content that may require registration and/or purchase.