-
Supplier: Reid Supply
Description: Pad eyes have a similar function as eye bolts and eye nuts, but unlike their counterparts, pad eyes are welded in place to create a permanent fastening point. While some types are suited for lifting applications, they can also be used as tie downs or
- Bail Thickness: 0.56299243 inch
- Features: Other
- Material: Steel
-
Supplier: Accuris
Description: PAD, COTTON (EYE PAD)
-
Supplier: Accuris
Description: PAD EYE WELDING
-
-
Supplier: Murphy Industrial Products Inc.
Description: * Forged from carbon steel suitable for welding. * Supplied with self-colored finish. * Not including draft
- Diameter: 0.25 to 1.25 inch
- Length: 0.75 to 1.875 inch
- Application: Commercial
- Type: Mounting Bracket
-
Supplier: Accuris
Description: PAD EYES: DECK SNUBBING
-
Supplier: Accuris
Description: Pad Eye Welding
-
Supplier: Xoxide
Description: Using the latest in Micro-fibre technology, we have succeeded in reducing surface resistance so that your mouse can glide along the mat at extreme speed. The tightly bundled fibers are treated with our own patented Opti-Fibre coating to ensure that the reflection of the laser or optical beam from
-
Supplier: Sugatsune America, Inc.
Description: Loop has constant torque, ideal for vibration or shock application Suitable for marine, RV or Freight applications
-
Supplier: Sugatsune America, Inc.
Description: Loop has constant torque, ideal for vibration or shock application Suitable for marine, RV or Freight applications
-
Supplier: Sugatsune America, Inc.
Description: Loop has constant torque, ideal for vibration or shock application Suitable for marine, RV or Freight applications
-
Supplier: General Pipe Cleaners
Description: Now Wi-Fi Capable! Just grab it and go. Always easy on your back and your budget, General's versatile Gen-Eye POD® and Mini-POD® now feature optional Wi-Fi inside. Wi-Fi lets you use your own tablet or smartphone to record the inspection and send it to your customers on the spot or back at
- Working Length: 60.959967081617776 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: InspectorTools
Description: Featuing a 1” diameter x 1.8” long mini color camera, the Gen-Eye GL Mini offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a
- Camera Function: Video
-
Supplier: General Pipe Cleaners
Description: The upgraded Gen-Eye SD® Series gives you all the features of a full size video inspection system in a compact, portable package. The integral SD Card Reader records video or still images – it can store as much as 32 GB of data on one card. Keep a copy for your records and make copies for
- Tube or Sheath Diameter: 41.27497771151204 mm
- Working Length: 30.479983540808888 to 121.91993416323555 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: InspectorTools
Description: The Gen-Eye GL offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor provides you with a sharp picture. Backed by a two-year warranty, the
- Camera Function: Video
-
Supplier: InspectorTools
Description: monitor, making it easier for you and your customers to follow the action. The Gen-Eye GL offers a DVD Recorder to provide a crisp picture with a jitter free freeze frame, allowing you to better analyze any problem. A VCR option is also available. A separate 9" industrial color monitor
- Camera Function: Video
-
Supplier: Industrial Magnetics, Inc.
Description: If your product design requires a padeye, a great deal of time and expense can be incurred in the process of engineering, fabricating, machining and certifying lifting padeyes in-house. Speed up your production, testing, and approval process and expedite the delivery of your finished product to
-
Supplier: State Safety & Compliance
Description: "Features padded brow bar and comfortable, adjustable nosebridge. Impact-resistant lenses provide 99.9% protection from harmful UVA and UVB radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: State Safety & Compliance
Description: Combines protection and comfort with wide wraparound lenses and padded temples. Impact-resistant lenses provide 99.9% protection from UVA and UVB radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx.
-
Supplier: State Safety & Compliance
Description: "Features padded brow bar and comfortable, adjustable nosebridge. Impact-resistant lenses provide 99.9% protection from harmful UVA and UVB radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: State Safety & Compliance
Description: "Features padded brow bar and comfortable, adjustable nosebridge. Impact-resistant lenses provide 99.9% protection from harmful UVA and UVB radiation. Meets ANSI Z87.1-2003 High Impact. Standard pack 12/Bx."
-
Supplier: Safety Glasses USA
Description: pads 99.99% UVA/UVB light absorption Includes Free Soft Pouch and Adjustable Neckcord ESP Lens - Reduces eye fatigue and eye strain caused by blue light. Perfect for indoor and outdoor use. 64% VLT. Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
-
Supplier: Safety Glasses USA
Description: Features: Close fitting high contour (8 base) dual lens for improved eye protection with distortion free viewing and superior optical quality Anti-Scratch Lens High impact 2.2mm polycarbonate lens Non-slip rubber nose pads Lower protection ledge Optimal fit and comfort with non-slip
-
Supplier: Safety Glasses USA
Description: rubber nose pads Reinforced nose bridge 99.99% UVA/UVB light absorption Includes Free Soft Pouch and Adjustable Neckcord ESP Lens - Reduces eye fatigue and eye strain caused by blue light. Perfect for indoor and outdoor use. 64% VLT. Compliance: Meets or exceeds ANSI Z87.1-2010
-
Supplier: Safety Glasses USA
Description: Adjustable Neckcord ESP Lens - Reduces eye fatigue and eye strain caused by blue light. Perfect for indoor and outdoor use. 64% VLT. Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
-
Supplier: Renold Canada
Description: standard components permits same day shipment for many designs if required. Closed eye, wing bearing and split eye designs are available. Four-point lubrication is optional on the smaller sizes and standard on the larger size assemblies. Specially developed seals retain the bearing
- Bore Diameter: 3.543309 to 6.8897675 inch
- Coupling Diameter: 12.37402243 to 26.50001431 inch
- Rated Torque: 13,274.3362831858 to 477,876.10619469 In-lbs
- Rated Speed: 1,690 to 3,790 rpm
-
Supplier: Newport MKS
Description: metal reinforcement. Also, the foam pads are replaceable. Meets ANSI Z136.1 and EN207 requirements. Goggles Designed For Complete Laser Eye Protection The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser
-
Supplier: Newport MKS
Description: the foam pads are replaceable. Meets ANSI Z136.1 and EN207 requirements. Goggles Designed For Complete Laser Eye Protection The advanced filter technology implemented in these goggles ensures maximum visibility with unsurpassed attenuation at specific laser wavelengths. The goggles
-
Supplier: Hilman Rollers
Description: steerable front unit and two adjustable-width rear units Front unit has Swivel Padded Top, Padded Hand Grips, and Tow Eye Two rear units are adjustable in width for larger loads Custom Tri-Glides can be made to meet specific performance requirements.
- Capacity: 20,000 to 160,000 lbs
- Features: Other
- Material: Steel
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these protective cases? Absolutely watertight, dust-tight, shock resistant, chemical resistant and corrosion proof to truly protect expensive and delicate equipment Equipped with sturdy eyes for padlocks, and an air pressure compensation valve, so everything is kept in an
-
Supplier: Ferguson Group
Description: CE marked ISO corner castings fitted top and bottom for easy stacking and interlocking Recessed pad eyes for ease of stacking Touch screen fire and gas monitor PLC based fire and gas detection unit Zoned air conditioning (optional) compliant with noise level requirements Category II
- Length: 13.353025583333334 to 19.875338816666666 ft
- Width: 7.998691983333334 ft
- Height: 9.829401633333333 ft
- Options: Climate Controlled, Lighting, Modular
-
Supplier: Industrial Magnetics, Inc.
Description: device deemed unsafe. Block the liting bail on magnets, spreader beams, pad eyes, hoist rings, clevis, bridle leg slings, chain slings, shackles, anything with a lift point. Use your own paddle lock, lock-out hasp or wire zip tie to secure the lock-out to the lift point. Shaped like a
-
Supplier: D-Link Systems, Inc.
Description: The DCS-2310L at a Glance Keep an Eye on What Matters Most The DCS-2310L delivers outdoor-ready coverage for a dependable perimeter of protection. Download the free and exclusive mydlink app and monitor your home or business – anywhere, anytime – on your iPhone, iPad or Android device. The
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 Lux
- Width / Diameter: 2.6 inch
-
Supplier: LINAK U.S. Inc.
Description: The DESKLINE® DL12 column sets the standards for in-line columns. It is a compact 3-part in-line column, which is a perfect choice for a wide range of desk applications. The DL12 is pleasing to the eye with invisible gliding pads and minimum spacing between the column profiles, which
- Maximum Load: 157.36 lbs
- Maximum Stroke: 25.984266 inch
- Maximum Speed: 1.49606299212598 in/sec
- Retracted Length: 20.3937118 to 27.55907 inch
-
Supplier: Label Mill
Description: USE CASES The LabelMill® 3605 label printer applicator makes capabilities standard that were once custom on printer applicators. Selections of several standard features are easy to enter using the touch pad and large, back-lit display. The controller software is user friendly and password
- Dispense Rate: 90 Pieces / Min
- Rate: 90 Pieces / Min
- Type: Automatic
- Features: Blow-On, Corner Wrap, Other, Print and Apply, Tamp, Wipe On
-
Supplier: Caterpillar Machines
Description: loads and breakout forces, the M Series delivers a powerful solution for all customer applications. „ Ease of Operation State of the art electro hydraulic system provides low effort, fine control with fast cycle times. All-in-one joystick helps keep eyes on the work. Operator can adjust
- Horsepower: 68 HP
- Operating Weight: 12,346 lbs
- Travel Speed: 21.7 miles/hr
- Type: Wheel Loader
Find Suppliers by Category Top
Featured Products Top
-
-
The precise and reliable performance of LiDAR sensors is the cornerstone of autonomous vehicle safety. These "eyes" of the car are highly sensitive, and their optical components must remain pristine to accurately interpret the surrounding environment. Traditional (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
over the base weight. Legs and lifting eye pads were added to each weight, which allowed an operator to pick them up with a crane hook or forklift. The inclusion of the post allowed the test weights to be easily interchangeable, making the process of only using the required weight seamless. Mars Metal (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
capacity should be at least as high as the weight of the heaviest load to be lifted and no higher than the rated capacity of the pad eye, monorail system or other overhead structure from which the hoist will be suspended. In addition to the factors listed above for manual hoists, when determining (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
pad eye, monorail system or other overhead structure from which the hoist will be suspended. In addition to the factors listed above for manual hoists, when determining the capacity requirement for an electric or pneumatic hoist we must not only consider the weight of the heaviest load to be (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
applied at the center of the pin and the pin is supported at each end (P/2) by the Clevis. The strain gages are sealed inside small axial holes and are positioned at two locations at the clevis to clevis eye interfaces. In order to sense only those strains which are induced by the shear forces at these (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
remotely via iPad or on site using an integrated touchscreen. Packing so much functionality into a relatively compact unit presented plenty of challenges. In addition to satisfying requirements like low audible noise and high efficiency for extended battery life, the system also had to meet (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
excels - routinely producing miniscule products that are practically invisible to the human eye - through implementation of their core technologies. Adding Up. If you look at core technology, it can be divided into three levels of technology. Traditionally, small metal parts are made by stamping