Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bepex International LLC
Description: The Turbulizer paddle mixer is a continuous high shear mixer with adjustable paddle angles and tip-to-wall clearance provides flexibility for control of residence time and mix intensity. High paddle tip speeds delivers added mixing capabilities and imparts shear on
-
Supplier: Bepex International LLC
Description: shear paddle mixer. Adjustable paddle angles and tip-to-wall clearance provides flexibility for control of residence time and mix intensity. High paddle tip speeds delivers added mixing capabilities and imparts shear on the materials. Residence times of 2-30 seconds is
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Ore / Mineral Processing
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Mixer Type: Homogenizer, Paddle
-
Supplier: Marion Process Solutions
Description: For fast and gentle mixing, Marion's Fluidizing Paddle Mixer uses large paddles with two-directional sweeping motions to create a fluidizing bed. Minimizing direct contact with the paddles, material is swept by the moving air pushed outwards and inwards in fluid mixing
- Mounting: Floor-Mounted
- Mixer Type: Paddle
-
-
Supplier: James Eagen Sons Co.
Description: Paddle conveyor screws have formed steel blades mounted on rod shanks inserted through the pipe. Conveying action can be controlled by adjusting the angle of the paddles. They are used for mixing, blending or stirring dry or fluid materials.
- Type: Paddle
-
Supplier: Heinkel USA
Description: TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing
- Capacity: 377.86683278702554 cubic feet
- Motor Speed: 1 to 6 rpm
- Motor Power: 100.516528867712 HP
- Operating Temperature: 14 to 303.8 F
-
Supplier: Charles Ross & Son Company
Description: TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials
- Capacity: 0.467881911952645 to 514.2690615090929 cubic feet
- Motor Speed: 15 to 100 rpm
- Motor Power: 0.75 to 50 HP
- Mixer Type: Agitator, Paddle
-
Supplier: Kase Industries, Inc.
Description: Special paddle agitator for gentle but thorough mixing action Heavy duty construction for years of trouble free service Standard spray apparatus for moistening soil in the mixer Safety grate over the entire top with a splashguard Drop out seals to protect end bearings
- Capacity: 33.75433793372653 cubic feet
- Applications / Industry: Agricultural Products
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: Jaygo, Inc.
Description: Efficient and Economical Mixer & Dryer Designs for the Chemical, Food and Pharmaceutical Processing Industries The Jaygo Double Ribbon Blender is a horizontal mixer/blender for a wide variety of dry, liquid or slurried products. These versatile mixers are efficient and
- Capacity: 385 cubic feet
- Motor Speed: 17 rpm
- Motor Power: 50 HP
- Operating Condition: Batch Operation
-
Supplier: Jaygo, Inc.
Description: Range of Applications JAYGO's JTB BLENDER can be utilized for blending dry, powdery, granular, fibrous, and moist solids and liquids together with pasty products up to and including highly viscous masses. The JAYGO JTB MIXER can be used for numerous processes, including compounding, fine
- Capacity: 0.12 to 0.16999999999999998 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Operating Condition: Batch Operation
- Additional Capabilities: Drying, Granulating
-
Supplier: Continental Products Corp.
Description: The Mk VIII Rollo-Mixer® is a dry blender designed for uniformly blending dry food grade powders vitamins, nutraceuticals, sports drink powders and dietary supplement powders. Data shows the Mk VIII Rollo-Mixer® to be one of the best dry powder blenders for mixing supplement and food
- Capacity: 3.4999999999999996 to 400 cubic feet
- Operating Condition: Batch Operation
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Gilson Company, Inc.
Description: respectively, and are equipped with 8in wheels for maximum mobility. By using a direct drive motor more power is generated for mixing. Mixing paddles not included. Order recommended Asphalt and Concrete Paddles separately. Inquire for other available paddles. Gilson recommends
-
Supplier: Gilson Company, Inc.
Description: respectively, and are equipped with 8in wheels for maximum mobility. By using a direct drive motor more power is generated for mixing. Mixing paddles not included. Order recommended Asphalt and Concrete Paddles separately. Inquire for other available paddles. Gilson recommends
-
Supplier: Gilson Company, Inc.
Description: respectively, and are equipped with 8in wheels for maximum mobility. By using a direct drive motor more power is generated for mixing. Mixing paddles not included. Order recommended Asphalt and Concrete Paddles separately. Inquire for other available paddles. Gilson recommends
-
Supplier: Gilson Company, Inc.
Description: respectively, and are equipped with 8in wheels for maximum mobility. By using a direct drive motor more power is generated for mixing. Mixing paddles not included. Order recommended Asphalt and Concrete Paddles separately. Inquire for other available paddles. Gilson recommends
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 2 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 2,000 cps
- Capacity: 0.1336805462721843 to 200.52081940827642 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 25,000 cps
- Capacity: 0.1336805462721843 to 802.0832776331057 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
Supplier: Mixer Direct
Description: This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes,
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Cole-Parmer
Description: Safely use these air-drive mixers whenever electrical power is hazardous or impractical. Ideal for mixing solvents, lacquers, and volatile chemicals without the possibility of spark ignition.|Mixers accept an air input line pressure to 80 or 100 psi (10 to 12 cfm). A needle valve
- Motor Speed: 200 to 10,000 rpm
- Motor Power: 0.33 HP
-
Supplier: Cole-Parmer
Description: Includes: 316 SS paddle assembly (3⁄8" dia x 12"L [10 mm dia x 305 mm L] shaft with 21⁄2" [64 mm] dia propeller), collet, 10"L x 9⁄16" dia (254 mm L x 14 mm dia) mounting rod, muffler, needle valve, and 4-ft (1.2-m) L air hose with fittings.
- Motor Speed: 50 to 1,200 rpm
- Motor Power: 0.33 HP
-
Supplier: Cole-Parmer
Description: • Two shafts provide both low- and high-speed mixing • Controller offers stepless speed control and reversible rotation This dual-shaft mixer maintains constant speed regardless of changes in viscosity or line voltage. Use the direct-drive shaft for high-speed mixing of low-viscosity fluids;
- Motor Speed: 0 to 4,000 rpm
- Motor Power: 0.025 HP
-
Supplier: RS Components, Ltd.
Description: paddle mixer for drills
-
Supplier: diaago
Description: The Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of
- Mixer Type: Paddle
-
Supplier: diaago
Description: This Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of
- Motor Speed: 10 to 40 rpm
- Mixer Type: Paddle
-
Supplier: Charles Ross & Son Company
Description: The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie design. As the
- Media Viscosity: 50,000 cps
- Capacity: 0.03342013656804607 to 0.6684027313609214 cubic feet
- Motor Speed: 36 to 540 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Charles Ross & Son Company
Description: The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie design. As the
- Media Viscosity: 50,000 cps
- Capacity: 0.6684027313609214 to 66.84027313609214 cubic feet
- Motor Speed: 44 to 175 rpm
- Motor Power: 5 to 20 HP
-
Supplier: ESAB Welding and Cutting Products
Description: Features Outstanding abrasion resistance on steel or grey cast iron in brick extrusion augers, pump impellers, snow plow shoes, feed screws, dozer end bits, mixer paddles, scraper blades. RC 58 to 62.
- Welding Filler Types: Hardfacing / Repair Alloy
- Joining Process / Product Form: Tubular Wire
-
Supplier: Kett US
Description: includes a set of mixing blades and a mixer stand
- Motor Speed: 0 to 1,000 rpm
- User Interface: Analog Front Panel
- Operating Condition: Batch Operation
- Mounting: Benchtop
-
Supplier: Edwards Vacuum
Description: The iSIS™ 1000 Slurry Blending and Distribution System is a high-accuracy, point-of-use slurry system that supports mission-critical CMP processes for R&D and manufacturing applications. The system features MassFusion™ Technology that enables up to ±0.5% blend repeatability and precision to control
- Applications / Industry: Chemical Processing
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Mounting: Floor-Mounted
-
Description: 1 Versatile process equipment for products with widely varying physical properties 2 Highly effective paddle agitator for minimum blend times and high degrees of homogeneity 3 Close clearances between agitator and vessel wall prevent product building up and reducing heat transfer 4
-
Supplier: Sames North American Corporation
Description: Stainless Steel slotted paddle impeller for high viscosity materials Lubricated air motor - compact with adjustable speed and safe operation Productivity User-friendly Agitator disengaged during elevator movement Sustainability Stainless steel cover is compatible for all materials Suction and
- Capacity: 7.352430044970135 cubic feet
- Mixer Type: Agitator
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
-
Supplier: ESAB Welding and Cutting Products
Description: positioned for downhand welding. Typical applications are: Shovel buckets and teeth, Dragline buckets and teeth, Pug mill paddles, Tamping tools, Screens, Asphalt mixer paddles, Crushing equipment, Granulators, Trunnions, Truck bodies. Industries Industrial and General
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Hardfacing / Repair Alloy
Find Suppliers by Category Top
Featured Products Top
-
ROSS Mixers offers its purpose-built PFA-coated Ribbon Blender, engineered to meet the needs of sensitive and challenging applications where stainless steel or carbon steel (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Ross is a leading supplier of Ribbon Blenders to the major process industries. Many products including pharmaceuticals, foods, chemicals, fertilizers, plastics, pigments, and cosmetics are manufactured in Ross Blenders. Ribbon or Paddle Blenders range in capacity from 1/2 cu ft (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Double Planetary Mixers are well-proven equipment for the preparation of dental composites. Traditional designs move materials by rotating two rectangular-shaped paddles on their respective axes as they orbit on a common axis. The blades contact (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
Mixing & Coating. Ribbon, paddle, cone, screws and legacy drum mixers simply cannot match this level of performance. When precision, consistency, quality and industry leading results matter, the Rollo-Mixer takes the Gold! If you’re expanding capacity, improving quality, or replacing (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
. Because there are no augers, ribbons or paddles in the Rollo-Mixer®, there is no friction or fracture to the particles. When selecting industrial mixers for cat litter, these are critical differentiators. Our customers make some of the leading, and most innovative, cat litter available today (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
the other hand, sensitive and friable batches benefit from a gentler blending mechanism as can be provided by a paddle agitator. Testing is recommended to confirm the appropriate level of shear for a particular formulation. Operator safety. Well (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Watch>>>Mixing Powder Paint and Pigment Blends in the Rollo-Mixer Industrial Mixer - Mixing Powder Paint and Pigment Blends in the Continental Rollo-Mixer ® Industrial Mixer. Continental (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
liquid surfactants. Continental’s versatile batch mixer/batch coater enables soap & detergent manufacturers to mix small, medium and large batches in the same machine with uniform results — something most batch mixers can’t achieve. When compared to ribbon, paddle and plough (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
Rollo-Mixer® provides unmatched blending uniformity and consistency. Once material is mixed (typically in 2 to 3 min.) the product stays mixed and continues to blend throughout discharge. The Rollo-Mixer® will not damage or degrade product because there are no augers, ribbons or paddles in (read more)
Browse Datasheets for Continental Products Corp. -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Spice maker adds paddle mixer to quadruple production
J.O. Spice Company, Inc. increased capacity by replacing 3 smaller paddle mixers with a 150 cu ft (4.25 cu m)-capacity paddle mixer made by Munson Machinery Company.
-
Drum Mixer Compounds Wide Range of Particles; Modified Paddle Mixer Solves Tricky Problem
A manufacturer uses a Munson rotary drum mixer for thorough mixing of a polymer-cement coating, and a paddle mixer with incorporated choppers to blend PVC with wood fibers and other ingredients.
-
Mixer Viscometry
the potential of pilot plant scale helical ribbon and paddle mixers as process viscometry techniques, using the following studies: 1. Assess the suitability of three reference laboratory quality control techniques (Brookfield dip-in viscometer, Bostwick consistometer, vibrational viscometry) to measure
-
How To Improve Plant Safety, Raise Staff Morale And Reduce Batch Process Time By 70% - Biovation Labs; A Case Study
Products Used: Marion 60 Cubic Foot Paddle Mixer, Piab Pneumatic Conveyor, Kason Vibratory Sifter
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
6.2.4 Paddle Mixers 176 .
-
Handbook of Industrial Mixing: Science and Practice Complete Document
• Paddle mixer .
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
A further conclusion was that use of high shear mixing and a Moyno pump resulted in bet- ter filling than use of a paddle mixer and a pis- ton grout pump.
-
Environmental Transport Processes
Figure 7.9 General flow patterns in a test jar device (60 mm radial distance, 150 mm vertical distance) with a paddle mixer operated at 60 rpm.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
• Twin-shaft paddle mixer .
-
Study of Thermodestruction Processes in Polypropylene/exfoliated Graphite Composites
In the present paper the effect of the thermoexfoliated graphite (EG) content (0–0.310 parts by vol- ume), constituent mixing conditions (a paddle mixer or a disk-and-screw extruder), annealing and aging on thermodestruction processes of polypropylene (PP)/exfoliated graphite composite…
-
Cementing Through Coiled Tubing and Its Influence on Slurry Properties
The following pumping procedure was used: - All the additives were mixed into the water using both paddle mixer and centrifugal pump for circulation.
-
THERMALLY CONDUCTIVE CEMENTITIOUS GROUTS FOR GEOTHERMAL HEAT PUMPS. PROGRESS REPORT BY 1998
Depending on quantity, the grouts were either mixed in a Hobart planetary mixer, an air- driven grout paddle mixer or an air-driven colloidal grout mixer.
-
Selection of mixer for reactors in lubricating grease manufacture
Information has been published in other countries on the use of scraper/ paddle mixers with separate drives for the two com- ponents [5-8].
Indicates content that may require registration and/or purchase.