-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 6 inch
- Trim Length: 1.5 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 4 inch
- Trim Length: 1.375 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 6 inch
- Trim Length: 1.5 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 4 inch
- Trim Length: 1.375 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Braun Brush Co.
Description: Hitch. The Pro-Broom has 8 rows of 12" long heavy-duty bristle, Steel casing welded fork pockets have chains and bottle screws for mounting. Constructed with industrial strength steel brush heads that are finished in a powder coat paint process. Available in 60" & 72" widths. 48" is no
- Width: 60 to 90 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Metal, Specialty / Other
- Specific Product Type / Shape: Strip Brush
-
Supplier: Walter Surface Technologies
Description: DUSTGUARD motor Vibration-free cutting for maximum productivity Applications Can be used for cutting sheet metal Cleaning and surface preparation Cleaning rust and scale Cleaning/Finishing with QUICK-STEP System Deburring, brushing, polishing Designed to work in confined areas
- Rotary Speed: 10,500 rpm
- Current: 9.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Description: WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability High Gloss Flash rust/early rust resistant Fast dry Early moisture resistant Low odor HAPS free Water clean up Low VOC
- Wet / Applied Thickness: 0.0045 to 0.0085 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 200 F
- Chemistry: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering Outstanding color and gloss
- Wet / Applied Thickness: 0.0036 to 0.0048 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Cosen Saws, USA
Description: at the end of the last cut. · Powered Double Chip Brush and extra coolant nozzle combine to completely clean off chips from the blade. · Proximity switches sense both blade slippage and blade breakage and will automatically shut off the machine if either of these conditions should
- Cutting Capacity: 23.6 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
SBP-DS Simple, Clean and Neat Packaging System: With one simple motion, the operator places the product onto Speedy Bag Packager tray and pushes it into the already-opened bag then places it into the Gravity Sealer. The Gravity Sealer seals the package automatically (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
extensive experience ensures that we provide effective solutions for every application on a paper machine, including: Felt Cleaning Showers Lubrication Showers Stationary Cleaning Showers Stationary Chemical Showers Pulp Washer Showers (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
tailored shower systems for various paper machine applications, including felt cleaning and lubrication. Vooner will also highlight the (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Restore-X® works for you, and then test several areas with a stiff brush and water. If the results are satisfactory, proceed with removal. Typically, removal times vary from 1-4 hours. If a second coat is required, wash away the first coat and reapply. Note: If recoating with paint or a solid (read more)
Browse Datasheets for FORREST Technical Coatings -
FORREST offers a variety of coatings for your equipment and facility needs. We also offer interior and exterior latex paint options and a wide selection of painting supplies and sundries. A representative is available to consult with you about other products to support your maintenance (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
At Vooner, we’ve been leading the way in designing advanced shower systems tailored specifically for the paper industry for over 30 years! Our expertise ensures effective solutions for every application on a paper machine, including: • Felt Cleaning Showers (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
superior heat transfer capabilities of press-fitted copper heat pipes. Produced using CNC machining for precise dimensions and optimal contact surfaces, the design enhances heat dissipation from high-power electronic components, helping maintain reliable operating temperatures. A durable spray-painted (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
with actuator at one end and manual brush handwheel at the other end. Our Autobrush cleaning option was available and these showers can be converted to Autobrush at any time by simply connecting to the existing Victaulic coupling. We often supply showers in 317SS and have looked at AL6XN which (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
minutes (longer if the machine has not been in use on the day of sampling). Clear the Surface: Most coolant tanks/sumps will have a layer of tramp oils floating on the coolant. In most cases, the tramp oil layer should be removed or brushed aside before taking a sample (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
control quality. More finishing equipment such as ultrasonic cleaning machine, spray booth and more also have been added to enhance the cleanliness and aesthetics for your part appearance. Contact US to get your next project started now. (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD
More Information Top
-
Maintenance Engineering Handbook, Seventh Edition > WORK MEASUREMENT
For example, in the painting craft, some of these variations might be “Preparing and Brush Painting Walls, Preparing and Brush Painting Ceilings, Cleaning and Brush Painting Pipe, Cleaning and Brush Painting Machine Equipment.” .
-
Federal Register > Wednesday, June 5, 2002 > [67 FR 38752] Effluent Limitations Guidelines, Pretreatment Standards, and New Source Performance Standards for th...
…of the following: alkaline cleaning for oil removal, aqueous or solvent degreasing, corrosion preventative coating (as specified in §438.61(b)); floor cleaning; grinding; heat treating; deformation by impact or pressure; machining ; painting (spray or brush ); steam cleaning ; and testing (such as…
-
Springer Handbook of Mechanical Engineering
In the case of some robots, a surface is cleaned for painting by means of wire brushes or a shot-blast machine [14.53].
-
Casting a 450 MM diameter aluminum pan by a pressing method
Before the start of operation the die and the plunger are cleaned of the residue of refractory paint with a metal brush placed in a pneumatic machine .
-
Techist - All Things Tech - Computer won't startup?
If not, turn the machine off, unplug, unscrew the fan and clean it with the trusty little paint brush .
-
Techist - All Things Tech - Computer won't startup?
If not, turn the machine off, unplug, unscrew the fan and clean it with the trusty little paint brush .
Indicates content that may require registration and/or purchase.