Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rosedale Products, Inc.
Description: Low pressure drop, permanently piped housings, stainless steel construction
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Chemicals, Cosmetics, Drinking Water, Food and Beverage, Paint / Coating, Paper and Pulp
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is a designer and supplier of custom fluid filtration systems, for the efficient handling of the effects of thermal fluid degradation. Available in side-steam and full flow configurations. System components include filter, specially designed pumps, valves, &
- Application / Industry: Chemicals, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Cooling tower filtration as well as open and closed loop HVAC systems. Removes particles and floating debris. Also refer to the TowerClean and SideStreamClean separator systems for other HVAC applications.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
-
Supplier: Serfilco, Ltd.
Description: Material: Rubber lined Steel Performance: 60-350 gpm Cartridge or Disc Features • Non-metallic solution contact • Maximum temperature 180°F • Cartridge or disc designs • High flow rates up to 18,900 gpm • Large filtration area - 420, 630 or 840 sq. ft. • Two-part epoxy paint, SS
-
Supplier: Hydro Quip, Incorporated
Description: Features & Benefits Cost Efficient Water Testing Pilot Studies Delivery & Installation Customer Service Compact Size Solids Storage Optional Integral Oil Storage Stainless Steel Construction
- Features: All Sedimentation Equipment, Other
- Equipment Type: Flocculation
- Application / Industry: Food and Beverage, Oil / Fuel, Paint / Coating, Paper and Pulp, Waste / Sludge
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Centrifugal action filtration for the removal of sand, silt, and scale. Engineered to protect irrigation equipment, pumps and water supply systems.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Alar Engineering Corp.
Description: No Description Provided
- Features: All Vacuum Filters
- Application / Industry: Food and Beverage, Paint / Coating, Waste / Sludge
- Equipment Type: Rotary Drum Filter
-
Supplier: Jaygo, Inc.
Description: For continuous automatic removal of air and other gases from liquid, viscous and pasty products. Processing of liquid products often incorporates air and unwanted gases into the product. These gases normally cause problems such as oxidation, discoloration, inconsistency and filling difficulties.
- Application / Industry: Adhesives, Chemicals, Cosmetics, Food and Beverage, Paint / Coating, Sanitary / Pharmaceutical
- Features: All Vacuum Filters, Other
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration for cooling towers, heat exchangers, chillers, compressors, and boilers.
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Centrifugal Separators, Other
- Equipment Type: Hydrocyclone
-
Supplier: Rosedale Products, Inc.
Description: Single pass one time processing, flow rates of 1.25 to 10 GPM
- Features: All Gravity Filters, Other
- Equipment Type: Bag Filter
- Application / Industry: Chemicals, Cosmetics, Drinking Water, Food and Beverage, Paint / Coating, Paper and Pulp
-
Supplier: Alar Engineering Corp.
Description: No Description Provided
- Application / Industry: Adhesives, Chemicals, Construction Materials, Cosmetics, Drinking Water, Food and Beverage, Oil / Fuel, Paint / Coating, Paper and Pulp, Sanitary / Pharmaceutical, Waste / Sludge
- Features: All Vacuum Filters, Other
- Equipment Type: Rotary Drum Filter
-
Supplier: Kontek Ecology Systems Inc.
Description: Single cone tube stack style clarifiers feature a high solids surface settling area and are designed for flow rates up to 60 USGPM. Clarifiers feature steel plate construction, MIG welded, exterior epoxy painted, interior coal tar painted, adjustable overflow weir, sludge sampling ports, and
- Features: All Clarifiers
-
Supplier: Kontek Ecology Systems Inc.
Description: Double cone tube stack style clarifiers feature a high solids surface settling area and are designed for flow rates up to 400 USGPM. Clarifiers feature steel plate construction, MIG welded, exterior epoxy painted, interior coal tar painted, adjustable overflow weirs, sludge sampling ports, and
- Features: All Clarifiers
-
Supplier: Hilliard Corporation (The)
Description: connections or mounting, we can save our customers time, money and space. Options include, but are not limited to: ASME Code Straight-Through or Same Side Process Connections 316 Stainless Steel Construction Internal Bypass Valve Flanged Vents and Drains 3 coat Epoxy Paint System Differential
- Application / Industry: Oil / Fuel
-
Supplier: Sanborn Technologies
Description: as a standalone unit or combined with additional process equipment in one of our Custom Turbo Systems. Typical Applications Metal Cutting and Grinding Ceramic and Glass Grinding Paint Booth Water Curtains Waste Oil Clarification Zinc and Iron Phosphate Baths Vibratory and Tumbling
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: or combined with additional process equipment in one of our Custom Turbo Systems. Typical Applications Metal Cutting and Grinding Ceramic and Glass Grinding Paint Booth Water Curtains Waste Oil Clarification Zinc and Iron Phosphate Baths Vibratory and Tumbling Wastes Features and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Haida International Equipment Co., Ltd.
Description: exposure test methods - Part 2: Xenon arc lamp GB / T 1865-2009 Paints and varnishes - Artificial weathering and exposure to artificial radiation filtered xenon arc radiation GB / T 12831-1991 vulcanized rubber artificial weathering (Xenon) aging test method GB / T 5137.3-1996 automotive
- Humidity Range: 30 to 98 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity
-
Supplier: Alfa Laval Inc.
Description: This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and affordable to undertake
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Sanborn Technologies
Description: and grinding processes to ceramic, glass and plastic cutting and grinding applications. The Turbo T6 is available as a standalone unit or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: lb. capacity bowl. The Turbo T14 Separator is available as a standalone unit, in a 3-Phase configuration, or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint Booth Water Curtains
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Thermon, Inc
Description: The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large amounts of solid matter from liquids such as water, coolants, resins, adhesives,
- Maximum Pressure: 150 psi
- Maximum Temperature: -20 to 200 F
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Water
- Features: Housing and Filter Assembly, Other
-
Supplier: Carlisle
Description: nozzle setup. Max Output Fluid Pressure: 1800 psi Markets: Adhesive Commercial Equipment Construction Corrosion Control General Industrial General Metal Miscellaneous Painter-Decorator-Contractor Rail Truck & Bus Wood (Cabinets) Wood (Furniture) Wood (Other)
- Air / Supply Pressure: 50 psi
- Air Supply Pressure: 50 psi
- Fluid / Output Pressure: 1,800 psi
- Power Source: Air / Pneumatic
-
Supplier: Carlisle
Description: Adhesive Aviation & Aerospace Commercial Equipment Construction Corrosion Control General Industrial General Metal Miscellaneous Painter-Decorator-Contractor Recreational Vehicles Truck & Bus Wood (Cabinets) Wood (Furniture) Wood (Other)
- Fluid / Output Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System, Pump / Compressor
-
Supplier: Ivie Enterprises, Inc.
Description: and lead paint abatement. True HEPA/ULPA Filtration HEPA: 99.97% at 0.3 microns at 2283 sq. in. filtration area ULPA: 99.999%+ at 0.12 microns at 3232 sq. in. filtration area. Includes: a 1 1/2” static-dissipating vacuum hose, two Intercept Micro Filters, and either a 50’
- Vacuum Type: Backpack
- Applications: Cleanroom, General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Nordson Corporation
Description: No Description Provided
- Fluid / Output Pressure: 300 to 3,000 psi
- Spray Technology: Airless
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit, Pump / Compressor, Reclaimer / Separator
- Automation / Control: Automatic
-
Supplier: Lydall Filtration/Separation, Inc.
Description: resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems
- Filtration Product: Gas
- Type: Micro Filtration
- Features: Other
- Filter Medium Material: Synthetic Fiber
-
Supplier: ISC Sales, Inc.
Description: Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the
- Filtration Grade (Micron Rating): 0.5 to 150 µm
- Maximum Temperature: 140 to 750 F
- Type: Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Oil, Water
-
Supplier: Nordson Corporation
Description: No Description Provided
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit
- Automation / Control: Automatic
-
Supplier: Hapco, Inc.
Description: RAPIDFIL™ C Series is a portable, LCD computer controlled, 2 component dispensing machine specifically designed to dispense Hapco's products. It is reliable and easy to use. Current Applications for RAPIDFIL™ include: Liquid Molding - Plastic and rubber parts. Ideal for 1-10,000 parts.
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air Flow Consumption: 20 SCFM
- Air Flow / Gas Consumption: 20 SCFM
- Power Source: Air / Pneumatic, Electric
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Sames North American Corporation
Description: Unsurpassed finishing quality and outstanding transfer efficiency with VX24 HVLP aircap · Built-in filter with high filtration capacity to avoid tip blockage and minimize pressure loss · Job repeatability with our selection of tips that are individually tested to guarantee a consistent
- Air / Supply Pressure: 87 psi
- Air Supply Pressure: 87 psi
- Fluid / Output Pressure: 1,740.4524 to 5,801.508 psi
- Spray Technology: Air Spray (Air Atomized), Electrostatic Spray
-
Supplier: Dresser-Rand
Description: shipbuilding, food and beverage processing, and a host of other industries. Applications: Confined space fresh air supply Fume removal (degassing) Process cooling Equipment cooling Source capture fume exhaust or filtration Personnel heat stress relief Air curing and drying of
- Air Flow Rate: 804 to 11,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5 to 24 inch
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Champion
Description: Air Filters CFF Series CFF Series air filters provide your compressed air system with premium quality filtration for the three typical contaminant types: 1) solid particles come from ambient air contaminants like dust and from rusted, oxidized pipework. They will cause pneumatic
- Maximum Air Volume: 20 to 21,250 SCFM
- Maximum Inlet Pressure: 300 psi
- Operating Temperature: 150 F
-
Supplier: Purolator Liquid Process
Description: DYNA-CLEAR™ F Series high capacity filter bags provide consistent filtration of fluids in a wide variety of applications. The random interlocking of micro-denier felt fibers provides efficient depth filtration at increased flow rates. DYNA-CLEAR™ F filter bags are best utilized in
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Harbory Filtration manufactures nylon monofilament filter bags using single-filament nylon yarn woven into a precise mesh (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Cosmetics Production Ink & Paint Filtration Acid & Alkali Filtration (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Product Applications: Filtration of water-based or solvent-based paints. Final product filtration to prevent nozzle blockages during application. Product Benefits: Enhanced product quality and reduced operational downtime. Removing clumps, undispersed pigments, and contaminants (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
. Microelectronics Manufacturing: Critical filtration of ultrapure water and chemical solutions. Paint and Coatings: Eliminates gels and other defects in high-quality finishes. Industrial Water Treatment: Ensures high-purity water by removing fine particles and microorganisms (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Water Treatment Chemical Processing Fine Chemicals Food & Beverage Pharmaceuticals Cosmetics Manufacturing Electronics Industry Electroplating Solutions Ink & Paint Filtration Process Water (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Chemical Processing:Suitable for aggressive and hazardous chemical filtration. Food and Beverage:Ensures the purity and safety of liquids like beverages, syrups, and edible oils. Paints and Coatings:Removes impurities to (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
. Smoother filtering makes the best of its filtration function.When the filter housing is closed, the top cover will directly press against the (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
-effectiveness: Petrochemical & Chemical: Filtering solvents, resins, paints, adhesives, and coolants to protect downstream equipment and ensure product purity. Food & Beverage: Clarifying juices, beer, edible oils, and syrups, meeting strict sanitary standards (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
– Filtration of organic solvents, acids, alkalis, oilfield injection water, paints, inks, resins, etc. Electronics & electroplating – Filtration of plating (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Risk Management Still Eludes Vaccine Manufacturers
to validate filtration procedures or to establish bioburden limits for the plant; failures involving SOP and documentation; insufficient cleaning or equipment calibration; failure to monitor air pressure in filling operations. More recent FDA inspection reports suggest that some of these problems were passed
More Information Top
-
Waterborne Coatings Based on Renewable Oil Resources: an Overview
They saw other advantages of water- based coatings; paint booths equipped with filters that absorb any over-spray were replaced and discarded, and solvent paint-laden filters were treated as hazardous waste.
-
States > Texas > State > Register > 1999 > [TexReg 1999-1008is] 10/08/1999
appropriate statutes and regulations, identify influent, effluent, waste backwash, and chemical feed lines by labels or various colors of paint , equip each filter unit with an operating rate-of-flow controller and a loss-of-head indicator, clearly label all chemical bulk…
-
Evaluation of Paint Filter Test Method to Determine Free Liquid in Waste Samples
The paint filter test requires a minimum of equipment , a paint filter that can be obtained at any paint supply store, a funnel, a ring stand to support the filter, a graduated cylinder to record the amount of liquid released by the…
-
CR4 - Blog Entry: Building a Downdraft Table for Painting
You might be interested in: Spray Painting Equipment (Paint Sprayers), Filter Cleaners and Filter Cleaning Equipment , Paint Brushes and Applicators .
-
States > Ohio > State > Regulations > 3745 - Ohio Environmental Protection Agency > [OAC 3745-31] 031 - Permit-to-Install New sources and Permit-to-Install and...
(a) The owner or operator of the facility shall regularly maintain the spray painting application equipment , exhaust filtration systems, and spray booths in accordance with the recommended procedures and maintenance intervals of the respective manufacturers in order to minimize air contaminant emissions.
-
States > Ohio > State > Proposed Regulations > 2005 Documents > March 18, 2005 > [2005 OH Proposed oh-20050318-0028-0002743] 3745-31 - Permit to Install Exempt...
(a) The owner or operator of the facility shall regularly maintain the spray painting application equipment , exhaust filtration systems, and spray booths in accordance with the recommended procedures and maintenence intervals of the respective manufacturers in order to minimize air contaminant emissions.
-
States > Ohio > State > Proposed Regulations > 2007 Documents > July 9, 2007 > [2007 OH Proposed oh-20070709-0036-0003362] 3745-31-01-33 - Air Permits to Opera...
(a) The owner or operator of the facility shall regularly maintain the spray painting application equipment , exhaust filtration systems, and spray booths in accordance with the recommended procedures and maintenance intervals of the respective manufacturers in order to minimize air contaminant emissions.
-
States > Ohio > State > Proposed Regulations > 2008 Documents > May 5, 2008 > [2008 OH Proposed oh-20080505-0019-0001901] 3745-15, -31, -35 - Air pollution rul...
(a) The owner or operator of the facility shall regularly maintain the spray painting application equipment , exhaust filtration systems, and spray booths in accordance with the recommended procedures and maintenance intervals of the respective manufacturers in order to minimize air contaminant emissions.
-
States > Ohio > State > Proposed Regulations > 2010 Documents > June 7‚ 2010 > [2010 OH Proposed oh-20100607-0042-0003988] 3745-31-03 - Permit to Install...
(a) The owner or operator of the facility shall regularly maintain the spray painting application equipment , exhaust filtration systems, and spray booths in accordance with the recommended procedures and maintenance intervals of the respective manufacturers in order to minimize air contaminant emissions.
Indicates content that may require registration and/or purchase.