-
Supplier: Accuris
Description: Paints and related materials - Pavement marking materials, Part 4: High performance pavement marking systems
-
Supplier: MECCO
Description: and identification to withstand harsh environmental conditions. The deep, fast, high quality part markings this dot peen deen machine creates allow for readability even after the part has been painted, plated, or galvanized. Giving you more flexibility and portability, especially when
- Operation: Air / Pneumatic
- Applications: Date Stamp, Labels
- Technology: Dot Peening
- Media Handling: Metals
-
Supplier: Nordson EFD
Description: that do not require recirculation, this low-maintenance spray marking system provides consistent spray patterns that are easy to adjust. 781RC MicroMark Recirculating Spray Marking System Using a recirculating pump to keep pigments suspended, this spray marking
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
-
Supplier: Nordson EFD
Description: that do not require recirculation, this low-maintenance spray marking system provides consistent spray patterns that are easy to adjust. 781RC MicroMark Recirculating Spray Marking System Using a recirculating pump to keep pigments suspended, this spray marking
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover floor proximity and other egress path marking and lighting systems that provide a visual delineation of the path of egress. These systems are also used to identify significant egress path features such as doors, door hardware, door frames, stairs,
-
Supplier: SAE International
Description: This specification covers two-component colored systems composed of a resin and a miscible hardener supplied in kit form.
-
Supplier: SAE International
Description: This specification covers two-component colored systems composed of a resin and a miscible hardener supplied in kit form.
-
Description: Features Best price / performance ratio in the laser marking world Easy assembly, simple structure Small volume, portable and mobile Air cooled with ultra-compact design Applicable marking materials Metal (gold, silver, copper, Iron, aluminum, titanium, zinc, steel...) Plastic (PC,
- Cutting / Traverse Speed: 16,535.433070866147 in/min
- Laser Output Power: 200 watts
- Marking Area Width: 0.00393701 inch
- Type: Complete / Turnkey System
-
Supplier: MECCO
Description: When your application demands razor-sharp marking with minimal surface disruption, MECCO's innovative Tiburon Laser Marking System is the answer. Tiburon's ultra-short pulses deliver three times the peak power of conventional fiber lasers. Metal surfaces vaporize more quickly
- Laser Output Power: 5 watts
- Diameter: 160.00000000000003 to 420 mm
- Focal Length: 184.00000000000003 to 554.0000000000001 mm
- Marking Area Length: 4.3 inch
-
Supplier: Walther Pilot North America
Description: Fully automatic spray gun for a wide range of fine spraying jobs, especially dot marking operations. Extremely short switching times. With pull bar for manual cleaning.
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: CSA Group
Description: system, such as the detection of suitable parking spaces, calculation of trajectories and lateral control of the vehicle. Information on the presence of relevant obstacles in the driving path of the vehicle can also be included in the functionality of such systems. This document also
-
Description: marking results are of superior quality, and users can rely on the low operating costs and extra productivity the system ensures. Superior marking quality at 50 percent higher marking speed + More throughput due to larger marking field + Enhanced application range
- Cutting / Traverse Speed: 47,244.0944881889 in/min
- Laser Output Power: 20 watts
- Marking Area Length: 12.0866207 inch
- Marking Area Width: 12.0866207 inch
-
Description: more. Marking your products on-the-fly or when stationary, with simple date codes or complex graphics, the C.0102 and C.0302 offer cost effective solutions to your part marking challenges. The C.0102 10-Watt offers all the performance features the C.0302 30-Watt marking laser
- Laser Output Power: 10 to 30.000000000000004 watts
- Marking Area Length: 17.31496998 inch
- Marking Area Width: 23.6614301 inch
- Features: Benchtop
-
Supplier: Mueller Group, Inc. (The)
Description: and production lines, air conditioning and ventilation systems and paint-spray lines. Designed for free and unrestricted movements without exposure to tensile loads. The galvanized steel braid offers mechanical protection from adverse operating conditions while providing partial
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: production lines, air conditioning, ventilation systems and paint-spray lines. Designed for free and unrestricted movements without exposure to tensile loads. The tinned copper braid provides interference-free data and signal transmissions and greater electromagnetic protection from
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: production lines, air conditioning, ventilation systems and paint-spray lines. Designed for free movements without exposure to tensile loads. The tinned copper braid provides interference-free data and signal transmissions and greater electromagnetic protection from electrical drives
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: production lines, air conditioning, ventilation systems and paint spray lines. Designed for free and unrestricted movements without exposure to tensile loads. The galvanized steel braid offers mechanical protection from adverse operating conditions while providing partial shielding
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Kuriyama of America, Inc.
Description: designation for medium/ high oil resistance One piece lengths. Phthalate Free! Transfer of air, water and mild water soluble chemicals. Ideal for in-plant applications that require an economical general purpose hose. Excellent air supply line for pneumatic tools and paint spray
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.03 inch
- Working Pressure: 75 to 200 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: designation for medium/ high oil resistance. One piece lengths. Phthalate Free! Transfer of air, water and mild water soluble chemicals. Ideal for in-plant applications that require an economical general purpose hose. Excellent air supply line for pneumatic tools and paint spray
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: designation for medium/ high oil resistance. One piece lengths. Phthalate Free! Transfer of air, water and mild water soluble chemicals. Ideal for in-plant applications that require an economical general purpose hose. Excellent air supply line for pneumatic tools and paint spray
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: designation for medium/ high oil resistance. One piece lengths. Phthalate Free! Transfer of air, water and mild water soluble chemicals. Ideal for in-plant applications that require an economical general purpose hose. Excellent air supply line for pneumatic tools and paint spray
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 150 F
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray Systems
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
-
Description: INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly Chip and flake resistant High gloss makes it resistant to dirt Apply down to 40°F
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Hernon Manufacturing, Inc.
Description: curing time and cost-efficient processing, combining with Hernon patented dispensing technologies, making it the ideal solution for high-volume ammunition marking with simple operation. Typical applications include: Ammunition identification and branding Military and commercial bullet
- Industry: Military Specification
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Description: railways (see Annex B) and systems without neutral reference. For systems without neutral reference, the insulating level is adapted to the maximum possible voltage to the earth (ground). Products designed and manufactured according to this document contribute to the safety of users
-
Supplier: UL Standards & Engagement
Description: whose design and construction may influence the intrinsic safety of an electrical circuit within the hazardous (classified) location. 1.3A These requirements also cover the construction, marking and documenting of apparatus, systems and installations for use with the 2-Wire
-
Supplier: UL Standards & Engagement
Description: whose design and construction may influence the intrinsic safety of an electrical circuit within the hazardous (classified) location. 1.3A These requirements also cover the construction, marking and documenting of apparatus, systems and installations for use with the 2-Wire
Find Suppliers by Category Top
Featured Products Top
-
. Download the AI, CDR, or SVG file below and create the project on your own laser system from start to finish! In the step-by-step tutorial, you’ll learn how to set up the design file, optimize your laser settings, cut the project cleanly and accurately, and apply primer and paint for (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
been designing and manufacturing flying-optics-based CO2 and fiber laser systems that can engrave and/or cut wood, acrylic, metal, plastic, fabric, rubber and many other materials. Epilog specializes in developing laser systems that create unprecedented marking and cutting quality on all types of (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
FORREST offers a variety of coatings for your equipment and facility needs. We also offer interior and exterior latex paint options and a wide selection of painting supplies and sundries. A representative is available to consult with you about other products to support your maintenance (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
lifesaving. Roadway markings are a driver’s first and most critical line of guidance, especially in low light or wet weather. Our pavement markers combine innovative design, durable materials, and ease of installation to create safer roads for drivers and workers alike (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
considerations - floor friction considerations Lighting (LED requirements) Surface finishes - Marking (pad print, silk screen, labeling) - Paint Type, texture • Safety Features: o - Electronic lockout -vs- Mechanical Lock (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Custom Cordset Service - O.E.M. Multiple Listing - O.E.M. CE Marking (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Custom Cordset Service - O.E.M. Multiple Listing - O.E.M. CE Marking (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Custom Cordset Service - O.E.M. Multiple Listing - O.E.M. CE Marking (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Custom Cordset Service - O.E.M. Multiple Listing - O.E.M. CE Marking (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
manufacturer or a qualified person for derating guidelines. Rule 8: Maintain Clear Markings CMRigging_Shackles-SS-Anchor-ScrewPin-Painted_HR-256x300.jpgDo not use a shackle if any of the (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation
More Information Top
-
Nighttime Visibility of Prototype Work Zone Markings Under Dry, Wet-Recovery, and Rain Conditions
Three prototype optics-on- paint marking systems employing high refractive index dual-optics drop-on elements were evaluated at night under dry, wet-recovery (immediately after rainfall), and rain conditions.
-
Anti-personnel Landmine Detection for Humanitarian Demining
Paint marking system .
-
Modular countermine payload for small robots
Finally, the marking payload consists of a dual-color paint marking system .
-
Nighttime Visibility of Prototype Work Zone Markings Under Dry, Wet-Recovery, and Rain Conditions - Transport Research International Documentation - TRID
Three prototype optics-on- paint marking systems employing high refractive index dual-optics drop-on elements were evaluated at night under dry, wet-recovery (immediately after rainfall), and rain conditions.
-
SafetyLit: Nighttime Visibility of Prototype Work Zone Markings Under Dry, Wet-Recovery, and Rain Conditions
Three prototype optics-on- paint marking systems employing high refractive index dual-optics drop-on elements were evaluated at night under dry, wet-recovery (immediately after rainfall), and rain conditions.
-
Product news
Output from the system can be used to activate a programmable logic controller paint marking system , a data logging system, or an accept/reject gate.
-
Ground Penetrating Radar
Rear of LOTUS vehicle showing paint marking system .
-
Kalman detection of landmines in metal detector array data
A paint marking system is planned for a later date.
-
An affordable modular vehicle radar for landmine and IED detection
The white cross has been applied manually using a mouse; this can drive a paint marking system , which allows the roadway to be marked as targets are found.
-
Weldline Inspection System for Submerged Arc Spiral Welded Pipe by Ultrasonic Method
When the equipment indicates the presence of a weld defect audible/visual alarms will operate along with a paint marking system to indicate the location of the indication and by which probe system it was detected i.e. longitudinal or transverse .
Indicates content that may require registration and/or purchase.