Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. Premium Video Monitor (NTSC/PAL) 12.1" Color 800x600 LCD Display NTSC/PAL composite & s-video Inputs Digital Comb Filter Under/Over Scan adjustable Component, SDI, Audio Inputs options AC/DC Power
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Monitor Field Kit! Field kit contains the popular Delvcam DELV-5XLPRO 5.6" Color LCD Monitor with Looping Video Adapter Cable, Rechargeable Battery Pack, Charger, AC Adapter and more all housed in a rugged cordura field case. Convenient carry strap included.
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: Marshall Electronics, Inc. The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be revers... The V-ASL-7070 is Low reflection high resolution
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA *HD-Analog Video and VGA *High Bright
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: hi-resolution image output gives users unprecedented advantages for immediate image analysis and processing for video debreifing operations. Standard Features Auto Sensing NTSC/PAL (3) Video Composite Input (1) Video Composite Output 10.4" TFT AM LCD VGA (640 x 480)
- Features: Flat Panel Monitor
-
Supplier: General Digital Corporation
Description: live video). Video Support All standard PanelPal™ LCD monitors support non-interlaced analog video (separate sync). High Performance LCD Controller Features include Auto Setup, Horizontal / Vertical Positioning, Phase and Fine Tune Adjustments, Color Control, Multiple
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: Tradeport Electronics Group
Description: Compatible with both NTSC/PAL High measurement accuracy of ±1% of full scale Versatile measuring modes Frequency characteristic measurement Y/B-Y/R-Y color difference component signal inputs are provided as standard 320 x 240 dot large sized LED display Versatile computations Monitor
-
Supplier: Banner Engineering Corp.
Description: Overview Displays inspection images in real time Available in 8" diagonal flat-panel color monitor or 9" diagonal black and white video monitor Permits adjustment of overall picture quality Operates on 10 to 30V dc or 100 to 240V ac supply voltage, depending on model Connects
- Diagonal Screen Size: 8 to 9 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: 130 Degrees
- Vertical Viewing Angle: 120 Degrees
-
Supplier: Det-Tronics
Description: goes into alarm. Flexible To suit a wide variety of application requirements, many DVR options are available: Rack-mount hardware 4, 8, or 16 camera input versions 250 and 500 GB hard-drive capacity 25 fps PAL/30 fps NTSC format Video wiring with twisted pair High quality video
- Number of Video Inputs: 8 to 16
- Image Storage Capacity: 500,000 to 3,000,000 MB
- Features: Audio Capability, Event / Motion Detection, Video Searching
- Recording Media: Disk Recording
-
Supplier: Advance Security Products
Description: Frequency Scanning from 900MHz ~ 2.52GHz 2.5" High Resolution Monitor LCD Display Shows Frequency and User Setting Details Standard SMA style antenna threads Video out (mini jack) to connect to TV or VCR Full Range Video Protocol auto-switching for PAL / NTSC, CCIR / EIA
-
Supplier: AXIS Communications, Inc.
Description: digital monitors/projectors to connect to and display live video from Axis network cameras and video encoders. In situations where only live video display is required— such as with a public view monitor at a store entrance, AXIS P7701 offers a more cost-effective
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Multi language, remote monitoring, schedule input/output, embedded Linux
- Maximum Image Capture Rate: 120 images per second
- Image Storage Capacity: 120,000 MB
- Features: Audio Capability, Data Compression, Event / Motion Detection, Multiplexing Capability
- Image: Color
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD8 SBL Evolution Super bright monitor The new TRANSVIDEO CineMonitorHD8 SBL Evolution is equipped with the latest LED backlight technology providing wide color gamut, and outputting over 1000 Nits for full sun operation, with a low power consumption. The CineMonitorHD8
- Screen Width: 8.4645715 inch
- Voltage Rating: 10 to 36 volts
- Input Types: Component, HDMI, RGB
- Features: Flat Panel Monitor
-
Supplier: ZGC, Inc.
Description: TRANSVIDEO's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see
- Screen Width: 7.6771695 inch
- Voltage Rating: 10 to 36 volts
- Input Types: Component, HDMI, RGB
- Features: Flat Panel Monitor
-
Supplier: Moxa Inc.
Description: VPort D361 is a 1-channel video decoder for decoding H.264/MJPEG video streams from VPort series video encoders and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet
- Features: Audio Capability, External Device Control, Other, Other / Proprietary
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile
- Features: Flat Panel Monitor
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series fiber video multiplexers transmit two channels of broadcast quality video using 8-bit digitally encoding and decoding over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems.
- Video Outputs: 2
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit eight channels of 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems. These multiplexer
- Video Outputs: 8
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit 16 channels of 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The units are directly compatible with NTSC, PAL, and SECAM CCTV camera systems. These products are
- Video Outputs: 16
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: REED-Direct
Description: 180° Photosensitive Device: 1/4" CMOS LCD Monitor: 640 x 480 pixels, 320 x 240 pixels max. resolution Max. Frames: 30 FPS/S File Format Compatibility: MPEG4, 3GP, AVI, ASF Image Format Compatibility: JPEG Camera Video Format: 3GP TV-OUT: PAL/NTSC system Power Supply: 3.7V,
- Tube or Sheath Diameter: 17.000000000000004 mm
- Working Length: 1 m
- Flexibility: Flexible
-
Supplier: Tradeport Electronics Group
Description: A fully programmable high bandwidth RGB video generator NTSC, PAL, Analog, TTL and ECL video outputs (ECL requires optional adapter). Superior output protection. DDC2B and DDC1 (VESA) compatible for testing the display data channel. A complete set of video test patterns
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD8 SDI + Analog Evolution 8" Hi-definition monitor for Digital Cinematography HD/SD SDI auto-sense & Analog inputs. Transvideo's proprietary processor in conjunction with RealFrame Rate, RFR, pocessing gives a crystal clear picture without aliasing or blur in motions.
- Voltage Rating: 10 to 36 volts
- Environmental Temperature: -4 to 131 F
- Features: AMLCD, Flat Panel Monitor, LCD Display
- Color: Black and White, Color, Monochrome
-
Supplier: ZGC, Inc.
Description: Marshall 7" Marshall HD LCD Monitor (Composite) Digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter, 4-pin XLR power jack & optical-grade polycarbonate screen protection. The V-R70P-HDA features: Durable metal enclosure "V" Mount battery adapter
- Diagonal Screen Size: 7 inch
- Screen Width: 7.6 inch
- Voltage Rating: 10 to 17 volts
- Input Types: Component, Composite
-
Supplier: REED-Direct
Description: 3.5" extra-wide view angle camera takes high resolution 640 x 480 pictures and TFT monitor provides clear, full images with minimal image loss Video ouput function can transfer video images to a remote monitor or TV Stepless illumination adjustment With 4 high-brightness
- Tube or Sheath Diameter: 5.5 mm
- Working Length: 1 m
- Field of View: 67 degrees
-
Supplier: General Digital Corporation
Description: standard feature. In addition, they can be optionally configured to support analog, digital and integrated video (DVI-A, DVI-D, DVI-I), as well as serial digital interface (HD-SDI, SD-SDI) video. Live Video Optionally, they can be configured to support NTSC, PAL, RS-170,
- Diagonal Screen Size: 37 to 64.5 inch
- Screen Width: 32.26 to 56.24 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Versitron, Inc.
Description: These VERSITRON VersiVision Series multiplexers support 4-channels of 8-bit digitally encoded broadcast quality video and 1-channel of bi-directional data over ONE multimode or singlemode fiber. Additionally, these multiplexers are directly compatible with NTSC, PAL, and SECAM camera
- Video Outputs: 4
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: InspectorTools
Description: FREE! BRD10 Wireless USB Receiver with your purchase of the BR200 or BR250 for a limited time only. If you have already purchased, to download the mail in redemption form. 3.5" Color TFT LCD Wireless Monitor Features: Memory card for capturing images (JPEG) or video (AVI) for viewing
-
Supplier: General Digital Corporation
Description: requested interfaces for video, touch, power and other Cooling Ventilation holes, louvered vents or covered vent holes Optional active and passive cooling methods such as piezo electric, intelligent fan/fan controllers, thermal transfer pads, etc. Mounting VESA mounting holes on the rear to
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: requested interfaces for video, touch, power and other Cooling Ventilation holes, louvered vents or covered vent holes Optional active and passive cooling methods such as piezo electric, intelligent fan/fan controllers, thermal transfer pads, etc. Mounting VESA mounting holes on the rear to
- Diagonal Screen Size: 6.4 to 19 inch
- Screen Width: 5.1 to 14.82 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Allied Electronics, Inc.
Description: 960 x 234 Pixel Count, LCD Color Monitor Display Active matrix color TFT video monitors that range from 2.5" to 6.4" diagonal with CCFL and white LED backlights. These amorphous-silicon (a-Si) LCDs are primarily QVGA pixel resolution. These parts typically will accept a NTSC,
-
Supplier: InspectorTools
Description: Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages: English, Chinese, German, French, Spanish, Portuguese, Italian, Japanese, Dutch, and Russian Ideal
-
Supplier: Fiberscope.net by MEDIT
Description: and PAL (Europe, Middle East and Asia) Video cameras available Split cable for RCA video cable, and 12V power adapter (both included) Universal C-mount Eyepiece coupler to connect with various rigid and flexible borescopes / fiberscopes Advantages: Easy to set-up plug and play
- Operating Temperature: 14 to 113 F
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
-
Supplier: Quarktwin Technology Ltd.
Description: NTSC/PAL/SECAM Video Decoder IC Conferencing, DVD, LCD TV/Monitor, PC Video, TV, Video Editing 128-HTQFP (14x14)
- Features: Other, RoHS Compliant
- Package Type: QFP, TQFP
- Device Type: Sample Rate Converter
-
Supplier: R. STAHL, Inc.
Description: Each area of application for surveillance cameras poses different challenges - be it the chemical, pharmaceutical or the oil and gas industries. R. STAHL's cameras with their state-of-the-art technology cover all areas of application in hazardous areas - e.g. fixed cameras for monitoring corners
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome
- Format / Output: NTSC, PAL
Find Suppliers by Category Top
Featured Products Top
-
Video resolution / format 640 x 480 pixels / MPEG(with sound) Drop test 1 m / 3.3 ft fall Power supply Li - on battery Interface USB Memory (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
MTC Machine Health Monitoring, Tissue Applications
Continuous digital video monitoring takes the mystery out of process failures and upsets. Cameras placed along the tissue machine, rewinder and packaging line record video continuously, 24-hours per day, at 60 pictures per second (50 pictures per second for PAL). When a break or line jam occurs
More Information Top
-
:: New Materials Zone ::
This bundled offering radically enhances the user's compositing experience and efficiency, through Parhelia's unique dual-display plus TV-output technology and free WYSIWYG plug-in for previewing After Effects projects on an NTSC or PAL video monitor .
-
:: New Materials Zone ::
This free plug-in for Parhelia owners is available from the Matrox website and allows users to view Photoshop images on an NTSC or PAL video monitor , when in Parhelia's Dual-Display plus TV-output or single-display plus TV-output mode.
-
:: New Materials Zone ::
What's more, MediaStudio Pro 7's realtime editing capability can be combined with Parhelia's PureVideo feature, to allow for simultaneous, full-screen video previewing on an NTSC/ PAL video monitor or TV.
-
Infrared polarimetric camera system development
The analog video from the visible camera can be displayed on the PAL video monitor and stored on a VCR by the operator using an analog video switch.
-
High Energy Physics Division semiannual report of research activities, January 1, 1999--June 30, 1999.
We began ordering infrastructure items such as a PAL video monitor , 220 power converters, and power supplies for the polishing machine that cuts and polishes the fibers inside the girder.
-
:: New Materials Zone ::
Combined with Matrox's high-quality PureVideo feature, this unique multi-display capability facilitates editing by enabling simultaneous previewing of video on an NTSC/ PAL video monitor , while allowing users to benefit from the added real estate available through dual-display.
-
:: New Materials Zone ::
An included S-video and composite video output cable combines with Matrox's PureVideo Preview technology to provide full screen video playback to an NTSC or PAL video monitor .
-
:: New Materials Zone ::
Users also have the option to purchase an additional TV output cable housing S-video and composite connectors in order to output to an NTSC/ PAL video monitor .
-
The CLICK (CSIRO Laboratory for Imaging by Content and Knowledge) Security Demonstrator
PAL video monitor ADV601 .
-
Infrared Polarimetric Camera development
The analog video from the Sensor Head can be displayed on the PAL video monitor and stored on a VCR by the operator using an analog video switch.
Indicates content that may require registration and/or purchase.