-
Supplier: Aerotech, Inc.
Description: Design Features Continuous 360 degree pan rotation including built-in slip ring High-accuracy position and rate capability Integrated electronics for easy setup and system integration Low maintenance and high reliability provide the lowest cost of ownership
- Features: Other
- Shape: Rectangular, Square
-
Supplier: Exail
Description: The iXBlue two-axis POS-NEOS Series platform is designed for land and naval applications. This turret integrates optical, laser, or antenna systems with very accurate motion on its two automatic rotating axes, used for surveillance, detection, or communication applications. This system, based on
- Axis Configuration: Tip/Tilt Axes
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: mounted equipment, the mechanical structure and transmission components of the pan-tilt are optimized 2.Rotation angle: The horizontal and vertical rotation angle range of the pan-tilt is customized 3.Rotation speed: The rotation speed of the pan-tilt is
- Load Capacity: 22.05 to 44.1 lbs
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: and vertical rotation angle range of the pan-tilt is customized 3.Rotation speed: The rotation speed of the pan-tilt is flexibly set according to the speed requirements of the actual application scenario 4.Protection level: In dusty and humid outdoor environments, the
- Load Capacity: 39.69 to 48.51 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: various harsh environments Customized Option Option 1: Use standard plastic mold parts structure material for pan&tilt. Use customized CNC metal material structure for slip ring. Option 2: Use customized CNC metal material structure for pan&tilt. Use customized CNC metal
- Load Capacity: 110.25 lbs
-
Supplier: OFIL Systems
Description: Inspection is semiautomatic, letting operators the option to configure preset shooting positions and profiles and control recording. DayCor® Ranger HD is remotely controlled by the operator who sits inside the vehicle. The detecting unit is mounted either on the vehicle roof or elsewhere, depending
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Lift-Tables.net
Description: Southworth Products Corp is the world's largest manufacturer of ergonomic material handling equipment and container handling equipment for vertical lifting and work positioning, designed to improve worker productivity while reducing the potential for workplace injuries. Southworth's lines of
- Capacity: 2,000 to 6,000 lbs
- Stroke: 34 to 35 inch
- Length: 48 inch
- Width: 50 inch
-
Supplier: Panavision, Inc.
Description: The Panaflex Lightweight is a perfect camera for Steadicam or remote crane use. With a body made of magnesium and all non-essential items removed, this is one of the lightest cameras available. The camera is sync-sound quiet and includes some significant weight-reducing design modifications. It
- Maximum Frame Rate: 4 to 40 fps
- Application / Industry: Broadcast
- Monochrome / Color: Color, Monochrome
- Imaging Technology: Film
-
Supplier: Hurricane Industrial Equipment
Description: The Linde E12/14/16/18/20 features: Linde Digital Control (LDC) Linde Load Control (LLC) AC or DC motors Tilt-away overhead guard Steering axle mounting position 20% higher than conventional axles Dynamic/regenerative braking upon release of drive Full belly pan construction
- Capacity: 2,600 to 4,400 lbs
- Type: Forklift
- Tires: Pneumatic
-
Supplier: SAE International
Description: Service Pan Tilt Joint Position Sensor Service Pan Tilt Joint Position Driver Service Pan Tilt Joint Velocity Sensor Service Pan Tilt Joint Velocity Driver Service End Effector Driver Services - This service provides an interface to a specific
-
Supplier: SFCable.com
Description: integrated with alarm sensor(PIR, magnetic, etc) or data(pan, tilt, zoom). Built-in transient protection and ground lifting, damaging voltage spike problems are eliminated.
-
Supplier: CECOR
Description: easily and rolls smoothly, even when fully loaded. The 342 cart is ideal for use in limited space and can be positioned under discharge or conveyors to catch chips directly. Eliminate transfer from small pans to larger bins. CECOR carts keep machining areas neat and tidy and provides uniform
- Capacity: 500 lbs
- Length: 30 inch
- Width: 16 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: Advance Security Products
Description: PTZ Keyboard Joystick This Keyboard controller has the zoom feature built right into the joystick. You can pan, tilt and zoom all with one hand. This can also control 32 high speed domes simultaneously, provides focus and iris control, set preset cruise and pan/tilt and
-
Supplier: Premier Lighting & Production Company
Description: Strobe effect up to 14 Hz, pulse effects, instant open and blackout Pan and tilt range of 540°/257° Quiet operation Modular design for easy maintenance and servicing rotating prism
-
Supplier: CECOR
Description: Metalworking plants depend on CECOR heavy-duty carts for handling oily metal chips, turnings, parts in process and other dense industrial loads. Series 044 fits directly under chips pans and discharge trays to eliminate piles of metal snarls and chips around machine tools. Mounted on
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 28 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: CECOR
Description: Series X44 large, low-profile chip cart fits close to machine tool chip pans and scrap discharge. Lowered bin type side fits snugly under lip of machine tools for mess-free, fast collection of scrap metal. All metal construction with fully welded seams – no leaking, splitting or bulging.
- Capacity: 1,000 lbs
- Length: 42 inch
- Width: 36.5 inch
- Cart / Truck Type: Container / Utility Cart, Tilting / Dumping Cart
-
Supplier: Biamp Systems, Ltd.
Description: patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The
- Application: Loudspeaker / Public Address, Music / Audio Systems, Telephone / Voice Communication
-
Supplier: Biamp Systems, Ltd.
Description: easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation
- Application: Music / Audio Systems
-
Supplier: Biamp Systems, Ltd.
Description: installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the
- Application: Loudspeaker / Public Address, Music / Audio Systems
-
Supplier: HardwareSource, Inc.
Description: purchase during checkout. A pair of supports uses 4 each #8 pan heads screws and 4 each #10 pan head screws. Finishes: Zinc Chromate
-
Supplier: Atlas Inspection Technologies, Inc.
Description: picture quality. A remote-controlled camera tractor conveys the pan and tilt head and the lateral camera JUNO through the mainline sewer up to the entrance to the lateral sewer. Optionally the pan and tilt camera ORION can be used. The lateral camera is positioned at the
-
Supplier: BARTEC
Description: be delivered empty with U-component certificate or supplied fully assembled according to clients demands. Applications - Laser distance measuring - Laser gas spectrum analysis and detection - Global positioning receiver antenna - Omni directional radio antenna - Pan-Tilt-Zoom camera -
- Features: Flame Retardant
- NEMA Rating: NEMA / IP Enclosures
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7, Type 8
-
Supplier: Premier Lighting & Production Company
Description: plus open Motorized focus 14° lens included Mechanical dimming Interchangeable 3-facet rotating prism 10 static and 7 indexable rotating gobos plus open Strobe effect up to 14 Hz, pulse effects, instant open and blackout Pan and tilt range of 540°/257° Variable fan control for quieter
-
Supplier: AXIS Communications, Inc.
Description: Camera is a compact and affordably priced day and night pan/tilt/zoom camera. It is suitable for surveillance applications in areas such as parking lots, construction sites and business premises. Pan/tilt/zoom capabilities The camera enables users at a remote location to
- Camera Function: Video
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: angle: The horizontal and vertical rotation angle range of the pan-tilt is customized 3.Rotation speed: The rotation speed of the pan-tilt is flexibly set according to the speed requirements of the actual application scenario 4.Protection level: In dusty and humid outdoor
- Load Capacity: 55.125 lbs
-
Supplier: Larson Electronics LLC
Description: Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw
-
Supplier: Larson Electronics LLC
Description: Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and
-
Supplier: Larson Electronics LLC
Description: Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw
-
Supplier: Larson Electronics LLC
Description: motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range
-
Supplier: Visual Sound, Inc.
Description: certain control modules, pan/tilt heads, and SmarTouch wired touchpanels that utilize an RJ11 NET connector. 4-wire to RJ11 one-to-one converter 4-pin network connector is located on one side of the unit 6-position, RJ11 modular telephone jack is located on the opposite side At the
- Connector Type: Audio / Video Connector
-
Supplier: Fiberscope.net by MEDIT
Description: side up when driving over rocks and sludge, and the pan and tilt functions offer endless 360 degree rotation, 240 degree tilt, automatic 180 degree tilt, and automatic home positioning, controlled through buttons on the base. There is a wide angle 130 degree field of view
- Tube or Sheath Diameter: 50.799972568014816 mm
- Field of View: 97 degrees
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
Supplier: Security Camera Warehouse
Description: control 48 motion detection zones, Image froze - 360 Degree Rotation, 32 Preset Positions - Pan Speed Up to 30°/S; Tilt Speed Up To 30°/S - 6 Auto Cruising Track - Dimensions: 127 mm x 187 mm(H) - It is not recommended to run 12V DC power line more than 200 feet * OPTION: Wall Mount
- Camera Function: Video
-
Supplier: ZGC, Inc.
Description: tilt mechanism, a mounting stud, and an electrical connector. The horns send and receive ultrasonic signals that are used to calculate the distance measurement. Mounting the SENSOR ASSEMBLY onto a camera package is simple with the combo stud. With its pan and tilt adjust/lock
- Features: Audio/Visual Case, Camera Case
-
Supplier: D-Link Systems, Inc.
Description: closer look with electronic pan, tilt and zoom Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp Full HD, 3 megapixel video gives you
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Operating Temperature: 32 to 104 F
- Vertical Resolution: 1,080 lines
-
Supplier: Sentech America
Description: Digital Zoom x1 to x 128 Digital zoom, Digital pan and tilt is available on still images Freeze Image Live or Freeze Image is selectable via UART communication; Digital pan and tilt is available on still images Communication UART communication via C304 (S4B-ZR-SM4A, JST)
- Width / Diameter: 2.18504055 inch
- Height: 1.90944985 inch
- Length: 2.9921276 inch
- Physical: Board Mount
Find Suppliers by Category Top
Featured Products Top
-
High-Capacity Top-Mount Pan-Tilt Unit for Precision Industrial Positioning Engineered for the most demanding industrial, surveillance, and remote sensing applications, this heavy-duty top-mount pan-tilt unit (PTU) delivers exceptional stability, precision, and (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
offers flexible system integration while maintaining reliable performance across different platform designs. Engineered for continuous precision operation, the motor supports demanding stabilization applications including UAV camera gimbals, imaging systems, pan-tilt platforms, and other (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
immediately available on all digital interfaces. AksIM is suitable for a diverse range of motion control applications, including robotics, pan-tilt/azimuth-elevation platforms, automation systems, and medical equipment. RLS is a world leader in the development of high performance magnetic encoder (read more)
Browse Rotary Encoders Datasheets for Renishaw -
functional,” says Daniel Sanchez, director of mechanical and electrical engineering at InTouch. Pan And Tilt A physician's eyes and ears are essential to the diagnosis and treatment process. Like the other devices in the RP family, the RP-Vita integrates two (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
smooth panning and tilting are crucial for clear image capture and high precision imaging. This is possible due to Smooth, frictionless, no backlash, low hysteresis, dust resistant Pivot Bearings. Laser Designators Laser Designators require very high pinpoint accuracy (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
smooth panning and tilting are crucial for clear image capture and high precision imaging. This is possible due to Smooth, frictionless, no backlash, low hysteresis, dust resistant Pivot Bearings. Laser Designators Laser Designators require very high pinpoint accuracy (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
smooth panning and tilting are crucial for clear image capture and high precision imaging. This is possible due to Smooth, frictionless, no backlash, low hysteresis, dust resistant Pivot Bearings. Laser Designators Laser Designators require very high pinpoint accuracy (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
smooth panning and tilting are crucial for clear image capture and high precision imaging. This is possible due to Smooth, frictionless, no backlash, low hysteresis, dust resistant Pivot Bearings. Laser Designators Laser Designators require very high pinpoint accuracy (read more)
Browse Datasheets for C-Flex Bearing Company
More Information Top
-
Control and positioning surveillance sensor technologies for homeland security and homeland defense
The tremendous demand for Homeland Defense and Homeland Security (HD/HS) equipment for all types of commercial, industrial, civic, government and military facilities has resulted in an explosion of new applications for pan and tilt positioners .
-
Passive polarimetric remote sensing of the ocean surface during the Rough Evaporation Duct experiment (RED 2001)
Pan / Tilt positioner .
-
CELiS (Compact Eyesafe Lidar System): a portable 1.5 &mgr;m elastic lidar system for rapid aerosol concentration measurement
The instrument is mounted onto a Moog Quickset pan and tilt positioner which is mounted on a tri-pod.
-
DANOS Day & Night Observation System
… 41° to 2° horizontal field of view with integral high resolution image intensifier Day camera: 0.5 -in high-resolution colour camera complete with zoom lens of 41° to 2° horizontal field of view Pan / tilt positioner (H × W × …
-
Products :: NASA Tech Briefs
The Accuracii camera systems combine two advanced video channels on an integrated ruggedized 360° pan - tilt positioner .
-
Products :: NASA Tech Briefs
The Accuracii camera systems combine two advanced video channels on an integrated ruggedized 360° pan - tilt positioner .
-
Features :: NASA Tech Briefs
The Accuracii camera systems combine two advanced video channels on an integrated ruggedized 360° pan - tilt positioner .
-
Features :: NASA Tech Briefs
The Accuracii camera systems combine two advanced video channels on an integrated ruggedized 360° pan - tilt positioner .
-
Features :: NASA Tech Briefs
The Accuracii camera systems combine two advanced video channels on an integrated ruggedized 360° pan - tilt positioner .
-
Features :: NASA Tech Briefs
The Accuracii camera systems combine two advanced video channels on an integrated ruggedized 360° pan - tilt positioner .
Indicates content that may require registration and/or purchase.