-
Description: High Pressure Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. The use of contact gauges allows the monitoring of the filling pressure of gas cylinders. This product is ideal for high pressure central gas
- Number of Ports/Ways: 2
- Flow (Cv): 0.06
- Pressure Rating: 2,900 to 4,350 psi
- Media Temperature: -4 to 158 F
-
Supplier: Beswick Engineering Co., Inc.
Description: "NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the back
- Pressure Rating: 500 psi
- Features: Aluminum, Other, Stainless Steel
- Regulator Type: Back Pressure Regulators
-
Supplier: OMEGA Engineering, Inc.
Description: supply pressure have a minimal effect on regulation accuracy. The regulator can be panel or pipe mounted. The PRG101 has two gage ports available for mounting OMEGA pressure gages for local indication. The PRG501 is ideal for having a dial gage reading when the
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Media Temperature: -4 to 158 F
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 4 ports flexible configuration • Stable
- Pressure Rating: 1,450.377 psi
- Media: Gas
- Features: Stainless Steel
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, 1/4 INCH NPT PORT, 250 PSIG MAX SUPPLY PRESSURE, 0-15 PSI OUTPUT PRESSURE, -40F TO 160F (-40C TO 71C), PIPE/PANEL/BRACKET MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Valcor Engineering Corporation
Description: The SV100 is a Dri-Control liquid pressure regulator offering fast response to pressure fluctuations. The virgin PTFE wetted components provide the greatest degree of inertness, and allows a high temperature capability. The regulator is panel mountable through a
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.018
- Pressure Rating: 125 psi
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated
- Valve Size: 0.15625 to 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Allied Electronics, Inc.
Description: Regulator; 1/4 ports; panel mount
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.375 inch
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 5 to 80 psi
- Media Temperature: 180 F
-
Supplier: Beswick Engineering Co., Inc.
Description: PEEK for improved high temperature performance. Max Inlet Pressure Rating: The PR3HP is a two-stage regulator, capable of accurately reducing inlet pressures of up to 3,000 psi. It is well suited for applications where the source fluid is supplied by high pressure gas
- Pressure Rating: 500 psi
- Features: Other, Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 1/4″ NPT (F) Related Products High pressure 3000psi Argon gas pressure regulator with panel mount Model: R12 pressure regulator 1) Single -stage pressure reducing Structure. 2) Metal-to-metal diaphragm seal. 3) Body Thread : 1/2“ NPT ( F ) 4)
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: Allied Electronics, Inc.
Description: Relieving Type Diaphragm Regulator Locking Adjustment Knob Prevents Accidental Setting Changes Operating Pressure: 150 psi (Adjustment Range: 7 Up to 125 psi) Name Plate and Caution Plate for Bowl In Imperial Units (psi, °F)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/50/100/200 bar Materials Body regulator: see ordering info Valve seat (regulator): PCTFE (shut-off valve): PCTFE Diaphragm (regulator): Hastelloy®C276 (valve): Elgiloy® O-ring: Viton®
- Maximum Pressure: 4,351.131 psi
- Temperature Range: -22 to 165.2 F
- Size: 1/4"
- Application: Gas
-
Supplier: Radwell International
Description: PRESSURE REGULATOR, PANEL MOUNTING,13 BAR, FLOW RATE: 730 NL/MIN. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: Scanivalve Corporation
Description: Features and Specifications Available with 2 up to 5 pressure regulator Application This product incorporates 2 up to 5 pressure regulators for applying and setting pressures manually on large pressure measurement systems. It can regulate control
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.375 inch
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 5 to 80 psi
- Media Temperature: 180 F
-
Supplier: Clippard
Description: and accurate control pressure in the process. The Cordis pressure regulators are adaptable to a variety of sensors that can close the loop around not only pressure, but vacuum or flow. Smooth linear control Real time adjustable PID control Multiple flow configurations
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Although the size is equivalent to a miniature air regulator, this well-balanced miniature precision air regulator has a sufficient pressure characteristics of precision air regulators. The push-lock type knob permits easy pressure setting. In addition to
- Valve Size: 0.125 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 inch
- Controlled Pressure Range: 1.45036839357197 to 72.5184196785985 psi
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features 'RV2 series' is super compact, very low-profile and requires a little space to install. Best to install in the apparatuses in saved space and available to mount both panel and brackets. Excellent pressure characteristics of 'RV series' allow this regulator accurate
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Vacuum Control Pressure: 30.3051507409624 to 59.4513289534997 in Hg vac
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: The Type 480V vacuum regulator provides precise control up to full vacuum. The push type locking knob provides smooth adjustment. The standard bracket and integral panel nut allows for versatile installation options. Compact size and low weight - Allows for in-line pipe mounting. Soft
- Valve Size: 0.25 inch
- Media Temperature: 32 to 140 F
- Port Size: 0.25 inch
- Controlled Pressure Range: -14.5036839357197 to 0.1885478911643561 psi
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: 24" W x 23" H x 12" D (Does not include connectors & fittings). Dual access doors, NEMA 12 instrument enclosure. Expansion tank and pressure regulators are externally mounted.
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
Supplier: Beswick Engineering Co., Inc.
Description: are available, offering design freedom. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-400 psi. Piston style
- Pressure Rating: 500 psi
- Features: Aluminum, Other, Stainless Steel
-
Supplier: Spirax-Sarco
Description: The IR1 and IRN1 Spirax-Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For line,
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 50.763195 psi
- Port Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Scanivalve Corporation
Description: Features and Specifications Automated DSA & ZOC calibrations 0.01% FS Accuracy Up to 4 calibration ranges, 0.36 to 850 psig Removable/interchangeable transducers Bench or rack mounted Color touch screen Based on the Mensor CPC6000 pressure calibrator Application The SPC4000
-
Supplier: Spirax-Sarco
Description: The MR_M Monnier range of miniature compressed air regulators provide accurate pressure control for general purpose pneumatic systems where space is restricted and flowrates are low. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 158 F
- Port Size: 0.25 inch
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Manual Pigtail Purge Capability Gage based Pressure Monitoring Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity Diaphragm
- Maximum Pressure: 100 to 3,500 psi
- Application: Gas
-
Supplier: Sames North American Corporation
Description: The Auto Color Medium Pressure Color Change System can be used with SAMES standard Airmix® automatic & manual spray guns. Each system includes: floor mounting stand, 6" color touchscreen PLC control panel with 4 to 19 color preset capabilities, color valve stack including air/solvent
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: OMEGA Engineering, Inc.
Description: The IP610 is an electronic pressure regulator that converts a variable 4 to 20 mA signal to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Analytical Technology, Inc.
Description: all analyzers, flowcells, inlet pressure regulator and strainer. All sample delivery hardware is preplumbed and a 48 hour factory “wet test” of the complete system is preformed prior to delivery. Parameters available for use on the Water Quality Panel include: Free Residual
-
Supplier: Cole-Parmer
Description: • Designed for applications that require high flow and accurate pressure control • Rolling diaphragm provides low-friction, long life service With a maximum supply pressure of up to 400 psi (27.6 bar) and output ranges up to 125 psi (8.6 bar), these pressure regulators
- Features: Other
-
Supplier: Cole-Parmer
Description: • Designed for applications that require high flow and accurate pressure control • Rolling diaphragm provides low-friction, long life service With a maximum supply pressure of up to 400 psi (27.6 bar) and output ranges up to 125 psi (8.6 bar), these pressure regulators
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp.
More Information Top
-
The Performance of Organophilic Clay on Nonaqueous Phase Liquid Contaminated Sediments Under Anisotropic Consolidation
Low pres- sures on the specimen and the cell could be applied accurately using appropri- ate pressure regulators mounted on the pressure panel .
-
Pressure-Based Liquid Feed System for Suspension Plasma Spray Coatings
The stirrer turns on or off by the stirrer control solenoid and allows for a speed adjustment by a pressure regulator mounted on the front panel .
-
Use of radiation pyrometers in the automatic control system of molten-glass temperature in feeders
Filters for removing dust, moisture, and oil from air and pressure regulators were mounted on the panel .
-
The intensive nursing unit "Leidener with that bottle"
At position of the fiblichen Biilau drainage units that stand around respectively by or under the Bert of the patient, feeding bottles and pressure regulator were also mounted on the wall panel .
-
Early detection of breast cancer
At position of the fiblichen Biilau drainage units that stand around respectively by or under the Bert of the patient, feeding bottles and pressure regulator were also mounted on the wall panel .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7237EF.pdf
- SP970B: A bleed type pressure regulator mounted on a sheet metal panel .
-
Hydrogeology, waste disposal, science and politics: Proceedings
Two pressure regulators are mounted on a control panel .
Indicates content that may require registration and/or purchase.