-
Supplier: Accuris
Description: Screen Residue of Paper Coating Clays and Related Pigments (High-Speed Mixer Method)
-
Supplier: Valspar Corporation (The)
Description: We call it “Super” and we mean Super. Super Dynapon® earns its name every day in the toughest, high-wear conditions. Performing and protecting in commercial environments while displaying the best of Valspar color and presence. Super Dynapon is a hero on aluminum and a hero on ledger paper.
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior
- Chemistry: Resin Base / Polymer Binder
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating offers a wide array of characterization equipment for testing and analyzing chemicals, compounds, substrates, and coated materials. Use of the characterization equipment is included with all scheduled testing at no additional cost. We also offer our knowledge, expertise, and
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Inorganic Chemicals, Monomers and Intermediates, Organic Chemicals, Pigments / Dyes, Polymers, Reagents, Solvents
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Nanomaterials / Nanoparticles, Powders, Webs / Continuous Stock
-
-
Supplier: LexJet Corporation
Description: LexJet's Premium Archival Matte Paper is a smooth, neutral-white, matte paper for high-quality fine art, photo reproduction, and open-edition decor. The paper supports accurate color reproduction and high-contrast, high-resolution output, and is acid-free for a longer print life
- Basis Weight: 230 gsm
- Thickness: 9.5 mil
- Width: 44 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: LexJet's Premium Archival Matte Paper is a smooth, neutral-white, matte paper for high-quality fine art, photo reproduction, and open-edition decor. The paper supports accurate color reproduction and high-contrast, high-resolution output, and is acid-free for a longer print life
- Basis Weight: 230 gsm
- Thickness: 9.5 mil
- Width: 10 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: LexJet's Premium Archival Matte Paper is a smooth, neutral-white, matte paper for high-quality fine art, photo reproduction, and open-edition decor. The paper supports accurate color reproduction and high-contrast, high-resolution output, and is acid-free for a longer print life
- Basis Weight: 230 gsm
- Thickness: 9.5 mil
- Width: 24 inch
- Length: 33.333333333333336 yd
-
Supplier: LexJet Corporation
Description: LexJet's Premium Archival Matte Paper is a smooth, neutral-white, matte paper for high-quality fine art, photo reproduction, and open-edition decor. The paper supports accurate color reproduction and high-contrast, high-resolution output, and is acid-free for a longer print life
- Basis Weight: 230 gsm
- Thickness: 9.5 mil
- Width: 17 inch
- Length: 0.6111111111111112 yd
-
Supplier: Norton Abrasives
Description: The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest
- Outer Diameter (OD): 5 inch
- Grit Size: 800 # or Microns
- Features: Anti-loading / Lubricated, Closed Coat, Disc Roll
- Applications & Materials Abraded: Automotive OEM / Paint, Cleaning / Surface Prep, Dry Grinding, MRO / Construction, Plastics / Composites, Portable Grinder / Sander, Wood / Woodworking
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 4009 is recommended for applications in specialty coatings where water, grease and oil resistance is needed. It can be used as a binder for barrier packaging base coats. It has a high degree of compatibility with the pigments used in those coatings and runs well on
- Viscosity: 100 to 900 cps
- Material Type: Styrenics
-
Supplier: Norton Abrasives
Description: Non-pigmented, water-based stearate (anti-clog) coating, open coat for best resistance to clogging and loading during sanding
- Width: 9 inch
- Grit / Micron Size: 60
- Type: Aluminum Oxide
- Applications & Materials Worked: Dry, MRO / Construction, Material Removal / Roughing (Coarse Grits / Filaments)
-
Supplier: Norton Abrasives
Description: Non-pigmented, water-based stearate (anti-clog) coating, open coat for best resistance to clogging and loading during sanding
- Width: 9 inch
- Grit / Micron Size: 320
- Type: Aluminum Oxide
- Applications & Materials Worked: Dry, MRO / Construction, Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Norton Abrasives
Description: Non-pigmented, water-based stearate (anti-clog) coating, open coat for best resistance to clogging and loading during sanding
- Width: 9 inch
- Grit / Micron Size: 120
- Type: Aluminum Oxide
- Applications & Materials Worked: Blending / Intermediate (Medium Grits), Dry, MRO / Construction
-
Supplier: CSA Group
Description: metallic matter from piping and machinery, and c) fillers, pigments, coatings, or residues from various additives. In samples containing calcium carbonate, there is practically no decomposition of carbonate by ashing at 525 °C. Other fillers and pigments such as clay and
-
Supplier: CoorsTek
Description: Pigment manufacturing Wear-resistant epoxy resins EXAMPLE GRINDING APPLICATIONS Minerals, paper fillers, and coatings in high energy sand mills Paste viscosities over 90 KU at mill discharge temperature Premixes with high pigment loadings and vehicle solids
-
Supplier: Chivine Resources, Inc.
Description: products; coatings for paper and so on. It is the essential material for the production of various Zinc compounds.
- Features: All Non-Metals, Other, Oxides, Transition Metals (Ti, Fe, Ni, etc)
-
Supplier: Esprix Technologies
Description: simultaneous water fastness Good compatibility with porous silica Low molecular weight provides lower viscosity and higher solids coating solution Inkjet off-line coating solution for paper and textile based materials Inkjet sizepress coating solution for uncoated
- Features: Identification / Marking
- Form: Ink
-
Supplier: IKA Works, Inc.
Description: that exact amount of milling action can be obtained. The surfaces of the milling tool are coated with an extremely hard coating that has a very rough surface texture. The coatings consist of high quality materials such as carbides and ceramics, and have different grain sizes. The
- Motor Speed: 3,000 rpm
- Motor Power: 0.00536088153961128 to 0.214435261584451 HP
- Applications / Industry: Agricultural Products, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: Union Process, Inc.
Description: capability No premixing Easy operation Low maintenance Common Applications for Attritors: High tech ceramics Paints, toners, inks Pigments Tungsten carbides DSM (mechanical alloying) Food products Chocolate, confectionery Pharmaceuticals Chemicals Ferrites Fibers Paper coatings
-
Supplier: IKA Works, Inc.
Description: increased turbulence. With high quality finishes and materials, the MK tool offers an extremely efficient milling geometry. Applications Colloidal solutions Micro-suspensions Incorporation of pigments Metal-oxide suspensions Micro encapsulation Coating masses Mustard Mayonnaise
- Motor Speed: 3,000 rpm
- Motor Power: 0.00737121211696551 to 0.214435261584451 HP
- Applications / Industry: Agricultural Products, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation, Continuous Feed
-
Supplier: MCG - Performance Polymers Division
Description: self-imposed-standard conforming GMP (Good Manufacturing Practice). PAPER GOHSENOL™ (PVOH/PVA) is widely used as a paper surface treating resin. Coatings formulated with GOHSENOL™ (PVOH/PVA) enhance a paper's glossiness, printability and resistance to solvents and oils.
- Type: Film Grade Resin, Thermoplastic
- Industry: Industrial, Medical / Food (FDA)
- Chemical System: PolyVinyl Chloride (PVC)
-
Description: research and development organization that focused on high-temperature materials and coatings for use in military and aerospace applications. SAMCO was acquired by Pfizer Inc. in 1966 and incorporated into the Minerals, Pigments and Metals Division. That division, renamed Minerals
- Industry: Aerospace, Agricultural / Forestry, Chemicals / Materials, Metals and Mining, Military / Law Enforcement, Petroleum / Oil & Gas, Pulp and Paper
- Capabilities: Coating, Machining
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: IKA Works, Inc.
Description: can be an alternative to costly high pressure homogenizers. Generators available: Coarse, Medium, Fine, Superfine. Applications Vaccines Decomposition of action Substances Colloidal solutions Metal-oxide suspensions Inks Printing colours Incorporation of pigments Sub-micron emulsions Greases,
- Motor Speed: 3,000 rpm
- Motor Power: 7.37121211696551 to 200 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: InCon Process Systems
Description: Contract Manufacturing Production Toll Processing InCon Contract Manufacturing can help by: Manufacturing the molecule of your choice, under contract, with complete confidentiality. From kilogram to tanker-truck quantities, we can cover your needs every step of the way. InCon will customize our
- Capacity (Mass Basis): 10 to 5,000,000 lbs
- Capacity (Volume Basis): 0.1336805462721843 to 66,840.27313609215 cubic feet
- Materials Processed: Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Plastics, Pulp & Paper
- Chemicals Processed: Alcohols, Biochemicals / APIs, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Cosmetics / Soaps, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers,
-
Supplier: Material Flow Solutions, Inc.
Description: No Description Provided
- Form: Bulk Solids / Granules, Nanomaterials, Powders
- Materials Processed: Carbon / Graphite, Ceramics, Coatings / Paint, Elastomers / Rubber, Metals / Elements, Non-ferrous, Plastics, Pulp & Paper, Wood Products
- Chemicals Processed: Catalysts / Initiators, Chemical Agents / Additives, Foods / Beverages, Inorganic Chemicals, Organic Chemicals, Pigments / Dyes, Polymers
- Services Offered: Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Process Optimization, Research and Development, Training / Consulting
-
Supplier: Custom Processing Services, Inc.
Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon blender 6500 L stainless steel double
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
-
Supplier: Cambridge Polymer Group, Inc.
Description: Cambridge Polymer Group can aid in many areas of process development, from initial R&D and formulation, through regulatory testing, product support and marketing and failure analysis. If your product is not meeting requirements, we can help you reformulate to match specific properties and determine
- Materials Processed: Abrasives, Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Plastics, Pulp & Paper, Semiconductor Materials, Textiles, Wood Products
- Chemicals Processed: Alcohols, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Foods / Beverages, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders
- Services Offered: Inspection & Analytical Testing, Process Development Services, Process Optimization, Research and Development, Technology & Licensing, Training / Consulting
-
Supplier: Cambridge Polymer Group, Inc.
Description: Cambridge Polymer Group can aid in many areas of process development, from initial R&D and formulation, through regulatory testing, product support and marketing and failure analysis. If your product is not meeting requirements, we can help you reformulate to match specific properties and determine
- Materials Processing Expertise: Abrasives, Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Foods / Beverages, Plastics, Pulp and Paper, Textiles, Wafers / Semiconductor Materials, Wood Products
- Chemicals Processing Expertise: Alcohols, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents, Solvents
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Technology and Licensing, Training / Consulting
- Product Forms: Bulk Solids / Granules, Liquids, Nanomaterials / Nanoparticles, Powders
-
Supplier: NETZSCH Premier Technologies LLC
Description: Systems & Plants The Business Unit Grinding & Dispersing of the NETZSCH Group is a leader in wet and dry processing of products from many branches of industry. Based on our know-how in machine technology and plant engineering, we are able to offer you complete solutions (turnkey plants) – direct
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Metals / Elements, Pulp & Paper, Wood Products
- Features: Africa Only, East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, Oceania Only, South / Central America Only, South Asia Only, United States Only
- Chemicals Processed: Biochemicals / APIs, Cosmetics / Soaps, Foods / Beverages, Pharmaceuticals / Drugs, Pigments / Dyes
- Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders
-
Supplier: Process Engineering Associates, LLC
Description: Process Engineering Associates, LLC (PROCESS) specializes in providing process design, applied chemical engineering, and process safety services to the petroleum refining, chemical production, alternative fuels, and all other process industries. PROCESS personnel are experienced, highly-motivated
- Materials Processed: Abrasives, Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Elastomers / Rubber, Glass, Metals / Elements, Minerals, Non-ferrous, Nuclear Materials, Plastics, Pulp & Paper, Semiconductor Materials, Textiles
- Chemicals Processed: Acetylenes, Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Cosmetics / Soaps, Filler / Extenders, Foods / Beverages, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels,
- Form: Bulk Solids / Granules, Gas / Liquid Gas, Liquids, Nanomaterials, Powders, Waste / Scrap
- Features: North America, Northeast US Only, Northwest US Only, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
One of the world's largest manufacturers of chemicals, producing ingredients for several markets: performance products (paper, personal care, and pharma chemicals), functional solutions (catalysts, industrial coatings, and construction chemicals), agricultural (fungicides, herbicides, and (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
chemicals. Filtering coatings and adhesives used in paper finishing. Product Benefits: Ensures the quality and smoothness of finished products (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Announcing the launch of the new CM-26d portable sphere spectrophotometer, a Laboratory Grade Instrument in a Portable Device created for high-precision color measurement from Konica Minolta Sensing Americas, Inc. Increase efficiency, reduce manpower and enable digital color data management across your globalized supply chain with Konica Minolta Sensing Americas' CM-26d.
(read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Defoamer for paper coating pigments .
-
Handbook of Paper and Pulp Chemicals
Uses: Defoamer for paper coating pigments ; silicone-free .
-
Enhancing Egyptian kaolinite via calcination and dealumination for application in paper coating
The aim of this work is to optimize several modifi- cation methods for removing the impurities associated with Egyptian kaolinite to make it suitable as paper coating pigment .
-
Influence of pigment blends of different shapes and size distributions on coated paper properties
Abstract Paper coating pigment plays an essential role in the achievement of the desired end paper qualities.
-
Industrial and Specialty Papers Volume 1, Technology
Barium sulfate is attractive as a paper coating pigment because of its superior whiteness and extreme insolubility.
-
Advances in Printing and Packaging Technologies
Modification of γ-Al2O3 as Ink-Jet Printing Paper Coating Pigment by Coupling Agents .
-
Chemical Tradename Dictionary
Int'L) Paper coating pigment binder. Prodag.
-
Analyses of incinerated ash of paper sludge: comparison with incinerated ash of municipal solid waste
Yamada and Fukui1 studied applications of paper sludge-incinerated ash to paper coating pigments , and relationships between the paper sludge incineration conditions and some properties of paper coated thereof were investigated.Also,the fates of some ele- ments derived from some additives …
-
A two-scale roughness model for the gloss of coated paper
Hensler (1972) reported correlation lengths T ∼ 1.8–2.5 μm for surfaces formed from particulate alumina slightly coarser than typical paper coating pigments .
-
Optical measurement of microroughness of pigment coatings on rough substrates
Hensler (1972) reported similar correlation lengths for surfaces formed from particulate alumina slightly coarser than typical paper coating pigments .
Indicates content that may require registration and/or purchase.