-
Supplier: Softing Inc. Industrial Automation
Description: NETLink S7-Compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration, and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to access up to 32 automation devices robustly and
- Network Equipment: Gateway
-
Supplier: Tripp Lite by Eaton
Description: The N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter (M/F) is an eight-inch patch cable that supports 40 Gb Ethernet speeds and is designed for high-density connections between network equipment in telecommunication rooms and data centers. It saves you time
- Operating Temperature: -20 to 60 C
- Connector / Adapter: Adapter
- Connector Type: MTP
- Fiber Application: Multimode
-
Supplier: Tripp Lite by Eaton
Description: The N846-08N-A2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter (M/F) is an eight-inch patch cable that supports 40 Gb Ethernet speeds and is designed for high-density connections between network equipment in telecommunication rooms and data centers. It saves you time
- Operating Temperature: -20 to 60 C
- Connector / Adapter: Adapter
- Connector Type: MTP
- Fiber Application: Multimode
-
-
Supplier: Softing Industrial Automation GmbH
Description: echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to robustly and cost-effectively access up to 32
- Number of Ports: 1 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: Newport MKS
Description: for all axes are displayed on the LCD screen. This allows users to perform nearly all functions without connecting to a computer. Website Interface Through its 10/100/1000 Base-T Ethernet port, the ESP302 offers a website interface for users to control its most common
- Number of Axes / Motors: 1
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Newport MKS
Description: for all axes are displayed on the LCD screen. This allows users to perform nearly all functions without connecting to a computer. Website Interface Through its 10/100/1000 Base-T Ethernet port, the ESP302 offers a website interface for users to control its most common
- Number of Axes / Motors: 3
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Newport MKS
Description: for all axes are displayed on the LCD screen. This allows users to perform nearly all functions without connecting to a computer. Website Interface Through its 10/100/1000 Base-T Ethernet port, the ESP302 offers a website interface for users to control its most common
- Number of Axes / Motors: 2
- Supply Voltage (AC): 115 to 230 volts
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Radicom Research, Inc.
Description: Integrated Power-on reset circuit. Applications: UMPC, MID, Netbook, Ultra-slim NB USB-to-LAN Dongle, USB to Fiber Ethernet Dongle USB/ Ethernet HomePlug AV Adapter Docking Station, Port Replicator, Cradle UWB Docking Station, WiMAX-to-USB Modern, 3.5G
- Protocol / Network: Gigabit Ethernet
- Port Type: USB
-
Supplier: Softing Inc. Industrial Automation
Description: ACCON-NetLink-PRO compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration, and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to access multiple automation devices robustly and
- Network Equipment: Gateway
-
Supplier: Cirris Systems Corp.
Description: .25 sec. (typical) Usable Adapter Sizes: single, double and quad high. Power: 100-250VAC, 50-60 Hz, Max 50W. The Signature 1100R+ benchtop cable tester packs impressive capabilities into a small, easy-to-use package that fits almost any budget. The large display, coupled with a
- Test Points: 128 to 1,024
- Test Resistance: 0.1 to 1,000,000 ohms
- Maximum Voltage: 5 volts
- Maximum Current: 6 mA
-
Supplier: Beckhoff Automation LLC
Description: Parallel to the CP37xx with integrated mounting arm adapters, the CPX37xx offer the option of freely selecting a mounting arm adapter. The optionally available mounting arm adapter C9900-M763, which can be installed by the customer from above or below, is attached
-
Supplier: Beckhoff Automation LLC
Description: Parallel to the CP37xx with integrated mounting arm adapters, the CPX37xx offer the option of freely selecting a mounting arm adapter. The optionally available mounting arm adapter C9900-M763, which can be installed by the customer from above or below, is attached
-
Supplier: ValueTronics International, Inc.
Description: needed Derated Current to 10mV User-Defined Waveforms (UDW) via DAQ’s, function generators, etc. to simulate specific current profiles and complex waveforms Digitizing Function for recording transients in voltage and current waveforms Constant Impedance Mode USB, GBIP, Ethernet
- Load Bank Type: DC, Programmable
-
Supplier: BlueSens Gas Sensor GmbH
Description: FERMVis-software for automatic data recording. By the modular structure of the system, BCpreFerm can be connected to shake flasks as well as to fermenters. BCpreFerm can also be added easily to existing bioreactors. In contradiction to central gas analyzers, the use of
-
Supplier: Marposs Corp
Description: (e.g. SIEMENS compile cycle, FANUC FOCAS etc.) from the machine controls. Up to 8 drives can be monitored in parallel. To meet the requirements and technical specifications, CTMCPU can be adapted to almost any production scenario with different dedicated monitoring
-
Supplier: ValueTronics International, Inc.
Description: Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector Microsoft® Windows 7 64-bit
- Bandwidth: 1,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: Nonoperating: –20 ºC to +60 ºC. Humidity: Operating: 20% to 80% (noncondensing); Nonoperating: 5% to 90% (noncondensing) Altitude: Operating: Up to 3 km; Nonoperating: Up to 12 km Regulatory EMC: EN61326-1 Safety: UL61010-1, CAN/CSA C22.2 No. 61010-1-04, EN61010-1
-
Supplier: ValueTronics International, Inc.
Description: Connecting USB Peripherals USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
supports the suite of IEEE 802.1Q time-sensitive networking bridging features required by the IEEE 60802 standard, providing quality of service (QoS) for latency-sensitive streams. The device also includes hardware capability to support parallel redundancy protocol (PRP) or high (read more)
Browse Network Equipment Datasheets for DigiKey -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
such as Industrial Ethernet with EtherNet/IP, PROFINET, and Modbus TCP protocols enable state-of-the-art Process Automation. Valve Automation Accessories Our modular portfolio includes pilot valves, positioners, feedback units, fail-safe return systems, adapter boards, and Industrial Ethernet technologies—enhancing control, reliability, and connectivity for optimized performance in water and chemical processing applications. (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Performance: Delivers up to 3,500Nm of torque Versatility: Available in Helical Bevel (right-angle), Helical Inline (axial), and Parallel Shaft configurations (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
analog interface. For enhanced power requirements, it supports master-slave parallel operation with true totalization of actual values, offering a scalable solution up to 960kW. Key Features True Bidirectional Operation with Energy (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
voltage/current and protection output voltage/current value of the power supply in real time. The functional interface is simple and comprehensive, easy to operate. One-key setting for series and parallel The series-parallel (read more)
Browse Linear Power Supplies Datasheets for Uni-Trend US -
modules can be configured in a single chassis to deliver 5 kW to 30 kW of power. Combinations of these chassis can then be easily paralleled to achieve power levels up to 150 kW. Paralleled units operate like one single supply providing total system current. Advanced Intelligent (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
synchronously acquired and evaluated. The sensor is based on a parallel installation to the measurement object. The blue laser light is directly reflected onto the receiving optics by the measurement object. Unlike red laser light, the blue laser light does not penetrate the measurement object. A sharp (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
More Information Top
-
Epson TM-T85 Reciept Printer
The deal is here there is no print sever and the printer has a parallel to ethernet adapter directly connected to it and it's not a print server.
-
How to hook printer up to PM G4? - MacRumors Forums
well that i would recommend buying the parallel to ethernet adapter hp sells. probably around 100-150 dollars if i remember right. make sure they make drivers for it on the mac. and if hp doesnt mention drivers for it check out…
-
Can new Powerbook battery be charged externally? - MacRumors Forums
well that i would recommend buying the parallel to ethernet adapter hp sells. probably around 100-150 dollars if i remember right. make sure they make drivers for it on the mac. and if hp doesnt mention drivers for it check out…
-
Techist - All Things Tech - Installing multiple serial printers and peripherals?
So after some investigating the already-installed hardware, I see that the TM220 printer that isn't working is connected very awkwardly, it goes from a parallel to ethernet adapter , to a ethernet to serial adapter then connects to the computer.
-
Euro-Par 2012: Parallel Processing Workshops
In practice, 100 % parallelization of all point-to-point transfers can not be achieved, since a node can not physically send or receive data in parallel to all peers - the Eth- ernet adapter is one example of a serialization point.
-
In-Vehicle Networking
Tools are available as hardware interfaces / adapters to plug in to PCs with different form factors like RS232, USB, Parallel port, Ethernet , PCI, PC104 and ISA.
-
Virtualization
See also VMs adding a parallel port to Linux guest, 100 adding DVD/CD-ROM drives to, 98 adding Ethernet adapters to, 99 adding sound adapters to, 99 backing up and recovering, 223–261 backing up directly to storage devices, 228–229 .
-
Wearable computing and contextual awareness
* Dlink DE620 parallel port ethernet adapter * Sierra Wireless PocketPlus 110 wireless modem * Toshiba adapter for hooking 2.5" hard drives to desktop computers.
-
Sensing, communications, and processing budgets for tomographic distributed ground sensor arrays
52 consisting of a ZF MicroSystems PC1O4IEV module consisting of a 486SX CPU, 18MB DRAM, 2MBflash, and a parallel port, a PCMCIA to PC1O4 adapter a Lucent Technologies PCMCIA WaveLan, 900MHz -2Mb/s wireless Ethernet , a Connectix (Logitech) parallel port color QuickCam. and…
-
Multi-Programmatic and Institutional Computing Capacity Resource Attachment 2 Statement of Work
…bandwidth benchmark across the Quadrics QsNet ELAN3 PCI 64b/66 MHz adapter and simultaneously drive four NetGear GA621 1000Base-SX Ethernet PCI 64b/66 MHz adapters with Jumbo Frames attached to PCI 64b/66 MHz at … a single four way parallel FTP or four copies…
Indicates content that may require registration and/or purchase.