-
Supplier: Lowell Corporation
Description: Lowell Corporation Ratcheting Crank Handle, model 112. Our ratcheting crank handles come with fixed and rotating metal handles for extra durability. Lowell’s bolt-thru design allows bolts to pass entirely through the arm head so that nuts can be secured on any threaded length.
-
Description: operator to convert unit to the next smallest capacity to provide longer lift and faster operation. Snap hook acts as an end stop and will not pass through the chain sprocket. ADJUSTABLE LIFT The lift/reach can be adjusted by adding or removing links. Options: Bullard hooks Bronze
-
Supplier: DigiKey
Description: KNECT (M) PASS-THROUGH RATCHET A
- Number of Points: 12
- Features: Other
- SAE or Metric: SAE Only
- Product Type: Socket Set (Sockets Only)
-
-
Supplier: Lowell Corporation
Description: Reversing control on both ends Twice as strong as a standard ratcheting box wrench Fluorescent orange sockets make the wrenches harder to lose, easier to find Bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length.
- Drive Size: 1.125 inch
- Length: 12.25 inch
- Weight: 2.25 lbs
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s Distribution Linemans Wrenches for high line utility pole installation and repair. Models 50T, 51T, 101T, 150T & 151T overhead, high line, Distribution Linemans Wrenches. Ergonomic handle shapes make work more comfortable and bolt-thru design lets bolts pass entirely
- Drive Size: 1.125 inch
- Length: 11 inch
- Weight: 2 lbs
- Features: Ratcheting, Soft Handle
-
Supplier: J. W. Winco, Inc.
Description: Combination of crank and ratchet arm makes machinery adjustment faster, easier and safer. Through hole design allows bolts or shafts to pass entirely through the socket or rachet so that nuts can be secured on any threaded length. Also available upon request in other
- Handle Type: Crank Handle
-
Supplier: ATI Industrial Automation
Description: Manual one-handed Lock and Unlock actuation. Ratchet Knob adds security to locked position. Rated to 16 kg (35 lb) payload. High strength-to-weight ratio. Ball-Lock with Cam. Very small package size. Standard units feature (4) integrated pass-through air ports. One (1) flat for
- Pay Load or Weight: 35 lbs
- Features: Other
-
Description: mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20 entries in a standard configuration. Global
- Sound Pressure Level: 110 dB
- Nominal Input Power: 15 watts
- Speaker Size: 8.47 inch
- Weight: 5,070 g
-
Supplier: Legrand
Description: need to cut out plugs to form reducers. Cubic inch markings on the interior of the box. No need to calculate cubic inch capacity for wire fill, saving installation time. Ratchet adjusting ring has built-in fiber storage. Provides bend radius control for fiber optic cables.
- Features: Other
- Shape: Rectangular
- Type: Terminal and Junction Boxes
-
Description: can dramatically reduce the cost of long-term maintenance. The flameproof “Ex d” versions come standard with (2) M20entries. The increased safety “Ex de” versions include a separate terminal chamber for quick field termination or pass-through wiring and include (3) M20entries in a
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage
- Features: Other
- Visual Indicators: Strobe Light
-
Description: explosion-proof Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include a separate terminal chamber for quick field termination or pass-through wiring and
- Sound Pressure Level: 110 dB
- Nominal Input Power: 15 watts
- Speaker Size: 8.47 inch
- Weight: 4,380 g
-
Description: Ex d surface, Ex d trunnion, or Ex de surface mounts. Ex d surface and trunnion mount models come standard with (2) M20 entries. The increased safety Ex de surface mount models include separate terminal chambers for quick field termination or pass-through wiring and include (3) M20
- Sound Pressure Level: 110 dB
- Nominal Input Power: 15 watts
- Speaker Size: 8.23 inch
- Weight: 5,640 g
-
Supplier: Mueller Company
Description: RATCHET HANDLE - fully enclosed ratchet; permanently lubricated; quick reverse button. LOCKING MECHANISM - secures the boring bar to the feed yoke to prevent the drill from spiralling into the pipe before the hole is completely drilled. Helps prevent tool breakage. FEED NUT AND YOKE -
Find Suppliers by Category Top
Featured Products Top
-
Reversing control on both ends Twice as strong as a standard ratcheting box wrench Fluorescent orange sockets make the wrenches harder to lose, easier to find Bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length (read more)
Browse Wrenches Datasheets for Lowell Corporation -
tight spots. Lowell’s unique Bolt-Thru design allows bolts to pass entirely through the wrench head so that nuts can be secured on any threaded length. This rugged construction is ideal for applications such as guard rail assembly, leveling pad adjustment, mechanical joints, restraints (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
ends Twice as strong as a standard ratcheting box wrench Fluorescent orange sockets make the wrenches harder to lose, easier to find Bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length (read more)
Browse Wrenches Datasheets for Lowell Corporation -
's wrenches, these models also include the Bolt-Thru design which allows long bolts to pass entirely through the wrench head. Our Red, White, and Blue 100TDE has 5 sockets in a single wrench! It features Square = 3/4″(oversize), 1″ & 1-1/8″, Hex (read more)
Browse Wrenches Datasheets for Lowell Corporation -
and threaded rods to pass completely through the wrench head. Each dual-end wrench also has a large control lever on the side of the head to make reversing easy. For more information about the Lowell wrench sets, call (800) 456-9355 or email (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-thru design lets long bolts pass entirely through wrench head All wrenches 12“ long; Weight 2-1/4 lbs For more information, please visit our website. (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Duct Tape Durability Testing
The failure point for most of the straps was at the point of greatest stress: where the strap passes through the ratchet .
-
Numerical modeling of multiphase flows in microfluidics and micro process engineering: a review of methods and applications
The test section contains ten diffuser/nozzle structures; b numerical model and dimensions of the ratchet; c deformation of a droplet passing through the ratchet ; d simulated deformation of a droplet under the same conditions as of the experiment shown in (c).
-
DEMONSTRATIONS
It consists of twelve metal boxes each having a trap door which is supported on a pin (P) that passes through a ratchet (R).
-
Duct Tape and Sealant Performance
The straps usually failed at the point where the strap passes through the ratchet of the zip-tie mechanism – where the mechanical stresses are greatest.
-
UNDERSTANDING THE MECHANISM OF MOTILITY OF THE
HETERODIMERIC KINESIN-14 KAR3VIK1
In combination with cryo- electron microscopy (EM), steady-state and pre-steady state kinetics, and other biophysical studies, scientists have continuously added to the growing repository of intermediate states that kinesins pass through as they ratchet forward on their track.
-
Stochastic Processes in Cell Biology
In the case of a perfect ratchet, it is assumed that once a ratchet site has passed through the pore it cannot reenter the pore, that is, it is reflected.
-
A cable-tie-type parylene cuff electrode for peripheral nerve interfaces
It should be noted that a long projection will increase the difficulty for the ratchet teeth in passing through the locking loop, while the locking loop will fail to catch the ratchet teeth if it is too short.
-
Journal of Guidance, Control, and Dynamics > Investigation of limb-side stick dynamic interaction with roll controll
The shaded squares identify configurations for which the 0-dB line passed through the peak ( ratchet possibility).
-
Asymptotic properties of certain diffusion ratchets with locally
negative drift
These ratcheting molecules are too big (in our model they are actually infinitesimally small but one can imagine that binding of the molecules leads to a deformation of the protein at the ratcheting sites) to pass through the nanopore and prevent the…
-
Comparison of Design and Practices for Radiation Safety among Five Synchrotron Radiation Facilities
What are the beam loss scenarios for their design? f) What is the shielding used to block the radiation (from beam losses in the ring) from passing through the beamline hole in ratchet wall?
Indicates content that may require registration and/or purchase.