Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Enables engineers to better understand, implement, and comply with G-PON standards A passive optical network (PON) is a point-to-multipoint, fiber-to-the-premises network architecture in which unpowered optical splitters enable a single optical fiber to
-
Description: This standard describes the system-level requirements needed to ensure service-level, multi-vendor interoperability of Ethernet Passive Optical Network (EPON) equipment. The specifications complement the existing IEEE 802.3 and IEEE 802.1 standards, which ensure the
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 9024 is a 4 to 24 transmissive star that allows distribution of optical signals to up to 24 workstations in a clustered environment.
- Number of Ports: 25 #
- Users: 24 #
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
-
Description: The system-level requirements needed to ensure service-level, multi-vendor interoperability of Ethernet Passive Optical Network (EPON) equipment is described. The existing IEEE 802.3 and IEEE 802.1 standards, which ensure the interoperability at the Physical Layer(PHY)
-
Description: This standard describes the system-level requirements needed to ensure service-level, multi-vendor interoperability of Ethernet Passive Optical Network (EPON) equipment. The specifications complement the existing IEEE 802.3 and IEEE 802.1 standards, which ensure the
-
Supplier: M2 Optics, Inc.
Description: SplitLight to maximize density and scalability while drastically reducing rack space. For example, a traditional LGX-style solution would require half of an entire rack to accommodate the same number of passive optical components as a single, 1RU SPLITLIGHTTM supports. Flexible
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Switch
- Form Factor: Rack Mount
-
Supplier: Nokia
Description: Ensure that the PON and optical links meet QoS requirements for best broadband customer experience of successful fiber-to-the-home services deployment The Network Analyzer – Fiber (NA-F) helps service providers ensure that the passive optical network (PON) links
- Features: Optical Spectrum Analyzers
-
Supplier: Ericsson, Inc.
Description: that are used to perform the following important tasks in a radio network: Multi-standard GSM, WCDMA and LTE (FDD/TDD) Baseband processing for the uplink and downlink The interfaces between the radio network and the O&M interface for the node Synchronization from the transport
-
Supplier: Cisco
Description: The Cisco ME 4600 Series Multiservice Optical Access Platforms comprise reliable, modular, optical line termination (OLT) and flexible optical network terminal/unit (ONT/ONU) devices. Cisco ME 4600 Series supports point-to-point or point-to-multipoint topology scenarios,
- Number of Ports: 256 to 768 #
- Data Rate: 120 to 8,600 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: The N2280A is a Quad Optical 1x2 Multiplexer from Agilent. Additional Features: Modular off-the-shelf optical communications test High repeatability for accurate signal routing Relays: Optical Prisms Optical Fiber Type: 9/125 Wavelength Range: 1310/1550nm Insertion Loss:
- Test Equipment Type: Hand Held
-
Supplier: L-com, Inc.
Description: The L-com FOTM-OPM-MCH Multi-channel Power Meter, optimized for PON (Passive Optical Networking) Applications. The L-com FOTM-OPM-MCH features Six (6) wavelengths, covering PON application wavelengths, and is suited for higher-powered signals.. The L-com FOTM-OPM-MCH is ideal for fiber
- Wavelength Range: 1,270 to 1,610 nm
- Features: Fiber Optic Power Meter
-
Supplier: Ubiquiti Networks, Inc.
Description: Advanced Gigabit Router with PoE and SFP The EdgeRouter™ X SFP combines cost-effective routing performance with the convenience of passive PoE support in a compact form factor. Versatile PoE Capability The EdgeRouter™ X SFP supports 24V passive PoE to power up to five airMAX® devices.
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The passive OADM module allows users to drop a specific optical wavelength
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Ubiquiti Networks, Inc.
Description: Managed PoE+ Gigabit Switch with SFP The fanless UniFi® Switch delivers quiet yet powerful performance with its 10 independent switching ports. Sharing a total of 150W PoE, eight Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE, and two SFP ports offer optical
- Number of Ports: 8 to 48 #
- Data Rate: 20 to 140 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Data Connect Enterprise, Inc.
Description: WDM element, which combines the transmit and receive optical paths onto a single fiber. Service providers can monitor bandwidth usage and provision limits on circuit speed with the SpeedCop™ option. A passive Fiber Singler 6001 can be used at the remote end when the end
-
Supplier: Arista Networks, Inc.
Description: other routers and switches. It supports full Digital Optical Monitoring (DOM) and passive Network Taps for link quality monitoring and passive data analysis.
- Data Rate: 10 to 100 Gbps
- Network Equipment: Transceiver
-
Supplier: Newport MKS
Description: The F-VDL-2-6-FA-S Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1310/1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The F-VDL-1-3-FA-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 330 ps at 1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The F-VDL-2-3-FA-S Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 330 ps at 1310/1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The F-VDL-1-3-FP-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 330 ps at 1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Amphenol Cables on Demand
Description: x 4 channels / 48.0 Gbps aggregate). This low-profile passive HD Mini-SAS loopback "cable" consists of an integrated transceiver module, built within a standard SFF-8644 HD Mini-SAS connector body, whereby the input and output channels are shorted or "looped back" to one another on the
- Connector / Adapter: Adapter
- Connector Type: Loopback
-
Supplier: ValueTronics International, Inc.
Description: concepts to new access networks as well as passive optical networks (PONs). Though transmission rates are considerably lower compared to long-haul systems (OC-3/12 vs. OC-192/768; STM 1/4 vs. STM 64/256), the density and architecture of the networks
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: Tripp Lite by Eaton
Description: provides large-scale data services can take advantage of the flexibility the RFPS incorporates into their infrastructure. The NRFP-500SM-CP can be configured to accommodate almost 500,000 ports, all optical signals and all network protocols. This helps you adapt to new technologies
-
Supplier: Tripp Lite by Eaton
Description: incorporates into their infrastructure. The NRFP-500MM-CP can be configured to accommodate almost 500,000 ports, singlemode and multimode fiber, all optical signals and all network protocols. This allows you to adapt to new technologies without equipment overhauls. You can plan
-
Supplier: Denton Vacuum
Description: programs. Network capabilities makes the discovery a node on your network enabling real-time, remote support and upgrades. Convenient Access to Subsystems Rear or bottom mounted pumps provide easy access for service based on your workspace needs Multiple Pumping Configurations A
-
Supplier: Microchip Technology, Inc.
Description: broadcasting equipment, cellular infrastructure, access networks, metro networks and core networking. Additional Features High-reliability PCIe with robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, high-quality,
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: broadcasting equipment, cellular infrastructure, access networks, metro networks and core networking. Additional Features High-reliability PCIe with robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, high-quality,
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: broadcasting equipment, cellular infrastructure, access networks, metro networks and core networking. Additional Features High-reliability PCIe with robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, high-quality,
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: broadcasting equipment, cellular infrastructure, access networks, metro networks and core networking. Additional Features High-reliability PCIe with robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, high-quality,
- Features: Switch
-
Supplier: ValueTronics International, Inc.
Description: performance and high optical sensitivity, allowing users to examine low-power optical signals. Clock recovery for the 80C14 is provided by the CR175A or CR286A Clock Recovery Instrument (sold separately). 80C08C 10 GHz Broad Wavelength Multirate 10 Gb/s Optical Module The 80C08C
- Bandwidth: 70,000 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: The DTX-1200 is an analyzer from Fluke. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the
Find Suppliers by Category Top
Featured Products Top
-
uncertainty. Robust end-to-end portfolio that touches each part of data center operations from server to infrastructure. Vibrant ecosystem to partner with design partners. Passive copper solutions provide a cost-effective pathway to achieve performance (read more)
Browse Network Cables Datasheets for TE Connectivity
Conduct Research Top
-
Ethernet Passive Optical Networks
Ethernet Passive Optical Networks. Clearly addressing efficiency, performance, and implementation issues, this book provides valuable, annotated insights into all engineering-critical EPON topics.
-
Implementing Next-Generation Passive Optical Network Designs with FPGAs
Passive optical network (PON) technology is emerging as the key access technology,. as it has a scalable and cost-effective architecture to satisfy the ever-growing. bandwidth requirements generated by advanced applications such as high-definition. television (HDTV). Standard bodies are finalizing
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of $8.5 million. Passive optical fiber deployment to grow 310 percent by 2008 The race by worldwide telecommunications carriers to roll out passive optical network fiber is creating a market boom. Synopsys acquires staff of Indian company Synopsys has taken on its rolls about two dozen engineers
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
supplier of passive optical network (PON) fiber-to-the-home (FTTH) components, for $20 million in cash. Backdating task force probes Bay Area companies The U.S. Attorney's Office for the Northern District of California has launched a stock options backdating task force to investigate allegations
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
with Aquafairy Co. to develop a water-powered fuel cell for mobile phones. Optical Communication Products acquires GigaComm Optical Communication Products Inc. has agreed to acquire privately-held GigaComm Corp., a Taiwan-based supplier of passive optical network (PON) fiber-to-the-home (FTTH) components
-
Custom Electrical Filter Designs
Thin Film Technology (TFT) is a high-speed passive component manufacturer who can provide you with custom electrical filter designs for your optical system designs. In addition to the custom filter design work, we also carry a standard set of enhanced duo-binary electrical filters for your
-
Equalizer (.doc)
The chip 0603 Equalizers from Thin Film Technology (TFT) are high frequency passive equalization modules that utilize precision thin film resistor, inductor and HF monolithic capacitors to produce high pass filter functions for loss compensation purposes. The wide bandwidth of these components
More Information Top
-
Transforming Field and Service Operations
Passive Optical Network Equipment market to grow at a CAGR of 29.28 percent over the period 2011–2015’, therefore, the potential for cost savings through improvements in network design, build and operation can be substantial.
-
Infrastructure Equipment Report - China - H2 2014
FTTH access ports reached around 20 million units, of which GOPN (Gigabit Passive Optical Network) and EPON (Ethernet Passive Optical Network ) equipment accounted for 60% and 40%, respectively.
-
High Value MEMS Report 2015
China Passive Optical Network Equipment Revenue .
-
Resolute And Broadlight Bolster CES Over GPON Offering With CMX-16C3 Aggregator Module
This technology enables GPON (Gigabit Passive Optical Network ) equipment manufacturers to incorporate T1/E1 voice, leased line and frame relay services in FTTP (Fiber to the Premises) access networks.
-
Very high bit rate transmission for NGPON using AMOOFDM direct modulation of linear laser
We will soon approach the limits of the presently standardized PON ( Passive Optical Network ) equipment such as the GPON (Gigabit PON) and the EPON (Ethernet PON).
-
Chip Set For GPON-Based Gigabit Access Networks
Passave was the first silicon supplier to deliver gigabit-line-rate devices for Passive Optical Network (PON) equipment in volume, with its GigaPASS-based GE-PON devices." .
-
Centillium Targets GEPON | Light Reading
As a result, OF Networks will design and deliver gigabit Passive Optical Network (PON) equipment powered by Centillium’s recently announced EPON System-on-a-Chip (SoC) solutions – ColtTM (CT-TPSMT02) and MustangTM (CT-TPSMN02).
-
Lightwave measurement and characterization in passive optical network (PON)
Abstract—The objective of this study is to determine and troubleshoot the problems of using handheld optical power meter and optical time domain reflectometer (OTDR) for monitoring and troubleshooting a conventional passive optical network (PON) equipped with optical splitter/coupler that used to broadcast …
Indicates content that may require registration and/or purchase.