-
Supplier: Acme Chip Technology Co., Limited
Description: AC/DC CONVERTER 48V 45W
- Features: AC/DC Converter, DC Power Supply, Switching
- Form Factor: Board Mount
-
Description: DC DC CONVERTER 3.3V 150W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Radwell International
Description: DC/DC CONVERTER; DC / DC CONVERTER OUTPUT TYPE:FIXED; NO. OF OUTPUTS:2; INPUT VOLTAGE:4.5V TO 5.5V; POWER RATING:1W; OUTPUT VOLTAGE:15V; OUTPUT CURREN. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 48V, 4.5A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:103.2mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 3.3V, 1.45A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.45A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
-
Description: AC/DC CONVERTER 48V 45W
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1372944-LDE45-20B24 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series:
- Output Power: 46 watts
- Operating Temperature: -40 to 70 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: DigiKey
Description: Open Frame AC DC Converters 3 Output 5V 12V -12V 3A, 2A, 300mA 90 ~ 264 VAC, 127 ~ 370 VDC Input
- AC Input Voltage: 90 to 264 volts
- DC Input Voltage: 127 to 370 volts
- Features: AC/DC Converter, Medical Power Supply
- Form Factor: Open Frame
-
Supplier: Radwell International
Description: (PRICE/TC), DC/DC CONV, BUCK/SYNC BUCK, 1MHZ, TOPMOD; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:20V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:TO-PMOD; NO. OF PINS:7PINS; OUTPUT CURRENT:2A; OUTPUT VOLTAGE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
- Configuration / Function: Step-down (Buck)
-
Supplier: Belden Inc.
Description: DC/DC converter with 54 V power output
- DC Input Voltage: 54 volts
- AC Input Voltage: 54 volts
- Type: DC/DC Converter
-
Supplier: ams
Description: The AS1390B is a high-power, constant-frequency boost controller with an integrated buck converter. It is designed for single mode operation. The continuous conduction mode of the AS1390B provides superior bandwith and transient response. The two output voltages for the boost
- Output Voltage (Volt): 100 volts
- Input Voltage (VIN): 10 to 30 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 48V, 4.5A; Output Power Max:216W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes
-
DC-DC Converter Chips - Power Supplies Board Mount DCDC Converters - PC3-12-3.3 -- 930043-PC3-12-3.3Supplier: Win Source Electronics
Description: Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930043-PC3-12-3.3 Series: PC Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 800mA 9V - 18V Input Package: 6-DIP Module Mounting: Through Hole Part Status:
- Operating Temperature: -20 to 70 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1420784-IBM 45D2491 - DISTRIBUTED CONVERTER ASSEMBLY Manufacturer: IBM
-
Supplier: Broadband TelCom Power, Inc.
Description: No Description Provided
- DC Input Voltage: 12.24 to 62.4 volts
- DC Input Current: 0.02 to 0.17 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.19 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340224-PC02D0515A Category: Power Supplies - Board Mount - DC DC Converters Series: PC02S/D (2W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Applications: Medical Standard Package: 10
- Output Voltage (Volt): 4.5 to 5.5 volts
- Output Power: 2 watts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Belden Inc.
Description: DC/DC converter with 48 V power output
- DC Input Voltage: 48 volts
- AC Input Voltage: 48 volts
- Type: DC/DC Converter
-
Supplier: SFCable.com
Description: PC1500 is a 24V AC to 12V DC regulated voltage converter that is capable of powering the large IR cameras, PTZ cameras or other devices requiring 12V DC where only 24V AC is available. This converters' small size allows it to fit inside most typical camera housings, yet packs the
- DC Output Voltage: 12 volts
- DC Output Current: 1.5 amps
-
Supplier: Infineon Technologies AG
Description: loop, and Cortex®-M0 processor integrated in the 4x4 mm 24-pin VQFN package enables high power quality, low latency, and flexible power supply designs. Summary of Features Industry's smallest 4x4 mm VQFN package 100 MHz, 32bit Cortex®-M0 processor Feed-forward control PWM and PFM mode
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: loop, and Cortex®-M0 processor integrated in the 4x4 mm 24-pin VQFN package enables high power quality, low latency, and flexible power supply designs. Summary of Features Industry's smallest 4x4 mm VQFN package 100 MHz, 32bit Cortex®-M0 processor Feed-forward control PWM and PFM mode
- Type: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Module DC-DC 24VIN 1-OUT 3.3V 4.5A 14.85W 6-Pin Case C-75 Product overview: UEI15-033-Q12P-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 36 volts
- Operating Temperature: -40 C
-
Supplier: XP Power
Description: • 45 Watts • Very Small 3" x 2" x 0.95" Package • Green Mode, <0.5 WStandby Power • 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
- DC Output Voltage: 48 volts
- DC Output Current: 0.95 amps
- DC Output Power: 45 watts
- AC Input Voltage: 80 to 264 volts
-
Supplier: Texas Instruments
Description: 12-Bit Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
- Resolution: 12 bits
- INL: 2 LSB
- Power Dissipation: 1 milliwatts
- Sample Rate: 37 kSamples/Sec
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Step-down type Fixed 5V 3A 7V~40V D2PAK-5 DC-DC Converters ROHS
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 7 to 40 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 125 C
-
Supplier: OMEGA Engineering, Inc.
Description: Fast Delivery! Regulated Power Supplies With Rugged Dependability Two Types of Mounting Kits Available for Easy Installation Foldback Current Limiting Provides Outstanding Short Circuit Protection
- DC Output Voltage: -30 to 30 volts
- DC Output Current: 0.1 to 1 amps
- Type: DC/DC Converter
- Form Factor: Desktop / Free Standing
-
Supplier: Texas Instruments
Description: 12-Bit High Speed Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
- Resolution: 12 bits
- INL: 2 LSB
- Power Dissipation: 1.9 milliwatts
- Sample Rate: 200 kSamples/Sec
-
Supplier: XP Power
Description: voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.7 to 1.9 amps
- DC Output Voltage: 9 volts
- DC Output Current: 1.5 amps
-
Supplier: TDK-Lambda Americas Inc.
Description: AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial
- DC Output Voltage: 5 volts
- DC Output Current: 0.8 amps
- DC Output Power: 2 to 4 watts
- AC Input Voltage: 90 to 305 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 1.2A, Boost
- Output Voltage (Volt): 1.8 to 5.3 volts
- Input Voltage (VIN): 6 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.00003 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REG BOOST 4.5V 300MA SOT23-3 Product overview: S-8351B45MA-J5ET2G from ABLIC is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing
- Output Voltage (Volt): 4.5 volts
- Input Voltage (VIN): 10 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -40 C
-
Supplier: SynQor, Inc.
Description: The PowerQor series converter uses a two-stage power cir-cuit topology. The first stage is a buck-converter that keepsthe output voltage constant over variations in line, load, andtemperature. The second stage uses a transformer to providethe functions of input/output isolation
- DC Input Voltage: 48 volts
- DC Input Current: 2.6 amps
- DC Output Voltage: 1.44 to 1.98 volts
- DC Output Current: 0 to 45 amps
-
Supplier: SynQor, Inc.
Description: The PowerQor series converter uses a two-stage power cir-cuit topology. The first stage is a buck-converter that keepsthe output voltage constant over variations in line, load, andtemperature. The second stage uses a transformer to providethe functions of input/output isolation
- DC Input Voltage: 48 volts
- DC Input Current: 7.1 amps
- DC Output Voltage: 4 to 5.5 volts
- DC Output Current: 0 to 45 amps
-
Supplier: ACCES I/O Products, Inc.
Description: -40 to +50°C, up to 105°C with derating of 1.3% per °C (no air flow) The design incorporates a 16-bit pass through PC/104 connector, molex power input connector and voltage status LED’s. Since heat is always a factor to consider in any system design project, the DC/DC converter can be
- Technology: PC/104
- Other Products: Power Supply Module
-
Supplier: Texas Instruments
Description: 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
- Resolution: 12 bits
- INL: 0.75 LSB
- Power Dissipation: 0.6 milliwatts
- Sample Rate: 200 kSamples/Sec
Find Suppliers by Category Top
Featured Products Top
-
XP Power DC-DC Converters – High Performance and Versatility for Critical Applications XP Power specializes in designing and manufacturing a broad range of DC (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
diagnostics and troubleshooting. They also support redundant power inputs with power failure alarms to help maintain reliable network operation. Designed to withstand electromagnetic interference (EMI), both converters help extend Ethernet connectivity over fiber in industrial (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
The IMC-553 Unmanaged Industrial SPE Media Converter — a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The W3B (WLM series) Power Electronic Capacitor is engineered for high-performance power electronic systems requiring reliable filtering, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
USB-C® PPS requirements. MAX77859B is a non-PPS version and is optimized for low quiescent current. Systems equipped with MAX77859 can provide fast-charging peripheral devices with higher output voltage, minimizing power loss across cable/connector and reducing charging time. Depending on the (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires in a n Ethernet cable. (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
THD+N of –120 dB, it ensures excellent signal fidelity. The ADC's low power consumption (11 mW in high-resolution mode) and industrial-grade temperature range make it highly suitable for industrial automation, (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
ABSOPULSE Electronics FC 2K-3U5 series AC-AC frequency converters are designed for applications that require clean, reliable AC-power in industrial automation, mining, marine, power utilities, and transportation applications. The frequency converters use field (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE’s PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.