-
Supplier: Century Spring Corp.
Description: they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.
- Outer Diameter (OD): 1.281 inch
- Inner Diameter (ID): 0.957 inch
- Wire Diameter: 0.162 inch
- Free Length: 3.38 inch
-
Supplier: Edmund Optics Inc.
Description: Ideal for Machine Vision Illumination Provides 43mm Coverage at 100mm 50,000 Hour Product Lifetime AI LED Spot Lights are available for strobed and continue use applications. LED intensity is variable through the in line potentiometer for the 0.9" and 2.1" continuous models. Note: A
- Active Area Diameter or Length: 1.4960638 inch
- Lifetime: 50,000 hours
- Wavelength: 520 nm
- Light Source: LED
-
Supplier: Visual Sound, Inc.
Description: Alliance International 17" LCD Monitor for Annotation, Electronic Whiteboarding, Recording Voice & Notes and Touch Screen Control Now in a new, larger 17" format with SXGA resolution. It's the ease of use of Digital Class software which clearly distinguishes Digital Class from any other LCD
- Features: Flat Panel Monitor, LCD Display
-
-
Supplier: TelephoneStuff.com
Description: Binaural Noise-Canceling Behind the Neck PC Headset is ideal for gaming, internet telephony, and other voice over IP applications. Note: Requires Model # 005374, Adapting cord to USB input to be used with most gaming units Headset Features: - Robust microphone for high speech
- Features: Noise Cancellation
- Application: Telephone / Voice Communication
-
Supplier: Visual Sound, Inc.
Description: With the pen you can touch the LCD screen to launch and control applications, capture images from any computer program, annotate, save and retrieve your work. You can even annotate of moving video images. Use Digital Class with a projector as an electronic whiteboard for writing and saving
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Edmund Optics Inc.
Description: a specific optical density, the thickness is only a function of the glass type. They are useful in light control applications for measuring instruments and exposure control in imaging. Spectral variations occur as optical density increases.Optical Density exhibits an additive relationship;
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1 mm
- Optical Density: 1
- Transmission (%): 10 (%)
-
Supplier: TelephoneStuff.com
Description: The PC 161 is an over the head binaural headset. The ultimate open back gaming headset providing unparalleled audio performance. Note: Requires Model # 005374, Adapting cord to USB input to be used with most gaming units Features: - Open speaker system for true to life sound - Extra large ear
- Application: Telephone / Voice Communication
-
Supplier: Davies Molding, LLC
Description: ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial
- Diameter / Width: 0.88 inches
- Height: 0.75 inches
- Knob Type: Clamping / Torque Knob, Fluted Knob
- Features: Other
-
Supplier: Davies Molding, LLC
Description: ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial
- Diameter / Width: 1.25 inches
- Height: 0.75 inches
- Knob Type: Clamping / Torque Knob
- Features: Other
-
Supplier: TelephoneStuff.com
Description: PC26 USB Internet Telephone Headset is the ideal gear for voice recognition, internet telephony and all VoIP applications. Note: Requires Model # 005374, Adapting cord to USB input to be used with most gaming units Headset Features: - Superior Acoustics: The high quality of the USB
- Application: Telephone / Voice Communication
- Connector Type: USB
-
Supplier: Sealevel Systems, Inc.
Description: is designed using the XR16C864 UART, which provides a 128-byte FIFO, 8 times larger than boards designed with 16C550 compatible parts. The larger buffers allow error free operation even in high-speed applications. In RS-485 mode the C4-104.ULTRA offers automatic control of the RS-485 driver
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: Plastic Bottle Corporation
Description: ANDOVER OBLONG HDPE, 32 oz size, mold #453240, neck #28PC-1802 Tamper Evident Applications: Automotive Additive, Notes: Available with and without customized inserts. Available with and without view stripe.
- Volume Capacity: 0.25 gallons
- Height: 9.025 inch
- Length: 2.68 inch
- Width / Diameter: 3.48 inch
-
Supplier: Sealevel Systems, Inc.
Description: The 3710 PC/104 digital I/O interface utilizes 16 Reed relay outputs providing high quality, long-life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. Writing a 1 to
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
- Outputs: Relay Output
-
Supplier: ACCES I/O Products, Inc.
Description: Note that four conversions may take place at once and that, since the D/As are double buffered, data for the next conversion may be loaded simultaneously. COUNTER TIMERS The circuit uses an 82C54 (3 sixteen bit counter/timers). The user has access to each counter/timer’s gate, clock, and
- Analog Input Channels: 8 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Newport MKS
Description: Pulses application note has detailed information on how to assemble the kit and choose critical distances most suitable for your application. All of the mounts and optics in this kit have been certified by our scientists in the Newport Technology and Applications Center
-
Supplier: Newport MKS
Description: Pulses application note has detailed information on how to assemble the kit and choose critical distances most suitable for your application. All of the mounts and optics in this kit have been certified by our scientists in the Newport Technology and Applications Center
-
Supplier: Sealevel Systems, Inc.
Description: current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. Includes 3730 PC/104 board, ribbon cables, and Portholes™ mounting plate with removable screw terminals for installation in
-
Supplier: Sealevel Systems, Inc.
Description: current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The inputs on the 3730 are rated for 3-13V. For 10-30V inputs, order the 3730H. Sealevel’s SeaIO Classic software drivers
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Newport MKS
Description: Pulses application note has detailed information on how to assemble the kit and choose critical distances most suitable for your application. All of the mounts and optics in this kit have been certified by our scientists in the Newport Technology and Applications Center
-
Supplier: Allied Electronics, Inc.
Description: Triad Transformer, PC Mount, 115⁄230 V Primary Voltage Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic shielding requirement and
-
Supplier: InspectorTools
Description: materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored
-
Supplier: Newport MKS
Description: Pulses application note has detailed information on how to assemble the kit and choose critical distances most suitable for your application. All of the mounts and optics in this kit have been certified by our scientists in the Newport Technology and Applications Center
-
Supplier: Laurel Electronics LLC
Description: Features Transmitter optimized for weighing applications Accuracy of 0.01% of reading ± 2 counts 4- or 6-wire hookup to avoid lead resistance effects 10V excitation supply for up to four 350-ohm load cells in parallel Count by 1, 2, 5, 10, 20, 50 or 100 with rounding Transmitter toggles
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Outputs: Ethernet
- Excitation & Features: Voltage Excitation Supply
-
Supplier: ASTM International
Description: 1.1 This specification covers unfilled and reinforced polycarbonate and polycarbonate copolymer materials suitable for injection molding, blow molding, and extrusion. Some of these compositions may also find use for compression molding or application from solution. 1.2 The properties in this
-
Supplier: Allied Electronics, Inc.
Description: TransGlobal Printed Circuit Mount Transformers, 115⁄230 V Primary Voltage Rating Side Winder applications include electronic game systems, computer peripherals, medical electronics, and switching power supplies. Split bobbin winding and low capacitive coupling design eliminates electrostatic
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where
- Length / Height: 10 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 10 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Allied Electronics, Inc.
Description: All World Series transformers meet U.S. and international standards including CSA, IEC, VDE and UL requirements, and, therefore, have universal application. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel,
-
Supplier: Allied Electronics, Inc.
Description: All World Series transformers meet U.S. and international standards including CSA, IEC, VDE and UL requirements, and, therefore, have universal application. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel,
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown
- Output Gain: 21.6 dB
- Power: 1.9000000000000001 watts
- Type: Amplifier
-
Supplier: ROHM Semiconductor GmbH
Description: BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown
- Output Gain: 21.6 dB
- Power: 1.9000000000000017 watts
- Type: Amplifier
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A solution which is applied by a suitable small sprayer to accelerate the cure of PC® 88 adhesive. It provides a quick set and helps reduce or eliminate the time needed for temporary support in unsupported or overhead applications. It can also be used to help with fabrication of insulation
- Applications: Adhesives / Sealants
- Function: Catalyst
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Samtec Inc.
Description: Surface Mount Available up to 64 Contacts Per Row Double Row Selective Gold Plating Capable of XAUI, PCI Express and SATA Data Rates (11mm Stack Height) - "See Application Notes & White Papers Tab"
- Voltage Rating: 300 volts
- Current Rating: 1.6 amps
- Number of Contacts: 16 to 128 #
- Features: Board Mount Connector
Find Suppliers by Category Top
More Information Top
-
A brushless DC motor driving experiment based on 74HCT238 decoder for beginners
[2] Chen Zhang, Principle and Application of Brushless DC Motors (in Chinese), Beijing: Machine industry Press, 1996 … … A Quad Comparator, 2002 [9] SHARP CORPORATION, Device specification for photocoupler model no. pc817 and pc847, December … http://www.freescale.com/files/ microcontrollers/doc/app_ note / AN1858.pdf, Freescale Semiconductor, Inc., 2004 [13] Ron van Sommeren …
-
Development of an SDS‐gel electrophoresis method on SU‐8 microchips for protein separation with LIF detection: Application to the analysis of whey proteins
It has to be noted that the development of new methods for fast and sensitive analysis of … … high-voltage power supplies (Fug, Rosenheim, Germany) with negative polarity were used to apply the electric field … … 3390-2290- 046 high voltage reed relays (Switching Technology G¨unther, Nurenberg, Germany) through PC817 photocouplers and SN7547N …
-
Design and control of a shape memory alloy based dexterous robot hand
… circuits are physically isolated from each other using optoisolators (Digi-Key, Minnesota: Sharp PC817 ) to protect the … For prosthetic limb applications , the DAQ hardware and USB interface hardware are not required, and the cumulative … Note that the threshold arises from data typecasting from a real number to an integer for use …
-
Optimized harmonic elimination for cascaded multilevel inverter
It is interesting to note that even though the solution set of the switching angles does not … This condition is applied in the experimental work for verification. The isolation circuit is based on optical coupler ( PC817 ) which provides an electrical isolation between the microcontroller …
-
Experimental Verification and Simulation of an Elementary of positive output voltage lift DC/DC Luo-converter
And that will apply for both inductors as shown: ܫଵሺெǤሻ ൌ Ͳ and substitute in (20) to … The high speed optocoupler has been chosen as an isolation circuit ( PC817 ). Note that the switching frequency and resistance of the load contribute to the minimum size of the …
-
Quasiresonant Control With a Dynamic Frequency Selector and Constant Current Startup Technique for 92% Peak Efficiency and 85% Light-Load Efficiency Flyback Co...
The error amplifier and optocoupler are TL431 and PC817 , respectively. [5] P. Lidak, “Critical conduction mode flyback switching power supply using the MC33364,” Motorola Semiconductor, Phoenix, AZ, USA, Application Note , ANI 594, Dec. 2000.
-
A hybrid platform based on EOG and EEG signals to restore communication for patients afflicted with progressive motor neuron diseases
µC output data is isolated with opto-couplers ( PC817 ). Isolated data is applied to the PC via a serial communication port. It must be noted that the solution for the EOG system is extremely cheap when compared to …
-
Sensors, Measurement and Intelligent Materials
… be as isolated optocoupler devices available for general fault output coupler, such as PC817 , etc., the intelligent … Household appliances Lecture Notes in Control and Information Sciences, Vol. 352 (2007), p. 88-96 .
-
Instruments, Measurement, Electronics and Information Engineering
… Eds.), Proc. Int. Conf. on NNs, ICANN 2001, Vienna, Austria, August 2001, Lecture Notes in Computer Science … A Nonlinear Predictive Controller Based on Chaos Optimization Apply to Reheated Steam Temperature 6N137 is the photo electricity insulator, PC817 is the low speed photo electricity insulator, and these two …
-
Machinery Electronics and Control Engineering II
PC817 Applied Mechanics and Materials Vols. It should be noted that the robustness of the compensator is that one which can eliminate several …
Indicates content that may require registration and/or purchase.