Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Electronics
Description: and operational limitations. To address this, the Faraday cage is applied at the package level. Typical Packaging Structure and Solutions Henkel has developed innovative material technologies that provide effective protection at the package level with compartmental shielding and conformal
- Form / Function: Conformal / Encapsulating Coating
- Type: EMI / RFI Shielding Material, Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Features: Liquid
-
Supplier: Allied Electronics, Inc.
Description: .080 inches. * Single-screw panel mounting hole is standard. * EMI-RFI shield, optional. * Housing UL 94V-0 rated against flammability. APPLICATIONS * Multi-media workstations * Headphones/microphone sets * Interactive TV * Audio * Telecommunications * Medical * Computer * Instrumentation
-
Supplier: NADCO Tapes & Labels, Inc.
Description: resistance, which make this an excellent shielding tape. Applications: Designed to meet a wide variety of EMI and RFI shielding applications in the electronics industry. These foil tapes can also be used for printed circuit manufacture and repair. The foil accepts solder easily.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
-
Supplier: NADCO Tapes & Labels, Inc.
Description: low resistance, making this an excellent shielding tape. Applications: Our copper foil shielding tapes are designed to meet a wide variety of EMI/RFI shielding applications in the electronics industry. These foil tapes are also used in printed circuit manufacture and
- Thickness: 0.0014 to 0.003 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Knowles
Description: E01 / E07 / E17 ‘C’ Filter EMI Chips Also known as 3-terminal chips, these use conventional MLCC manufacturing techniques to form a filter which is short circuit end-to-end and has a capacitance between the end terminals and the side (ground) terminals. The signal is carried through the
-
Supplier: Picor Corporation
Description: PCB temperature of 60°C. At a 100°C PCB temperature the QPI-5 supports 12 A loads. Designed for a nominal 24 V bus, the QPI-5 supports industrial and MIL-COTS applications. Features >60 dB CM attenuation at 250 kHz >80 dB DM attenuation at 250 kHz 40 Vdc (max input) 14 Amp rating 100
- Rated Voltage: 10 to 40 volts
- Rated Current: 14 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks
-
Supplier: Knowles
Description: mounting details are defined. It is therefore important to test the filters in circuit to determine the performance level achieved. Effects of mounting method on Insertion Loss ‘C’ and ‘Pi’ filters are mounted to PCBs and soldered in identical manner to chip capacitors. Solder connections
-
Supplier: Knowles
Description: unless the mounting details are defined. It is therefore important to test the filters in circuit to determine the performance level achieved. Effects of mounting method on Insertion Loss ‘C’ and ‘Pi’ filters are mounted to PCBs and soldered in identical manner to chip capacitors. Solder
-
Supplier: Quarktwin Technology Ltd.
Description: SMS,TECH CLIP--PCB--SHIELD COVER
- OD / Width: 0.09 inch
- Length: 0.31 inch
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SMS,TECH CLIP--PCB--SHIELD COVER
-
Supplier: SCHURTER Inc
Description: Description Line filter in standard and medical version Characteristics Ultra-compact design Shield available separately (German silver) Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
- Rated Voltage: 125 volts
- Rated Current: 1 to 10 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
-
Supplier: Central Components Mfg.
Description: Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 15, 26, 44, 62 and 78 positions EMI/RFI shielded Bright tin shell finish Standard black insulator color Optional white insulator
- Voltage Rating: 600 volts
- Current Rating: 5 amps
- Features: Board Mount Connector, Straight
- Category: D-Sub
-
Supplier: Central Components Mfg.
Description: Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC 48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions EMI/RFI shielded Standard bright tin shell finish Optional yellow chromate over zinc shell Superior
- Voltage Rating: 600 volts
- Current Rating: 5 amps
- Features: Board Mount Connector, Right Angle
- Category: D-Sub
-
Supplier: SCHURTER Inc
Description: Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Aluminum case provides good shielding Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly
- Rated Voltage: 125 volts
- Rated Current: 2 to 16 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
-
Supplier: Central Components Mfg.
Description: Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Available in three port spacings Multiple gender and size combinations EMI/RFI shielded Standard black insulator color Optional white insulator color
- Voltage Rating: 600 volts
- Current Rating: 5 amps
- Features: Board Mount Connector, Right Angle
- Category: D-Sub
-
Supplier: TelephoneStuff.com
Description: uninterruptible signal integrity - Enhanced crosstalk cancellation reduces return loss and improves performance by rejecting noise and unwanted signals - Provides shielding against electro-magnetic interference (EMI), commonly present around power cables and heavy machinery - Includes
-
Supplier: L-com, Inc.
Description: punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Available with Category 5e or Category 6 rating Includes screws and double sided adhesive tape for
- Coupling / Adapter: Coupling / Adapter
-
Supplier: L-com, Inc.
Description: punch-downs connected via a PCB to connect two cables. The 110 punch-down blocks are color-coded for TIA568-B. Versions are available in both shielded and unshielded. Buy online today. Features Includes screws and double sided adhesive tape for mounting plus zip ties for easy cable management
- Coupling / Adapter: Coupling / Adapter
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance their
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: Richardson RFPD
Description: standard reflow processes along with the other board components. By piecing together a series of blocks of identical or varying lengths on the PCB ground trace, a simple and efficient EMI seal can be formed between the PCB and corresponding shield housing. This enables users to
- Width: 0.0787402 inch
- Thickness: 0.025590565 inch
-
Supplier: NADCO Tapes & Labels, Inc.
Description: RF shielding.
- Thickness: 0.00135 to 0.003 inches
- Peel Strength / Adhesion: 3.8125 lbs/in
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Electronics (PCB, Semiconductor), Single-Sided Adhesive
-
Supplier: Amphenol Communications Solutions
Description: Modular Jack, Modular Jack - 6P6C, Right Angle, Single Port, Shield No EMI Tabs, No PCB Tail, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Modular Jack, part number RJE0166401
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, PC Card Connector
- Geometry: Right Angle
-
Supplier: Henkel Corporation - Electronics
Description: ABLESTIK ABLEFILM ECF563 unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. This adhesive provides RF/EMI shielding in bonding microwave substrates into packages.
- Thermal Conductivity: 1 W/m-K
- Type: Electrically Conductive
- Industry: Electronics (PCB / SMT Assembly)
- Features: Film / Sheet
-
Supplier: Amphenol Communications Solutions
Description: ix Industrial™ Magnetics Connector, ix Industrial Magnetics Receptacle, Type B Right Angle Flag, EMI shield tabs, PCB tail 4.0mm, Gold 50μin., Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part
- Voltage Rating: 60 volts
- Current Rating: 1.5 amps
- Number of Contacts: 10 #
- Connector Type: PC Card Connector
-
Supplier: Fujipoly® America Corp.
Description: the applied surface with a tight fitting adhesion. Originally developed for military applications, and now available for general commercial use. SPECIFICATION: MIL-AA-59163 APPLICATION: Conductive Type EMI/RFI shielding Electrostatic discharge Electrical, electronic and general use
- Temperature Resistance: -45 to 250 C
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Electrical, Electrically Conductive, Electronics (PCB, Semiconductor), Permanent, Protective Tape, Specialty / Other, UV / Weather Resistant
- Adhesive: Rubber, Silicone
-
Supplier: HARWIN
Description: Datamate S-Tek Shielded connectors EMI/RFI shielded Datamate connectors from Harwin for cable-to-PCB and I/O applications. The 2mm Datamate Hi-Rel connector family from Harwin is available with single-piece, machined metal backshells. This provides electrical screening against RFI and
- Contact Pitch: 2 mm
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
- Connector Type: Wire-to-Board Connector, Wire-to-Wire Connector
-
Supplier: METCASE
Description: Universal diecast aluminum enclosures Versatile diecast boxes for electronics equipment Highly durable and shock resistant design RFI/EMI shielding properties Aluminum alloy ENAC 44200 Lid fitted with M3 machine screws Temperature resistance up to 260°C (without sealing) Stand-offs and
- Length / Height: 1.96 to 7.55 inch
- Width/Diameter: 1.96 to 4.4 inch
- Depth: 0.98 to 2.4 inch
- Height: 1.96 to 7.55 inch
-
Supplier: Glenair, Inc.
Description: electromagnetic shielding MIL-STD-1275 land vehicle power/EMI management MIL-STD 704 aircraft power/EMI management DO 160 commercial aerospace environmental, mechanical, and electromagnetic protection Acceptance test stations and software, leveraging LabView, Visual Basic and
- PCB Type: Double-Sided Boards, Rigid-Flexible Boards, Single-Sided Boards
- Features: United States Only
-
Supplier: Broadcom Inc.
Description: equipment. The FO Short Link products offer creepage and clearance distances, with a minimum of 18.1 mm. In addition, the HFBR-3810MSZ device provides a metal shielding option for higher EMI and ESD immunity.
- Rise Time: 0.01 to 0.02 µs
- Collector Emitter Breakdown Voltage: 3 to 13 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Epoxy Technology
Description: conductive interconnects instead of soldering. Processing at much lower temperatures while being lead-free and less brittle, ECAs are most commonly used for semiconductor packaging, microwave and RF (radio frequency) hermetic enclosures, photonics, PCB assembly and medical devices. Our
- Use Temperature: 482 F
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 28.88888888888889 to 49.44444444444444 µin/in-F
- Viscosity: 25,000 to 45,000 cP
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: IP68 waterproof and heat dissipation enclosure design. Selectable in both Normal or EMC Shielded type. The extruded aluminum frame and diecast aluminum panels makes it extremely suitable to be used in harsh environments where waterproofing and heat dissipation is essential. PCB or chassis can
- Length / Height: 2.5590565 to 12.204731 inch
- Width/Diameter: 2.14960746 to 8.12205163 inch
- Depth: 1.36220546 to 3.20078913 inch
- Height: 2.5590565 to 12.204731 inch
-
Supplier: Tanfel
Description: Our membrane switches, graphic overlays and label products are manufactured with strict process controls. Processes have been refined over years to achieve optimal performance, dependability and functionality. Embossed overlays (for tactile feel) Mylar dome and Metal dome UV hard coating EMI,
- Industries: Aircraft / Aerospace, Automotive, Building Controls, Communications / Electronics, Financial Services, Manufacturing / Automation, Medical, Retail, Security & Identification
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, Embossed Switches, Europe Only, LED Indicators, Midwest US Only, North America, Outdoor Environment, South / Central America Only, Southwest US Only, United States Only, Vandal Proof
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback
Find Suppliers by Category Top
Featured Products Top
-
ROLEC conFORM electronic enclosures with built-in RFI/EMI shielding are now available in 14 sizes. Robust conFORM (IP 66, IP 67 optional) is ideal for a wide range of industrial electronics that involve regular inspections and maintenance. It has no (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Features EMI filters are built into the connectors to provide additional space on the PCB Able to withstand lightning and AC transient environment conditions up to DO160 Level IV (transient options available) One-piece die-cast connector shells (read more)
Browse Filtration Equipment Datasheets for DigiKey -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
desktop use. OKW can supply TOPTEC fully customized. Services include: CNC machining, lacquering, printing, laser marking, decor foils, RFI/EMI shielding, special materials and installation/assembly of accessories. VIEW TOPTEC ENCLOSURES RANGE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
PCB/flex/chassis grounding Electrostatic discharge (ESD) Shield can lid Medium-pitch flexible circuits and PCBs Sensor grounding EMI Shield and gasket attachment Bond line gap shielding FPC grounding Shielding display wrap Display chip on flex (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
machine. The lap joint construction keeps dust and splashing water out while enhancing EMI/RFI shielding. Choose from a smooth, natural vibra finish or lightly textured black powder paint, with optional water-tight gaskets for extra protection. Meets IP54 without gaskets and IP66/IP67 when used with (read more)
Browse Modular Enclosures Datasheets for Hammond Manufacturing Company Inc. -
standard or (optionally) deep black (RAL 9005). Options and accessories for polyTOP also include IP 67 ingress protection and a silicone gasket (temperature resistance -50°C to +140°C). ROLEC can supply polyTOP fully customized ready for the installation of PCBs. Services include CNC machining, custom colors and materials, printing, engraving, RFI/EMI shielding, membrane keypads and full assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
uses a thinner porous conductive matrix suited for rigid, low-profile interfaces. Both help deliver reliable electrical grounding and EMI shielding performance across a wide range of substrate types — without mechanical fasteners or conductive coatings (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
. Accessories include wall suspension elements, battery cradles, battery clips, a plug-in contact (9 V), and self-tapping screws for PCBs. OKW can supply COMTEC fully customized. Services include: CNC machining, lacquering, printing, laser marking, decor foils, RFI/EMI shielding, special materials (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
a plastic wall suspension element, a desktop stand set, sealing kit (IP 55) and self-tapping PCB screws. OKW can supply SMART-CONTROL fully customized. Services include machining, lacquering, printing, laser marking, decor foils, RFI/EMI shielding, and installation and assembly of accessories. VIEW SMART-CONTROL RANGE HERE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
EMC/EMI Shielding Explained
We use cookies to make your experience of our website better. Please indicate whether you consent to us using cookies. Our cookies policy explains what cookies are and how we use them. EMC Shielding is any method used to protect a sensitive signal from external electromagnetic signals
-
Miniaturization Spurs EMI Innovation at the Package Level
, this has been achieved through the use of EMI shielding caps, which are also often referred to as cans or faraday cages. These metal lids attach to grounding pads that cover a component or an assembly to minimize EMI between components within a design and eliminate cross talk of components on PCBs
More Information Top
-
Harwin Circuit Board Hardware - PCB | Mouser
Circuit Board Hardware - PCB EMI SHIELD FINGER 3.5MM GOLD+TIN .
-
Harwin Circuit Board Hardware - PCB | Mouser
Circuit Board Hardware - PCB EMI SHIELD FINGER .
-
S1761-42R Harwin | Mouser
Circuit Board Hardware - PCB EMI SHIELD FINGER 3.5MM GOLD+TIN .
-
Electroless copper deposition on aluminum-seeded ABS plastics
The electroless deposition process developed in this study may open up a route of POP for PCB , EMI shielding , and many other applications.
-
Phase-hit Immunity Methods for High Speed Communication Systems
This component has its own PCB and EMI shield .
-
Page 4. Semiconductor parts with 912 in root number
DVI-D Digital Interface with EMI Shielding , PCB Receptacle, PanelMount, Through Hole, Right Angle, 0.76??m (30??") Gold (Au) Plating,2.34mm (.092" .
-
Bill of Materials - Apple Watch Sport 38mm (A1553)
NFC Antenna, Etched Copper on Flexible Substrate, w/ Flex Kapton Contact PCB , & EMI Shielding .
-
PDF - Samsung Galaxy Note GT-N7000 Mobile Handset
Digitizer PCB Shielding Sheet - EMI Shielding, Die-Cut, w/ PSA .
-
ASEAN-EU University Network Programme on EMC and SI education
What EMC design issues (e.g. crosstalk, conducted EMI , shielding , PCB layout, radiated EMI, etc.) you would like to include in the practical demonstrator?
-
Electromagnetic Design Techniques for Liquid Crystal Display Driver ICs
LCD module manufactures have often solved this problem by adding shield materials on PCBs or EMI filters at the cost of higher production expense and longer design time.
Indicates content that may require registration and/or purchase.