-
Supplier: Acromag, Inc.
Description: 4-lane PCI Express interface Holds one PMC module Acromag’s APCe8670 carrier card interfaces a PMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8670 is a PCIe bus adapter board that allows a PC (PCIe bus master) to
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8775 is a PCIe bus adapter board
- Module Voltage: -12 V, 12 V, 3.3 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: This board interfaces one AcroPack mezzanine module to a PCI Express bus on a PC-based computer system. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. The AcroPack® product line updates our popular Industry Pack I/O modules with a
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1403907-FUJITSU A3C40173961 - 2 Port 16Gb/s Fibre Channel PCI Express x8 Network Adapter Mezzanine Card Manufacturer: Fujitsu Electronics America, Inc.
-
Supplier: Acromag, Inc.
Description: This board interfaces four AcroPack mezzanine modules to a PCI Express bus on a PC-based computer system. It is designed to provide isolation on two slots between the AcroPack field I/O signals and the host when used with an isolated AcroPack module. Four AcroPack module slots
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Description: Mezzanine 32/64-bit PCI/PCI-X up to 133 MHz Conventional PCI 33/66 MHz or PCI-X 66/100/133 MHz x8 PCIe from COM Express® CD connector Single XIM/PIM site for XMC/PMC rear I/O Internal I/O Three SATA connectors Two USB 2.0 connectors COM Express® Rear
- Features: Other
- Backplane Bus: PCI
- CPU Slot: Two
-
Description: (optional) Two 10/100/1000BASE-T Ethernet ports (three ports on air-cooled configurations) x8 PCI Express interface to XMC sites Two SATA ports (optional) Two USB 2.0 ports Two RS-232/422/485 serial ports One 10GBASE-T Ethernet port to front panel using I/O mezzanine card
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
- Features: Other
-
Description: PCI Express Switch x4 PCI Express XMC interface 32-bit, 66 MHz PCI PMC interface P14 and P16 I/O routing No drivers needed Technical Specs VPX x4 PCI Express on port A x4 PCI Express on port B Either port A or port B may be
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: The Model 9301 is a VITA 42.3 XMC adapter card / mezzanine storage module with a single M.2 SSD site. The M.2 site supports up to 4 lanes of PCIe Gen 2 connectivity at 5 Gb/s per lane when a Gen 2 or 3 capable M.2 PCIe card is used. The 9301 also accepts x1, x2, or x4 M.2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Artesyn Embedded Power
Description: The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express®
- Capacity: 2,000 MB
- Operating Temperature: 32 to 131 F
- Form Factor: COM Express Basic
- Memory Type: DDR3
-
Description: power supplies JTAG support Technical Specs PCI-X Dual 32/64-bit PCI/PCI-X sites up to 133 MHz Conventional PCI 33/66 MHz or PCI-X 66/100/133 MHz Auto PCI speed and mode detection Mezzanine I/O Two XIM/PIM sites for XMC/PMC rear I/O XMC XMC sites
- Features: Other
- CPU Slot: Two
-
Supplier: Integrated Device Technology
Description: The 8413S09 is a PLL -based clock generator specifically designed for the Cavium Networks OCTEON Plus 58xx family of processors and Advanced Mezzanine Card ( AMC ) applications. This high performance device is optimized to generate the processor core reference clock, the PCI
- Supply Voltage: 3.3 volts
- Output Frequency: 25 to 156.25 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ELMA Electronic Inc.
Description: connector P2 connector; cabling scheme compliant with VITA 46.9 X8d+X12d+X24s (X38s+X8d+X12d possible on demand) PMC Configuration : 4 lanes are routed from the VPX backplane to a PCIe/ PCI bridge supporting: Conventional PCI 32/64 bits 33/66MHz PCI-X 32/64 bits 66/100/133 MHz
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: rear transition module available I/O interfaces compatible with several OpenVPX profiles Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: Four x8 or eight x4 PCI Express ports, with DMA Support for Gen 1 and Gen 2 Compatible with OpenVPX™
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: Key features Unique mezzanine card form-factor allows for RAID without using a standard add-in card slot Two internal mini-SAS HD SFF8643 SAS/SATA connectors for connectivity inside the server LSI SAS 3008* I/O controller (IOC) providing SAS 3.0 technology, including 12 Gb/s
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
- Disk Channel: SATA
-
Supplier: Intel Corporation
Description: server board Unique mezzanine card form-factor allows for RAID without using a standard add-in card slot Advanced management capabilities for enhanced usability Target application Small and medium business or mid-tier datacenter: based on a lower performance IOC (rather than a
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 0
- Disk Channel: SATA
-
Supplier: Intel Corporation
Description: Key features LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition Unique mezzanine card form factor allows for RAID without using a standard add-in
- Features: Other
- RAID Level Supported: RAID 1, RAID 10, RAID 5, RAID 0
- Disk Channel: SATA
-
Supplier: Intel Corporation
Description: Key features LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store data in transition Unique mezzanine card form factor allows for RAID without using a standard add-in
- RAID Level Supported: JBOD, RAID 1, RAID 10, RAID 5, RAID 50, RAID 0
- Features: Other
- Disk Channel: SATA
-
Supplier: Advantech
Description: workstation and compute intense applications. The two Serial RapidIO ports offer the possibility to interface the MIC-6311 to digital front ends such as DSP and FPGA cards via a high speed, low latency deterministic interconnect. In addition, PCI Express ports with up to 8GB/s
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Advantech
Description: four Serial RapidIO ports in the VPX data plane offer high speed up to 5Gb/s, low latency, scalable, error recoverable deterministic interconnectivity to digital front ends such as DSP and FPGA cards. In addition, two PCI Express ports x8 lanes in the VPX expansion plane, with
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Advantech
Description: MIC-6330 provides configurable connectivity (up to four ports) of PCI Express via the backplane to the highest performance mainstream peripherals and I/O cards, and vast I/O functions for extended interconnectivity and controllability. The MIC-6330 meets various computing needs,
- Technology: VPX
-
Supplier: Broadcom Inc.
Description: Converged Ethernet (RoCE), 10GbE and 40GbE for the ultimate in design flexibility. The XE201 delivers a low-power, single-chip solution that may be incorporated into industry-standard PCI Express expansion cards, custom format mezzanine cards, special-purpose
- Supply Voltage: 1.2 V, 1.8 V
- Package Type: FCBGA
- Technology: Fibre Channel
- Device Type: Line / Bus Controller
Find Suppliers by Category Top
Featured Products Top
-
M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
−40°C to +85°C RoHS Compliant:Meets environmental standards Application Areas: PCI Express (PCIe) systems Ethernet line (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Open Hardware for CERN's accelerator control systems
The new developments are based on the FPGA Mezzanine Card , PCI Express and VME64x standards while the Wishbone specification is used as a system on a chip bus.
-
Universal communication module based on AMC standard
KEYWORDS: Advanced Telecommunication Computing Architecture, Advanced Mezzanine Card , PCI Express , Field Programmable Gate Array .
-
Shopping - Best Prices On The HP (Hewlett-Packard) QLogic QMH2462 Host Bus Adapter - Big Bruin
The QMH2462 4Gb FC HBA is a dual channel PCI Express mezzanine form factor card specifically designed for c-Class BladeSystem server blades.
-
12.13.06 Feature Article: SUSS Introduces Dedicated 300mm Wafer-Level Relieability Probe System
LeCroy Introduces New Advanced Mezzanine Card Probe For PCI Express Analysis .
-
Shopping - Best Prices On The HP (Hewlett-Packard) Smart Array P711m 4-port SAS RAID Controller (Serial ATA/600 - Plug-in Module - RAID Supported - 0, 1, 3, 5,...
The HP Smart Array P711m is a PCI - Express (PCIE) mezzanine card supporting shared SAS Storage.
-
Shopping - Best Prices On The HP (Hewlett-Packard) InfiniBand Host Bus Adapter for c-Class - Big Bruin
The HP 4X QDR IB Dual-port Mezzanine HCA card is designed for PCI Express 2.0 x 8 connectors on HP BladeSystem c-Class G6 server blades.
-
Acromag unveil APCe8675 carrier card
New Carrier Cards Interface XMC Mezzanine Modules to PCI Express Bus for PC-based Embedded Systems .
-
AGATA - Advanced Gamma Tracking Array
• Two pre-processing carrier cards in the Ad- vanced Telecommunications Computing Architec- ture (ATCA) card format, each containing 4 Com- mon Mezzanine Cards (CMC) with PCI Express readout to the PSA farm.
-
QLogic QMH2562 - host bus adapter | Softchoice
The QMH2562 is a PCI Express based 8Gb Fibre Channel mezzanine card for the HP c-Class BladeSystem that delivers twice the data throughput as the previous generation 4Gb mezzanine card.
-
Plant Maintenance Products | One Stop Systems' XMC x8 Gen 2 host cable adapter enables high-speed expansion over a PCIe cable | Plant Services
The XMC is the PCI Express version of the PMC ( PCI Mezzanine Card ) and is installed on a CPU board in a host system.
Indicates content that may require registration and/or purchase.