-
Supplier: Advantech
Description: The PCIE-1154 is a 4-port PCIe x4 expansion card designed for industrial and vision applications. Featuring Fresco FL1100 USB 3.0 host controllers and an independent bandwidth of 5 Gbps when operating four ports simultaneously, the PCIE-1154 also features four USB 3.0 ports with 1500-mA current to
- Computer Bus Interface: PCI Express
- Operating Temperature: 32 to 140 F
-
Supplier: Teledyne DALSA
Description: The Xcelera Series leverages the PCI Express (PCIe) platform to bring traditional image acquisition and processing technology to new levels of performance and flexibility. This unified and scalable platform currently supports high-performance Camera Link™ cameras.
- Computer Bus Interface: PCI Express
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 80 bits
- Monochrome / Color: Monochrome
-
Supplier: Teledyne DALSA
Description: The Xtium series delivers higher bandwidth to sustain Camera Link 80-Bit modes over longer cable distances and supports a wide variety of area and line scan color and monochrome cameras, all in a compact, single slot solution.
- Computer Bus Interface: PCI Express
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 80 bits
- Line Scan Capture: Yes
-
-
Supplier: Neousys Technology Inc.
Description: Controllers and x4 PCI Express® Gen2 interface to fulfill up to 5 Gbps bandwidth for each port when four ports run simultaneously. In addition to bandwidth advantage, PCIe-USB380/340 features on-board regulated 5VDC power supply with an unique design of configurable 900mA/1500mA current limit
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
- Operating Temperature: 32 to 140 F
-
Supplier: Advantech
Description: 2-port GigE Vision Frame Grabber Module Compatibility: IEEE 802.3, IEEE 802.3u, IEEE802.3ab, IEEE802.3x, IEEE802.3af Speed: 10/100/1000 Mbps No. of Ports: 2 Gigabit Ethernet Media Access Control (MAC) andphysical layer (PHY) ports Input Voltage: 24 VDC direct from WISE-5000 CPU module
- Computer Bus Interface: PCI Express
- Operating Temperature: 14 to 140 F
-
Supplier: Advantech
Description: PCIe-1181/1182 series is PCI Express® 10 GigE Vision frame grabber which supports 1 or 2 independent 10,000/5,000/1,000/1 00 BaseT(X), 802.3at (PoE+)compliant Ethernet ports. With 12 VDC power output, the PCIE-1181/PCIE-1182 can provides up to 24 watts for each of 2 12VDC output
-
Supplier: Advantech
Description: PCIe-1181/1182 series is PCI Express® 10 GigE Vision frame grabber which supports 1 or 2 independent 10,000/5,000/1,000/1 00 BaseT(X), 802.3at (PoE+)compliant Ethernet ports. With 12 VDC power output, the PCIE-1181/PCIE-1182 can provides up to 24 watts for each of 2 12VDC output
- Operating Temperature: 32 to 140 F
-
Supplier: Pleora Technologies Inc.
Description: Enhance the usability of Skoopia® 21Z30S block cameras allowing designers to incorporate them as native GigE Vision® cameras. Pleora’s iPORT™ SKB-GigE External Frame Grabber provides an intuitive approach to add GigE Vision® connectivity to Skoopia™ 21Z30S
- Computer Bus Interface: PCI Express
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 8 to 16 bits
- Monochrome / Color: Monochrome, Color
-
Supplier: Neousys Technology Inc.
Description: Neousys PCIe-PoE2+ and PCIe-PoE4+ are x4 PCI Express GigE frame grabber cards with PoE capability. PoE, or Power over Ethernet, is a technology to supply electrical power along with data on a standard Ethernet cable. PCIe-PoE2+ offers two PoE ports and PCIe-PoE4+ offers four PoE
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
- Operating Temperature: 32 to 140 F
-
Supplier: Neousys Technology Inc.
Description: PCIe-PoE354at is world’s ?rst PoE frame grabber card combing server-grade GigE controller and 802.3at PoE+ capability. Inheriting Neousys' expertise on PoE technology, PCIe-PoE354at further implements the updated 802.3at-2009 standard and offers up to 25.5W of power each port
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
- Operating Temperature: 32 to 131 F
-
Supplier: Aitech Defense Systems, Inc.
Description: (CC1 - CC4) High Frame Rate Grabbing Capability (Over 50 Fps) High Performance and Flexible Image Processing Engine, Implemented in a High-End FPGA (Field Programmable Gate Array) Device Image-Processing Engine Allows for a Wide Variety of Image Processing Applications
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and
-
Supplier: Pleora Technologies Inc.
Description: maximum rate supported by the block camera with low, predictable latency Power, control, and video over the same cable Plugs into a wide range of computing platforms without needing a PCI frame grabber Converts video to 8-bit monochrome formats to conserve bandwidth (except
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 16 bits
- High Resolution Cameras (1k x 1k): Yes
- Monochrome / Color: Monochrome, Color
-
Supplier: Teledyne DALSA
Description: The Next Generation of Frame Grabbers Building on the field proven Teledyne DALSA’s Xtium family of frame grabbers, the Xtium™ 2 CLHS PX8 features CameraLink HS standard on the PCI Express™ Gen 3.0 platform. The Xtium2-CLHS supports Active Optical Cable (AOC) and
- Accepts Video Timing Signals: Yes
- Computer Bus Interface: PCI Express
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 16 bits
-
Supplier: BitFlow, Inc.
Description: that traditional frame grabbers are built around, and instead optimize the data path so that the images flow through the board and into the host's memory with no latency and zero CPU usage. The only on-board storage is a FIFO to handle the asynchronous nature of the PCI bus.
- Acquisition Formats: RS422, Non-standard / Other
- Computer Bus Interface: PCI
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 32 bits
-
Supplier: BitFlow, Inc.
Description: do away with the frame buffer that traditional frame grabbers are built around, and instead optimize the data path so that the images flow through the board and into the host's memory with no latency and zero CPU usage. The only on-board storage is a FIFO to handle the
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 24 bits
-
Supplier: BitFlow, Inc.
Description: flexibility of the Road Runner product allows it to be used in virtually any imaging application that requires a digital camera or data source and utilizes the power, scalability and cost-effectiveness of the desktop computer for processing. The Road Runner can also be programmed to DMA directly to
- Acquisition Formats: RS422
- Computer Bus Interface: PCI
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 32 bits
-
Supplier: BitFlow, Inc.
Description: flexibility of the Road Runner product allows it to be used in virtually any imaging application that requires a digital camera or data source and utilizes the power, scalability and cost-effectiveness of the desktop computer for processing. The Road Runner can also be programmed to DMA directly to
- Acquisition Formats: RS422
- Computer Bus Interface: PCI
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 16 bits
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and
- Acquisition Formats: NTSC, PAL
- Computer Bus Interface: PCI
-
Supplier: Matrox Imaging
Description: Matrox Helios eCL/XCL is a complete Camera Link® x4 PCIe?/PCI-X® frame grabber that offers powerful pre-processing capabilities.
- Accepts Video Timing Signals: Yes
- Acquisition Formats: RGB
- Computer Bus Interface: PCI
- Digital Camera Inputs: Yes
-
Supplier: Matrox Imaging
Description: Matrox Helios eCL/XCL is a complete Camera Link® x4 PCIe?/PCI-X® frame grabber that offers powerful pre-processing capabilities.
- Accepts Video Timing Signals: Yes
- Acquisition Formats: RGB
- Analog Camera Inputs: Yes
- Computer Bus Interface: PCI
-
Supplier: Matrox Imaging
Description: Matrox Helios eA/ XA is a high frequency and high fidelity analog x4 PCIe? / PCI-X® frame grabber with powerful pre-processing capabilities.
- Accepts Video Timing Signals: Yes
- Acquisition Formats: RGB
- Analog Camera Inputs: Yes
- Computer Bus Interface: PCI
-
Supplier: Matrox Imaging
Description: Matrox Solios eCL/XCL-B is an entry-level single-Base Camera Link® frame grabber available for x1 PCIe? or PCI-X®.
- Acquisition Formats: RGB
- Analog Camera Inputs: Yes
- Computer Bus Interface: PCI
- Display Features: Single Screen (Pass through) Operation
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and
- Computer Bus Interface: PCI
-
Supplier: Neousys Technology Inc.
Description: Nuvo-2400 is a fanless shoe-box industrial embedded computer with 3 PCI/PCIe expansion slots. The expansion slots are provides for add-on cards, such as COM port cards and frame grabber. Nuvo-2430 provides 3 PCI slots, while Nuvo-2421 provides 1x PCIe x4 slot with 1-lane
- Cache Memory (L1 & L2): 2000 KB
- Operating Temperature: -13 to 158 F
- Processor: Intel®
- RAM: 8 GB
-
Supplier: Teledyne DALSA
Description: capabilities of Teledyne DALSA’s Xtium™ family of frame grabbers, the Xtium™2 CLHS FX8 features fiber optic cabling for the CameraLink HS interface on the PCI Express™ Gen 3.0 platform. The Xtium2 CLHS FX8 boards feature CLHS X-protocol for high efficiency transmission
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 8192 to 16384 lines
- Monochrome / Color: Color
Find Suppliers by Category Top
Featured Products Top
-
operating temperature range of -40°C to +60°C Plugs into a wide range of computing platforms without needing a PCI frame grabber Compact and low power (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Plugs into a wide range of computing platforms without needing a PCI/PCIe frame grabber Compact and low power Mountable enclosure (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
1GigE Vision area scan cameras, line scan cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA’s Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
) Industrial equipment 3D Automated Optical Inspection (3D AOI) Machine vision / industrial cameras Frame grabbers Military systems Unmanned Aerial Vehicle (UAV) (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Pleora Technologies and Skoopia proudly introduce the industry’s first external frame grabber that adds GigE Vision connectivity to Skoopia’s 21Z30S series block cameras. The combined solution helps designers and integrators leverage the ease-of-use of Skoopia (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora's vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant cameras (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
Design and development of a flexible COTS-based nonuniformity data collection interface system
One of the most attractive aspects of using PCI frame grabbers was to provide an easier method to develop specific data acquisition based tests.
-
Frame Grabber
NI PXI-1428 - Base-, Medium-Configuration Camera Link ( PCI ) Frame Grabber .
-
Teledyne DALSA
X64-CL iPro - PCI frame grabber .
-
Advantages of using the PCI Bus Master approach for image handling and processing
THE PCI FAST LANE Not all PCI frame grabbers will allow you to transfer images across the bus at the full rate, or for that matter even at real-time rates.
-
http://www.ndt.net/article/nde-india2006/files/tp-101.pdf
The PCI Frame Grabber enables acquisition of data from the camera to the host PC system memory with a maximum resolution of 760x570x24 bits.
-
Interactive image-guided hepatic surgery
Live, real-time endoscopic video can be displayed in one quadrant of the screen using a NTSC video PCI frame grabber , and several instruments can be tracked simultaneously in physical space using an active optical tracking system.
-
:: New Materials Zone ::
Home Machine Vision Systems Matrox Imaging announces CompactPCIand PC/104-Plus versions of Matrox Meteor-II PCI frame grabbers .
-
Development of visual servo based robotic system
The total system consists of Yasukawa SK6 manipulator, PC based controller, F/64- PCI frame grabber .
-
Color machine vision system for process control in the ceramics industry
The following parts have been used to build the system: RGB Colour Line Scan Camera, 12 bits per channel, PCI Frame Grabber , PC, fibre optic based illumination and the algorithm which will be explained in section 4.
-
A Biologically Inspired CMOS Image Sensor
The frame grabber used in the measurement setup is an IC- PCI frame grabber installed in the PC.