-
Supplier: Advantech
Description: 2-slot expansion i-Module with 1 x PCIe x16, 1 x PCIe x4 1 x PCIE x16, 1 x PCIE x4 (MIC-75M20) 2 x PCIE x8 (MIC-75M20-01) Support 2 x 4cm FAN (Optional) Dimension (W x H x D): 50 x 192 x 230 mm
-
Supplier: Newark, An Avnet Company
Description: COMP CABLE, PCIE X16 PLUG-X16 PLUG, 3M; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:iPass 74546 Series; Connector to Connector:PCI Express X16 Plug to PCI Express X16 Plug RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COMP CABLE, PCIE X16 PLUG-X16 PLUG, 2M; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:iPass 74546 Series; Connector to Connector:PCI Express X16 Plug to PCI Express X16 Plug RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: COMP CABLE, PCIE X16 PLUG-X16 PLUG, 1M; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:iPass 74546 Series; Connector to Connector:PCI Express X16 Plug to PCI Express X16 Plug RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 16x PCIe Cable Assembly - 4m
-
Supplier: Advantech
Description: 10 Slots PICMG1.3BP, PCIe x16*1, PCIe x4*1, PCI*6 9-slot BP for 10-slot chassis Segments: 1 One CPU card slot PCIe slot: One x16; One x4 PCI-X slot: N/A PCI slot: Six 32/33 Compatible with IPC chassis: IPC-510, IPC-610, IPC-611, ACP-4000, ACP-4010, ACP-4320 and
- Features: Passive Backplane
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview distributes PCIe Bus Extenders developed by Furaxa, Inc. For more information on Furaxa, Inc. please visit www.furaxa.com. PCIe smart extenders provide an excellent platform for testing and troubleshooting PCIe devices. Furaxa's line of PCIe smart extenders
-
Supplier: Advantech
Description: 2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI 1 x PCIE x16 1 x PCI Support 2 x 4cm FAN (Optional) Dimension (W x H x D): 50 x 192 x 230 mm
-
Supplier: Advantech
Description: 2-slot expansion i-Module with 1 PCIe x16, 1 PCIe x4, 2 2.5" HDD/SSD bay 1x PCIEx16 1x PCIEx4 2x Hot Swappable HDD tray Support 1x 8cm FAN (Optional) Dimension (W x H x G): 90 x 192 x 230 mm
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Master: PICMG 1.3 PICMG 1.3: 1 PCI-E [x1]: 3 PCI-E [x16]: 1 System: Single FAN Connector: 2 ATX Power Connector :1 Dimension: 12.9" x 3.5" ( 327mm x 88mm)
- Board Function: Active Backplane
-
Supplier: Global American, Inc.
Description: 3907643 - PCI Express 16x SDVO DVI Interface Module
- Form Factor: ExpressCard
- Bus Interface: x16
-
Supplier: Global American, Inc.
Description: PCI Express 16x SDVO LVDS Interface Module
- Form Factor: ExpressCard
- Bus Interface: x16
-
Supplier: Win Source Electronics
Description: Category: Server Win Source Part Number: 1396349-DELL R740-SSF-16-7PCI-PCI - PowerEdge R740 16 x 2.5 6 x PCI-E 1 x PCI-E PERC Manufacturer: Dell
- Server Type: Network Server
-
Supplier: Win Source Electronics
Description: Category: Systemboard Win Source Part Number: 1436021-SUPERMICRO X9DRG-O-PCIE - Supermicro X9DRG-O-PCIE Motherboard Manufacturer: Supermicro
-
Supplier: Beckhoff Automation LLC
Description: The FC1028 PCIe® EtherCAT card can be used to integrate a PC as a master in an EtherCAT network. The card has 16 EtherCAT channels and a total of eight ix Industrial® type A connections. C9900-K921 adapter cables are required for the connection of EtherCAT devices.
- Data Acquisition: I/O Module
-
Supplier: Silicon Labs
Description: Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific
- Supply Voltage: 3.3 volts
- Output Frequency: 10 to 45 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Texas Instruments
Description: 4-channel PCIe 8:16 Multiplexer/Demultiplexer Passive FET Switch 42-WQFN -40 to 85
- TJ: -40 to 85 C
- Supply Voltage: 1.5 V
- Features: Other, RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: independent PCIe Gen 3 x4 (active, active/standby) host interface Standard Enterprise NVMe host control interface Optional ROM allows PCIe flash controller to be used as a boot device Encryption (XTS-AES-256) Power fault and abrupt shutdown without data loss or corruption Data
- Memory Category: Flash
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: TDP (Triad Differential Pair) PCIe x1 Cable Assembly, 28 AWG
-
Supplier: Win Source Electronics
Description: Category: Uncategorized Win Source Part Number: 1430562-LENOVO 94Y6721 - x3650 M4 PCIe Riser Card (3 x8 PCIe Slots) Manufacturer: Lenovo
-
Supplier: Win Source Electronics
Description: Category: Graphics Win Source Part Number: 1390547-DELL 5YGHK - Nvidia Quadro 600 1GB PCI-e x16 Manufacturer: Dell
-
Supplier: Utmel Electronic Limited
Description: PCIE SWITCH X2-QFN2020-18 T&R 3.
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: Provides 16 PCIe lanes and 16 ports of high-performance, deterministic system interconnect switching. All ports receive full line rate, non-blocking throughput for multiple traffic flows regardless of switch loading.
- Operating Ambient Temperature: -40 to 85 C
- Pin Count: 484
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: under Windows FACTORY OPTIONS Extended temperature operation (-40° to +85°C) RoHS compliant version This product is a x1 lane PCIe isolated digital input and relay output board with Change of State (COS) detection capabilities. The isolated inputs can be driven by either AC or DC and are not
- Number of ports: 16
- Features: Optical Isolation, Other
- Bus Interface: x1
-
Supplier: Utmel Electronic Limited
Description: 16G PCIE-4 REDRIVER
- TJ: -40 to 85 C
- Supply Voltage: -3.3 V, 3 V
- Features: Other, RoHS Compliant
- Technology: PCI
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC CLOCK PCIE GEN2/3 DIFF 32QFN Product overview: SL28PCIE16ALI from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Supply Voltage: 3.135 to 3.465 volts
- Frequency: 100 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Measurement Computing
Description: PCI Express data acquisition (DAQ) board with 16 SE/8 DIFF analog inputs, 16-bit resolution, up to 100 kS/s sample rate, two 12-bit analog outputs, three 16-bit counters, and 32 digital I/O. KEY HIGHLIGHTS The PCIe-DAS1602/16 data acquisition (DAQ) board provides multifunction measurement
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: Integrated Device Technology
Description: Provides 16 PCIe Gen2 lanes and 16 ports of high-performance, deterministic system interconnect switching. All ports receive full line rate, non-blocking throughput for multiple traffic flows regardless of switch loading.
- Operating Ambient Temperature: 0 to 70 C
- Pin Count: 324
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel PCs 17" Industrial 1xPCIe Expansion Panel Computer w/ Flat Resistive T/S AC power (H110 Chipset)
-
Supplier: ADLINK Technology Inc.
Description: ADLINK PCIe-6208 series are 8 or 16-CH, 16-bit, PCI Express analog output cards which provide high resolution, high-density analog output functionalities and are suitable for ATE, signal generation, industrial process control, servo control and other industrial control applications.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Data Acquisition: Output Module
-
Supplier: Powell Electronics, Inc.
Description: 2.00 mm Horizontal Surface Mount Termina
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
enterprise and data center needs. Featuring the PCIe Gen 5 x4 interface and NVMe 2.0 protocol, the drives deliver up to 14GB/s read and 10GB/s write speeds with capacities up to 128TB. Enhanced with NVMe-MI, multi-namespace support, and advanced security features including Secure Boot (read more)
Browse Memory Modules Datasheets for New Yorker Electronics Co., Inc. -
-cable solution accommodates up to seven CLHS lanes, each operating at 10.3125 Gbps (72.2 Gbps in total), enabling acquisition bandwidths of 8.6 GB/s and host transfer rates of up to 13.2 GB/s via a PCIe Gen4 x8 slot. Key features and benefits: High-speed data transmission (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
. Key Technical Features: PCIe Gen2/Gen3 Compatible: Supports x1, x2, x4 (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics -
Optimize SSD Performance with Interquip 1.6X1.2mm Quartz Crystal Resonators Interquip 1.6X1.2mm Quartz Crystal Resonators are engineered to meet the demands of the rapidly growing memory market, particularly for SSD applications. These resonators are designed to deliver (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
16.3 Gb/s transceivers Simplified connectivity PCIe® Gen4, MIPI D-PHY, and LPDDR4x/5 Power reduction with 16 nm FinFET and power efficiency through hardened DDR and PCIe Advanced security features to protect IP, prevent tampering, and maximize uptime (read more)
Browse Control Valves Datasheets for DigiKey -
PCIe standard has become one of the preferred high-speed interfaces for automotive and has a strong, well-established eco-system. PCIe is a bidirectional bus, based on a pair of unidirectional lanes (one in each direction). Up to 16 lanes can be aggregated in parallel to increase transfer rate. The (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
. KEY PRODUCT MESSAGING High Performance Delivers an aggregate link bandwidth of up to 128 Gigabits per second in x16 configuration. Supports higher speed networking protocols and higher speed interconnections between system devices (read more)
Browse Electrical Contacts Datasheets for TE Connectivity -
KEY PRODUCT MESSAGING High Performance Delivers an aggregate link bandwidth of up to 128 Gigabits per second in x16 configuration. Supports higher speed networking protocols and higher speed (read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity -
blocks with the cabling and networking advantages of Pleora’s external frame grabber to boost performance, lower costs, and speed time-to-market for machine vision applications. Skoopia portfolio of blocks offer 30x and 10x optical zoom delivering object capture without resolution loss (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
More Information Top
-
Bill Of Materials - Supermicro SuperServer 1028U-TR4 Plus Server
PCIe x16 Riser Card PCB - China .
-
PDF - Supermicro SuperServer 1028U-TR4 Plus Server
PCIe x16 Riser Card PCB - China .
-
http://www.automation.siemens.com/salesmaterial-as/brochure/it/brochure_simatic_industrial_pc_it.pdf
4 x PCI, 1 x PCIe x8 (1 lane), 1 x PCIe x16 (4 lane), 1 x PCIe x16 2 x PCI, 1 x PCIe x 16 o 1 x PCI, 1 x PCIe x 8 (4 lane), 1 x PCIe x16 …
-
Intel® Desktop Board DH77DF — Tested Peripherals
PCIe x16 VGA .
-
http://www.automation.siemens.com/salesmaterial-as/brochure/de/brochure_simatic_industrial_pc_de.pdf
… PCI, 1 x PCI-Express x 16, 3 x PCI-Express x 4 oder 3 x PCI, 5x PCI-Express x 16, 3 x PCI-Express x 4 2 x PCI oder 1 x PCI und 1 x PCIe x16 Integrierter rem.
-
COM Express Design Guide
Routing a PCIe x16 graphics link is much easier than routing an AGP 8X link, as the constraints required for the PCIe implementation are much easier than those for AGP.
-
Bill of Materials - SuperMicro SuperServer 6017R-N3RF4
PCIe x16 Riser PCB, Top .
-
Best PCIE x16 video card for price? - Techist - All Things Tech
Best PCIE x16 video card for price?
-
pcie x16 slot 1 won't work but slot 2 will? on P5NSLI mobo by asus - Techist - All Things Tech
pcie x16 slot 1 won't work but slot 2 will? on P5NSLI mobo by asus .
-
Intel® Server Board S2600WP Family
4 x PCIe x16 Gen 3 .
Indicates content that may require registration and/or purchase.