-
Supplier: Advantech
Description: 4K Broadcast IP Video Gateway & Acquisition Accelerator PCIe Card 4-ch UHD ST2110 over 2x 25G SFP or 4x12G-SDI Broadcasting grade video acquistion up to 4:2:2 10bit NMOS IP video management w/ IS-04 & IS-05 1-ch 4Kp60 or 4-ch 1080p60 real-time HEVC/AVC encode
-
Supplier: Win Source Electronics
Description: Category: Graphics Win Source Part Number: 1427326-LENOVO 00FP674 - NVIDIA Grid K2 Actively Cooled PCIe x16 for System x3850/3950 X6 Manufacturer: Lenovo
-
Supplier: Advantech
Description: Management: IPMI function support Expansion: Supporting 1 x PCIe x16 double-deck FH/FL card + 1 x PCIe x16 single-deck FH/HL card or 5 x PCIe x16 single-deck cards PSU: 1200W 1+1 redundant power supply with 80 PLUS Platinum level
- Supported Processors: 2
- Operating Temperature: 0 to 35 C
- Server Type: Network Server
- Operating System: Other
-
-
Supplier: Advantech
Description: UHD SDVoE Video Capture Card UHD SDVoE zero latency video capture & Loop-out by HDMI 2.0 HDMI 2.0 Video capture & Loop-out FPGA based color space covert and de-interlace support Customized resolution video capture and processing support Linux and Windows SDK
-
Supplier: Visual Sound, Inc.
Description: AJA Video Corvid 22 is AJA's answer for independent 2-channel capture or playback of digital uncompressed audio and video I/O with separate LTC, metadata and RS-422 for each channel. Corvid 22 is compatible with Windows and Linux via our robust and proven SDK environments. Corvid 22 is
-
Supplier: Artesyn Embedded Power
Description: voice or video transcode) Media gateways Media servers/media resource function Video/content optimization (transcode and transrating) Video communications servers Interactive voice and video response systems Featuring up to 12 power-efficient DSPs with optimized software,
- Number of ports: 2
- Features: Other
- Standard Type: Video / Graphics Card
- Bus Interface: x4
-
Supplier: Broadcom Inc.
Description: Larger, high storage density application servers need internal connectivity and robust RAID data protection. The MegaRAID® SAS 9260-16i 6Gb/s SATA SAS RAID controller card allows for large internal server storage applications such as image ingest and video surveillance. Optional
- Maximum Data Transfer Rate: 6,000 MB/Sec
- Maximum Cache: 512 MB
- Number of Channels: 128
- Controller Type: Bus-based RAID Controller
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging
- Form Factor: Mini Card
- Standard Type: Networking Module
- RoHS Compliant: RoHS Compliant
-
Supplier: ELMA Electronic Inc.
Description: The Condor VC102x is a rugged XMC card that supports high definition (HD) or standard definition (SD) raw video capture and H.264/MJPEG video compression. The versatile card serves as a frame grabber as well as a H.264 encoder. Condor VC102x provides raw video to
-
Supplier: Magma
Description: example, a user can turn a typical, middle-of-the-road laptop into a powerful gaming computer, a scientific computer, or an audio/video editing workstation simply by adding the right PCI Express card to ExpressBox1 and then connecting it to a laptop through an ExpressCard/34 module and
- Number of ports: 1
- Technology: PCI Express 1.1
- Standard Type: PCIe Bridge, PCIe Extender
- Form Factor: PCIe Standard Card
-
Supplier: Yang Ming International Corporation
Description: Riser card support - Left side: 1 (x16 + x16) PCI-E 3.0 4. Intel® i350 Dual port Gigabit Ethernet 5. 8x 3.5" Hot-swap SATA HDD Bays 6. 500 Watt 80 PLUS single power supply Ideal Applications: Internet Server (Web / Mail) HPC Clustering Digital Content Delivery Medical Imaging
- Network Protocol: Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
-
Supplier: Advanced Micro Devices, Inc.
Description: 60Hz Decode two simultaneous HD video streams 2GB graphics memory 75W maximum power consumption PCIe® x16 bus interface, PCIe® 3.0 compliant Full height / half-length form factor OpenGL 4.2 and DirectX® 11 support
-
Supplier: Advanced Micro Devices, Inc.
Description: filters and color corrections, and process multiple effects in real-time. 5.24 TFLOPS of peak single-precision floating-point performance Helps speed up time required to complete single precision operations used within simulations, video enhancement, signal processing, video
-
Supplier: Aaeon Systems Inc.
Description: wireless features can be added via a mini-Card slot and additional functions can be added via one PCIe x4 or two PCI expansion slots. The powerful and passively cooled AEC-6877 embedded computer can operate in 0~60°C (with airflow) environments. Designed with a wide voltage input range
- Operating Temperature: 32 to 122 F
- Processor: Intel®
- Operating System: Microsoft®
- Features: Ruggedized
-
Supplier: Intelligraphics, Inc.
Description: IGX-PACAF1-9880a1 is a IEEE 802.11ac wireless adapter that operates in 2.4GHz and 5 GHz bands, available in PCIe mini card form factor. Featuring QCA9880 chipset, the IGX-PACAF1-9880a1 dramatically increases the overall throughput up to 1.3Gbps with 3 x 3 MIMO techniques. Leveraging
- Frequency Band: 5,850 MHz
- Data Rate: 1.3 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Mobile Processor (FSB800/667MHz) • Dual Channels DDRII DIMM 533/667MHz up to 4GB • 3 x SATA 300MB/s Ports • 1 x PCIe x16 for Graphic Card • Dual Realtek GbE LAN • 5 x PCI Slots, 1 x PCIe x4 Slots • 10 x USB 2.0 Ports
- Memory Capacity: 4 GB
- PCI Slots: 5
- PCI Express: 2
- USB: 10
-
Supplier: Aaeon Systems Inc.
Description: DVI HD 5.1CH Audio EIDE x 1, SATA 3.0Gb/s x 4 COM x 6, USB2.0 x 10, 16-bit Digital I/O PCI x 1, Mini-PCI x 1, PCI-E [x1] x 2 (Through Riser Card) TPM 1.2 (Optional) 128MB Side Port (Optional) ATX Power
- Memory Capacity: 0.256 GB
- Processor / CPU: AMD AthlonTM
- On Board Features: On-board Ethernet Controller, On-board Video Controller
- Features: Other
-
Supplier: Intelligraphics, Inc.
Description: 802.11ac/abgn WLAN standards, designed to deliver superior integration of WLAN and low-energy technology. Embedded Application Applications include medical devices, security systems, 3D printer, video streaming, PoS, digital signs, gaming machine, Medical equipment, industrial tablet PC’s,
- Data Rate: 433,000 kbps
- Operating Temperature: -20 to 70 C
- Features: Other
- Technology: Wireless
-
Supplier: ELMA Electronic Inc.
Description: IPN250 is the world's first 6U OpenVPX GPGPU COTS board for rugged Mil & Aero applications. Customers can deploy their CUDA, OpenCL, OpenGL and video and image processing applications developed on Intel and NVIDIA® enabled PCs directly onto GE's new rugged GPGPU platforms. OpenVPX - 6U rugged
-
Supplier: ELMA Electronic Inc.
Description: NPN240 is the world's first rugged, NVIDIA CUDA enabled dual GPGPU multiprocessor for defense and aerospace applications. The NPN240 features two NVIDIA CUDA-capable GT240 96-core GPUs, enabling it to deliver up to 750 GFLOPS peak per card slot (depending on the application). Multiple NPN240s
-
Supplier: Computer Express L.L.C.
Description: • LGA775 Pentium 4/Pentium D/Celeron D Processor FSB533/800/1066MHz • Dual Channels DDRII DIMM 400/533/667MHz up to 4GB • Intel 945G Integrated VGA for CRT • 4 x SATA 300MB/s Ports • 1 x PCIe x16 for Graphic Card • Dual Intel GbE LAN • 2 x PCIe x1 Slots •
- Memory Capacity: 4 GB
- PCI Slots: 4
- PCI Express: 3
- USB: 8
-
Supplier: Matrox Imaging
Description: Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision™ cameras. This x4 PCIe™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable
- Clock Speed: 133 MHz
- Cycle Time: 0 ns
- MIPS: 100,000
- MFLOPS: 0
-
Supplier: AAEON Electronics, Inc.
Description: Ethernet x 2 CRT, 18-bit Dual-channel LVDS + 24-bit Dual-channel LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card) +12V Only
- Memory Capacity: 2 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: LVDS HD 5.1CH Audio S/P DIF, Stereo Amplifier SATA 1.5Gb/s x 2, EIDE x 1 & CompactFlash™ Type 2 x 1 USB2.0 x 8, COM x 6, Parallel x 1 PCI x 1, Mini-PCI x 1, Mini Card x 1, PCI-E [x1] (Through Riser Card) +12V Only Operation Onboard SATA Power Connector x 1 Optional TPM
- Memory Capacity: 0.224 GB
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Global American, Inc.
Description: IrDA interface on-board. Networking is provided by the Intel 82583V Gigabit LAN, 6 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot and one PCIe mini card socket allows for easily using any wireless card or other add-on cards. Additionally, The operating
- RAM: 4,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: CompactFlashTM, Other, Real Clock Timer
-
Supplier: Global American, Inc.
Description: (3.0 Gbps) and IrDA interface on-board. Networking is provided by two Intel 82583V Gigabit LAN, 10 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot, one PCIe mini card socket and one PCI slot allows for easily using any wireless card or additional add-on
- Max Speed: 1.066 to 1.333 GHz
- Memory Capacity: 8 GB
- PCI Slots: 1
- LAN / Networking: 2
-
Supplier: Xoxide
Description: cases. The unit itself also contains twin Blue LED fans that really make this PSU shine. The 550W PCI-X features support for 20 and 24-pin motherboards, PCI Express video cards, and SATA hard drives. All cables are extra long to fit larger cases and are sleeved in UV reactive meshing.
-
Supplier: Aaeon Systems Inc.
Description: EMB-9458T deploys two 240-pin DIMM and DDRII 400/533/667 system memory up to 4GB. The LCD interface is 18-bit dual-channel LVDS TFT LCD and 2nd 24-bit dual-channel LVDS through an optional SDVO card--TF-PER-V04B, 2nd DVI through TF-PER-V03B, for multi-display capability. Moreover, EMB-9458T
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Xoxide
Description: handle the latest in hardware, including dual core CPUs, multi-core GPUs and dual video card solutions. Max Power 750 Watts Modular Yes Motherboard Connectors 1 x ATX 20+4 Pin PCI-E Connectors 2 x (6+2) Pin PCI-E 4 x 6pin to (6+2) pin PCI-E Overall Dimensions 12" x 10.5" x 4" Noise
-
Supplier: Neousys Technology Inc.
Description: versatile. Its two Gen2 PCI Express slots delivers a total of 6 GB/s bandwidth for applications demanding high-speed data transmission. A notable 48W power budget is dedicatedly supplied to the x16 PCIe slot for powering a high-watt PCIe card (e.g. a graphics
- Speed: 2,200 to 3,300 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 2,000 to 6,000 KB
- Operating Temperature: -4 to 140 F
-
Supplier: Global American, Inc.
Description: display videos, 2D/3D graphics and interactive content. In addition the LE-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The LE-37C-G offers an extensive list of features including:
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Features: CompactFlashTM, Other, Real Clock Timer
-
Supplier: Global American, Inc.
Description: including: high-speed data transfer interfaces such as 2 x USB 3.0 and 1 x SATAIII and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The system comes 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.
- RAM: 8 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Acromag, Inc.
Description: The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, and a rugged form factor. Combining different AcroPack module types on one XMC, VPX, or PCIe carrier allows for a
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
. Following industry and customer feedback, Advantech is excited to offer the new MIC-733-NEMA GPU system that not only meets NEMA TS-2 standards, but also features superior computing power, flexible video input support, and wireless communication (read more)
Browse Computers Datasheets for Advantech -
collection and processing in various smart city and IoT scenarios. The ITA-168/178 series feature extensive I/O designs to meet diverse connectivity requirements. With 6 x USB 2.0 and 2 x USB 3.0 ports, along with 6 to 14 COM ports, they offer versatile options for external devices and (read more)
Browse Data Input Modules Datasheets for Advantech -
/or images from one camera can be multicast to multiple endpoints. In comparison competing solutions require multiple cables for video transmission and control, external power sources, and PCIe frame grabbers to capture images. This results in more complex systems, longer design times, higher costs, and limited component selection. (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Video resolution / format 640 x 480 pixels / MPEG(with sound) Drop test 1 m / 3.3 ft fall Power supply Li - on battery Interface USB Memory (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
Samtec's AcceleRate is a 0.635 mm pitch Eye Speed® ultra-low skew twinax cable with direct attach to the contacts. This eliminates the need and variability of a transition card for improved signal integrity. The cable system also supports Samtec's Flyover® (read more)
Browse Cable Assemblies Datasheets for DigiKey -
LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The front and side view cables of 1 m / 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
The exponential growth of artificial intelligence—from trillion-parameter model training to trillion-level inference tasks—has placed unprecedented demands on data center infrastructure. As AI clusters scale from 800G to 1.6T and ultimately to 3.2T ultra-high-speed interconnects, the (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
Dynamic video memory technol- ogy (up to 256 MB) • Resolutions. frequencies, colors … / 32-bit color depth Up to 1600 x 1200 at 100 Hz / 32-bit color depth Maximum resolution: 2048 x 1536 at 75 Hz • DVI connection via expansion module ( Add2 card ) in the PCIe x16 slot (optional) Up to …
-
System Host Board Features Intel® Processor Options - Nasa Tech Briefs :: NASA Tech Briefs
The TML’s graphics-class PCIe link configuration supports PCI Express graphics and video cards , including ADD2 cards. The x16 PCI Express and x4 links on edge connectors A and B support PCI Express video …
-
http://www-useast.intel.com/Assets/PDF/datasheet/317495.pdf
x16 PCIe Card x4 sDVO ( ADD2 ) Card MEC Card Video Out .
-
http://www.intel.com/Assets/PDF/datasheet/313053.pdf
x16 PCIe Card x4 sDVO ( ADD2 ) Card MEC Card Video Out .
-
http://www.intel.com/Assets/PDF/datasheet/317607.pdf
x16 PCIe Card x4 sDVO ( ADD2 ) Card MEC Card Video Out .
-
http://www-cs.intel.com/Assets/PDF/datasheet/316966.pdf
x16 PCIe Card x4 sDVO ( ADD2 ) Card MEC Card Video Out .
-
COM Express Design Guide
The Digital Video Interface (DVI) is based on the differential signaling method TDMS. If Module pin D54 PEG_LANE_RV# is strapped low to untwist a bowtie on the PEGx16 lines to an x16 slot, then an ADD2 card used in this slot must be a reverse pin-out ADD2 card. … no effect because SDVO lines are not reversed on the chipset – only PCIe x16 lines are.
-
http://www-us-east.intel.com/design/chipsets/applnots/30167103.pdf
PVR Video In TV Tuner PCIe x16 ADD2 Card .
-
http://www-cs.intel.com/Assets/PDF/manual/320249.pdf
Alternately, a standard PCI Express* video adapter card, ADD2 card or MEC video adapter card may be used for additional display flexibility. If using an external graphics card, plug a PCIe graphics card in the PCIe x1 slot J8B3 or a PCI Express Graphics card in the PCIE x16 slot J6B2.
-
Mechatronics and Industrial Informatics
… port in Virtex-5 platform FPGA, and support many communications protocol, such as PCIE , SATA, Serial RapidIO … In order to meet the requirement of high-speed acquisition, the acquisition card use two-lever cache … Video images is a typical example of such vector-valued signals which can be efficiently represented by … X16 t add2 .
Indicates content that may require registration and/or purchase.