Products/Services for PCMCIA Driver SRAM
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
PCMCIA Cards and Accessories - (127 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were... -
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which... -
SRAM Modules - (82 companies)Static random access memory (SRAM) modules are a collection of SRAM chips assembled on a circuit board. How to Select SRAM Modules. Image Credit: Digi-Key | 3Sixty Group | Centon. SRAM memory modules use static random access memory (SRAM), a type... -
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards... -
PCMCIA Modems and PCMCIA Fax Modems - (8 companies)PCMCIA modems and PCMCIA fax modems enable computers to transmit data over telephone lines. They include modem-only devices, modem and fax combinations, and fax/modem products with networking capabilities. PCMCIA modems and PCMCIA fax modems enable...
-
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed.
-
SRAM Memory Chips - (196 companies)Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable. Description. Static random access memory (SRAM) chips are dual-transistor memory cells that require a constant...
-
PCMCIA Bus Interface Cards - (29 companies)PCMCIA bus interface cards translate the data from the PCMCIA bus to another bus, and vice versa. They are used to connect two otherwise incompatible buses. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization...
-
Driver Bits - (75 companies)Driver bits apply torque from a screwdriver, drill, or t-handle to hardware fasteners, such as screws, bolts, or nuts. Driver bits apply torque to screws. More specifically, they are the interface that transfers torque from a tool...
Product News
-
Win Source Electronics
Infineon CY62256NL-70PXC 256Kbit SRAM High-Performance 256Kbit Asynchronous SRAM for Legacy Systems. The CY62256NL-70PXC from Infineon Technologies is a 256Kbit asynchronous SRAM designed for high-speed temporary data storage. With a 70ns access time and a parallel interface, it provides fast and reliable performance in embedded applications. Its 4.5V -5.5V operating voltage ensures compatibility with 5V systems, making it ideal for legacy designs and industrial applications requiring stable memory solutions. Key... (read more)Browse Memory Chips Datasheets for Win Source Electronics -
Win Source Electronics
Serial SRAM Guide for Industrial Applications Choosing the Right Serial SRAM for Your System. Serial SRAM devices are a cornerstone in embedded system design, offering fast access, simple interfaces, and unlimited write endurance. The Microchip 1Mbit series -- 23LCV1024, 23LC1024, and 23A1024 -- may look similar at first glance, but voltage range, power management, and data retention features vary significantly. Selecting the correct device ensures reliable operation, prevents data loss, and avoids potential hardware failures. Optimized... (read more)Browse Memory Chips Datasheets for Win Source Electronics -
Qorvo
72V BLDC Controller & Driver for added safety. This application controller integrates a 150 MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with ... 72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE. Qorvo's PAC55723L expands Qorvo's broad portfolio of full-featured Power Application Controller (R) (PAC) products - highly optimized System On Chip (SOC) for controlling and powering next generation smart energy appliances, devices, and equipment - by adding new features such as Cycle By Cycle (CBC), Enhanced Sample And Hold (S &H), Windowed Watchdog Timer, all while offering a footprint compatible... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with... controller integrates a 150 MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
44V BLDC Controller & Driver SoC and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
44V BLDC Controller & Driver SoC with Vds Sensing with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM... (read more)Browse Motor Controllers Datasheets for Qorvo -
Automationdirect.com
Megapro multi-bit drivers Megapro multi-bit drivers are versatile screwdrivers designed to house a set of common or specialized screwdriving bits for a variety of industrial applications (read more) -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
-
DRIVER NEEDED: panasonic BN-256HSR 1CD SRAM PC CARD (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: panasonic BN-256HSR 1CD SRAM PC CARD (Windows XP Professional) [ PCMCIA ] .
-
DRIVER NEEDED: panasonic BN-256HSR 1CD SRAM PC CARD (Windows XP Professional) [PCMCIA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: panasonic BN-256HSR 1CD SRAM PC CARD (Windows XP Professional) [ PCMCIA ] .
-
Removable Drive Request Board - Page 2 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Panasonic (Matsushita Matshita) Panasonic SRAM PC card ( BN-02MHSRC) (Windows 7) [ PCMCIA ] .
-
Removable Drive Request Board - Page 17 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Panasonic (Matsushita Matshita) Panasonic SRAM PC card ( BN-02MHSRC) (Windows 7) [ PCMCIA ] .
-
Removable Drive Request Board - Page 13 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Panasonic (Matsushita Matshita) Panasonic SRAM PC card ( BN-02MHSRC) (Windows 7) [ PCMCIA ] .
-
Cutting-edge digital storage for portable imaging systems
driver and file system software for SRAM cards is easier to implement than for Flash cards, . aproperly formatted SRAM card is compatible with virtually any DOS PC which supports PCMCIA .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10992/ADA397492.pdf?sequence=1
Soft Input Panel (SIP) device driver Sramdisk SRAM ( PCMCIA ) card Tapi .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28008/automaticidentif00bowe.pdf?sequence=1
Generic device drivers initialize PCMCIA cards that perform well-defined functions, such as Static Random Access Memory ( SRAM ) or certain .
-
Quick qard technology: hardware object-oriented use and RC management system
The Flash uses the first page for CIS (Card Information Storage) required for PCMCIA PnP as well as information about the Qard needed by the QQT driver to properly manage RC resources. Some SRAM is present on the Qard for hardware object management and use by hardware objects which …
-
http://dspace.mit.edu/bitstream/handle/1721.1/86470/46842769-MIT.pdf?sequence=2
" SA-1100 Microprocessor - Memory System (16Mb DRAM, 512K SRAM , 256K Flash, 256K ROM) - Two PCMCIA Slots * 320x240 Color LCD Screen - Audio Accessories (microphone, speaker) " HEX LED Display (one digit) - Touch Screen - Keyboard " Two RS-232 Serial I/O Interfaces … these components will not be present on the ptAMPS board, direct OS support (i.e. drivers ) for .
Indicates content that may require registration and/or purchase.