-
Supplier: Powell Electronics, Inc.
Description: ODU MINI-SNAP® Series B Straight plug, S
-
Supplier: Accuris
Description: Specification for unfired pressure vessels
-
Supplier: Accuris
Description: Specification for unfired fusion welded pressure vessels
-
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique features of
- Air Flow Rate: 0.345 SCFM
- Static Pressure: 193.7608990505716 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Accuris
Description: Specification for Unfired fusion welded pressure vessels
-
Supplier: DigiKey
Description: ODU MINI-SNAP SERIES B STRAIGHT
- Current Rating: 7.5 amps
- Number of Contacts: 8 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Accuris
Description: Explanatory Supplement to BS 5500: 1988 "Specification for Unfired Fusion Welded Pressure Vessels", Section Three "Design" - Part 4: Heat Exchanger Tubesheets
-
Supplier: Newark, An Avnet Company
Description: LED, HB, 0.12W, WHITE, SMD; Product Range:-; LED Color:White; Viewing Angle:130°; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:100mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:5mA; Power Dissipation Pd:120mW RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 4 WAYS PWRSPLTR, 5-500 MHZ, 50
- Insertion Loss: 0.9 dB
- Isolation: 20 dB
- 0º Power Divider Division:: 4-Way
-
Description: 4 WAYS PWRSPLTR, 5-500 MHZ, 50
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4 WAYS PWRSPLTR, 5-500 MHZ, 50 Product overview: ZB4PD1-500+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Frequency Range: 5 to 500 MHz
- Insertion Loss: 0.9 dB
- Operating Temperature: -55 to 100 C
- Connectors: BNC
-
Supplier: CIRCOR Energy
Description: Pipeline Engineering fabricates Barred Tees and Sphere Tees used in a pig launcher / receiver systems and / or at branches in the pipeline to ensure the safe passage of a pig or sphere past the open branch area. Piggable barred tees incorporate simple bar sections welded across the pipeline tee
-
Supplier: Spirax-Sarco
Description: those issued by the Health and Safety Executive and British Standards. The Health and Safety Executive Guidance Note PM60 states that blowdown vessels should normally be provided for all new installations instead of blowdown pits. The blowdown vessels should be constructed to PD 5500
- Volume Capacity: 24.303824 to 482.1139 gallons
- Diameter / Width: 18.110246 to 70.86618 inch
- Height: 1,830 to 2,515 inch
- Pressure Rating: 246.56409 psi
-
Supplier: Plascon Group (The)
Description: Glycol-jacketed cooling vessel designed for the cooling of a wide range of food products including soups, stews, sauces and preserves. Standard batch sizes range from 75 to 200 gallons Glycol jacket with 3 bar working pressure and special dimpled pattern to give ultimate cooling performance Vessel
-
Supplier: Plascon Group (The)
Description: Storage and transfer vessels and tanks from Plascon Food Solutions and DCN are available with fixed legs for forklift transportation or with wheels for in-factory operations. A wide variety of purpose-built accessories are available, all designed for Clean In Place (CIP) operation if required
-
Supplier: Plascon Group (The)
Description: Storage and transfer vessels and tanks from Plascon Food Solutions and DCN are available with fixed legs for forklift transportation or with wheels for in-factory operations. A wide variety of purpose-built accessories are available, all designed for Clean In Place (CIP) operation if required
-
Supplier: ASME
Description: compare with other International Pressure Vessel Codes, EN 13445 and PD 5500. Course Requirements Participants must bring a laptop to class. Who Should Attend This course is intended for pressure vessels engineers working for Owner-Users, manufacturers or engineering and design
- Type: Course
-
Supplier: ASME Standards and Certification
Description: compare with other International Pressure Vessel Codes, EN 13445 and PD 5500. Course Requirements Participants must bring a laptop to class. Who Should Attend This course is intended for pressure vessels engineers working for Owner-Users, manufacturers or engineering and design
- Type: Course
-
Supplier: ASME Learning & Development
Description: compare with other International Pressure Vessel Codes, EN 13445 and PD 5500. Course Requirements Participants must bring a laptop to class. Who Should Attend This course is intended for pressure vessels engineers working for Owner-Users, manufacturers or engineering and design
- Type: Course
Find Suppliers by Category Top
More Information Top
-
4.3.2 SHELL-AND-TUBE DESIGN CODES: DESIGN TO PD5500
Design to PD 5500 .
-
4.3.3 SHELL-AND-TUBE DESIGN CODES: DESIGN TO EN 13445
References to manufacturer) this subjeck which fonus an integral and other parts include the part number e.g. EN-2 2.3. immrtant part of for example PD 5500 (3) and ASME .
-
Index
17.8-2 BS 5500 code for lnechanical design of slhell-and-tube lleat exchtmgers (see also PD 5500 ) 4.3.1-4 Bubble crowding as mechanism .f critiçal heat fltplm 2.7 ,2- l 3, 2, 7.3-22 Bttbble flow: .
Indicates content that may require registration and/or purchase.