Products/Services for Pdl 2 Antenna
-
Antennas - (1286 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves. Antennas are mechanical components which either transmit or receive radio frequency signals. For transmission, an oscillating RF electrical current is fed...ApplicationsPattern TypePolarization Type -
Chip Antennas - (116 companies)...and oriented greatly affects the efficiency of a chip antenna. Chip antennas are ground plane dependent, meaning they require an appropriately-sized and positioned ground plane to form a complete resonant circuit. A ground plane of 3-4 cm long and 1-2 cm... -
Antenna Mounts - (28 companies)Antenna mounts are used to hold and support antennas of all sizes and shapes. The antenna collects the electromagnetic signal and sends it to the receiver. There are many types of antennas and mounts including for radio, television, global...
-
Antenna Design Software - (13 companies)...frequency (UHF), and microwave frequency ranges. Small wideband antennas may require optimization for loss and radiation pattern performance. Antenna design software is also used to design and optimize 2.4-GHz RF module antennas, and to analyze...
-
Horn Antennas - (73 companies)Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals... -
Beams, Joists, and Wall Studs - (190 companies)Rafters, beams, and joists are structural profiles that are used to frame buildings.
-
Telephones and Cellular Phones - (483 companies)Telephones and cellular phones convert voice or other sound signals into a form that can be transmitted to another device that receives and reconverts the waves back into sound.
-
Wireless Systems - (282 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
-
Radomes - (26 companies)Radomes are weatherproof enclosures to protect an antenna from the elements. Radomes are more typically used on satellite or microwave antennas, but can be used with any antenna. Radomes are structures or enclosures designed to protect an antenna...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
Product News
-
Eteily Technologies India Pvt. Ltd.
Eteily's 2.4GHz-5.8GHz Dual Band Flexible Antenna Eteily's PCB Antenna combines flexibility, conformability, robustness, and ease of integration with exceptional global cellular and broadband Internet connectivity and is fully compatible with existing LTE networks. This high-performance antenna is an easy peel-and-stick low-cost solution with high efficiency, reliability, and low device power consumption making it ideal for high volume device manufacturers of consumer, industrial and commercial device applications. Features: Low Profile. Low... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
Dual-Band 2.4/5.8 GHz PCB Internal Wi-Fi Antenna Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless modules. The antenna has a 1.13 mm coaxial cable (10 cm long) and a U.FL connector for simple integration with tiny RF modules and PCBs. The omnidirectional radiation pattern provides consistent signal coverage, and the tiny... (read more)Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies India Pvt. Ltd.
High-Gain 2.4/5.8 GHz Rubber Duck Paddle Antenna Bluetooth, and wireless broadband devices. Applications: Dual-band WiFi 6 routers and access points. Smart home wireless gateways and mesh systems. Industrial IoT hubs require reliable WiFi connectivity. Wireless broadband / hotspot deployments in congested areas. Any dual-band 2.4/5.8 GHz deployment that requires a small high-gain external antenna. Specific References: Product. Antenna. Type. External Antenna. Frequency Range. 2400~2500/5700~5800MHz. Gain. 10dBi. Mounting. Connector Mount. Colour... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
A.H. Systems Inc.
Log Periodic Folding Antenna Log Periodic Antenna, Folding SAS-512F-2. The A.H. Systems SAS-512F-2 log periodic antenna is able to provide directivity and gain over a wide bandwidth. This antenna also folds in half for ease of storage, an optional transit storage case is ideal for portible applications. Description. This Log Periodic Antenna will provide reliable, repeatable measurements. An ideal solution and a standard workhorse of any EMC test house for compliance testing. Features. *190 MHz to 2 GHz. *Individually... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Dipole Antenna for broadcast field measurements. Product Datasheet. Dipole Antenna TV-2. A.H. Systems TV-2 half-wave dipole antenna, also know as the reference dipole antenna, is the simplest form of an antenna. This dipole consists of a matching balun and two horizontal elements and includes a mounting clamp, and a tape measure to adjust the element lengths. Each antenna element is adjusted to a quarter wavelength (half wavelength total) this will create a precise resonating response at the frequency of interest. The antenna balun... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Loop Antennas Loop Antennas 20 Hz - 30 MHz. A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to measure the magnetic field strength at lower frequencies. The small size of these loop antennas has the advantage of convenience in handling, availability of a zero- response orientation, and a simple expression for the voltage produced by a given field strength. At higher frequencies, about above 100 MHz, a loop of practical size... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
JiuJiang Ingiant Technology Co., Ltd.
2-Axis Precision Positioning Turntable 2-Axis High-Precision Positioning Turntable. This professional 2-axis positioning turntable is designed for engineers, test laboratories, communication equipment manufacturers, and industrial automation users who demand reliable, repeatable, and high-accuracy motion control. Built with robust structure and modular design, it helps professional buyers streamline testing procedures, improve data accuracy, reduce operation time, and lower long-term maintenance costs. Key Product Features. Supports... (read more)Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Eteily Technologies India Pvt. Ltd.
868MHz 5dBi Rubber Duck Antenna with L-Bracket Length. RG174 Bare Copper + L-5 Meter. Connector. SMA Male Straight. Material. ABS. Operating Temperature. -35 C~+80 C. VSWR. <=2. Antenna Length. 196 +- 2 mm. Why Eteily Technologies: Eteily Technologies specializes in high-quality RF antennas intended for real-world use. With in-house R &D and precision production, our solutions are designed for high performance, tough use, and smooth integration with modern wireless ecosystems. (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
LadyBug Technologies LLC
Antenna & Range Testing Using Power Sensors for near-field testing, providing an accurate. calculation of the received power (Pr) at the terminals of a receive antenna, at some distance. away from a transmitting antenna. This formula takes into account both the gain of the two. antennas (Gt and Gr), as well as the frequency f and distance R between them. It can be expressed. in simple mathematical notation as: PR = PTGTGRc2/(4 Rf)2. Put simply, this equation calculates how much power will be received by an antenna when it. receives signals from... (read more) -
Eteily Technologies India Pvt. Ltd.
Eteily's GSM 3dBi Helical Spring Antenna (R/A) and gateways. Telemetry and Remote Monitoring Devices. Vehicle telematics and mobile systems. IoT modules having internal or close proximity antennae. Industrial control systems. Specific References: Product. Antenna. Antenna Type. Helical (R/A) Spring Antenna. Technology. GSM. Frequency. 824~960/1710~1990 MHz. Peak Gain. 3dbi. Radiation Pattern. Omnidirectional. Impedance. 50 O. Mounting. Magnetic Mount. Dimension. 24mm. Orientation. Right Angled. Operating Temperature. -40 C~+85 C. VSWR. <=2. Why... (read more)Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd.
-
Polarization control using nematic liquid crystals
This system can be used as the basis for making PDLs 2 for Phased Array Antennas 6 The main drawback of NLC-based PCs is the relatively slow electro-optic response time of the NLCs, limiting the tracking speed of an automatic…
-
All-fiber connectorized compact fiber optic delay-line modules using three-dimensional polarization optics
One key application is true-time-delay steering for phased array antennas .1 More recently, PDL applications have spread to other fields such as laser radars, 2 ultrasound,3 optical memories,4 and .
-
Photonic signal processing for phased array sensor systems
Becausepracticalradar systemsare expected to have several hundred or more individual antenna elements each requiring fully independent RF signal processing, we implemented 3-D variable PDLs using two dimensional ( 2 -D) pixelated liquid crystal (LC) spatial light modulators (SLMs).
-
Switched photonic delay line for phased-array antenna control using externally modulated microwave fiber optic link
Ourmotivation is to use the mature two-dimensional ( 2 -D) liquid crystal technology for high density polarization switching arrays in conjuction with three-dimensional (3-D) optics to form a multichannel variable PDL for high channel count phased array antennas .
-
Redox‐controlled thylakoid protein phosphorylation. News and views
DBMIB, 2 ,5-dibromo-3-methyl-6-isopro- pyl-/?-benzoquinone; DCCD, 1,3-dicyclohexyl-carbodiimide; DCMU, 3 … Fe-S, the Rieske iron-sulfur center of cytochrome ^/complex; LHCII, the chlorophyll a/b light-harvesting antennae of PSII; pDl , precur- sor of the…
-
Photonic delay lines: technology trends and challenges
Hence, this design gives clear hardware reduction by using only one physical multichannel PDL instead of two .... Similarly, 2 -D antenna beamsteering architecture63 can be implemented.
-
Case Study in Spacecraft Design
UHF TRANSMIT ANTENNA . .... PREAMPLIFIER ( PDL -1) DOWN CONVERTER IF AMPLIFIER (PDL-1) IMITER- 2 .
-
Photonic delay lines using wavelength-selective optical network elements and Optiflex technology
Hence, photonic delay lines ( PDL ) are a powerful and important technology for the implementation of wideband phased array antenna controllers since they solve many of the limitations of electronic controllers, such as large instantaneous bandwidth and tunable signal processing bandwidth, as well … N-delay paths whose length and thus time of propagation increase successively by a power of 2 .
-
Semiconductor optical amplifier-based switched photonic delay lines for microwave photonic applications
…the delay or non- delay path; a microwave phase shifter provides the fine modulo- 2 phase control. .... Photonic delay lines ( PDL ) are a powerful and important technology for the implementation of wideband phased array antenna controllers since they solve many of the limitations of electronic controllers, such as large instantaneous bandwidth and tunable signal processing bandwidth, as well as…
-
Switched three-dimensional photonic delay line using directly modulated semiconductor lasers for microwave radar processing
structures for phased array antenna applications [1-7]. .... These PDLs are based on two dimensional ( 2 - .
Indicates content that may require registration and/or purchase.