-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've produced
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: Merryweather Foam, Inc.
Description: Fabricating Services Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Consumer / Furniture, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Structural /
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
-
Supplier: Clark Foam Products Corp.
Description: improves softness, and FR meets UL94HFI. Crosslinking Polyethylene Foam enables it to be used for applications are not normally associated with P.E. foams. Foam Applications: Medical Applications Floatation Devices Toys Foam Tapes Gaskets & Seals Consumer Products
- Bulk Density: 2 lbs/ft³
- Use Temperature: -100 to 180 F
- Applications: Automotive / Transportation, Buoyancy, Consumer / Furniture, Medical, Sealing / Gasketing
- Type: Closed Cellular
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ergodyne Core reusable general purpose & work coverall is made of nylon/pe foam, is packaged 6 per pack and comes in black. Proper sizing is important when buying this item. The size for this product is Large.
- Clothing Type: Coveralls/Body Suit
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ergodyne Core reusable general purpose & work coverall is made of nylon/pe foam, is packaged 6 per pack and comes in black. Proper sizing is important when buying this part. The size for this product is XL. These types of items are designed for specific applications which feature
- Clothing Type: Coveralls/Body Suit
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ergodyne Core reusable general purpose & work coverall is made of nylon/pe foam, is packaged 6 per pack and comes in black. Proper sizing is important when buying this item. The size for this product is Medium. These types of items are designed for specific applications which
- Clothing Type: Coveralls/Body Suit
-
Supplier: R. S. Hughes Company, Inc.
Description: The Ergodyne Core reusable general purpose & work coverall is made of nylon/pe foam, is packaged 6 per pack and comes in black. Proper sizing is important when buying this product. The size for this product is 2XL. These types of SKUs are designed for specific applications which
- Clothing Type: Coveralls/Body Suit
-
Supplier: Tuki Covers
Description: · Padded Speaker Cover · Durable Cordura Nylon Outer Fabric · ½ Foam Padding · Plush Inner Lining · Hook/Loop Securing Strap · Great for Transport and Storage · Dimensions: Fits Shape of Speaker · Available in Black
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Tuki Covers
Description: · Padded Amp Cover · Durable Cordura Nylon Outer Fabric · ½ Foam Padding · Plush Inner Lining · Hook/Loop Securing Strap · Great for Transport and Storage · Dimensions: 23 5/8"H x 30"W x 11 3/4"D · Available in Black
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Tuki Covers
Description: · Padded Speaker Cover · Durable Cordura Nylon Outer Fabric · ½ Foam Padding · Plush Inner Lining · Hook/Loop Securing Strap · Great for Transport and Storage · Dimensions: 27.1/2"H x 24 1/5"W x 19 1/2"D · Available in Black
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Tuki Covers
Description: · Durable Cordura Nylon Outer Fabric · ½ Foam Padding · Plush Inner Lining · Hook/Loop Securing Strap · Great for Transport and Storage · Dimensions: 24.3/4"H x 24 1/2"W x 17 1/2"D · Available in Black · Padded Speaker Cover
- Material Type: Foam
- Protective Packaging / Dunnage: Molded Packaging
-
Supplier: Cole-Parmer
Description: • Vials are offered with caps on or off to meet your specific requirements Vials are offered in KG-33 potassium-free borosilciate glass or HDPE (high-density polyethylene). Glass vials are supplied with either a urea cap with a cork backed metal foil liner or a Polyseal
cone liner, PP - Volume: 20 cc
-
Supplier: State Safety & Compliance
Description: "Self-adjusting, non-irritating foam provides low-pressure comfort with excellent attenuation. Optional breakaway cord keeps earplugs handy and protects wearers in case of machine entanglement. Dermatologically safe foam is non-irritating to the skin. Two styles available: Yellow Neons
-
Supplier: State Safety & Compliance
Description: "Self-adjusting, non-irritating foam provides low-pressure comfort with excellent attenuation. Optional breakaway cord keeps earplugs handy and protects wearers in case of machine entanglement. Dermatologically safe foam is non-irritating to the skin. Two styles available: Yellow Neons
-
Supplier: State Safety & Compliance
Description: "Self-adjusting, non-irritating foam provides low-pressure comfort with excellent attenuation. Optional breakaway cord keeps earplugs handy and protects wearers in case of machine entanglement. Dermatologically safe foam is non-irritating to the skin. Two styles available: Yellow Neons
-
Supplier: State Safety & Compliance
Description: "Self-adjusting, non-irritating foam provides low-pressure comfort with excellent attenuation. Optional breakaway cord keeps earplugs handy and protects wearers in case of machine entanglement. Dermatologically safe foam is non-irritating to the skin. Two styles available: Yellow Neons
-
Supplier: UFP Technologies, Inc.
Description: custom component, packaging or product. Close to 10% of UFP Technologies' employees are part of our engineering team, with an average tenure of 12 years with the Company. Foam Fabrication: UFP Technologies is one of the largest foam fabricators in North America. We offer a vast
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Wicking / Reservoir
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Heat Impressions, Heat Seaming, Laminating, Molding, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
-
Supplier: Cole-Parmer
Description: • Vials are offered with caps on or off to meet your specific requirements Vials are offered in KG-33 potassium-free borosilciate glass or HDPE (high-density polyethylene). Glass vials are supplied with either a urea cap with a cork backed metal foil liner or a Polyseal
cone liner, PP - Volume: 7 cc
-
Supplier: Shurtape Technologies, LLC
Description: Professional grade double-coated polyester film tape designed for polyethylene (PE) foam fabrication and lamination processes, including lamination processes that do not use heat. DP 401 is ideal for packaging applications that require cushioning, protection or stabilization of
- Width: 0.9448818897637795 to 1.889763779527559 inches
- Thickness: 0.0047 inches
- Peel Strength / Adhesion: 7.75 lbs/in
- Temperature Resistance: 0 to 65.55555555555556 C
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 14 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage Aluminum Foil shield 60% coverage Tinned Copper Braid shield Jacket: Black PVC Temperature: -20°C to +80°C Industry Approvals: OSHA acceptable RoHS Compliant CATV &
- Operating Temperature: -20 to 80 C
- North American (AWG): 14 AWG
- Impedance: 75 ohms
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductors: Two 22 AWG (19x34) Tinned Copper Wire Dielectric: Foam Polyethylaene Shield: Mylar/aluminum foil plus tinned copper drain wire Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Applications: Broadcast Computer Factory communications Industry
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyethylene (PE), Polyvinyl Chloride (PVC)
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 18 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CM
- Operating Temperature: -20 to 80 C
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 14 AWG (Solid) Tinned Copper Wire Insulation: Foam Polyethylene (FP) Shield: Black Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C to +80°C Applications: Data transmission Broadcast Low loss transmission Video
- Rated Voltage: 1.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 14 AWG
- Impedance: 75 ohms
-
Supplier: General Cable
Description: PACKAGING TYPE SPOOL
- Number of Conductors: 8 #
- Operating Temperature: -20 to 75 C
- North American (AWG): 23 AWG
- Product Category: Bulk Cable
-
Supplier: Manufacturers Supplies Co.
Description: The ATOM Flashcut EMHD 2Z Axis Dieless Knife Cutting & Milling System was studied and developed for companies that produce case inserts, packaging components and sound dampening materials made from soft, rigid and convoluted foams with a maximum thickness of 110mm. The combination of
-
Supplier: Custom Fabricating & Supplies
Description: Kraft Paper Recommended Applications Temporary bonding of posters, signs, banners Laminate on foam/cork for shipping pads protecting glass during transportation Temporary holding of packaging Specifications Steel Adhesion (oz/in) - 50/7 Tack (J. Dow No) - 7/14
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Control Plastics, Inc.
Description: Considerations Our capabilities allow us to supply components, mechanical and electrical sub assemblies, or finished packaged products. We work with a full range of materials Plastics - PE to PEEK. Elastomers to highly reinforced rigids, and many custom alloys Metals - Ferrous, Non Ferrous
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Large Part Molding, Low Volume Production (Short Runs), Packaging / Shipping, Reel to Reel Molding, Tool / Mold Making, Two-shot Injection Molding
- Industry: Automotive, Consumer, Electrical / Electronics, Medical, Military / Law Enforcement, Telecommunications
- Molding Type: Blow Molding, Compression Molding, Film Insert Molding (FIM), Gas Injection Molding (GIM), Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Injection Molding, Vacuum Assist Resin Transfer Molding (VARTM), Vacuum Forming
- Features: East Asia / Pacific Only, North America, Northwest US Only, Southwest US Only, United States Only
Find Suppliers by Category Top
More Information Top
-
Finite element analysis (FEA) applied to polyethylene foam cushions in package drop tests
However, typical PE foam packaging uses more complex shapes.
-
K 2010 ROUND-UP: MATERIALS - Canadian Plastics
Cost-efficient, sustainable PE foam for packaging applications .
-
Mp3 Module Exporters, Mp3 Module Selling Leads
[ Related Keywords : foam pe film, low foam pe , packing pe film, low degree foamed pe ] .
-
The Challange of Making Foam Stick (.pdf)
…are available and new formulations are continually introduced: melamine foams for thermal barriers, low permeability urethane foam for automotive HVAC applications, polypropylene foam for medical diagnostic pads, EPS and cross-linked PE foams for engineered packaging , PE foams for construction applications, and…
-
Improving Production Efficiency with Optimal Release Liners (.pdf)
…are available and new formulations are continually introduced: melamine foams for thermal barriers, low permeability urethane foam for automotive HVAC applications, polypropylene foam for medical diagnostic pads, EPS and cross-linked PE foams for engineered packaging , PE foams for construction applications, and…
-
Sell Mobile Phone Charger With Advertising Light Box Poster (CLY-18-2)
Inner packing : PE foam .
-
Morphological Analysis of Polyethylene Foams with Post-use Material Incorporated
Using LDPE/p- PE foams is viable for packaging applications for which an average density of 60 kg.m-3 is required, despite the high level of anisotropy of the foams due to the necessity for a high amount of blowing agent to…
-
Sell Paper Polystyren Board
…of PE and PS the foamed slices, tubes, stick material, smesh materials, profile shapes; Continuous pre-heating vacuum oil hydraulic double-side trimming-machinery and other newly developing packing machinery and the PE and the PS foaming packaging materials, PS foaming KT…
-
Trace analysis of chlorofluorocarbons/partially halogenated chlorofluorohydrocarbons (CFC/HCFC) in polymeric foams by headspace capillary gas chromatography wi...
To verify the practicability of the developed methods, flexible PUR foams (e.g. packaging, cushioning and up- holstery materials) and PE foams (e.g. packaging mater- ials, insulating tubes, films and camping mats) were inves- tigated.
-
Protective Film Exporters, Protective Film Selling Leads
Sell 0.08~0.25mm Foam PE Protective Film as Packaging for Electronic Products .
Indicates content that may require registration and/or purchase.