-
Supplier: HSB
Description: regulations covered include: ASME Codes International Codes European Pressure Equipment Directive (PED) UK Approved Body requirements Transportable pressure vessel requirements
- Specific Standard / Organization: ASME, ASTM, ISO, NRC, NRTL
- Industry Served: Aerospace / Avionics, Automotive, Building / Construction, Combustion Equipment / Boilers, HVAC, Inspection / NDT, Materials, Metals / Alloys, Nuclear / Utility, Piping / Pressure Vessels, Power Generation / Transmission, Process Equipment, Quality / Process Control, Safety / Health, Services /
- Capability: Auditing / System Assessment, Certification / Qualification, Consulting / Training, Evaluation / Analysis, Obsolete Codes / Standards, Update Services
- Features: Other, Specialty / Other
-
Supplier: Euro Pressure Vessels
Description: volume range from 3.8 to 141.5 litres (1 to 37.4 US gallons). Pressure Rating Rated for full vacuum, all our pharmaceutical/ hygienic portable pressure and process vessels meet the ASME “U” or “UM” Code Section VIII, Division I and the European Pressure Equipment
- Volume Capacity: 1.0038536 to 37.380338 gallons
- Diameter / Width: 9.0157529 to 18.0315058 inch
- Pressure Rating: 101.52639 to 159.54147 psi
- Diameter: 9.0157529 to 18.0315058 inch
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Between our five locations, the Samuel Pressure Vessel Group is capable of fulfilling most any pressure vessel requirment. Our typical product ranges from 2" to 192" in diameter and can be rated from full vacuum to 13,000 psi. For heavier applications, our overhead
- Certifications From / Standards Met: ASME, NBBI / NBIC
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Southern US Only, United States Only
- Services: Code Welding, Design / Engineering Services, Replacement / New Construction
- Capabilities: Miniature Vessels (UM), Pressure Vessels (U, U2, U3)
-
-
Certification Services - Regulatory Pressure Vessel and Boiler Compliance and Certification ServicesSupplier: HSB
Description: HSB provides a wide range of inspection, audit, and certification services for boilers, pressure vessels, nuclear components, transportation vessels, and power plants worldwide. With local representation and jurisdictional experience, HSB helps clients meet Codes and
- Certify / Evaluate To: ASTM, ISO, NRC
- Products Tested: Aerospace / Avionics, Automotive, Combustion Equipment, HVAC, Industrial / Machinery, Marine, Nuclear / Utility, Piping / Pressure Vessels, Valves / Pumps, Welding & Fabrication
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Field Evaluation / On-site Inspection, Pre-assessment / Gap Analysis, Program Development (QA Manual / Procedures), Qualification / Commissioning, Witness / Review
- Certification Level: Components / Parts, Facilities / Equipment, Quality / Management Systems, Samples / Materials
-
Supplier: HSB
Description: annotated Code Interpretations database European Pressure Equipment Directive (PED) - Updates on the latest developments of the PED, complete with comparisons to ASME and other code requirements. International Import Requirements for boilers and pressure
-
Supplier: HSB
Description: Experience you can trust. HSB provides specialized inspection, audit, and certification services for boilers, pressure vessels, nuclear components, transportation vessels, and power plants worldwide. Our experienced team can help you navigate the complex global codes and
- Certifications From / Standards Met: API, ASME, BSI, Canadian DOT (Transport Canada), NBBI / NBIC, PED (EC), U.S. DOT
- Type of Certificate: Authorized Inspection Agency / AIA Certifier
- Services: Compliance / Certification, Design / Engineering Services, Field / On-site Services, Installation / Start-up, Insurance / Risk Assessment, Manuals / Documentation, Material Specifications / Selection, Training / Code Interpretation
- Capabilities: Composite / FRP Vessels (RP), Electric Boilers (E), Heating Boilers / Cast Iron Boiler (H), Miniature Vessels (UM), Nuclear (N, NPT, NA, NV, N3), Potable Water Heaters (HLW), Power Boiler Assemblies (A), Power Boilers (S), Pressure Piping / Fittings (PP), Pressure Relief Devices / Rupture Discs (UD,
-
Supplier: ASME Standards and Certification
Description: View Additional Information This guide is intended as a supplement for ASME stamp holders using ASME Boiler and Pressure Vessel Code (BPVC) Section I as the basis for conformity with the European Commission (EC) Pressure Equipment Directive (PED), 97/23/EC. This
-
Supplier: ASME
Description: View Additional Information This guide is intended as a supplement for ASME stamp holders using ASME Boiler and Pressure Vessel Code (BPVC) Section I as the basis for conformity with the European Commission (EC) Pressure Equipment Directive (PED), 97/23/EC. This
-
Supplier: ASME
Description: This guide is a comprehensive review of the European Pressure Equipment Directive (PED) and the American Society of Mechanical Engineers (ASME) Boiler and Pressure Vessel (B&PV) Code, Section I. ASME has received requests from all over the world to provide guidance
-
Supplier: ASME Standards and Certification
Description: This guide is a comprehensive review of the European Pressure Equipment Directive (PED) and the American Society of Mechanical Engineers (ASME) Boiler and Pressure Vessel (B&PV) Code, Section I. ASME has received requests from all over the world to provide guidance
-
Supplier: Heinkel USA
Description: /or for pressure applications as per the requirements. Calculation, design and manufacture in accordance with ASME pressure vessel code, Section VIII, with U-Stamp and /or Pressure Equipment Directive (PED) 97/ 23/ EC. Large heating area resulting in an
- Capacity: 38.846122996797014 cubic feet
- Motor Speed: 1 to 14 rpm
- Motor Power: 20.1033057735423 HP
- Operating Temperature: 14 to 303.8 F
-
Supplier: Heinkel USA
Description: the option for microwave heating makes this dryer the most versatile and efficient with a the best possible drying performance. Standard features: Calculation, design and manufacture in accordance with PED 97/ 23/ EC and /or ASME pressure vessel code, Section VIII with
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Heinkel USA
Description: large heat exchange areas. Special properties for the customer's benefit Calculation, design and manufacture in compliance with Pressure Equipment Directive 97/23/EG or/and ASME pressure vessel code, Section VIII, with U-stamp EG type examination certification 03ATEX0246X
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals
-
Supplier: FLSmidth
Description: material transport with no friction affecting the smooth flow of material. Follows the German pressure vessel code TRB 801 No. 45 Follows the EU pressure vessel guideline PED CE label Available in DN 100/150/200/250/300 Product Features MÖLLER Dome Valve:
- Valve Type: Dome Valves
-
Supplier: Heinkel USA
Description: design and manufacture in accordance with PED 97/ 23/ EC or /and ASME pressure vessel code, Section VIII with U-Stamp as well as in compliance with cGMP and FDA guidelines. EC type examination certificate 03ATEX0246X per the 94/ 9/ EC directive or with electrical
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Alfa Laval Inc.
Description: U-tube designed Pharma-line. Pharma-line S Standardized serie with 21 standard models. Designed in accordance to pressure vessel code PED. Can be supplied with TSG (Chinese). Connections standard and dimensions is predefined for optimization of the performance. Available
- Application / Industry: Food and Beverage Processing
- Features: Other
-
Supplier: jbj Techniques Limited
Description: pressure and leak tested. All widely recognized pressure vessel codes available eg. PED, KHK and UL. responsive » small hold-up volume and lower refrigerant charge. standards » comply with standards such as ISO 9001 (quality) and ISO 14001 (environmental). Compared
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
Find Suppliers by Category Top
Featured Products Top
-
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure (read more)
Browse Datasheets for HSB -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure (read more)
Browse Boiler and Pressure Vessel (BPV) Services Datasheets for HSB -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure Equipment (read more)
Browse Datasheets for HSB -
and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure Equipment (Safety) Regulation (read more)
Browse Technical Courses and Programs Datasheets for HSB -
HSB Quick Reference Guides, created by our Codes and Standards engineers, provide a graphical representation of a hypothetical boiler/pressure vessel/component. The guides depict practically every conceivable fabrication scenario likely to confront designers (read more)
Browse Standards and Technical Documents Datasheets for HSB -
solution is the best choice. Pressure Vessels are built to ASME Code or EU Pressure Vessels Directive. Electrical Standards meet CSA or UL or CE. ?Quality control is according to ISO 9001:2015. Learn more here! (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
choice. Pressure Vessels are built to ASME Code or EU Pressure Vessels Directive.Electrical Standards meet CSA or UL or CE. Quality control is according to ISO 9001 (2000). See more here! (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steel – SS304 or SS316. Learn more. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products
More Information Top
-
The GERDA experiment for the search of 0νββ decay in ^{76}Ge
Both the inner and the outer vessel passed the pressure vessel tests according to the European pressure vessel code PED 97/23/EC.
-
CR4 - Thread: Tank Design
You say "ASME & 97/23EC PED ", as in ASME Boiler and Pressure Vessel Code , Section I, Pressure Equipment Directive 97/23/EC?
-
ICNDT Guide to
Qualification and
Certification
…Association, each seeking to avoid unnecessary double certification, to take advantage of the benefits of third-party certification and to facilitate meeting the requirements of the PED , ASME advised a revision … the ASME Boiler and Pressure Vessel Code Section V, Article 1.
-
A Survey of Pressure Vessel Code Compliance for Superconducting RF Cryomodules
To complete the module B ( PED ) directives DESY will manufacture some number of cavities with pressure vessel code authorities present and do nondestructive testing on them.
-
Hydrate Plug Management Using Electrically Trace Heating Pipe in Pipe: A Full Scale Experimental Study
All installed devices are certified according to ATEX Zone 1 of European and IEC Classification (Class I Division 1 of North American Classification) and installed fittings according to PED (European Commission Pressure Equipment Directive equivalent to ASME Boiler and Pressure Vessel Code ).
-
REPLACEMENT OF RADIOGRAPHY TESTING OF NOZZLE TO SHELL BUTT JOINTS
OF PRESSURE VESSELS BY PHASED ARRAY ULTRASONIC TESTING TECHNIQUE
The design and certification of pressure vessels is governed by various design codes such as the ASME Boiler and Pressure Vessel Code in North America, the Pressure Equipment Directive of the EU ( PED ), Japanese Industrial Standard (JIS), CSA B51 in Canada, AS1210…
-
API 5L X70 PSL2 Sour Service DSAW / LSAW Line Pipes from ROLEX METAL DISTRIBUTORS, India
…Inspection : c/w Calibration Works Certificate EN10204 3.1/DIN 50049 3.1/ISO10474 3.1 Mill Test Report, NACE MR-01-03/NACE MR-01-75/ISO-15156, European Pressure Equipment Directive PED 97/23/EC, AD 2000-WO, ASME Boiler & Pressure Vessel Code Section-II Part-A…
Indicates content that may require registration and/or purchase.