-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: servicing and supplying our customers with only the best quality O-Rings and machined plastics all at competitive pricing. With so many applications across so many industries, it’s easy to see why manufacturers turn to PTFE or compounding O-rings when they seek a quality
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Automation24, Inc.
Description: The E30124 PEEK sealing from ifm of polyether ether ketone (PEEK) is FDA compliant and ideally suited for Aseptoflex Vario adapters.
- Features: Other Rubber Material
-
Supplier: Mettler-Toledo Technologies GmbH
Description: measured value + 25 μS) Measurement range 0...2000 mS/cm Temperature range -20 to 100 °C (-4 to 212 °F) Max. pressure (bar) 8 bar Max. pressure (psi) 116 psi Sensor material PEEK, glass-fiber reinforced (GF30) O-rings, insulation Viton® Temperature sensor Pt1000 Application
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.5 (+/- % FS)
- Operating Temperature: -4 to 212 F
- Operating Pressure: 116.03016 psi
-
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Back-up Rings Solid Rings Split Rings Spiral Wound Back-up rings come in a variety of materials such as: PTFE, filled PTFE, PEEK. Types of Back-up Rings Solid Rings Split Rings Spiral Wound PTFE Back-up Rings Advantages & Application
- Features: Back-up Ring, Oil / Grease Seal
- Material (ASTM Abbreviation): Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Cole-Parmer
Description: smooth, accurate, pulseless fluid delivery. The magnetic drive, Viton
fluoroelastomer O-rings, and PTFE seal keep fluids securely inside and potential contaminants out. Chemically resistant to a wide range of materials. Modular design offers flexibility to configure to your - Maximum Discharge Flow: 0.010698968025 GPM
- Maximum Discharge Pressure: 65 psi
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: smooth, accurate, pulseless fluid delivery. The magnetic drive, Viton
fluoroelastomer O-rings, and PTFE seal keep fluids securely inside and potential contaminants out. Chemically resistant to a wide range of materials. Modular design offers flexibility to configure to your - Maximum Discharge Flow: 0.0459659367 GPM
- Maximum Discharge Pressure: 65 psi
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: smooth, accurate, pulseless fluid delivery. The magnetic drive, Viton
fluoroelastomer O-rings, and PTFE seal keep fluids securely inside and potential contaminants out. Chemically resistant to a wide range of materials. Modular design offers flexibility to configure to your - Maximum Discharge Flow: 0.02403965655 GPM
- Maximum Discharge Pressure: 65 psi
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: smooth, accurate, pulseless fluid delivery. The magnetic drive, Viton
fluoroelastomer O-rings, and PTFE seal keep fluids securely inside and potential contaminants out. Chemically resistant to a wide range of materials. Modular design offers flexibility to configure to your - Maximum Discharge Flow: 0.0459659367 GPM
- Maximum Discharge Pressure: 65 psi
- Pump Type: Gear Pumps
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 204℃ (399℉) with FKM o-ring seal Up to 250℃ (482℉) with Kalrez o-ring Premium four(4) sealing on stem for high pressure Stem seal below actuating threads prevent system fluid contamination SS316 Pipe thread 1/4 -1/2 inch
- Valve Size: 0.19 inch
- Flow (Cv): 0.75
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile
- Shaft O.D. or Seal I.D.: 1.4173236 to 11.4960692 inch
- Operating Temperature: 392 to 500 F
- Seal Construction: All Rubber or Polymer, Opposed
- Seal Type: Double Lip Oil Seal
-
Supplier: Greene, Tweed & Co.
Description: HIGH-SQUEEZE AGT RINGS FOR STATIC APPLICATIONS UTILIZING AS5857 GLANDS Greene, Tweed’s AGT® S+ rings have been specifically designed in response to the current SAE AS5857 standard. The AS5857 specification details gland designs that work efficiently and effectively in both high- and
- Maximum Operating Pressure: 8,000 psi
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile
- Shaft O.D. or Seal I.D.: 0.1875 to 15 inch
- Housing Bore Diameter or Seal O.D.: 15.5 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -328 to 500 F
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile
- Shaft O.D. or Seal I.D.: 1.126 to 13.27 inch
- Housing Bore Diameter or Seal O.D.: 14 inch
- Operating Temperature: -99.4 to 449.6 F
- Action: Double Acting
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile
- Shaft O.D. or Seal I.D.: 0.1875 to 11.5 inch
- Housing Bore Diameter or Seal O.D.: 12 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -328 to 500 F
-
Supplier: Beswick Engineering Co., Inc.
Description: while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
- Connection Type: Compression Fitting, Ferrule
- Features: English
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation
- Connection Type: Compression Fitting, Ferrule
- Features: English
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling.
- Connection Type: Compression Fitting, Ferrule
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Emerson Automation Solutions – Rosemount
Description: connector. The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Electrode Accuracy: 5 (+/- % FS)
- Maximum Diameter / Width: 0.75 inch
- Maximum Length: 5 inch
-
Supplier: Hilliard Corporation (The)
Description: FC170-2 Class VI for gas service. They are available in Carbon Steel and 316 SS with PEEK seats and Viton O-rings as standard.
- Number of Ports: 6
- Number of Ports/Ways: 6
- Features: ANSI, API, Bolt Flange
- Media: Air, Gas, Gasoline / Diesel Fuel, Water
-
Supplier: Beswick Engineering Co., Inc.
Description: ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent
- Connection Type: Compression Fitting, Ferrule
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Clark Solutions
Description: Model STV-M manifold mount inert isolation valves mount directly on customer designed manifold blocks. An “O” ring provides sealing. The valves are available with unique Perfluor soft elastomeric seals which are forgiving of particulate matter that would typically scratch a PTFE valve
- Valve Size: 0.0393701 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 3
- Power: 10.8 to 26.4 volts
-
Supplier: optek-Danulat, Inc.
Description: also provides greatly reduced sensitivity to sensor fouling and polarization. Designed for ultra-sterility, the six electrodes are sealed in the FDA-compliant PEEK sensor tip without the use of o-rings or epoxies.
- Measuring Range: 0.001 to 850 mS/cm
- Instrument Type: Conductivity / Resistivity
- Features: Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: requirements. Similarly to T-seals, L-seals comprise of an elastomer L-shaped cross section using a single backup ring made from an engineering grade plastic, often PTFE or PEEK. The use of the backup ring allows the L-seal to be used in high pressure applications whilst still
-
Supplier: Precision Polymer Engineering Ltd.
Description: section and two backup rings made from an engineering grade plastic, often PTFE or PEEK. The use of the backup rings allows the T-seal to be used in high pressure applications whilst still maintaining high sealing efficiency at low pressures. The design of the T-seal uses the
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Patented locking mechanism for quick and easy change-out and maintenance Choose TD-K to operate at high pressures for greater yield capacity PEEK backup ring with Viton® 90 or Silicone O-rings (for higher temperatures) Female-threaded or butt weld pipe
- Maximum Pressure: 5,000 psi
- Maximum Flow: 49.2 to 246 GPH
- Orifice Size: 0.06999999999999999 mil
- Material: Carbide, Steel - Stainless
-
Supplier: Titan Enterprises, Ltd.
Description: including manifold mountings, are available. The standard models have 316 St St aluminium or PEEK™ bodies with Viton™ 'O' ring seals.
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: rotary applications, lip seals can be utilized to ensure proper sealing and prevent seal degradation. These seals provide great performance compared to traditional o-rings and can typically replace o-rings without any gland modification. Regardless of your application,
- Shaft O.D. or Seal I.D.: 0.125 to 9.5 inch
- Operating Temperature: -400 to 550 F
- Seal Construction: All Rubber or Polymer, Unopposed
- Features: Double Acting, Hydraulic / Pneumatic Seal, Oil / Grease Seal
-
Supplier: Precision Polymer Engineering Ltd.
Description: seals are available in unique combinations of elastomer materials (including EnDura® and Perlast®) and either steel or PEEK springs. Steel for optimum strength or PEEK for low wear applications where metal-to-metal contact with the housing is a concern. PPE spring seals provide a
- Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile - Highly Saturated (HNBR)
- Features: Hydraulic / Pneumatic Seal, Other
- Seal Features: Seal is Spring-energized
-
Supplier: BNB INT. Co., Ltd.
Description: High-Temperature Environment Stable working at 250 °C or higher Ceramic Bearing Components Inner/Outer ring ZrO2 (Zirconia), Si3N4 (Silicon Nitride), SiC (Silicon Carbide) Retainer (CAGE) PTFE, PEEK, UPE, PVDF, PA66, PP, SUS304, SUS316, etc. Plastic Ball Zr02 (Zirconia), Si3N4 (Silicon
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plastic, Stainless Steel
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: NOSHOK, Inc.
Description: open position Viton® o-ring seal and Teflon® back-up ring below the stem threads to protect from corrosion and galling; Teflon® or Grafoil® packing optional All stem threads are 316 stainless steel All stem threads are rolled for strength and ease of operation One-piece bonnet
- Valve Size: 0.5 to 0.75 inch
- Flow (Cv): 0 to 0.64
- Number of Ports/Ways: 4
- Pressure Rating: 6,000 psi
-
Supplier: Aerzen USA Corp.
Description: according to AD2000/DIN EN 13445. 16 sizes guarantee optimum efficiency and operation conditions for every design case. Design: Nodular iron or stainless steel housing with round flanges and O-ring seals. Sealings: Shaft sealing by hermetically sealed magnetic coupling. Alternatively
- Air Flow Rate: 17.658 to 6,474.6 SCFM
- Static Pressure: 60.34267999003516 to 401.36186231904117 in H2O
- Drive Type: Direct Drive
- Features: Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The sensor is available in four line sizes between ½ inch and 2 inches with corresponding Tri-Clamp® fittings. Flanges and contact rings are 316 stainless steel, the liner is unfilled PEEK, and O-rings are EP. Plastics and elastomers meet the requirements of 21CFR177. The
- Conductivity Range: 100 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 3.5 inch
- Maximum Length: 7.5 inch
- Operating Temperature: 32 to 250 F
-
Supplier: NOSHOK, Inc.
Description: Delrin® seat and straight through porting for bi-directional, high capacity flow and easy roddable cleaning PCTFE or PEEK soft seat optional Blow-out proof stem provides a secondary stem seal in the full open position Viton® o-ring seal and Teflon® back-up ring below the
- Valve Size: 0.25 inch
- Flow (Cv): 0 to 0.76
- Number of Ports/Ways: 2
- Pressure Rating: 6,000 psi
-
Supplier: Mitsui Chemicals America, Inc.
Description: began using AURUM™ for thrust washers in the powertrain during the late nineties, and within ten years, oil rings made with AURUM™ could be found in heavy construction machinery. Today AURUM™ finds use in the following key automotive applications:> Bearings> Transmission Seal Rings>
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: (regulator): PCTFE (shut-off valve): PEEK Diaphragm (regulator): Hastelloy® C276 (valve): Hastelloy® C276 O-ring: Viton® (FKM) (option) Kalrez® (FFKM) Filter: SS 316L Temperature range: -30℃ to +74℃ Leak rate (to atmosphere): 1×10-8 mbar I/s He (via seat): 1×10-6 mbar I/s He
- Pressure Rating: 4,351.131 psi
- Valve Type: Control Valves, Shut Off Valves
- Media: Gas
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Silicone (O-rings) HNBR PEEK TPV ( EPDM+PP ) FFKM EPDM Simriz ® Perfluoroelastomer (O-rings (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
Back-up rings are also known as anti-extrusion rings since their main function is to prevent o-rings from entering the clearance gaps due to internal pressure. They avoid the seal from experiencing premature failure. Backup rings are not seals themselves, but are used in (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Back-up rings, also known as anti-extrusion rings, play a crucial role in preventing o-rings from entering clearance gaps under internal pressure. By doing so, they help avoid premature seal failure, ensuring (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
static conditions. Commonly used in place of T-seals, spring seals are much easier to install, especially in ROV and restricted access situations. Spring seals are symmetrical in their cross section and so they can be used in both rod or piston grooves. Spring seals can be manufactured in various standard or non-standard sizes allowing them to be retro-fitted into existing O-ring grooves. (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
advantages include: Lightweight fluoroplastics for weight-critical systems Extreme temperature resistance with PTFE, PCTFE, PEEK (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Products Ball valve seats Rings (read more)
Browse Plastic Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
manufacturing expertise to precision polymer parts for semiconductor applications. Proven materials include PTFE, PFA, and PEEK, providing material options for components exposed to demanding chemical and cleanliness requirements. To support semiconductor production needs, Dechengwang offers a (read more)
Browse Polymer and Plastic Composites Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
The Development of an Infinitely Variable Choke for Intelligent Well Completions
The O - rings with PEEK backups are a field proven design.4 .
-
New 9-7/8-in. HPHT Permanent Packer With New Back-Up System Provides North Sea Operator With an Effective Solution for Worn Casing
The piston was configured with double O-rings, using Chemraz® o - rings with Peek ® back-up rings.
-
Control of mitochondrial and cellular respiration by oxygen
Despite the careful choice of all materials in contact with the medium (glass chambers, titanium stoppers, viton O - rings , PEEK stirrers), back-diffusion at zero oxygen amounts to -0.5 to - 1.5 pmol-s- ~.cm-3 with chamber volumes of…
-
Design and fabrication of a 1m titanium sphere for 4000m ocean depth
As these penetrators are of dissimilar metal to the sphere, an o - ring sealed PEEK dielectric isolator was designed and included during hyperbaric testing.
-
Design of position sensors for subsea oil tools
Figure 25: The revised rods feature PEEK insulation and o - ring sealing .
-
Enhancing the Productivity of Volatile Oil Reservoirs Using
Fluorinated Chemical Treatments
Pistons made form PEEK , with O - rings or Teflon spring loaded seals, were used to displace the injected fluids using water as the driving fluid.
-
Meso-scale controlled motion for a microfluidic drop ejector.
O - rings seal against PEEK Flow manifold Built-in pressure transducer .
-
Design, fabrication, and characterization of a compact deep reactive ion etching system for MEMS processing
providing electrical isolation, this PEEK piece also has O - ring grooves (and the associated threaded holes for generating compression) to isolate the water and RF connections from the vacuum of the chamber.
-
Replacement Parts & Accessories for ASE® Systems
• Caps include frit, PEEK washer, PTFE O - ring , and threaded insert.
-
Troubleshooting with cell blanks in PLE extraction
The ASE 200 cells are assembled as follows: each cell has a cell body and a interchangeable caps screw, inside each cap is a snap ring, a cap insert, a frit, a peek seal and an o - ring , these parts are shown…
Indicates content that may require registration and/or purchase.