-
Supplier: Total Plastics, Inc.
Description: PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear capabilities. PEEK HPV offers outstanding bearing performance.
- Overall Thickness: 0.375 to 2 inch
- Overall Width / O.D.: 12 to 24 inch
- Overall Length: 12 to 48 inch
- Chemical System: PEEK, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due to Ketron® HPV PEEK’s combination of low wear and friction, and high
- Overall Thickness: 0.3149608 to 1.968505 inch
- Overall Width / O.D.: 20.67 to 39.4 inch
- Overall Length: 20.67 to 39.4 inch
- Tensile Strength (Break): 16,000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® 1000 Polyetheretherketone PEEK is an EU 10/2011 and FDA Compliant, unfilled general purpose grade that offers the highest elongation and toughness of all materials in the PEEK family. Ideal for instrument and seal components, where ductility and inertness are critical, Ketron®
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 24 to 48 inch
- ID: 1.25 to 8.25 inch
-
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® TX Polyetheretherketone PEEK is an internally lubricated, EU 10/2011 and FDA Compliant grade that offers improved wear and frictional performance over virgin PEEK. Often favored for food and beverage processing, and pharmaceutical applications where extreme performance
- Tensile Strength (Break): 16,675 psi
- Tensile Modulus: 630 ksi
- Use Temperature: 482 F
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Redwood Plastics
Description: Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480°F. Redco™ PEEK has excellent retention of mechanical
- Tensile Strength (Break): 14,000 to 19,000 psi
- Tensile Modulus: 1 to 630 ksi
- Elongation: 2.2 to 40 %
- Dielectric Strength: 32.000000000000085 to 500.00000000000006 kV/in
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CA30 Polyetheretherketone PEEK is a 30% carbon fiber-reinforced grade that exhibits even higher stiffness, mechanical strength, and creep and wear resistance that Ketron® GF30 PEEK. With a significantly reduced thermal expansion, optimum load carrying capabilities, and high
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 1,550 ksi
- Use Temperature: 480 F
- Features: Other
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication,
- Industry: Aerospace, Automotive, Electronics, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Chemical System: PEEK, Thermoplastic
- Features: Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section
- Chemical System: PEEK, Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: Interstate Plastics, Inc.
Description: NATURAL PEEK ROD-GLASS-30%
- Industry: General Industrial
- Chemical System: PEEK, Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication,
- Industry: Aerospace, Automotive, Electronics, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Chemical System: PEEK, Thermoplastic
- Features: Specialty / Other
-
Supplier: Interstate Plastics, Inc.
Description: PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has replaced
- Overall Width / O.D.: 0.5 to 4 inch
- Tensile Strength (Break): 14,500 to 16,000 psi
- Elongation: 40 %
- Industry: Aerospace, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Ensinger North America
Description: In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube
- Tensile Strength (Break): 12,750 psi
- Tensile Modulus: 772.2 ksi
- Elongation: 3.43 to 4.13 %
- Industry: Industrial, Medical / Food (FDA)
-
Supplier: Victrex PLC
Description: excellent chemical resistance and electrical performance, for use in aircraft components including wing, engine and fuel systems. VICTREX PEEK polymers can be used as a matrix for thermoplastic composite prepregs reinforced with carbon, glass or aramid continuous fibers. VICTREX
- Tensile Strength (Break): 100 to 110 psi
- Tensile Modulus: 3.7 ksi
- Elongation: 15 to 45 %
- Use Temperature: 350 to 365 F
-
Supplier: Nytef Group
Description: improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.
- Overall Thickness: 0.25 to 2.5 inch
- Overall Width / O.D.: 0.375 to 3.25 inch
- Tensile Strength (Break): 14,000 psi
- Tensile Modulus: 620 ksi
-
Supplier: Schmalz Inc.
Description: Wafer grippers are suitable for extremely quick and reliable handling of wafers and solar cells. The generation of a high flow rate with low air consumption enables particularly gentle handling of sensitive workpieces.
- Style: Other
-
Supplier: Schmalz Inc.
Description: Wafer grippers are suitable for extremely quick and reliable handling of wafers and solar cells. The generation of a high flow rate with low air consumption enables particularly gentle handling of sensitive workpieces.
- Style: Other
-
Supplier: Carlisle Interconnect Technologies
Description: A semi-crystalline thermoplastic, PEEK offers excellent mechanical properties and chemical resistance coupled with outstanding thermal and combustion characteristics. Typical applications include nuclear power wiring, chemical processing, and ultrahigh vacuum (UHV) environments. Operating
- North American (AWG): 12 to 26 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -75 to 200 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Ensinger North America
Description: This beige compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Main Features: Excellent chemical resistance Hydrolysis and superheated steam resistant Excellent mechanical properties Easy to machine High continuous use temperature Good
- Deflection Temperature (@ 264 psi, 1.8 MPa): 300 F
- Thermal Conductivity: 0.24518743 W/m-K
- Tensile Strength (Break): 13,800 psi
- Tensile Modulus: 770 ksi
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.25 to 2.5 inch
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Features: Specialty / Other
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be applied for a multi-Ports mixing chamber, gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical
- Outlet Ports: 9
- Maximum Pressure: 1,000 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: Plastifab Industries
Description: Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature for
- Chemical System: Polyethylene (PE), Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction
- Outlet Ports: 5
- Maximum Pressure: 1,000 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction
- Outlet Ports: 7
- Maximum Pressure: 5,000 psi
- Size: #10-32
- Body Material: Plastic
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be easily applied for a multi-Ports mixing chamber, combining several fluid streams into one or one stream split to several outlets. It can also be used as a gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction
- Outlet Ports: 7
- Maximum Pressure: 500 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: Port Plastics, Inc.
Description: Semitron® MP 370 uses modified PEEK as a base resin offering higher heat for improved ability to machine clean fine features and improved toughness to resist breakage in use when compared to ceramic filled PEEK materials. Semitron® MP370 uses extrusion to manufacture ultra low stress
- Chemical System: PEEK, Thermoplastic
- Form / Shape: Plate
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies feature a
- Features: Back Pressure Regulators
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies feature a
- Features: Back Pressure Regulators
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR Assemblies feature a
- Features: Back Pressure Regulators
-
Supplier: NBK America LLC
Description: This is a resin spring coupling with single-piece construction. PEEK superior in physical properties and electrical insulation is adopted. A plate spring formed by a slit allows eccentricity, angular misalignment, and end-play to be accepted. Property - MSXP-C-W-SP Zero Backlash ◎
- Coupling Diameter: 0.984 inch
- Coupling Length: 1.575 inch
- Angular Misalignment: 1.2 degrees
- Axial Misalignment: 0.013 inch
Find Suppliers by Category Top
Featured Products Top
-
The Hamilton MagHeat is the next-generation magnetic stirrer hotplate, engineered for precision, efficiency, and safety.
Hamilton MagHeat Details
Includes:
(1) MagHeat Base System
(1) Magnetic Stir Bar, cylindrical, 8x30mm
(1) Magnetic Stir Bar, cylindrical, 8x40mm
(1) Magnetic Stir Bar, elliptical, 25x70mm
(1) Power Cord Cable (country of...
(read more)
Browse Hot Plates Datasheets for Hamilton Company -
Traditional steel tooling locks teams into 6 8 week lead times and five figure machining costs. With APSX PIM and rapid aluminum or 3D printed inserts, you can cut a mold in a morning, shoot parts in the afternoon, revise overnight, and repeat until perfect—without breaking the budget. This guide walks you through the fundamentals so you can reach that first “good&r...
(read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
of printed inserts, clamp bars, and custom retention plates. This mold comes with the bushings and pins installed. You just need to mount your 3D printed or metal mold insert. The 3D printed molds can be made by using Origin, FormLabs, Markforged, Stratasys or an (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
APSX Test Plaque Mold (3-Thickness) – APSX-PIM V3 Compatible. A dedicated test plaque mold that produces three plaque thicknesses (2.0 mm, 1.0 mm, 0.75 mm) in a compact footprint.
(read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
This mold is designed by the PCS Company specifically for the APSX-PIM injection machines and comes with the bushings and pins installed along with the ejector plate. You just need to machine the cavities. It uses four shoulder bolts on the left and the claws on the right side. Please (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Cening Optics provides true zero order waveplates with high precision retardation control and excellent wavelength stability for polarization control and advanced optical applications.
(read more)
Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
Introduction CeNing Optics multiple-order waveplates are quartz retardation plates that adjust the polarization of laser light in laser cutting, marking, and medical laser equipment, as well as in optical experiment platforms and beam control systems. Each plate is made (read more)
Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
Material Quartz
(read more)
Dimension tolerance ±0.1mm
Parallelism 1 arc sec
Surface quality 20-10 S/D
Wavefront distortion λ/8@632.8nm
Browse Waveplates and Retardation Plates Datasheets for CeNing Optics Co., Ltd. -
Fresnel beamsplitters made of PMMA or PC
(read more)
Browse Plate Beamsplitters Datasheets for ORAFOL Fresnel Optics GmbH -
Six Steps to Custom Design and Build Workholding Solutions
Adding quick-change to production boosts customer performance by minimizing change-over and setup time
(read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4251/Austin_Heather.pdf?sequence=1
93 Fig. 54: Damage seen at 2.90 Mc and 350 N - CFR PEEK Plate 2 A) Centre of hole B) Polished wear track...........................................................................................................
-
Amorphous and crystalline polyetheretherketone: Mechanical properties and tissue reactions during a 3‐year follow‐up
Abstract The study was aimed to test the mechanical strength, structural stability, and tissue reactions of optically amorphous and crystalline polyetheretherketone ( PEEK ) plates during a 3‐year follow‐up in vivo and in vitro.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5779/Langohr_GDanielG.pdf?sequence=1
… 4: Load soak apparatus..................................................................................................................141 Figure 7-5: Wear path as observed on pin and disc.....................................................................................142 Figure 7-6: Pin and plate specimen dimensions ..........................................................................................145 Figure 7-7: Fiber orientation in filled PEEK plates .....................................................................................146 Figure 7 …
-
A new volar plate made of carbon-fiber-reinforced polyetheretherketon for distal radius fracture: analysis of 40 cases
… nail to commercially available devices regarding the biomechanical characteristics (by four-point bending, static torsion of the nail, and bending fatigue) and the wear/debris (by amount of the debris generated at the connection between the CFR- PEEK plate and titanium alloy screws).
-
Unicortical PEEK inset locking fixation for metacarpal fractures: a biomechanical study
A circular PEEK plate was found to provide more stable fixation compared with a circular metal plate in a cadaver simulation study on partial wrist fusions [17].
-
High‐strength poly( para ‐phenylene) as an orthopedic biomaterial
The PPP bone plates demonstrated maxi- mum tensile loads 38% higher than PEEK plates , while the elongation at maximum load were not statistically different.
-
An experimental study on the efficiency of transpiration cooling in laminar and turbulent hypersonic flows
Fig. 4 A schematic view of the test model with the coordinate system: (1) porous sample, (2) PEEK plate , (3) pressure ports .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43025/24208761-MIT.pdf?sequence=2
Although manufacturing composite parts are in preliminary developmental stages, some work has addressed the forming and mechanical properties of Gr/ PEEK plates and bends.
-
Simple and Complex Fractures of the Humerus
In our department we have developed together with Lima Trauma Inc. a PEEK plate , launched on the market a few years ago, which has the fol- lowing advantages: • The holes for the screws are smooth, and there is no predetermined direction …
-
The response of polyether ether ketone to one-dimensional shock loading
A 12.7 mm PEEK plate was sectioned in half and the gauge introduced 4 mm from the impact face.
Indicates content that may require registration and/or purchase.