Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Interstate Plastics, Inc.
Description: NATURAL PEEK ROD-GLASS-30%
- Industry: General Industrial
- Chemical System: PEEK, Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: Interstate Plastics, Inc.
Description: PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has replaced
- Overall Width / O.D.: 0.5 to 4 inch
- Tensile Strength (Break): 14,500 to 16,000 psi
- Elongation: 40 %
- Industry: Aerospace, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA)
-
Supplier: Plastifab Industries
Description: Acetal rod is a very respectable -50°C. The higher end of the operating temperature range is just as useful with a maximum continuous service temperature of between plus 100°C and plus 115°C. The maximum short term service temperature for Acetal is plus 140°C. Acetal has excellent chemical
- Chemical System: Polyethylene (PE), Thermoplastic
- Form / Shape: Rod / Round Stock
-
-
Supplier: Total Plastics, Inc.
Description: PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear capabilities. PEEK HPV offers outstanding bearing performance.
- Overall Thickness: 0.375 to 2 inch
- Overall Width / O.D.: 12 to 24 inch
- Overall Length: 12 to 48 inch
- Chemical System: PEEK, Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: chemical and hydrolysis resistance similar to PPS, but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance. This general purpose grade is unreinforced and offers the highest elongation and toughness of all PEEK grades. Meet FDA requirements CFR 21 Section
- Chemical System: PEEK, Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® HPV Polyetheretherketone PEEK shapes are carbon fiber reinforced, with graphite and PTFE lubricants, giving them the lowest coefficient of friction and the best machinability of all PEEK materials. Due to Ketron® HPV PEEK’s combination of low wear and friction, and high
- Overall Thickness: 0.3149608 to 1.968505 inch
- Overall Width / O.D.: 20.67 to 39.4 inch
- Overall Length: 20.67 to 39.4 inch
- Tensile Strength (Break): 16,000 psi
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® 1000 Polyetheretherketone PEEK is an EU 10/2011 and FDA Compliant, unfilled general purpose grade that offers the highest elongation and toughness of all materials in the PEEK family. Ideal for instrument and seal components, where ductility and inertness are critical, Ketron®
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 24 to 48 inch
- Overall Length: 24 to 48 inch
- ID: 1.25 to 8.25 inch
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® GF30 Polyetheretherketone PEEK is a 30% glass fiber reinforced grade with excellent dimensional stability and outstanding chemical, corrosion, and creep resistance. With the addition of glass fibers, Ketron® GF30 PEEK has a significantly low expansion rate and high flexural
- Overall Width / O.D.: 0.375 to 4 inch
- Tensile Strength (Break): 14,000 psi
- Tensile Modulus: 1,000 ksi
- Use Temperature: 480 F
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® TX Polyetheretherketone PEEK is an internally lubricated, EU 10/2011 and FDA Compliant grade that offers improved wear and frictional performance over virgin PEEK. Often favored for food and beverage processing, and pharmaceutical applications where extreme performance
- Tensile Strength (Break): 16,675 psi
- Tensile Modulus: 630 ksi
- Use Temperature: 482 F
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Redwood Plastics
Description: Redco™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480°F. Redco™ PEEK has excellent retention of mechanical
- Tensile Strength (Break): 14,000 to 19,000 psi
- Tensile Modulus: 1 to 630 ksi
- Elongation: 2.2 to 40 %
- Dielectric Strength: 32.000000000000085 to 500.00000000000006 kV/in
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication,
- Industry: Aerospace, Automotive, Electronics, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Chemical System: PEEK, Thermoplastic
- Features: Specialty / Other
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication,
- Industry: Aerospace, Automotive, Electronics, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Chemical System: PEEK, Thermoplastic
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: Black PEEK rod stock,300mm L 30mm dia
- Overall Width / O.D.: 1.181103 inch
- Overall Length: 11.81103 inch
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: Ensinger North America
Description: In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube
- Tensile Strength (Break): 12,750 psi
- Tensile Modulus: 772.2 ksi
- Elongation: 3.43 to 4.13 %
- Industry: Industrial, Medical / Food (FDA)
-
Supplier: Nytef Group
Description: improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.
- Overall Thickness: 0.25 to 2.5 inch
- Overall Width / O.D.: 0.375 to 3.25 inch
- Tensile Strength (Break): 14,000 psi
- Tensile Modulus: 620 ksi
-
Supplier: Victrex PLC
Description: excellent chemical resistance and electrical performance, for use in aircraft components including wing, engine and fuel systems. VICTREX PEEK polymers can be used as a matrix for thermoplastic composite prepregs reinforced with carbon, glass or aramid continuous fibers. VICTREX
- Tensile Strength (Break): 100 to 110 psi
- Tensile Modulus: 3.7 ksi
- Elongation: 15 to 45 %
- Use Temperature: 350 to 365 F
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. MELT FLUOROPOLYMER ROD & TUBE Using our specialist processing equipment and wide tooling range we are able to convert high performance and melt processable fluoropolymer materials including PEEK, PCTFE and FEP into rod and tube. Our range of products
- Overall Width / O.D.: 0.1181103 to 7.87402 inch
- Overall Length: 118.1103 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK, Thermoplastic
- Industry: General Industrial
-
Supplier: Ensinger North America
Description: This beige compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Main Features: Excellent chemical resistance Hydrolysis and superheated steam resistant Excellent mechanical properties Easy to machine High continuous use temperature Good
- Deflection Temperature (@ 264 psi, 1.8 MPa): 300 F
- Thermal Conductivity: 0.24518743 W/m-K
- Tensile Strength (Break): 13,800 psi
- Tensile Modulus: 770 ksi
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.25 to 2.5 inch
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Features: Specialty / Other
-
Supplier: Nylacast LLC
Description: We manufacturer a wide range of sizes in all our grades of material. Our rod casting facility produces rods from 10mm to 500mm outside diameter. The standard lengths we manufacture in the tube range is 3000mm, 2440mm, 2000mm, 1220mm, 1000mm and 500mm
- Overall Width / O.D.: 9.842525 inch
- Overall Length: 39.3701 to 118.1103 inch
- Chemical System: Acetal, Fluoropolymer (PTFE / PVDF), PEEK, Polyethylene (PE), Polypropylene (PP), Polysulphide / PPS, Polyvinyl Chloride (PVC), Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element
- Shaft O.D. or Seal I.D.: 0.1875 to 15 inch
- Housing Bore Diameter or Seal O.D.: 15.5 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -328 to 500 F
-
Supplier: Ensinger, Inc.
Description: This compression molded material is an unfilled Victrex® PEEK polymer available in rods, tubes and plates. Facts Chemical designation: PEEK (Polyetheretherketone) Color: beige Density: 1,33 g/cm3 Main Features excellent strength broad chemical compatibility good dimensional
- Tensile Strength (Break): 13,800 psi
- Tensile Modulus: 700 to 770 ksi
- Elongation: 4.5 %
- Use Temperature: 500 F
-
Supplier: Ensinger, Inc.
Description: In addition to unfilled PEEK natural which is beige-brown in color, a black pigmented version of PEEK is also available. TECAPEEK black is manufactured by Ensinger and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. It is available in rod, plate, and tube
- Tensile Strength (Break): 7,800 to 16,000 psi
- Tensile Modulus: 600 to 650 ksi
- Elongation: 4.9 to 40 %
- Use Temperature: 480 to 572 F
-
Supplier: Ensinger, Inc.
Description: TECAPEEK PVX black is a modified PEEK material using Victrex® PEEK 450G or Solvay KetaSpire® KT-820 and is classified in the same performance category as Victrex® PEEK™ FC30. TECAPEEK PVX black was developed especially for bearing and sliding applications. It is based on a
- Tensile Strength (Break): 11,000 psi
- Tensile Modulus: 700 to 800 ksi
- Elongation: 2.5 %
- Use Temperature: 500 to 572 F
-
Supplier: Ensinger, Inc.
Description: TECAPEEK CMP is a Victrex® PEEK polymer specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment. The material maintains the outstanding property profile inherant to PEEK, which includes high
- Tensile Strength (Break): 15,954.0523292917 psi
- Tensile Modulus: 565.6436734930679 to 594.6510413645079 ksi
- Elongation: 4 to 50 %
- Use Temperature: 500 to 572 F
-
Supplier: Port Plastics, Inc.
Description: Semitron® MP 370 uses modified PEEK as a base resin offering higher heat for improved ability to machine clean fine features and improved toughness to resist breakage in use when compared to ceramic filled PEEK materials. Semitron® MP370 uses extrusion to manufacture ultra low stress
- Chemical System: PEEK, Thermoplastic
- Form / Shape: Plate
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. MELT FLUOROPOLYMER ROD & TUBE Using our specialist processing equipment and wide tooling range we are able to convert high performance and melt processable fluoropolymer materials including PEEK, PCTFE and FEP into rod and tube. Our range of products
- Overall Width / O.D.: 1.968505 to 37.007894 inch
- Overall Length: 7.87402 inch
- ID: 0.393701 to 33.464585 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK, Thermoplastic
-
Supplier: Krueger Sentry Gauge Co.
Description: This model of liquid level gauge (All Plastic Construction) substitutes the standard galvanized wetted rods with Peek or Kynar wetted rods and the aluminum bushing with a PVC bushing, thus increasing the compatibility with different types of liquids. Some examples of liquids
- Measuring Range: 6 to 110 inch
- Column Height: 6 to 110 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: Cole-Parmer
Description: to each well.* Sixty 7/8" long x 1/2" diameter (23.1 x 11.5 mm) stir bars are included and fit in the 50- and 100-mL digestion cups, as well as many other laboratory vessels. Stir bars are PEEK encapsulated for superior chemical resistance and compatibility. The StirBase stirrer cannot be
Find Suppliers by Category Top
Featured Products Top
-
Nichiei Corporation Receives Aisin Group Quality Excellence Award for Precision Parts Made with VICTREX™ PEEK 20 May 2025, Tokyo – Victrex, a global leader in high-performance PEEK polymer solutions, proudly announces that Nichiei Corporation, a Japanese (read more)
Browse Polymers and Plastic Resins Datasheets for Victrex PLC -
The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten objects.
(read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Internal threading of hard materials like ceramics, sapphire, quartz, and zirconia is a significant advancement in precision machining, offering several advantages that address long-standing challenges in engineering and manufacturing.
(read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
Chemical attack by oilfield media PPE spring seals are available in unique combinations of elastomer materials not found elsewhere. Elastomers: HNBR, EnDura® FKM and Perlast® FFKM. Springs: PEEK, Inconel Alloy or (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
liquids and air. Prevents drag leakage, unlike piston and rod seals, for reliable pump operation. Mechanical Strength & Temperature Range (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Quartz structural parts provide high thermal stability, chemical resistance, and dimensional precision, enabling reliable performance in semiconductor, optical, photovoltaic, and high-temperature industrial applications.
(read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
How to Replace Metal with Plastic in Gear Applications
With over 40 years of combined experience, please join Rod Kleiss and Frank Ferfecki as they discuss the process of converting metal gears to high performance VICTREX (R) PEEK TM polymer gears. This webinar covers topics such as plastic gear design, material selection, precision tooling
More Information Top
-
Biomechanical Comparison of a Locking Compression Plate Combined With an Intramedullary Pin or a Polyetheretherketone Rod in a Cadaveric Canine Tibia Gap Model
… compare the biomechanical properties of a 10‐hole 3.5 mm locking compression plate (LCP) with 2 proximal and 2 distal bicortical locked screws reinforced with either a Steinmann pin of 30–40% the medullary diameter or a poly‐ether‐ether‐ketone ( PEEK ) rod of ∼75% the medullary …
-
Advanced Concepts in Lumbar Degenerative Disk Disease
HORIZON® PEEK rod , EXPEDIUM® PEEK .
-
6th World Congress of Biomechanics (WCB 2010). August 1-6, 2010 Singapore
Biomechanical Effect of PEEK Rod vs. Metallic Rod in Spinal Fusion Constructs . . . . . . . . . . . . .
-
Ultrasonic Monitoring Technology for Polymer Compounding Extrusion
In order to compare the ultrasonic performance of the PEEK rod with the steel rod, the rods having a cylindrical shape are discussed.
-
Effects of rod stiffness and fusion mass on the adjacent segments after floating mono-segmental fusion: a study using finite element analysis
Semi-rigid rods, such as AccuFlex (GlobusMedical), PEEK rods (Medtronics Sofamor Danek), Isobar (Scient’X), and more recently, carbon fiber reinforced PEEK rods (Depuy Spine), have been introduced as an alternative to rigid fusion devices.
-
25th Southern Biomedical Engineering Conference 2009, 15 – 17 May 2009, Miami, Florida, USA
Following in- strumentation with a rigid anterior interbody load sensing graft the specimens were sequentially tested in: (2) L4-L5 discectomy (No Rod), (3) Rigid rod, (4) PEEK rod , and (5) NHance rod (Synthes Spine) conditions.
-
Biomechanical evaluation and comparison of polyetheretherketone rod system to traditional titanium rod fixation.
Cadaveric biomechanical testing was conducted to compare Expedium 5.5 mm PEEK rods to titanium rods of equivalent diameter.
-
Fiber-in-tube solid-phase extraction using a polyetheretherketone capillary, and effective on-line coupling with microcolumn liquid chromatography
To evaluate the effect of the surface treat- ment on extraction power three types of surface-modified PEEK rod were pre- pared.
Indicates content that may require registration and/or purchase.