Products/Services for Penstock Pipe Expansion Joints
-
Flexible Expansion Joints - (444 companies)...expansion joints are made of elastomeric material or fabric. They provide flexibility. Pipe expansion expansion joints are used in plumbing or piping applications. Vacuum or process-gas systems have vacuum flanges and fittings connect which run pipes... -
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Pup Joints - (33 companies)Pup joints are non-standard lengths of piping used to adjust the height of full length tubing, drill pipe, line pipe, or casing strings. Strings of pipe are assembled with standard length tubular goods that are typically 31 feet in length...
-
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical... -
Swivel Joints - (121 companies)...fittings and male or female pipe threads. Split flange fittings and products such as a gas swivel joint may carry additional specifications. Number of Planes and Materials of Construction. Number of planes and materials of construction are additional... -
Industrial Pipe - (1678 companies)...connected by fittings or specially-formed connections and joints. It is frequently used in pressurized applications. Industrial pipe construction and material specifications are application-dependent; user consultation with pipe suppliers is typical...
-
Caulk, Grout, and Joint Compounds - (392 companies)Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
-
Pipe Flanges - (479 companies)...to match the bore size of the piece with the bore size of the mating pipe. Flange Faces. Flange faces can be manufactured to a large number of custom shapes based design requirements. Some examples include: Flat. Raised face (RF). Ring type joint...
-
Ball Joints - (34 companies)Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
Product News
-
Petersen Products Co.
Pipe plug for high expansion applications Pipe Plug, MF High Expansion, 113 Series. Pipe plug for high expansion applications. Lower pressure gas applications. Industrial Ballistic Nylon Outer Ply. Heavy duty plug is available in other materials for chemical and temperature requirements. Small deflated diameter and flexibility navigates small openings. Higher pressure and more robust than typical "Gas Plugs". Heavy duty plugs conform to most pipe shapes. Very small storage area. Custom sizes and materials available for most pressure... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Georg Fischer Piping Systems Ltd
MULTI/JOINT 3000 Plus: Fast Pipe Connections MULTI/JOINT (R) 3000 Plus. The MULTI/JOINT (R) 3000 Plus system easily connects pipes from distribution and transport grids made of a wide variety of materials with a wide range of outside diameters. Using the MULTI/JOINT (R) 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT (R) 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of the pipelines... (read more)Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
Running Industry Co., Ltd
petrochemical engineering pipe part The petrochemical industry is the lifeblood of industry, therefore various types of pipe fittings and their joint accessories are widely used, which can be specifically applied to refining, basic chemical engineering, fertilizers and pesticides, pharmaceuticals and biochemical engineering, environmental protection and water treatment, photovoltaic systems for new energy, etc. We can supply various standard and non-standard flanges, pipe fittings, etc. We can produce American, Chinese... (read more) -
Inductotherm Group
Radyne Pipe Coating Inductotherm Group companies manufacture Radyne Merlin systems, which deliver the most efficient means of heating and coating field joints by carrying out both operations simultaneously. Its fully automated precision control and application of a two-coat FBE and co- polymer coating allow an increase in production. Whereas, the multiple coating heads provide for a faster, more even coating, saving our customers valuable time in their pipe coating processes. Designed with the customer in mind... (read more)Browse Induction Heaters Datasheets for Inductotherm Group -
Running Industry Co., Ltd
pipe/tube fabrication agriculture and construction machine, pipe joint,. Surface Treatment: zinc plating, painting, chrome plating, nickel plating, powder coating, e-coated, anodizing, polishing,... (read more) -
McWane Plant and Industrial
Corrosion Resistant Ductile Iron Pipe MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We 've got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint Pipe. All of our ductile iron pipe offers long life, corrosion resistance, high structural strength and tight joints. Plus, with locations across the U.S., MPI is ready to get our pipe to your jobsites when you need (read more)Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
Ambrell Induction Heating Solutions
Benefits of Induction for Tube and Pipe Heating Induction heating has emerged as a preferred technology in the tube and pipe industry, offering considerable advantages over traditional heating methods. Induction leverages electromagnetic induction to generate heat directly within the metal, delivering precise, efficient, and repeatable results. Benefits of Induction Heating: Rapid Heating: Induction heating heats tubes and pipes significantly faster than most conventional methods like furnaces and ovens. This drastic reduction in heating... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
McElroy Manufacturing, Inc.
Versatile Machine for Perfect Fusion Joints The versatility of our Polygon TM will give you flexibility on your next project. This three-in-one machine fabricates miter and butt fusion joints from zero to 45-degree angles with additional socket fusion capability for polypropylene pipe. It 's McElroy 's first manual butt fusion machine that 's compatible with the DataLogger (R), providing documentation showing joints were fused according to standard. FEATURES & BENEFITS. Produces miter, butt and socket fusion joints. Pivoting jaws... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Present status and technical challenges of micro hydropower plants in Nepal
In the hydro-mechanical components, the guideline recommends design and selection criteria for trash rack, penstock pipe , expansion joints and valves.
-
Research Advance in Canceling Expansion Joints of Penstocks--《Journal of China Three Gorges University(Natural Sciences)》2009年03期
【Key Words】: power station at dam toe penstock expansion joints cushion pipe .
-
Anchoring Of The Aguayo Penstocks
As penstocks , two parallel pipes of 3,800/3,400 mm diameter were designed without expansion joints .
-
Research on Dynamic Characteristics of Penstock and Expansion Joint Structure in Hydropower Station
In this essay, through 3D Finite Element Method we conduct research about natural vibration characteristics of honeycomb duct of steel waterline pipe expansion joint under the condition of fluid-structure interaction … … vibratory modes with fluid-structure interaction on penstock between adjacent domains.
-
Materials and Computational Mechanics
… cantilever structure in space; (2)guide cylinder directly contacts with pressurized flow, and what’s more, due to the gap between the end of cantilever and intermediate pipe , karman vortex emerges, which … … primary reason why the penstock expansion joints guide cylinder falls off …
-
Federal Register > Wednesday, September 22, 2010 > [75 FR 57767] Alaska Power and Telephone Company; Notice of Preliminary Permit Application Accepted for Fili...
The above-ground penstock alternative includes: (1) A 7,100-foot-long, 24-inch-diameter steel pipe with polyurethane coating and lining; (2) concrete and fabricated steel saddle supports; (3) reinforced concrete thrust blocks; and (4) expansion joints and/or sleeve couplings.
-
Safety Evaluation of Penstock Laid on Downstream Surface of Dam and Its Expansion Pipe
Finite element method and analytic method are used to safety evaluation of a penstock laid on downstream surface of dam and its expansion pipe on the following issues: (i) Concrete … … displacement at both sides of the joint between dam and power …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 104190849,1,'slipcover%1:06:00::'). sk(104190964,1,'slip- joint _pliers%1:06:00::' … … sk(104193587,2,' expansion _slot%1:06:00::' … … sk(104194239,3,' penstock %1:06:00::' … … sk(104207321,1,'soil_ pipe %1:06:00::' …
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
… 121 pipe-zone bedding and backfill, 127-29 Insulating joints, 98 Interior prism, 57 Iowa deflection formula,58-62 Joints aboveground conditions, 91 bell … … 126 bonding of, 112 expansion and contraction, 90-91 … … External load Lock-Bar pipe , 1-2 Manholes, 97 … … elasticity of steel, 6 Modulus of soil reaction,60-61 Nozzle outlets, 96 Penstocks , 37 economical diameter …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(104078650,1,'slipcover',n,1,0). s(104078765,1,'slip- joint _pliers',n,1 … … s(104081168,2,'one-armed_bandit',n,1,0). s(104081349,1,'slot',n,6,0). s(104081349,2,' expansion _slot',n,1,0 … … s(104082001,3,' penstock ',n,2,0 … … s(104094578,1,'soil_ pipe ',n,1,0 …
Indicates content that may require registration and/or purchase.