-
Supplier: Wintersun Chemical
Description: Tetrachloroethylene (Perchloroethylene)
- Boiling Point: 249.8 F
- Purity: 99.5 %
- Chemical Family: All Alkenes, Ethylene / Ethene
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical Family: All Halogenated, Ethylene Chloride
-
Supplier: Accuris
Description: Perchloroethylene (Tetrachloroethylene)
-
-
Supplier: Accuris
Description: Perchloroethylene
-
Supplier: Accuris
Description: TETRACHLOROETHYLENE (PERCHLOROETHYLENE), TECHNICAL
-
Supplier: Accuris
Description: PERCHLOROETHYLENE (TETRACHLOROETHYLENE), TECHNICAL GRADE
-
Supplier: ASTM International
Description: 1.1 This specification covers the grade of perchloroethylene typically needed in various industries for noncritical applications, such as in metal cleaning formulations. It is not recommended for dry cleaning applications (see Specification D4081). It may be used as a reference document by
-
Supplier: ASTM International
Description: This specification covers dry cleaning-grade perchloroethylene suitable for use in the dry cleaning industry. Materials shall be tested and the individual grades shall conform to specified values of appearance, water content, residual odor, specific gravity, non-volatile residue content,
-
Supplier: ASTM International
Description: 1.1 This specification covers vapor-degreasing grade perchloroethylene. Note -Practices D3844 and D4276, STP 403A and MNL2 provide additional important information on vapor degreasing and solvent properties.
-
Supplier: ASTM International
Description: 1.1 This test method covers the evaluation of the corrosiveness to copper metal by perchloroethylene. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 This standard does not purport to address all of the safety
-
Description: ISO 8230-2:2008 specifies safety requirements for dry-cleaning machines that exclusively use perchloroethylene (or “perc”) as their cleaning medium. It is applicable to such dry-cleaning machines, within the scope of ISO 8230-1, when they are used as intended and under conditions of misuse
-
Supplier: CSA Group
Description: ISO 8230-2:2008 specifies safety requirements for dry-cleaning machines that exclusively use perchloroethylene (or “perc”) as their cleaning medium. It is applicable to such dry-cleaning machines, within the scope of ISO 8230-1, when they are used as intended and under conditions of misuse
-
Description: ISO 105-D01:2010 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to drycleaning using perchloroethylene solvent. This method is neither suitable for the evaluation of the durability of textile finishes, nor is it intended for use in
-
Supplier: AENOR
Description: SAFETY REQUIREMENTS FOR DRY-CLEANING MACHINES USING PERCHLOROETHYLENE. (ISO 8230:1997).
-
Supplier: AENOR
Description: SAFETY REQUIREMENTS FOR DRY-CLEANING MACHINES USING PERCHLOROETHYLENE (ISO/DIS 8230:1995)
-
Supplier: AENOR
Description: Safety requirements for dry-cleaning machines - Part 2: Machines using perchloroethylene (ISO 8230-2:2008)
-
Supplier: CSA Group
Description: ISO 3175-2:2017 specifies drycleaning procedures for tetrachloroethene (perchloroethylene), using commercial drycleaning machines, for fabrics and garments. It comprises procedures for normal and sensitive materials. Localized staining and stain removal fall outside the scope of this
-
Supplier: Ellsworth Adhesives
Description: Eclectic E6000 Adhesive Black is an industrial strength, self-leveling, perchloroethylene adhesive that is used for bonding plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high strength, and resistant to water, chemicals, dilute bases and acids. 5 gal Pail.
- Viscosity: 100,000 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 1,100 %
- Dielectric Strength: 400.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Eclectic E6000 Adhesive Clear is an industrial strength, self-leveling, perchloroethylene adhesive that is used for bonding plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high strength, and resistant to water, chemicals, dilute bases and acids. 3.7 oz Tube.
- Viscosity: 200,000 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 1,100 %
- Dielectric Strength: 400.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Eclectic E6100 Adhesive Gray is an industrial strength, non-sagging, perchloroethylene adhesive that is used for bonding, plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high performance, and resistant to chemicals, water, dilute bases and acids. 10.2 oz Cartridge.
- Tensile Strength (Break): 2,200 psi
- Elongation: 1,000 %
- Dielectric Strength: 400.00000000000006 kV/in
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: Eclectic E6000 Clear is an industrial strength, self-leveling, perchloroethylene adhesive that is used for bonding plastics, metal, rubber, leather, masonry, vinyl, and wood. It is flexible, high strength, and resistant to water, chemicals, dilute bases and acids. 1 gal Pail.
- Viscosity: 50,000 cP
- Tensile Strength (Break): 3,500 psi
- Elongation: 900 %
- Dielectric Strength: 400.00000000000006 kV/in
-
Supplier: Allied Electronics, Inc.
Description: and contact cleaners containing: • HCFC-141b (1,1-dichloro-1-fluoroethane, CAS #1717-00-6) • TCE (Trichloroethylene, CAS #79-01-6) • nPB (n-Propyl Bromide, CAS #106-94-5) • Perc (Perchloroethylene. CAS #000127-18-4)
-
Supplier: AMETEK Spectro Scientific
Description: The InfraCal 2 TRANS-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels using the traditional EPA methods 413.2 and 418.1 or ASTM method D7066-04and Freon-113, hydrocarbon-free grade of perchloroethylene, AK-225, S-316 or other spectroscopic
- Concentration: 0.1 ppm
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel
- Display Type: Video Display
-
Supplier: AMETEK Spectro Scientific
Description: The InfraCal 2 TRANS-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels using the traditional EPA methods 413.2 and 418.1 or ASTM method D7066-04and Freon-113, hydrocarbon-free grade of perchloroethylene, AK-225, S-316 or other spectroscopic
-
Supplier: AMETEK Spectro Scientific
Description: The InfraCal 2 TRANS-SP is recommended for measuring oil in water, TPH in soil or FOG in wastewater concentration levels using the traditional EPA methods 413.2 and 418.1 or ASTM method D7066-04and Freon-113, hydrocarbon-free grade of perchloroethylene, AK-225, S-316 or other spectroscopic
- Concentration: 0.1 to 1 ppm
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel
- Display Type: Video Display
-
Supplier: Ecolink, Inc.
Description: Leaves No Residue Environmentally friendly, low ODP, low GWP (so low it’s not measurable by EPA.) Cost-effective performance relative to HFC’s and HFE’s No HCFC 141b, Perchloroethylene, or Trichloroethylene Near drop-in replacement for TCA that can be used in textile spot removal applications
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: Cole-Parmer
Description: with the exception of caustic soda. Stainless steel (SS) Tube Models are ideal for use with acetic acid up to 80%, ammonia water, caprylic acid, caustic soda, caustic potash solution, fatty acids, lactic acid, methylenechloride, nitric acid up to 40%, perchloroethylene, and trichloroethylene.
- Maximum Discharge Flow: 7.128 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: with the exception of caustic soda. Stainless steel (SS) Tube Models are ideal for use with acetic acid up to 80%, ammonia water, caprylic acid, caustic soda, caustic potash solution, fatty acids, lactic acid, methylenechloride, nitric acid up to 40%, perchloroethylene, and trichloroethylene.
- Maximum Discharge Flow: 15.048 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: with the exception of caustic soda. Stainless steel (SS) Tube Models are ideal for use with acetic acid up to 80%, ammonia water, caprylic acid, caustic soda, caustic potash solution, fatty acids, lactic acid, methylenechloride, nitric acid up to 40%, perchloroethylene, and trichloroethylene.
- Maximum Discharge Flow: 12.408 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: with the exception of caustic soda. Stainless steel (SS) Tube Models are ideal for use with acetic acid up to 80%, ammonia water, caprylic acid, caustic soda, caustic potash solution, fatty acids, lactic acid, methylenechloride, nitric acid up to 40%, perchloroethylene, and trichloroethylene.
- Maximum Discharge Flow: 7.128 GPM
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: General Pump
Description: soluble in water, methanol, ethanol, or mineral oil, and soluble in Chlorothene SM, perchloroethylene, mineral spirits and methyl ethyl ketone. General Packing Lubricant is not greatly affected by mineral oi ls, vegetable oils or air. It is greatly resistant to dilute acids and alkalines and
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: CSA Group
Description: ISO 8230-1:2008 specifies common safety requirements for dry-cleaning machines. It is applicable to dry-cleaning machines of all sizes intended for industrial and commercial use for the cleaning of articles made of textile, leather, furs and skins, using exclusively either perchloroethylene
Find Suppliers by Category Top
Featured Products Top
-
of perchloroethylene, AK-225, S-316 or other spectroscopic infrared transparent solvent as the extracting solvent. Since the extract is deposited into a 10 mm quartz cuvette cell with Teflon stopper, light end volatile components are retained for measurement. Accurate down to 0.1 ppm (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
smoother needle or plunger movement during injections. 2. Compliance with Safety and Environmental Standards Fluorosolvents are safer for the environment than traditional solvents (nPB) and chlorinated solvents (trichloroethylene and perchloroethylene). They are (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
smoother needle or plunger movement during injections. 2. Compliance with Safety and Environmental Standards Fluorosolvents are safer for the environment than traditional solvents (nPB) and chlorinated solvents (trichloroethylene and perchloroethylene). They are (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
China - Administrative Rules on Railway Transport of Dangerous Goods [railway risk freight management rules], as amended September 17, 2008, effective Dec. 1, ...
50. medicine by means of of tetrachloroethylene (61580) can must conform the rule of these rules 第四十四 …
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… cooperation auxiliary material frit 13, semi-automatic (卧式) industrial washing machine 14, 开启式 tetrachloroethylene 干洗机 and common …
-
States > New Jersey > State > Proposed Regulations > 2007 Documents > December 17, 2007 > [2007 NJ Proposed nj-20071217-0060-0005711] N.J.A.C. 7:27 and 7:27A -...
Phasing Out Perchloroethylene in Dry Cleaners .
-
Chlorinated Solvents
TRICHLOROETHYLENEAND PERCHLOROETHYLENE BY OXYCHLORINATION OFDICHLOROETHANE .
-
C2 Chlorinated Solvents
10 Perchloroethylene ...................................................................................................................................
-
Handbook of Textile Processing Chemicals
perc perchloroethylene .
-
The Condensed Encyclopedia of Surfactants
… in liq. steam cleaners and wax strippers; amber liq.; sot in water, aro- matic solv., perchloroethylene ; dens.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
perc perchloroethylene .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
perc perchloroethylene .
Indicates content that may require registration and/or purchase.