Products/Services for Perforated Stackable Plastic Containers
-
Industrial Containers - (1667 companies)...and fabric are also available for containers. Features Features common to industrial containers include collapsible, covers, EMI/RFI shielding, handles, hazardous materials storage, locking or restricted access, stackable... -
Totes and Bins - (327 companies)Description. Totes and bins are containers used for the storage and handling of parts and materials. Totes are portable, box-type industrial storage products that may collapse to conserve space when not in use. Bins have a semi-opened end so... -
Bags and Sacks - (826 companies)Products include: Biodegradable bags. Industrial plastic bags and vinyl bags. Paper and plastic shopping bags. Reusable bags and sacks. Static shielding bags. Typically, industrial plastic bags and sacks are made of polymers such as polyvinyl... -
Cores and Tubes - (41 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Reach Stackers and ISO Container Handlers - (31 companies)Reach stackers are vehicles that move and stack ISO containers in shipping terminals and ports. Reach stackers and ISO container handlers are material handling vehicles that transport intermodal containers. They provide short-distance transport...
-
Perforated Sheet Materials - (162 companies)...holes in a piece of sheet metal or plastic. Perforated sheets are often stronger or more rigid than other mesh products because of their solid sheet structure. Wire mesh is an alternative to metal perforated sheet, but tends to be lightweight...
-
ISO Containers - (74 companies)...or stackable. Others are designed for storing and moving flammable, corrosive, explosive, or other hazardous materials. Containers that are shielded against electromagnetic interference (EMI) and radio frequency interference (RFI) are often used...
-
Plastic Tubing - (607 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Packaging Containers - (1437 companies)Packaging containers refers to the smallest product packaging divisions available. These items are often displayed in retail environments and consolidate, protect, identify, and market merchandise. Packaging containers is a general term which refers...
-
Shipping Containers and Shipping Cases - (566 companies)...cases. tool crib shipping containers. insulated shipping containers. ocean shipping containers. plastic shipping containers. plastic shipping cases. plastic shipping crates. steel shipping containers. Styrofoam shipping containers. Intermediate bulk...
Product News
-
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
Husky Technologies™
Maximizing Output with Stack Molds To stay competitive in today 's market, plastic packaging manufacturers must strive for ways to achieve higher productivity, increased flexibility and reduced costs. Our latest article shows you how Husky stack mold technology can help you leverage equipment to maximize output and meet consumer demand. It 's no secret that to remain competitive in today 's market, plastic packaging manufacturers must constantly strive for ways to achieve higher productivity, increased flexibility and reduced... (read more) -
Caplugs
Tubing and Containers from Caplugs Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing. Heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications... (read more)Browse Tubing Datasheets for Caplugs -
Advance Lifts, Inc.
Standard Duty Container Dumpers Standard Container Dumpers (DP). 10 Year/250,000 Cycle Warranty. These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. Inquire about... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Ultra-thin Perforated foils Dexmet Perforated Materials. There are many factors to consider when choosing perforated materials. Dexmet is able to perforate in a number of materials, shapes, and patterns. However, there are factors that influence the cost of perforated materials: material cost, the pattern level of difficulty (hole size vs. material thickness, perforation end patterns, tolerances, and the quantity ordered). It is always best to contact Dexmet so that we can recommend a product that is suitable for your... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Hammond Manufacturing Company Inc.
CSPP Series Perforated Panels junction boxes. Eliminate time-consuming measurements, marks, and drilling with the CSPP series perforated panels. Features: 1/8" holes accept self-tapping screws. Finished in ANSI 61 gray powder coat. Made from 16 gauge steel. RoHS compliant. Made in North America... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Perforated Materials for Automotive Applications Perforated Materials for Protective and Airflow Applications. PPG precision perforated materials for automotive applications can be implemented as a heat shield, installed for airflow, protect against small debris, implemented as a membrane for filters, and shield sensitive electronics components. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head on over to our... (read more)Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Running Industry Co., Ltd
perforated plate chassis with fans to achieve forced convection heat dissipation. For example, the colorful DLC-M9911 chassis is designed with ventilation holes on the side and front panels to enhance heat dissipation; Although the MG890 chassis does not explicitly use perforated panels, it has a circular air inlet with a dust-proof mesh at the front, reflecting a similar design concept. Electromagnetic compatibility (EMC) optimization. Punched metal plates can ensure a certain shielding effectiveness while allowing air... (read more) -
Advance Lifts, Inc.
High Reach Container Dumpers High Reach Container Dumpers (HRDP). 10 Year/250,000 Cycle Warranty. These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems. Special... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
SPIROL
Pre-Stacked Disc Springs for Streamlined Assembly with customers assembling the prescribed stacks during their production process. SPIROL now offers custom pre-stacked Disc Springs --available greased or ungreased --configured to exact specifications and packaged in shrink wrap with a perforated tab for quick and easy insertion into the application. The pre-stacked Discs arrive intact at the assembly line, allowing operators to simply place the stack into position and remove the shrink wrap. This approach eliminates the time, labor, investment... (read more)Browse Spring Washers Datasheets for SPIROL
-
A new method for production and storage of cheese until packaging.
… about half the height of the cheese) are placed on the cheeses to retain their shape and after washing and waxing the cheeses are wrapped (e.g. in polyethylene film) and stored in perforated plastics containers in stacks of 60 on pallets.
-
Fine scale variability of hyporheic hydrochemistry in salmon spawning gravels with contrasting groundwater-surface water interactions
Briefly, they comprised stacking 25-mm-high plastic containers , 42 mm in diam- eter, regularly perforated with 6 mm holes.
-
See Retort Sterilization Technologies At Upcoming Anuga Food Tech Exhibition
• Stainless steel PTP type basket including one frame with 4 corners and stackable single perforated PTP type trays for small to medium-sized flexible containers (pouches, plastic trays .
-
Spatial distribution and impact of cattle-raising on ticks in the Pantanal region of Brazil by using the CO2 tick trap
Two stacked 1000-mL plastic rounded containers mea- suring 7 cm high and 13.5 cm in diameter were connected as shown in Fig. 1 to a perforated 500-μL Eppendorf® tube used as the dripping system.
-
Evaluation of the Impermeability of a Curtain Formed from Alluvial Clayey Loams Based on Study of the Microstructure of the Soil and Filtration Investigations
The rings containing the soil samples were trimmed and stacked in a container (Fig. 2) in which they were transported to the laboratory for testing. The container for storage and transport of the soil consisted of metallic cylinder 1, and plastic perforated disks 2 on which rings 3 with the extracted samples were supported.
-
Growth, mortality and disease susceptibility of oyster Ostrea edulis families obtained from brood stocks of different geographical origins, through on-growing...
The containers were set in standard perforated (2 cm mesh) circular plastic trays for oyster culture (four containers per tray). The trays were piled in stacks of ten trays (eight stacks in total) and hung from a …
-
Apparatus for preserving food by generating preservative gas.
The gas generator is accomodated at the interior of a storage or transport receptacle formed by a stack of superposed crates of fruits or vegetables, enclosed in a gas-tight plastics sheet wrapping. When generation of the preservative gas is desired the operator, using needle, perforates in one single piercing operation the wrapping (the cover lid and the auxiliary container ) so that the liquid reagent comes into contact with the solid reagent.
-
Effect of Temperature on Growth and Survival in Cultured Early Juvenile Pot‐bellied Seahorses, Hippocampus abdominalis
Each system had four 3-L tanks connected to a biofilter comprised of two stacked 22-L plas- tic containers . … upper container was filled with 40-mm bioballs and its floor area was perforated every 5 cm …
-
Granivory in terrestrial isopods
… hedgerow, in the litter of an abandoned garden (P. scaber), and by a stack of wheat straw … The individuals were identified us- ing Frankenberger (1959) and kept in plastic containers (vol- ume 2litres) filled to a depth of 3cm with moist garden soil and covered with a perforated lid, which allowed the circula- tion of air.
-
Equipment for separation of honey and its impurities.
Equipment for separation of honey from its impurities comprises 2 stackable rectangular containers made from heat resistant food contact plastics material, and a lid. The upper container has a stainless steel sheet base perforated with 3 mm holes; the lower container …
Indicates content that may require registration and/or purchase.