Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aurora Instruments
Description: Communication Aurora’s OEM Peristaltic Pump can communicate singly or in a multi-pump configuration through an RS-232 interface with supported 9,600 baud rate. Peristaltic Drive Aurora’s OEM Peristaltic Pump is driven by a stepper motor with a
- Pump Type: Peristaltic Pumps
-
Supplier: PumpWorks Inc. (The)
Description: Welch Peristaltic pumps simplify your critical solution transfer. Avoid fluid cross-contamination while benefitting from precision delivery, handling material compatibility, and quick solution change-overs. Starter Kit 3200K-01 include with every pump. Complete system-
- Maximum Discharge Flow: 0.00079251615 to 0.079251615 GPM
- Pump Type: Peristaltic Pumps
-
Supplier: Clark Solutions
Description: Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged
- Maximum Discharge Flow: 0.3333333333333333 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.003149608 to 0.3149608 inch
- Power Source: DC Powered
-
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Maximum Discharge Pressure: 12.3 psi
- Discharge Size: 0.3125 inch
- Power Source: AC Powered, DC Powered, None, Pump Only
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Compact design Quick change of cassette Self priming Safe to run dry Maintenance free Left- and right -handed run (only DC drive and stepper motor) A variety of tube materials available Range Technical Overview Friction drive between motor shaft and rollers Capacity
- Maximum Discharge Flow: 0.0042267528 to 0.021133764 GPM
- Maximum Discharge Pressure: 11.37863544 psi
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: OMEGA Engineering, Inc.
Description: The FPU420 Series OMEGAFLEX peristaltic pumps offer a variable speed drive system. Three models are available from 0.36 to 800 mL/min. Dual pumpheads can provide flows of up to 1600 mL/min. All models have the benefits of the OMEGAFLEX pump line, including non-siphoning,
- Maximum Discharge Flow: 0.000095101938 to 0.42267528 GPM
- Maximum Discharge Pressure: 20 psi
- Discharge Size: 0.0625 to 0.4375 inch
- Power Source: AC Powered, Manual
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into
- Discharge Size: 0.3125 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact
- Maximum Discharge Flow: 0.01400111865 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Cole-Parmer
Description: a single switch. Stainless steel pump housings ensure durability. Pump housings feature angled speed control displays for easy user access. Four stabilizing feet allow you to stack multiple drives. Pumps come with rotors for use with 1.6 mm wall tubing.
- Maximum Discharge Flow: 0.42267528 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: or dispensing including flow rate, time, batches, drip-free, and volume • Control via keypad, computer, or remote control
These multichannel programmable pumps feature planetary gears that drive eight stainless steel rollers...
in unison for- Maximum Discharge Flow: 0.0000005283441 to 0.011623570199999999 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
Supplier: Cole-ParmerDescription: Control pump via 6-button keypad or analog and TTL external signals These multichannel pumps feature planetary gears that drive eight stainless steel rollers in unison for smooth rotation and accurate liquid flow. The four-digit LED display shows rpm or percent of maximum rpm
- Maximum Discharge Flow: 0.0000005283441 to 0.011623570199999999 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
Supplier: Cole-ParmerDescription: Control pump via 6-button keypad or analog and TTL external signals These multichannel pumps feature planetary gears that drive eight stainless steel rollers in unison for smooth rotation and accurate liquid flow. The four-digit LED display shows rpm or percent of maximum rpm
- Maximum Discharge Flow: 0.0000005283441 to 0.011623570199999999 GPM
- Maximum Discharge Pressure: 22 psi
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
Supplier: Watson-Marlow Fluid Technology GroupDescription: The 114FDC OEM pumps offer a product range for continuous or intermittent applications. The pumps are reversible and are available as 12V DC and 24V DC with a choice of speeds. They are extremely easy-to-use and are compact and stylish. Small with a robust design Pumphead accepts seven
- Maximum Discharge Flow: 0.00018492043499999998 to 0.0449092485 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
Supplier: Watson-Marlow Fluid Technology GroupDescription: The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm Small compact
- Maximum Discharge Flow: 0.00036984086999999996 to 0.079251615 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
Supplier: Watson Marlow Pumps GroupDescription: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control - PROFIBUS
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
Supplier: Watson Marlow Pumps GroupDescription: adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5V TTL to 24V industrial logic Digital status
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
Supplier: Traceable® ProductsDescription: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Supplier: Watson-Marlow Fluid Technology GroupDescription: Brushless technology direct-drive and integrated electronics with analogue input. The 114VDL offers functionality for control, life and reliability in an easy to use, out of the box, package. The 24VDC drive includes a 36 pulses per rotor revolution encoder feedback, CW/CCW control,
- Maximum Discharge Flow: 0.00058117851 to 0.13472774550000002 GPM
- Discharge Size: 0.01968505 to 0.18897648 inch
- Power Source: DC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
Supplier: Watson-Marlow Fluid Technology GroupDescription: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against
- Maximum Discharge Flow: 0.001056 to 4.752 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
Supplier: Greylor CompanyDescription: roller combination provides consistent flow capacity with a minimum amount of set in the tubing. This maintains a uniform flow over the life of the peristaltic tube. The RF-100 pump's ball bearing drive features a cogged belt reduction from the motor to the drive sheave.
- Maximum Discharge Flow: 0.0026417205 to 0.132086025 GPM
- Pump Type: Peristaltic Pumps, Self-Priming Pump
Supplier: Traceable® ProductsDescription: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
Supplier: U.S. Plastic CorporationDescription: autoclave. Unit pumps liquids and gases. Pumping dry does not harm the pump. Pump has a purge/prime switch for high-speed emptying/filling. It also reverses at the touch of a switch for ease in draining tubing. Three rollers reduce flow pulsation, prevent siphoning, and
Supplier: Optima Packaging Group GmbHDescription: Features: ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation Flexible adjustable filling movement
- Rate: 360 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Vial
- Closing Method: Cap / Lid
Supplier: Optima Packaging Group GmbHDescription: Features: 100% In-Process-Control (100% IPC) ATEX model optional Gently objective handling Dosing system: Mass flow with CIP/ SIP optional Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional Simple operation
- Dispense Rate: 300 Pieces / Min
- Rate: 300 Pieces / Min
- Machine Type: Filling / Packer Machines, Labeling Machines
- Industry: Medical
Description: for high pressure applications as in the case of certain peristaltic pump designs where an off chip compressed air supply is used to drive the fluids in micro channels created by a twin layer, one formed by bondage between glass with replica moulded PDMS and another between PDMS
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing SolutionsDescription: and end steps. The outer pin drive drops below the plate for the facilitation of machine loading and unloading. Full automation control of the load and unload steps is offered as an option for high production applications. The machine is built on a heavy duty, rigid box beam frame. Wetted
- Power: 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30Supplier: Precision Surfacing SolutionsDescription: controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer gear drive drops below the plate for the facilitation of machine loading and unloading. The top plate down pressure is continuously monitored and adjusted through the control system to maintain
- Power: 40 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Three-Phase
- Type: Disc Finishing, Double Sided (Double Disc), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
Find Suppliers by Category Top
Pump Drives (14 Companies)Peristaltic Pumps (314 Companies)Hydraulic Pumps (689 Companies)Water Pumps (863 Companies)DC Motor Drives (775 Companies)Featured Products Top
-
to meet your medical application needs. Medical Applications Motorized Wheelchairs and Scooters Fluid Pumps - Transfusion, Infusion, Peristaltic, Syringe (read more)
Browse Datasheets for ElectroCraft
Conduct Research Top
-
Peristaltic Tubing Pumps in Dispensing Applications
Properties inherent to peristaltic pumps, and features designed into Masterflex (R) digital pump drives, make these pumps ideal for laboratory and process dispensing applications. Accuracies in the range of +-0.5% and better are readily achievable with careful pump system selection and by following
-
StepSERVO TM Integrated Motors Solve Heat Problems for Life Sciences Company
Applied Motion Products solved heat problems associated with a peristaltic pump system that supplies materials to a bioreactor by replacing open-loop step motors with closed-loop step motors. A peristaltic pump, with internal tubing that separates media from pump components, offers a sanitary
-
Products & Services
of air for analysis. Peristaltic Pumps Improve Filling Accuracy New peristaltic pump is designed to achieve highly accurate filling and faster clean-up validation. With the Multi Filling System, according to the manufacturer, sterile product comes into contact only with the device's medical-grade
More Information Top
-
Vacuum pressure generation via microfabricated converging-diverging nozzles for operation of automated pneumatic logic
To demonstrate the capabilities of our converging - diverging nozzle device, we connected it to a vacuum powered peristaltic pump driven by integrated pneumat- ic logic and obtained tunable flow rates from 0 to 130 μL/min.
-
Programmable microfluidic platform for spatiotemporal control over nanoliter droplets
The frequency of the peristaltic pump driving the oil phase was varied to examine the possible effect on the break-off process.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
H121228 Barnant E1188 Peristaltic Pump Drive w/ Ea .
-
Technology and the diabetic patient
The microprocessor-based insulin controller described by MARSHALLet al. (1983) is a research tool and not intended for routine therapy, but is exceptional in using a peristaltic pump driven by a DC motor and continuously controlled by a rate servo.
-
Fabrication and assessment of 3 D printed anatomical models of the lower limb for anatomical teaching and femoral vessel access training in medicine
A peristaltic pump drives pulsatile flow at arterial pressure which can be detected with an ultrasound probe.
-
In vitro simulation of in vivo pharmacokinetic model with intravenous administration via flow rate modulation
A smart peristaltic pump drives the medium from the res- ervoir to the central chamber, and with the effect of pressure an identical volume of medium flows out from the central chamber to the waste collector.
-
Quantitative analysis of non-viral gene therapy in primary liver culture systems
Two peristaltic pumps drive the flow of culture medium over the top of and through an upper cell holding scaffold and a lower support scaffold.
-
Analysis of the behaviour of Dictyostelium discoideum in immobilised state by means of continuous cultivation
The screenless entrance was used in order to collect samples of the carrier from time to time by stopping the peristaltic pump driving the bypass.
-
Evaluation of spectrofluorometry as a tool for estimation in fed‐batch fermentations
The glucose solution was pumped into the fermentor vessel using a peristaltic pump drive to yield an initial glucose concentration of 20 g/L.
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
The wastewater is pumped from the refrigerated container using a variable-speed peristaltic pump drive equipped with a peristaltic pump head.
Indicates content that may require registration and/or purchase.