Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn’t touch the pump; it only comes into contact
- Maximum Discharge Flow: 0.0008 to 0.261 GPM
- Discharge Size: 0.0625 to 0.4375 inch
- Power Source: AC Powered, Manual
- Features: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: remote signal With no internal check valves, these peristaltic pumps are not prone to clogging or fouling
ideal in applications with tough-to-handle solutions. Pump tubing assemblies last up to 1000 hours and take only minutes to change. Pumps also feature a rugged, - Maximum Discharge Flow: 0.0015850323 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: remote signal With no internal check valves, these peristaltic pumps are not prone to clogging or fouling
ideal in applications with tough-to-handle solutions. Pump tubing assemblies last up to 1000 hours and take only minutes to change. Pumps also feature a rugged, - Maximum Discharge Flow: 0.016642839149999998 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
-
Supplier: Cole-Parmer
Description: remote signal With no internal check valves, these peristaltic pumps are not prone to clogging or fouling
ideal in applications with tough-to-handle solutions. Pump tubing assemblies last up to 1000 hours and take only minutes to change. Pumps also feature a rugged, - Maximum Discharge Flow: 0.0132086025 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: remote signal With no internal check valves, these peristaltic pumps are not prone to clogging or fouling
ideal in applications with tough-to-handle solutions. Pump tubing assemblies last up to 1000 hours and take only minutes to change. Pumps also feature a rugged, - Maximum Discharge Flow: 0.00132086025 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It includes (2)OD x P-330 Flangeless Fittings.
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: Quarktwin Technology Ltd.
Description: Peristaltic Pump Free Hanging (In-Line)
- Pressure Rating: 29 psi
- Media Temperature: 77 F
- Features: Other, Tube Fitting
- Media: Water
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 1/4-28 Flat-Bottom port configuration and is for 1/16"OD
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 10-32 Coned port configuration and is for 1/16" OD tubing.
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: Western Analytical Products
Description: (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020""
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020""
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020""
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020""
- Valve Type: Pressure Relief Valves
-
Supplier: Traceable® Products
Description: draws so little power it will run for five months on a car battery. Accessory Chemical-Resistant Check Valves Tubing barbed check valves are constructed of chemical-resistant Kynar® body and Viton® valve for an inert high purity smooth and clear flow path. Use with acids, bases,
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Metrohm USA, Inc.
Description: The 858 Professional Sample Processor – Pump – Injector processes samples from 500 µL to 500 mL. The sample transfer takes place either with the installed bidirectional two-channel peristaltic pump or by means of an 800 Dosino. In addition, a six-way injection valve is available for
-
Supplier: Watson Marlow Pumps Group
Description: 25mm pump provides a maximum flow rate of 575 gph Self-priming and dry running, with no valves, seals or glands Hinged access door makes tube loading simple and safe Long life USP Class VI Bioprene or STA-PURE tubing Ideal for viscous or shear sensitive products Motor/gearbox and control
- Maximum Discharge Flow: 9.583333333333334 GPM
- Maximum Discharge Pressure: 50 psi
- Horsepower: 2 HP
- Power Source: AC Powered
-
Supplier: ABB Measurement & Analytics
Description: unit. All-in-one sample gas conditioning in a compact housing with process-proven modules Diaphragm pump for feed-in of the gas Membrane filter/condensate monitor Flow monitor with needle valve Ball valve/solenoid valves for feed-in of the test gas Peltier cooler with condensate
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Controller Type: Flow Controller
- Media: Gas / Air
-
Supplier: Plast-O-Matic Valves, Inc.
Description: PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and gauge isolation valve (non-wetted) are brass. Fasteners are stainless steel. Pulsation Dampener and Surge Suppressor will steady a pulsing flow caused by diaphragm pumps,
- Maximum Pressure: 150 psi
- Capacity / Volume: 180 cubic inches
- Inlet Size: 1 to 3 inch
- Type: Chargeable Dampener, Threaded Inlet
-
Supplier: Progressive Surface
Description: particles in suspension. A variable speed peristaltic pump pushes the liquid from the supply reservoir to the spray torch at flow rates from 10 ml/min to 100 ml/min at pressures up to 90 psi (with proper hose selection). A coriolis meter is provided to continuously monitor the liquid flow
-
Supplier: Traceable® Products
Description: draws so little power it will run for five months on a car battery. Accessory Chemical-Resistant Check Valves Tubing barbed check valves are constructed of chemical-resistant Kynar® body and Viton® valve for an inert high purity smooth and clear flow path. Use with acids, bases,
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: valves. There are no valves to clog, no seals to leak. The 115-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt battery. Pump draws so little power it will run unattended for five
Find Suppliers by Category Top
Featured Products Top
-
The application: Peristaltic pumps are used wherever liquids need to be pumped hygienically, safely and precisely. Whether in medical technology, the biopharmaceutical industry or in specialized industrial applications: The closed conveying principle protects sensitive (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
by quick closing valves Inlet Stabilizer enhances pump performance and longevity Accumulator releases stored fluid during unwanted pressure drops Expansion Tank (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
The Needle Gets Another Shot
, says Matthias Poslovski, technical sales director for Inova and Kugler for the Optima Group Pharma. Disposable components, popular in upstream processing, have slowly migrated downstream to aid sterile manufacturing. Tubing, valves, containers, fill nozzles and filters for filling are all available
-
A Tough Order to Fill
equipment to fill syringes. With disposables, there is no product contact during filling, says Rosness. We use peristaltic tubing and the filling needles are all disposable. Cleaning validation goes away. Disposable filling is particularly beneficial for cytotoxic products., since
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/64579/727050729-MIT.pdf?sequence=2
Simulation of the shear force associated with peristaltic valve deflection.
-
Direct, one-step molding of 3D-printed structures for convenient fabrication of truly 3D PDMS microfluidic chips
Examples include bas- ket-weaving channel networks (Chiu et al. 2000; Martinez et al. 2008), peristaltic valve (Unger et al. 2000; Thorsen et al. 2002; Liu et al. 2003) and 3D chaotic advective mixer (Liu et al. 2000; Chen and Meiners 2004 …
-
A system for automated polarographic analysis
Inclusion of a peristaltic valve in the manifold design allows an extended sampling period at steady state conditions, at the same time increasing the productive rate of the system by a factor of two.
-
Study of the physicochemical and biological stability of pediocin PA‐1 in the upper gastrointestinal tract conditions using a dynamic in vitro model
Methods and Results: Skim milk culture of Ped. acidilactici UL5 was fed to a dynamic gastrointestinal (GI) model known as TIM‐1, comprising four compartments connected by computer‐controlled peristaltic valves and simulating the human stomach, duodenum, jejunum and ileum.
-
Automated in vitro dissolution rate analysis of potassium in plastic matrix slow release tablets
PERISTALTIC VALVE .
-
Gastrointestinal Microbiology
dynamic models differ from the three previously presented models in two main aspects: fluid transportation from vessel to vessel is executed via peristaltic valve -pumps and there is a constant absorption of water and fermentation products through dialysis membranes.
-
The Impact of Food Bioactives on Health
Compartments are connected by peristaltic valve pumps (PVP) that allow the transfer of controlled amounts of chyme.
-
Application and Validation of an Advanced Gastrointestinal In Vitro Model for the Evaluation of Drug Product Performance in Pharmaceutical Development
gastrointestinal; API, active pharmaceutical ingredient; FaSSIF, fasted-state simulated intestinal fluid; BCS, biopharmaceutics classification system; PVP, peristaltic valve pump; NaHCO3, sodium bicarbonate; HCl, hydrochloric acid; GES, gastric electrolyte solution; .
-
Deep wells integrated with microfluidic valves for stable docking and storage of cells
Surrounding each well are two peristaltic valves , [26] placed on top of each flow channel segment leading to the well, such that they can allow or in- hibit flow through the channel and into the cham- ber.
-
Nanoscience
In this example, the liquids mix by diffusion when a peristaltic valve is opened.
Indicates content that may require registration and/or purchase.